Protected Aluminum Spherical Mirrors
from Edmund Optics Inc.
Ideal for Multispectral Focusing Applications. Variety of Coating Options Offered. Multiple Sizes Available. ⅛ λ Precision Spherical Mirrors Also Available. TECHSPEC ® ¼ λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV,... [See More]
- Mirror Coatings: Protected Aluminum
- Focal Length: 76.2
- Diameter: 25.4
- Mirror Materials: Pyrex®
from EKSMA OPTICS
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]
- Mirror Coatings: Protected Aluminum
- Thickness: 3 to 12.7
- Diameter: 12.7 to 76.2
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
from Qioptiq
Designed for illumination systems. Substrates are fabricated from low expansion material. Aluminum coatings with a protective SiO2 overcoating (RAL). Mirror radii = 2 • f. The matching aspheric lenses are stated in the table. [See More]
- Mirror Coatings: Protected Aluminum
- Diameter: 22.4 to 50