Enhanced Aluminum Spherical Mirrors

3 Results
Spherical Mirror 1" Dia, 1" FL Enhanced Alum. -- NT43-536
from Edmund Optics Inc.

Ideal for Multispectral Focusing Applications. Variety of Coating Options Offered. Multiple Sizes Available. ⅛ λ Precision Spherical Mirrors Also Available. TECHSPEC ® ¼ λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV,... [See More]

  • Mirror Coatings: Enhanced Aluminum
  • Focal Length: 25.4
  • Diameter: 25.4
  • Mirror Materials: Pyrex®
Cylindrical Concave Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Aluminum; Enhanced Aluminum; Silver
  • Radius of Curvature: 50 to 800
  • Diameter: 25.4
  • Thickness: 6.1 to 7.6
Convex Spherical Mirrors
from Shanghai Optics

A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically, for increasing an imaging... [See More]

  • Mirror Coatings: Enhanced Aluminum; Protected Gold
  • Mirror Materials: BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica