λ/2 Spherical Mirrors

2 Results
Spherical Mirror -- SMw200xy
from Specialty Components, Inc.

These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and... [See More]

  • Surface Flatness: λ/2
  • Thickness: 12.7
  • Diameter: 50.8
  • Mirror Materials: Aluminum
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Thickness: 1 to 20
  • Mirror Coatings: UV/ VIS Dielectric Coating