Bare Gold Spherical Mirrors
2 Results
Concave Mirrors
from Thorlabs, Inc.
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Aluminum; Dielectric; Gold; Silver
- Radius of Curvature: 19 to 1000
- Diameter: 12.7 to 75
- Thickness: 3.2 to 18.4
Spherical mirror
from Changchun Sunday Optics Co., Ltd.
from Changchun Sunday Optics Co., Ltd.
Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]
- Mirror Coatings: Aluminum; Gold; Silver
- Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
- Diameter: 2 to 800
- Surface Quality: 10-5 Scratch / Dig