60-40 Scratch / Dig Spherical Mirrors

3 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Coatings: Dielectric
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Surface Flatness: λ/10
Optical Metallic Mirrors
from Changchun Yutai Optics Co., Ltd.

Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Coatings: Protected Gold
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Surface Flatness: λ/10
Spherical Mirror 1" Dia , 3" FL Protected Alum. -- NT43-342
from Edmund Optics Inc.

Ideal for Multispectral Focusing Applications. Variety of Coating Options Offered. Multiple Sizes Available. ⅛ λ Precision Spherical Mirrors Also Available. TECHSPEC ® ¼ λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Focal Length: 76.2
  • Diameter: 25.4
  • Mirror Materials: Pyrex®