UV Grade Fused Silica Spherical Mirrors
from Rocky Mountain Instrument/RMI Laser
For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]
- Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Coatings: Uncoated
- Surface Flatness: λ/4; λ/20; lambda/40
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Materials: Ultra-violet grade Fused Silica
- Radius of Curvature: 50 to 800
- Diameter: 25.4
- Thickness: 6.1 to 7.6
from EKSMA OPTICS
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
- Thickness: 3 to 12.7
- Diameter: 12.7 to 76.2
- Mirror Coatings: Protected Aluminum
from Shanghai Optics
A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically, for increasing an imaging... [See More]
- Mirror Materials: BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica
- Mirror Coatings: Enhanced Aluminum; Protected Gold