Protected Gold Spherical Mirrors
from Changchun Yutai Optics Co., Ltd.
Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]
- Mirror Coatings: Protected Gold
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: Fused Silica; H-K9L or fused silica
- Surface Flatness: λ/10
from Edmund Optics Inc.
Ideal for Multispectral Focusing Applications. Variety of Coating Options Offered. Multiple Sizes Available. ⅛ λ Precision Spherical Mirrors Also Available. TECHSPEC ® ¼ λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV,... [See More]
- Mirror Coatings: Protected Gold
- Focal Length: 25.4
- Diameter: 25.4
- Mirror Materials: Pyrex®
from EKSMA OPTICS
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]
- Mirror Coatings: Protected Gold
- Thickness: 3 to 12.7
- Diameter: 12.7 to 76.2
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
from Shanghai Optics
A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically, for increasing an imaging... [See More]
- Mirror Coatings: Enhanced Aluminum; Protected Gold
- Mirror Materials: BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica