Zerodur Spherical Mirrors

3 Results
Optical Mirror
from Zygo Corporation

Applications. ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors. Lightweighted mirrors. Space mirrors. Stage Components for lithographic steppers. X-ray mirrors. Defense/Aerospace. Medical/Life... [See More]

  • Mirror Materials: Zerodur®; CLEARCERAM®, Cordierite, Silicon Carbide, ULE®, Silicon
  • Surface Flatness: To better than λ/50
  • Diameter: 305 to 813
Protected Aluminium Mirrors
from EKSMA OPTICS

Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Thickness: 3 to 12.7
  • Diameter: 12.7 to 76.2
  • Mirror Coatings: Protected Aluminum
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Thickness: 3 to 12.7
  • Diameter: 12.7 to 76.2
  • Mirror Coatings: Protected Gold