BK7 Glass Spherical Mirrors
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Materials: BK7 Glass
- Radius of Curvature: 19 to 1000
- Diameter: 12.7 to 75
- Thickness: 3.2 to 18.4
from Edmund Optics Inc.
Aluminum Coating. Ideal for UV, Visible, and IR Applications. Multiple Diameter and f/# Combinations Available. ¼ λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges. [See More]
- Mirror Materials: BK7 Glass
- Focal Length: 10
- Diameter: 10
- Mirror Coatings: Protected Aluminum
from ECOPTIK (CHANGCHUN) LTD
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]
- Mirror Materials: BK7 Glass; Fused Silica; Silica
- Mirror Coatings: UV/ VIS Dielectric Coating
- Thickness: 1 to 20
- Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
from Rocky Mountain Instrument/RMI Laser
For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]
- Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Mirror Coatings: Uncoated
- Surface Flatness: λ/4; λ/20; lambda/40
from EKSMA OPTICS
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
- Thickness: 3 to 12.7
- Diameter: 12.7 to 76.2
- Mirror Coatings: Protected Aluminum
from Shanghai Optics
A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically, for increasing an imaging... [See More]
- Mirror Materials: BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica
- Mirror Coatings: Enhanced Aluminum; Protected Gold
from Changchun Sunday Optics Co., Ltd.
Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]
- Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
- Mirror Coatings: Aluminum; Gold; Silver
- Diameter: 2 to 800
- Surface Quality: 10-5 Scratch / Dig
from EKSMA OPTICS
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]
- Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
- Thickness: 3 to 12.7
- Diameter: 12.7 to 76.2
- Mirror Coatings: Protected Gold