Dielectric Spherical Mirrors

2 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Coatings: Dielectric
  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Surface Flatness: λ/10
Concave Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Aluminum; Dielectric; Gold; Silver
  • Radius of Curvature: 19 to 1000
  • Diameter: 12.7 to 75
  • Thickness: 3.2 to 18.4