λ/10 Spherical Mirrors

4 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Surface Flatness: λ/10
  • Mirror Coatings: Dielectric
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Surface Quality: 60-40 Scratch / Dig
Spherical mirror
from Changchun Sunday Optics Co., Ltd.

Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]

  • Surface Flatness: λ/10
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter: 2 to 800
  • Mirror Coatings: Aluminum; Gold; Silver
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Thickness: 1 to 20
  • Mirror Coatings: UV/ VIS Dielectric Coating
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Surface Flatness: λ/10
  • Thickness: 3 to 12.7
  • Diameter: 12.7 to 76.2
  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®