Fused Silica Spherical Mirrors

4 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Coatings: Dielectric
  • Surface Flatness: λ/10
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Mirror Coatings: UV/ VIS Dielectric Coating
  • Thickness: 1 to 20
  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Coatings: Uncoated
  • Surface Flatness: λ/4; λ/20; lambda/40
Convex Spherical Mirrors
from Shanghai Optics

A Convex Spherical Mirror is a mirror which curves inward away from the incident light. Shanghai Optics produces high quality convex spherical mirrors with a variety of diameters and focal lengths. These precision mirrors are ideal for imaging applications, specifically, for increasing an imaging... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Optical Crown Glass; Ultra-violet grade Fused Silica
  • Mirror Coatings: Enhanced Aluminum; Protected Gold