Linear Control Pump Controllers

5 Results
ITT Pro Services - Industrial Strength Pump Controller - Frame R2-IP21 -- PS200
from ITT Corporation

Take control of your pumping system with the PumpSmart model PS200! Since 1999 the PumpSmart patented logic has been changing process control and protection for pumping systems. The PumpSmart PS200 integrates an industrial strength variable frequency drive with years of pump control logic and... [See More]

  • Control: Linear
  • Interface: Digital Front Panel
  • Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
  • Inputs: 3
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Flow; Level; Pressure
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
ITT Pro Services - Pump Controller - Protection, and Right-Sizing in One Easy to Use Package -- PS75
from ITT Corporation

The PumpSmart PS75 is a technologically advanced system that provides integral soft-starting, protection against pump failure due to process upsets, and the ability to Right-Size your pump in one easy to use package. Here are the ways that it can help your pump: Starting / Stopping Sensorless Vector... [See More]

  • Control: Linear
  • Interface: Digital Front Panel
  • Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
  • Inputs: 8
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Flow; Level; Pressure
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
ITT Pro Services - PumpSmart® MV (Medium Voltage) Pump Controller
from ITT Corporation

Intelligence and Power - Designed for medium voltage (4160 Volt and above) high energy centrifugal type pumps. PumpSmart Control Solutions has the ability to control or monitor your medium voltage, higher energy process pumps. With the proven history and logic development, PumpSmart MV, provides... [See More]

  • Control: Linear
  • Interface: Digital Front Panel
  • Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
  • Media: Liquid