PLC Controller Pump Controllers
2 Results
Pump Station Controls -- QuickSmart
from Smith & Loveless, Inc.
from Smith & Loveless, Inc.
Delivering simplified operation yet powerful pump station control, QUICKSMART ™ Station Controls provide unparalleled ability to monitor and adjust all of your pump station functions. The easy to use, intuitive layout makes control modifications, screen navigation and viewing of pump station... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount