Pressure Controller Pump Controllers

2 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Vacuum Control Module -- 1681-75
from Terra Universal, Inc.

Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]

  • Controller Type: Pressure
  • Form Factor: Stand-Alone
  • Control: Limit
  • Interface: Switches