WEEE Compliant Pump Controllers
from Agilent Technologies - Vacuum Products
The Agilent 4UHV Ion Pump Controller enables you to power, control, and monitor up to four ion pumps simultaneously and independently. The 4UHV starts and controls ion pumps of any type (diode, noble diode, StarCell, triode) and size (from 2 to 2,500 L/s). A large four-line LCD display allows... [See More]
- Standards and Compliance: RoHS; WEEE
- Form Factor: Rack; Stand-Alone
- Controller Type: Pressure reading
- Interface: Digital Front Panel; Network (optional feature)
from Agilent Technologies - Vacuum Products
SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be... [See More]
- Standards and Compliance: RoHS; WEEE
- Interface: Digital Front Panel; Network
- Form Factor: Rack; Stand-Alone
- Control Outputs: 1
from Agilent Technologies - Vacuum Products
The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With less than 10 ms of I/O response time and 1 nA of current resolution, it is suitable when a quick trigger and an accurate pressure... [See More]
- Standards and Compliance: RoHS; WEEE
- Form Factor: Rack; Stand-Alone
- Controller Type: Pressure reading
- Interface: Digital Front Panel; Network (optional feature)
from Agilent Technologies - Vacuum Products
The TSP controller, available in compact standard half rack, operates the Agilent TSP filament cartridge and Agilent mini Ti-ball. This controller provides 300 watts of source power to either cartridge as well as 100 watts of standby power as required by the mini Ti-ball. Combine the TSP controller,... [See More]
- Standards and Compliance: RoHS; WEEE
- Interface: Digital Front Panel; Network (optional feature)
- Form Factor: Rack; Stand-Alone
- Control Outputs: 1