Multi-Function Controller Pump Controllers

6 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Electrodeless Conductivity Controller -- WEC410
from Iwaki America and Walchem, IWAKI America Inc

The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]

  • Control: Limit (optional feature); PID (optional feature)
  • Form Factor: Chassis
  • Features: Multi-Function
  • Interface: Digital Front Panel
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-M Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Controller Type: Flow; Valve Controller
  • Features: Multi-Function; Rate Indication/ Control; PC-Based
  • Control: PID
  • Form Factor: Board
Pump Station & Process Controllers
from Flygt, a Xylem brand

Flygt controllers are available for the entire range of pump stations. [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Features: Multi-Function
  • Media: Liquid
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Starters
from Flygt, a Xylem brand

Our starters prolong the life of pumps, mixers and other pump components. [See More]

  • Control: Limit
  • Interface: Digital Front Panel
  • Features: Multi-Function
  • Media: Liquid