Analog Voltage Pump Controllers
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Price Pump Company
VFD Drive - 1/8 to 10 HP; cost effective; simple to use. Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Network / Fieldbus Output (optional feature)
- Features: PLC (optional feature); Multi-Function (optional feature); PC-Based (optional feature)
- Control: Limit; PID; Other (optional feature)
- Form Factor: DIN (optional feature); Stand-Alone (optional feature)
from Lube USA, Inc.
Meca-tron is a controller for automatic intermittent pump [See More]
- Control Signal: Analog Voltage Output
- Form Factor: Chassis
- Control: Limit
- Media: Liquid
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Control Signal: Analog Voltage Output; Serial / Digital
- Control: PID
- Controller Type: Flow; Valve Controller
- Features: Multi-Function; Rate Indication/ Control; PC-Based
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Price Pump Company
Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end users, installation companies and panel builders. The drives... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Network / Fieldbus Output (optional feature)
- Features: PLC (optional feature); Multi-Function (optional feature); Datalogger; PC-Based (optional feature)
- Control: Limit; PID; Other (optional feature)
- Form Factor: DIN (optional feature); Stand-Alone (optional feature)