Network / Fieldbus Output Pump Controllers

2 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control