Liquid Pump Controllers
from Arjay Engineering
Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]
- Media: Liquid
- Interface: Computer Programmable
- Form Factor: Chassis
- Inputs: 1
from Tecmark Corporation
Series CP100 and CP700 control packages are designed to utilize Tecmark's pneumatic switching technology, LectricAir ®, which safely isolates the user from direct contact with the electrical current. As the button on the air transmitter is depressed and released, air is transmitted through an... [See More]
- Media: Liquid
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from Tecmark Corporation
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord,... [See More]
- Media: Liquid
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from Lube USA, Inc.
Meca-tron is a controller for automatic intermittent pump [See More]
- Media: Liquid
- Form Factor: Chassis
- Control: Limit
- Control Signal: Analog Voltage Output
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Media: Liquid
- Control: PID
- Controller Type: Flow; Valve Controller
- Features: Multi-Function; Rate Indication/ Control; PC-Based
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Controller Type: Flow
- Form Factor: Stand-Alone
from Gems Sensors & Controls
Internal Mounting. Includes Pump Control Switch, Logic and Relay. Meets CSD1 Requirements. U.L. Recognized "Limit Control". Compact Size. Options Include: Manual Reset, Power Outage Feature, and Test Feature. Gems LWC-720 is designed for boiler low-water cutoff protection, and offers the most... [See More]
- Media: Liquid
- Control: Limit
- Controller Type: Level
- Form Factor: Board
from ITT Corporation
Take control of your pumping system with the PumpSmart model PS200! Since 1999 the PumpSmart patented logic has been changing process control and protection for pumping systems. The PumpSmart PS200 integrates an industrial strength variable frequency drive with years of pump control logic and... [See More]
- Media: Liquid
- Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
- Control: Linear
- Interface: Digital Front Panel
from Flygt, a Xylem brand
Flygt controllers are available for the entire range of pump stations. [See More]
- Media: Liquid
- Features: Multi-Function
- Control: Limit
- Interface: Digital Front Panel
from Williams
The MK-II Oscillamatic Controller is a pneumatic pulser/timer used to operate the Williams series of pneumatically operated pumps. Manually operates Williams pneumatic pumps. Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U ” cups for reliability. Inlet supply... [See More]
- Media: Liquid
- Accuracy: 1.8
from Time Mark Corporation
The Model 663 Pump Down Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain liquid levels. A user-provided 4-20mA current loop represents the liquid level. The HIGH ADJUST setpoint, and the LOW ADJUST setpoint, are field adjustable. If the input... [See More]
- Media: Liquid
- Control: Limit
- Controller Type: Level
- Features: Rate Indication/ Control
from Iwaki America and Walchem, IWAKI America Inc
The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications, including oily... [See More]
- Media: Liquid
- Features: Multi-Function
- Control: Limit (optional feature); PID (optional feature)
- Form Factor: Chassis
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Media: Liquid; Solid; Gas
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Industrial Flow Solutions
Customized automation pump controls and level sensors. Manage an entire system of pumps and associated equipment. Graphical dashboards and numerical level indicators. Cellular based remoted monitoring options. Triplex control panels manage three pump operation Available in 5 float, 6 float or... [See More]
- Media: Liquid
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The set supply pressure is monitored... [See More]
- Media: Liquid
- Features: Rate Indication/ Control
- Controller Type: Flow
- Form Factor: Stand-Alone
from Gems Sensors & Controls
Inverse or Direct Acting, Field Selectable. Solid State Reliability. Compact Size. Four Independent Channels - 2 Single, 2 Differential. Field Adjustable. LED Channel Indicators. Built-in Silence/Acknowledge Circuit. Series 67 four channel level controls are an ideal solution for liquid level... [See More]
- Media: Liquid
- Form Factor: Board
- Controller Type: Level
- Control Signal: Switched Output
from ITT Corporation
The PumpSmart PS75 is a technologically advanced system that provides integral soft-starting, protection against pump failure due to process upsets, and the ability to Right-Size your pump in one easy to use package. Here are the ways that it can help your pump: Starting / Stopping Sensorless Vector... [See More]
- Media: Liquid
- Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
- Control: Linear
- Interface: Digital Front Panel
from Flygt, a Xylem brand
Our starters prolong the life of pumps, mixers and other pump components. [See More]
- Media: Liquid
- Features: Multi-Function
- Control: Limit
- Interface: Digital Front Panel
from Williams
The WPC (Williams Pump Controller) Series can control two pumps, one as the main duty, and the other as the standby pump. By utilizing an optional flow switch mounted on the common discharge line of the pumps, the flow output is monitored and a signal is sent to the WPC if flow is lost. A loss of... [See More]
- Media: Liquid
- Type: Current Loop (Transmitter) Excitation
- Interface: Switches
- Zones: 2
from Time Mark Corporation
The Model 662 Pump Up Control, part of the 600 series line of instrumentation controls, is designed to monitor andmaintain liquid levels. A user-provided 4-20mA current loop represents the liquid level, and output connections are provided for pump control. The HIGH ADJUSTsetpoint, and the LOW ADJUST... [See More]
- Media: Liquid
- Control: Limit
- Controller Type: Level
- Features: Rate Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Media: Liquid; Solid; Gas
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Industrial Flow Solutions
Float operated control panel with alarm for two pump automation. Single phase, 3-phase. Multi-function option available for 3 floats, 4 floats, or transducer. Coordinate multiple operations/limit fluctuations in water levels. UL listed 508A and UL 698A approved industrial panels. NEMA 4X... [See More]
- Media: Liquid
- Interface: Switches
- Form Factor: Chassis
- Control Signal: Switched Output