Stand-Alone Pump Controllers
from Agilent Technologies - Vacuum Products
The Agilent 4UHV Ion Pump Controller enables you to power, control, and monitor up to four ion pumps simultaneously and independently. The 4UHV starts and controls ion pumps of any type (diode, noble diode, StarCell, triode) and size (from 2 to 2,500 L/s). A large four-line LCD display allows... [See More]
- Form Factor: Rack; Stand-Alone
- Interface: Digital Front Panel; Network (optional feature)
- Controller Type: Pressure reading
- Control Outputs: 4
from Agilent Technologies - Vacuum Products
SAES NEG Controllers are designed to provide the specific power and heating requirements required for activation of NEG Cartridges. Activation parameters are tunable and when cartridges are equipped with a thermocouple the temperature can be actively monitored on the controller. Controllers can be... [See More]
- Form Factor: Rack; Stand-Alone
- Control Outputs: 1
- Interface: Digital Front Panel; Network
- Standards and Compliance: RoHS; WEEE
from Agilent Technologies - Vacuum Products
The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With less than 10 ms of I/O response time and 1 nA of current resolution, it is suitable when a quick trigger and an accurate pressure... [See More]
- Form Factor: Rack; Stand-Alone
- Interface: Digital Front Panel; Network (optional feature)
- Controller Type: Pressure reading
- Control Outputs: 1
from Trebor International
The PC15 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. Visual User Interface With Touch-Button Controls. Signals For Maintenance. Can Be Remotely Operated. Can Be Mounted On Any Available Surface. Can Be Installed In Any... [See More]
- Form Factor: Stand-Alone
- Inputs: 1
- Control: Other; Cross Phase
- Control Outputs: 1
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Proportion-Air, Inc.
Air Operated Double Diaphragm (AODD) pumps require a tremendous amount of air to operate. The most affective way to make AODD pumps more efficient is to better manage the air they consume. The obstacle has always been that no two AODD pumps are the same, making it nearly impossible to design a... [See More]
- Form Factor: Stand-Alone
- Type: DC Voltage Inputs
- Control: Nonlinear
- Media: Gas
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Controller Type: Flow
- Interface: Digital Front Panel
from Terra Universal, Inc.
Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]
- Form Factor: Stand-Alone
- Control: Limit
- Controller Type: Pressure
- Interface: Switches
from Trebor International
The PC20 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. This controller does require end-of-stroke sensors. Capable Of Auto-Tuning To Adjust Fill Time, Stroke Time, And Seat Time Of Pump. Can Be Mounted In A Clean Environment. [See More]
- Form Factor: Stand-Alone
- Inputs: 1
- Control: Other; Cross Phase
- Control Outputs: 1
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Flow; Level; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The set supply pressure is monitored... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Controller Type: Flow
- Interface: Digital Front Panel
from Trebor International
The PC6 is an electronic oscillation controller that allows for more accurate cycle rates management. Can Be Mounted In A Clean Environment [See More]
- Form Factor: Stand-Alone
- Inputs: 1
- Control: Other; Electronic Oscillation
- Control Outputs: 1