Flow Controller Pump Controllers

5 Results
Pneumatically-Activated System -- Brake Counter
from Bijur Delimon International

Application. Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses through a compressed air line to mechanically open and close an air valve ahead of the... [See More]

  • Controller Type: Flow; Lubrication
  • Form Factor: Chassis
  • Control: Limit
  • Inputs: 1
Single Sensor Level Controller -- LVCN-140
from OMEGA Engineering, Inc.

The LVCN-140 single sensor controller provides a high or low sensor alarm function with a single sensor input. With a range of dampening adjustments, this controller can compensate for relay chatter. It conveniently mounts to a standard EN50 022 DIN rail and utilizes a 10 amp relay. All functions... [See More]

  • Controller Type: Flow
  • Form Factor: Rack
  • Control: Limit
  • Interface: Switches
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Precision Volume Dosing Unit -- eco-CONTROL EC200-B
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]

  • Controller Type: Flow
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-M Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Controller Type: Flow; Valve Controller
  • Features: Multi-Function; Rate Indication/ Control; PC-Based
  • Control: PID
  • Form Factor: Board