Limit / Set Point Control Pump Controllers
from Arjay Engineering
Reliable monitoring of sumps and containments for oil spills. For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically... [See More]
- Control: Limit
- Inputs: 1
- Controller Type: Oil Spill Alarm
- Control Outputs: 1
from Tecmark Corporation
The LectricAir ® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. The SAFPAC control system is comprised of three basic components: the plug-in the wall controller, the air transmitter, and an interconnecting air hose. . . [See More]
- Control: Limit
- Interface: Switches
- Form Factor: Chassis
- Control Signal: Other; LectricAir®
from Smith & Loveless, Inc.
Delivering simplified operation yet powerful pump station control, QUICKSMART ™ Station Controls provide unparalleled ability to monitor and adjust all of your pump station functions. The easy to use, intuitive layout makes control modifications, screen navigation and viewing of pump station... [See More]
- Control: Limit
- Form Factor: Chassis
- Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bijur Delimon International
Application. Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses through a compressed air line to mechanically open and close an air valve ahead of the... [See More]
- Control: Limit
- Form Factor: Chassis
- Controller Type: Flow; Lubrication
- Inputs: 1
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control: Limit; Linear; Feedforward; PID
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Controller Type: Flow; Level; Pressure
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from OMEGA Engineering, Inc.
The LVCN-140 single sensor controller provides a high or low sensor alarm function with a single sensor input. With a range of dampening adjustments, this controller can compensate for relay chatter. It conveniently mounts to a standard EN50 022 DIN rail and utilizes a 10 amp relay. All functions... [See More]
- Control: Limit
- Form Factor: Rack
- Controller Type: Flow
- Interface: Switches
from Lube USA, Inc.
Meca-tron is a controller for automatic intermittent pump [See More]
- Control: Limit
- Control Signal: Analog Voltage Output
- Form Factor: Chassis
- Media: Liquid
from Price Pump Company
VFD Drive - 1/8 to 10 HP; cost effective; simple to use. Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end... [See More]
- Control: Limit; PID; Other (optional feature)
- Form Factor: DIN (optional feature); Stand-Alone (optional feature)
- Features: PLC (optional feature); Multi-Function (optional feature); PC-Based (optional feature)
- Interface: Computer Programmable (optional feature); Network (optional feature); Web (optional feature)
from Terra Universal, Inc.
Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]
- Control: Limit
- Form Factor: Stand-Alone
- Controller Type: Pressure
- Interface: Switches
from Time Mark Corporation
The Model 663 Pump Down Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain liquid levels. A user-provided 4-20mA current loop represents the liquid level. The HIGH ADJUST setpoint, and the LOW ADJUST setpoint, are field adjustable. If the input... [See More]
- Control: Limit
- Features: Rate Indication/ Control
- Controller Type: Level
- Type: Current Loop (Transmitter) Excitation
from Flygt, a Xylem brand
Flygt controllers are available for the entire range of pump stations. [See More]
- Control: Limit
- Interface: Digital Front Panel
- Features: Multi-Function
- Media: Liquid
from Gems Sensors & Controls
Internal Mounting. Includes Pump Control Switch, Logic and Relay. Meets CSD1 Requirements. U.L. Recognized "Limit Control". Compact Size. Options Include: Manual Reset, Power Outage Feature, and Test Feature. Gems LWC-720 is designed for boiler low-water cutoff protection, and offers the most... [See More]
- Control: Limit
- Form Factor: Board
- Controller Type: Level
- Control Signal: Switched Output