Computer Programmable Pump Controllers

2 Results
Dry Pump Monitor -- 2852-DPM
from Arjay Engineering

Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]

  • Interface: Computer Programmable
  • Inputs: 1
  • Form Factor: Chassis
  • Control Outputs: 1
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Level; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control