Rate Indication / Control Pump Controllers

8 Results
Pump Station Controls -- QuickSmart™
from Smith & Loveless, Inc.

Delivering simplified operation yet powerful pump station control, QUICKSMART ™ Station Controls provide unparalleled ability to monitor and adjust all of your pump station functions. The easy to use, intuitive layout makes control modifications, screen navigation and viewing of pump station... [See More]

  • Features: PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Form Factor: Chassis
  • Control: Limit
Pump Down Control -- Model 663
from Time Mark Corporation

The Model 663 Pump Down Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain liquid levels. A user-provided 4-20mA current loop represents the liquid level. The HIGH ADJUST setpoint, and the LOW ADJUST setpoint, are field adjustable. If the input... [See More]

  • Features: Rate Indication/ Control
  • Control: Limit
  • Controller Type: Level
  • Type: Current Loop (Transmitter) Excitation
Precision Volume Dosing Unit -- eco-CONTROL EC200-B
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]

  • Features: Rate Indication/ Control
  • Form Factor: Stand-Alone
  • Controller Type: Flow
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Level; Pressure
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-M Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Features: Multi-Function; Rate Indication/ Control; PC-Based
  • Control: PID
  • Controller Type: Flow; Valve Controller
  • Form Factor: Board
Pump Up Control -- Model 662
from Time Mark Corporation

The Model 662 Pump Up Control, part of the 600 series line of instrumentation controls, is designed to monitor andmaintain liquid levels. A user-provided 4-20mA current loop represents the liquid level, and output connections are provided for pump control. The HIGH ADJUSTsetpoint, and the LOW ADJUST... [See More]

  • Features: Rate Indication/ Control
  • Control: Limit
  • Controller Type: Level
  • Type: Current Loop (Transmitter) Excitation
Precision Volume Dosing Unit -- eco-CONTROL EC200-K
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The set supply pressure is monitored... [See More]

  • Features: Rate Indication/ Control
  • Form Factor: Stand-Alone
  • Controller Type: Flow
  • Interface: Digital Front Panel
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Flow; Level; Pressure
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount