Gases (LPG, elemental, etc.) Industrial Hose
from RS Components, Ltd.
Norgren PU2-0508025C Compressed Air Pipe [See More]
- Media: Air; Gas; Oil/Fuel
- O.D.: 0.315
- I.D.: 0.217
- Working Pressure: 1160
from RS Components, Ltd.
Legris 1025U12 05 Compressed Air Pipe [See More]
- Media: Air; Chemicals; Gas
- Material: Pur
- Working Pressure: 131
- Application: Food / Beverage; Pneumatic; Other ; Vacuum, Use with Industrial Fluid, Compressed Air, Food and Industrial Applications, Gas, Pneumatic Systems, Chemical Agent, Liquid
from RS Components, Ltd.
RS PRO CXL0604/MB/0025/RS Hose Pipe [See More]
- Media: Air; Chemicals; Gas; Water
- I.D.: 0.236
- Product Form: Assembly
- O.D.: 0.354
from RS Components, Ltd.
RS PRO CXL0804/MB/0025/RS Hose Pipe [See More]
- Media: Air; Chemicals; Gas; Water
- I.D.: 0.315
- Product Form: Assembly
- O.D.: 0.413
from RS Components, Ltd.
RS PRO CXL1004/MB/0025/RS Hose Pipe [See More]
- Media: Air; Chemicals; Gas; Water
- I.D.: 0.394
- Product Form: Assembly
- O.D.: 0.512
from Eaton Hydraulics Group
Now more than ever the world is relying on the safety, sustainability and effectiveness of alternative energy sources like Compressed Natural Gas (CNG). That ’s why OEMs and MROs alike are depending on Eaton ® to deliver reliable, durable hose solutions to support these clean energy... [See More]
- Media: Gas
- Temperature Range: -40 to 248
- Product Form: Assembly
- Material: Fluoropolymers / Silicone (optional feature); PTFE (Poly Tetra Fluoro Ethylene) (optional feature); Thermoplastics (optional feature); Nylon (polyamide) (optional feature)
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Media: Gas
- I.D.: 0.236 to 1.969
- Product Form: Assembly
- Application: General Purpose
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Media: Adhesives / Sealants / Coatings; Chemicals; Gas; Solids
- Application: Automotive; Other ; Petroleum Service
- Product Form: Hose
from Fluorocarbon Limited
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided. Convoluted Hoses. Chlorine Hoses. Vent Hoses. All type of standard end fittings are available along with bespoke as required. Applications. With exceptional characteristics,... [See More]
- Media: Air; Adhesives / Sealants / Coatings; Chemicals; Coolant / Refrigerant; Gas; Oil/Fuel
- O.D.: 0.125 to 1.000
- Product Form: Assembly
- Temperature Range: -103 to 446
from Novaflex Group
With a bonded construction and encapsulated wire this duct is non-marking lightweight and economical. Manufactured with UL94V0 approved materials. Applications. Air Handling. Fume Control. Dust collection. Cool Air supply. Construction. Product code: 3ULAFIX. Material: Polyester fabric,. Neoprene... [See More]
- Media: Air; Gas; Solids
- O.D.: 1.500 to 36.000
- Product Form: Hose
- Weight: 0.8
from Novaflex Group
PVCX with static wire “Easy to ground ” Light weight PVC. Lightweight translucent PVC duct has an easily accessible static grounding wire. Economical dust and wood particle collection duct. Applications. Good resistance to oil, alkali and acids. Extremely flexible with good abrasion... [See More]
- Media: Chemicals; Gas; Oil/Fuel; Water
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Temperature Range: -20 to 165
from Novaflex Group
An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control. Air handling. Light material handling. Fume control. Construction: Product code: 3UL100X. Material: Polyester fabric, Neoprene coated. [See More]
- Media: Air; Gas; Solids
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 9.0
from Novaflex Group
A combination of high quality material and economical price provide an excellent flexible duct. PVC coated duct provided an alternative for wet fumes. Applications. Dust control. Air movement. General Service. Fume Control. Construction. Product code: 3UL101X. Material: Fiberglass/PVC coated. [See More]
- Media: Air; Gas; Solids
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 9.0