Water Industrial Hose
from NewAge Performance Products | NAPP
100% PVC construction. Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking. Lighter than ply-wrapped rubber and other similar hoses. Available in Food and Industrial Grades. Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards. Smooth interior... [See More]
- Media: Chemicals; Discharge / Exhaust; Water
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.250
from Petersen Products Co.
Connection Type 1" (25.4mm) Cam & Grove, Plug & Cplg. Description Hose, Water Suction, 1" x 24'. Diameter, Inner IN 1" (25mm). Diameter, Outside 1-1/4" (32mm). Length 24' (7315mm). Material EPDM. Pressure, PSI 90 psi (6.21 bar). Sage Subcategory Number W9242. Shipping Wt 12 Lb (5.44 Kg). [See More]
- Media: Water
- I.D.: 1.000
- Product Form: Assembly
- O.D.: 1.250
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.264
- Product Form: Hose
- O.D.: 0.520
from RS Components, Ltd.
Festo PUN-3X0,5-SW Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Kuriyama of America, Inc.
Made in the USA. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Beware of imitations! Blue Water ™ truly remains flexible in extreme cold. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover (Sizes 1" - 4") -... [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.790
from NewAge Performance Products | NAPP
Phthalate-, DEHP- and BPA-free. REACH and RoHS compliant. Glass-like clarity lets users see fluid flow. Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Raw materials meet California Proposition 65. Listed with NSF-51 for food and beverage equipment... [See More]
- Media: Chemicals; Coolant / Refrigerant; Oil/Fuel; Water
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.315
from Petersen Products Co.
Comment 1 Hose, Water Suction, 1.5" x 24', 250 psi, 1.5" Cam & Groove. Connection Type 1 1/2" Cam & Groove, Plg & Cplg. Description Hose, Water Suction, 1.5" x 24', 250 psi, 1.5" Cam & Groove. Sage Subcategory Number W9242 [See More]
- Media: Water
- Application: Suction / Vacuum
- Product Form: Assembly
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.264
- Product Form: Hose
- O.D.: 0.520
from RS Components, Ltd.
Festo PUN-4X0,75-SI Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Kuriyama of America, Inc.
Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT. TF2MT - Double wire braid. Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance. High pressure service with tight bends with petroleum-based hydraulic fluids, water/glycol, water- and... [See More]
- Media: Oil/Fuel; Water
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.510
from NewAge Performance Products | NAPP
A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]
- Media: Air; Chemicals; Coolant / Refrigerant; Water
- I.D.: 0.260
- Product Form: Hose
- O.D.: 0.500
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.323
- Product Form: Hose
- O.D.: 0.590
from RS Components, Ltd.
Festo PUN-10X1,5-SI Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 145
from Kuriyama of America, Inc.
Double compact wire braid hydraulic hose - TF2LT. High pressure service hose with tight bending radius for low temperature applications with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant hydraulic fluids, hot oil, grease, lubricants, crude oil, fuel oils, air and water. [See More]
- Media: Oil/Fuel; Water
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.510
from NewAge Performance Products | NAPP
Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Able to resist extreme temperature variations. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Listed with NSF-51 for... [See More]
- Media: Chemicals; Water
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.365
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.323
- Product Form: Hose
- O.D.: 0.590
from RS Components, Ltd.
Festo PUN-12X2-SW Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.472
- I.D.: 0.315
- Working Pressure: 145
from Kuriyama of America, Inc.
Long lengths on reels. Agricultural. Construction. Industrial. Water service lines [See More]
- Media: Air; Water
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.000
from NewAge Performance Products | NAPP
Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]
- Media: Air; Chemicals; Coolant / Refrigerant; Water
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.453
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.382
- Product Form: Hose
- O.D.: 0.673
from RS Components, Ltd.
Festo PUN-16X2,5-BL Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.630
- I.D.: 0.433
- Working Pressure: 145
from Kuriyama of America, Inc.
Long lengths on reels. Agricultural. Construction. Industrial. Water service lines [See More]
- Media: Air; Water
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.000
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.382
- Product Form: Hose
- O.D.: 0.673
from RS Components, Ltd.
Festo PUN-8X1,25-BL Compressed Air Pipe [See More]
- Media: Air; Oil/Fuel; Water
- O.D.: 0.315
- I.D.: 0.224
- Working Pressure: 145
from Kuriyama of America, Inc.
Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25 ºF to +185 ºF. Double and Single Jacket Options - Available with a... [See More]
- Media: Water
- I.D.: 1.614
- Product Form: Hose
- O.D.: 1.500
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.516
- Product Form: Hose
- O.D.: 0.807
from RS Components, Ltd.
Festo PEN-10X1,5-BL Compressed Air Pipe [See More]
- Media: Air; Chemicals; Oil/Fuel; Water
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 145
from Kuriyama of America, Inc.
Premium Heavy Duty PVC Water Discharge Hose. Durable PVC Material - Provides good abrasion, chemical and UV resistance. Premium Heavy Duty Construction - Our most durable PVC layflat hose. Designed for applications requiring higher working pressures. MSHA Accepted - Hose accepted by United States... [See More]
- Media: Water
- I.D.: 1.610
- Product Form: Hose
- O.D.: 1.784
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.516
- Product Form: Hose
- O.D.: 0.807
from RS Components, Ltd.
Legris 1015Y06F00 Compressed Air Pipe [See More]
- Media: Chemicals; Water
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 232
from Kuriyama of America, Inc.
Double Jacket “Contractor Grade ” Coupled with Male and Female Aluminum Rocker Lug Couplings. Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service... [See More]
- Media: Water
- O.D.: 1.500
- Product Form: Hose; Assembly
- Working Pressure: 200
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.642
- Product Form: Hose
- O.D.: 0.933
from RS Components, Ltd.
Legris 1015Y06F01 Compressed Air Pipe [See More]
- Media: Chemicals; Water
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 232
from Kuriyama of America, Inc.
Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25 °F to +185 °F. Double and Single Jacket Options - Available with a... [See More]
- Media: Water
- I.D.: 1.575
- Product Form: Hose
- O.D.: 1.500
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.642
- Product Form: Hose
- O.D.: 0.933
from RS Components, Ltd.
Legris 1015Y08F00 Compressed Air Pipe [See More]
- Media: Chemicals; Water
- O.D.: 0.315
- I.D.: 0.226
- Working Pressure: 232
from Kuriyama of America, Inc.
Potable Water Suction and Discharge Hose. NSF Listed Liner - Hose liner material certified under NSF/ANSI/CAN 61 for use in potable water applications. Please refer to NOTE below for official NSF listing. The hose itself is not certified with NSF. Food Grade Materials - Hose complies with applicable... [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.950
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.764
- Product Form: Hose
- O.D.: 1.098
from RS Components, Ltd.
Legris 1015Y08F01 Compressed Air Pipe [See More]
- Media: Chemicals; Water
- O.D.: 0.315
- I.D.: 0.226
- Working Pressure: 232
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance ... complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Media: Air; Coolant / Refrigerant; Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 0.764
- Product Form: Hose
- O.D.: 1.098
from RS Components, Ltd.
Legris 1015Y10F01 Compressed Air Pipe [See More]
- Media: Chemicals; Water
- O.D.: 0.394
- I.D.: 0.276
- Working Pressure: 232
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Media: Air; Coolant / Refrigerant; Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 1.016
- Product Form: Hose
- O.D.: 1.390
from RS Components, Ltd.
SMC T0425B-100 Compressed Air Pipe [See More]
- Media: Air; Water
- Temperature Range: -40
- Working Pressure: 479
- Material: Thermoplastics; Nylon (polyamide); Nylon 12
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Media: Air; Coolant / Refrigerant; Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 1.016
- Product Form: Hose
- O.D.: 1.390
from RS Components, Ltd.
SMC T0604B-20 Compressed Air Pipe [See More]
- Media: Air; Water
- Temperature Range: -40
- Working Pressure: 435
- Material: Thermoplastics; Nylon (polyamide); Nylon 12
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Media: Air; Coolant / Refrigerant; Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 1.260
- Product Form: Hose
- O.D.: 1.705
from RS Components, Ltd.
SMC T0645W-20 Compressed Air Pipe [See More]
- Media: Air; Water
- Temperature Range: -40
- Working Pressure: 290
- Material: Thermoplastics; Nylon (polyamide); Nylon 12
from Kuriyama of America, Inc.
An all-purpose heavy duty PVC hose that's ideal for golf courses, parks and construction projects. Higher working and burst pressures. Abrasion-resistant cover. Good resistance to weather aging. Silicone-free. One-piece lengths. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]
- Media: Water
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.297
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 1.508
- Product Form: Hose
- O.D.: 1.965
from RS Components, Ltd.
SMC T1075W-20 Compressed Air Pipe [See More]
- Media: Air; Water
- Temperature Range: -40
- Working Pressure: 290
- Material: Thermoplastics; Nylon (polyamide); Nylon 12
from Kuriyama of America, Inc.
Series A3236 High-Purity Non-Toxic LLDPE Water Hose. A flexible, non-contaminating food grade hose that is ideal for use in food, beverage and water applications. Extremely light weight. Good resistance to U. V. and weather aging. Exceptionally low hydrocarbon extraction into water, as compared to... [See More]
- Media: Chemicals; Water
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.375
from Ningbo TIP Fluid Technology Co., Ltd.
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]
- Media: Air; Chemicals; Oil/Fuel; Water; Other; Ethylene glycol
- I.D.: 2.016
- Product Form: Hose
- O.D.: 2.492
from RS Components, Ltd.
SMC T1209B-20 Compressed Air Pipe [See More]
- Media: Air; Water
- Temperature Range: -40
- Working Pressure: 290
- Material: Thermoplastics; Nylon (polyamide); Nylon 12
from Kuriyama of America, Inc.
AF3B - 3 wire braid. MSHA IC-152/16 approved flame resistance. Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications. [See More]
- Media: Oil/Fuel; Water
- I.D.: 0.375
- Product Form: Hose
- O.D.: 0.850
from Novaflex Group
Novaflex Series 141GL. Corrugated PVC Scupper Hose. Smooth ID with corrugated OD. Gray PVC helix rod with FDA clear vinyl tube. Applications include potable water fill lines, drain lines, scupper drain lines, live well aerators and bilge discharge. This hose is not designed for below waterline... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 0.750 to 3.000
- Product Form: Hose
- Weight: 8.0 to 37.0
from Invotec Solutions Ltd.
An advanced EPDM rubber hose to 140 °C temperature rating. Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is... [See More]
- Media: Water
- Temperature Range: -4 to 284
- Product Form: Hose
- Material: Elastomers; Ethylene Propylene
from Armstrong International
Armstrong ’s heavy-duty washdown hose is recommended for water temperatures up to 190 ˚F and working pressures up to 400 psi (87.7 ˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2... [See More]
- Media: Water
- Working Pressure: ? to 400
- Product Form: Assembly
- Temperature Range: ? to 190
from Hosco Finishing System Components
Hosco NP nylon paint hose features Nylon-11 seamless extruded construction with inside and outside dimension held to close tolerances. Hosco NP is tough, lightweight, flexible, and resistant to water absorption. It can be used for all types of air and fluid applications and is unaffected by paint,... [See More]
- Media: Air; Adhesives / Sealants / Coatings; Water
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.225
from Flexaust
Orange or blue polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Double profile I-Helix construction for easy movement on surfaces. Ideal for both truck-mounted & portable carpet cleaning units. Very flexible. Superior abrasion resistance. Crush resistant. [See More]
- Media: Discharge / Exhaust; Solids; Water
- I.D.: 1.500
- Product Form: Hose
- Weight: 0.3
from Piranha Hose Products, Inc.
All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products is... [See More]
- Media: Water
- O.D.: 1.180
- Product Form: Assembly
- Weight: 0.3
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Media: Water
- I.D.: 0.248
- Product Form: Hose
- O.D.: 0.524
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Suttner America Company
Ideal for cleaning small diameter pipes. Easily feeds through drain. [See More]
- Media: Water
- Working Pressure: 9000
- Product Form: Assembly
- Temperature Range: 140
from Teknor Apex Company
Teknor Apex's commercial water hoses are manufactured for the most rigorous professional demands. Superior design and construction offer high-burst strength, all weather durability and crush-proof couplings. These capable hoses have been engineered specifically for the most selective customer. [See More]
- Media: Water
- Application: General Purpose; Agricultural; Food / Beverage
- Product Form: Assembly
from Fluorocarbon Limited
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-cooled turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided... [See More]
- Media: Water
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Product Form: Assembly
- Application: General Purpose; Other ; Hydrogen/Water-Cooled Turbine Generators
from Deltrol Controls/Division of Deltrol Corp.
Hose sets for potable water applications. Applications. • Coffee/espresso machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Appliances. • Potable water applications. Features. • NSF certification on select options. •... [See More]
- Media: Water
- Working Pressure: 150
- Product Form: Assembly
- Burst Pressure: 750
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank end and one Aluminum Male Adapter x Hose Shank end. [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Media: Water
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Specialized Construction: Coiled
from Advanced Technology Products
Striper Reinforced Hybrid PVC Hose is a lightweight, flexible, abrasion resistant hybrid PVC hose intended for the toughest of work environments.Smooth, transparent outer layer, allowing for easy cleaning and inspectionNickel-Plated, Field-Repairable Fittings with bend-restrictorsCold Weather... [See More]
- Media: Air; Water
- O.D.: 0.250 to 0.500
- Product Form: Assembly
- Temperature Range: -40 to 180
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - Black heat resistant EPDM. Reinforcement - Four spiral polyester yarn. Cover - White smooth EPDM. [See More]
- Media: Water
- I.D.: 0.500 to 0.750
- Product Form: Hose
from Ralston Instruments, Inc.
QTQT-HOS-1m. Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]
- Media: Water
- I.D.: 0.080
- Product Form: Assembly
- O.D.: 0.200
from DME Company
Extremely flexible - resists kinking. Impervious to abrasion & heat. Made with pigtails on coil-no need for whip hoses. Less operator fatigue - low tension. Superior elasticity & coil memory. Special full flow fittings [See More]
- Media: Chemicals; Water
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Specialized Construction: Coiled
from Image Supply, Inc.
Animal fat resistant. Use in dairies, kitchens and food service areas. Extended use up to 200 ° F. Heavy brass couplings with "O " ring for tight seals. 33% lighter than other rubber hoses. Remains flexible in any weather. Abrasion and kink resistant. 3 per case. 5/8 " x 50... [See More]
- Media: Water
- Application: Food / Beverage
- Product Form: Assembly
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Anchor Coupling, Inc.
MSHA approved cover, U.S. Coast Guard 46CFR56.60-25C approved, SAE 100R1 [See More]
- Media: Oil/Fuel; Water
- I.D.: 0.250
- Product Form: Hose; Assembly (optional feature)
- O.D.: ? to 0.560
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Media: Water
- Application: General Purpose
- Product Form: Hose
- Color: Black or Blue
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Media: Water
- Application: Other ; Washdown
- Product Form: Hose
from Novaflex Group
Novaflex Series 132BS. EPDM Engine Heater Hose. General purpose rubber water hose that can be used for such applications as: ice box, sink and shower drain lines, air conditioning circulation, bilge and bait box applications, conveying water up to 190 ° F. Construction: Tube: Black. Cover:... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 0.500 to 1.250
- Product Form: Hose
- O.D.: 0.875 to 1.375
from Invotec Solutions Ltd.
Standard PVC re-enforced water Hose rated to 60 degree. High quality PVC re-enforced water clear hose clear. Rated at 60 °C and pressures up to 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC re-enforced. Sold in 30m rolls [See More]
- Media: Water
- Temperature Range: 140
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Media: Water
- O.D.: 1.180
- Product Form: Hose
- Weight: 0.3
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]
- Media: Water
- I.D.: 0.185
- Product Form: Hose
- O.D.: 0.453
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with Brass Swivel Nut Female end and one Aluminum Pin Lug Hose Shank Male end. [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Media: Water
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Specialized Construction: Coiled
from Advanced Technology Products
▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]
- Media: Air; Chemicals; Oil/Fuel; Water
- Material: Thermoplastics; Polyurethane
- Product Form: Assembly
- Specialized Construction: Coiled
from P.B.A. Industrial Supplies Ltd.
Construction: Tube - White heat resistant synthetic rubber. Reinforcement - Two layers of synthetic yarns, fungus & mould resistant. Cover - White synthetic rubber heat and abrasion resistant. [See More]
- Media: Water
- I.D.: 0.500 to 1.000
- Product Form: Hose
from Ralston Instruments, Inc.
QSQS-HOS-1m. Quick-test 6900 psi hose, S.S. hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]
- Media: Water
- I.D.: 0.080
- Product Form: Assembly
- O.D.: 0.200
from DME Company
Choice of Clear, Red or Blue. Tough yet lightweight. Very flexible. Highly abrasion resistant. Non-marking Food grade PVC. Resistant to most chemicals. Good for water, air & mild chemicals. Temperature Range: -20 º to 150 ºF (-5 º to 65 ºC) [See More]
- Media: Air; Water
- Application: General Purpose; Other ; Plastic Molding Equipment Applications
- Material: Thermoplastics; Vinyl (PVC)
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Media: Water
- Specialized Construction: Corrugated
- Product Form: Hose
- Application: General Purpose
from Novaflex Group
Rubber Furnace Door Fiberglass Hose. Designed to withstand extreme heat (1000 °F) from exterior in open hearth steel mill furnaces. Carries water to the furnace door. Construction: Tube: Green SBR non-conductive synthetic rubber. Reinforcement: Plies of polyester tire cord. Cover: One ply of... [See More]
- Media: Water
- I.D.: 0.500 to 4.500
- Product Form: Hose
- O.D.: 1.050 to 5.370
from Invotec Solutions Ltd.
Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure. Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding pipe work identification. 60 °C and at 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC... [See More]
- Media: Water
- Temperature Range: 140
- Product Form: Hose
- Material: Thermoplastics; Vinyl (PVC)
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Media: Water
- I.D.: 0.750
- Product Form: Assembly
- Material: Olefin
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Media: Water
- I.D.: 0.185
- Product Form: Hose
- O.D.: 0.512
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
This 1/4" ID x 1/2" OD Red PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. [See More]
- Media: Air; Water
- O.D.: 0.500
- I.D.: 0.250
- Application: General Purpose
from Sea Tech, Inc.
Uniflex hose assemblies are produced from a high performance PVC material and are offered in a variety of lengths and hose ends. Some ends available include 1/2 in. Female NPS, 3/4 in. FGHT, 1/2 in. CTS Quick Connect Stem, and 15mm or 1/2 in. CTS Quick Connect. For information on ordering custom... [See More]
- Media: Water
- Material: Thermoplastics; Vinyl (PVC)
- Product Form: Assembly
- Application: General Purpose
from P.B.A. Industrial Supplies Ltd.
Black abrasion and weather resistant synthetic rubber cover with synthetic rubber tube. [See More]
- Media: Water
- I.D.: 1.250 to 12.000
- Product Form: Hose
- Working Pressure: 75 to 100
from Ralston Instruments, Inc.
XTXT-HOS-10m. Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long. 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume... [See More]
- Media: Water
- I.D.: 0.080
- Product Form: Assembly
- O.D.: 0.240
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Media: Water
- I.D.: 0.236 to 1.969
- Product Form: Hose
- Application: General Purpose
from Novaflex Group
Novaflex 260BG. Heavy Duty Rubber EPDM. Premium Commercial Grade Heavy Duty Softwall Exhaust Hose. This heavy duty four ply construction is designed for the toughest wet exhaust applications. The construction provides maximum resistance to panting, vibration and wall collapse. Construction: Tube:... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 1.000 to 6.625
- Product Form: Hose
- O.D.: 1.410 to 7.370
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Media: Water
- O.D.: 0.830
- Product Form: Hose
- Weight: 0.2
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Media: Water
- I.D.: 0.154 to 0.453
- Product Form: Hose
- O.D.: 0.453
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
The 1/2" ID x .750 OD PSI White Water Hose is rated for 200 PSI @ 70F and 100 PSI @ 122F. [See More]
- Media: Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from P.B.A. Industrial Supplies Ltd.
Black abrasion and weather resistant synthetic rubber cover with synthetic rubber tube. [See More]
- Media: Water
- I.D.: 0.500 to 1.000
- Product Form: Hose
- Working Pressure: 150 to 300
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2151. Heavy Duty Hot Water Washdown Rubber Hose. Designed to meet the rugged washdown applications in the food processing industry. Construction: Tube: White EPDM. Reinforcement: Multiple layers of polyester cord. Cover: White EPDM non marking. Length: 100ft. Temperature Range: -40 ° to... [See More]
- Media: Water
- I.D.: 0.750 to 1.250
- Product Form: Hose
- O.D.: 1.310 to 1.810
from Piranha Hose Products, Inc.
ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]
- Media: Water
- I.D.: 0.630
- Product Form: Assembly
- Weight: 0.3
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Media: Water
- I.D.: 0.248
- Product Form: Hose
- O.D.: 0.488
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Dimensions: 2.09" ID x 0.0906" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 96 Lbs. [See More]
- Media: Water
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 2.000
from P.B.A. Industrial Supplies Ltd.
Black abrasion, weather and oil resistant nitrile rubber cover with oil resistant nitrile rubber hose. [See More]
- Media: Water
- I.D.: 1.000 to 8.000
- Product Form: Hose
- Working Pressure: 150 to 250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot air or refrigerant
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Rubber Heavy Duty Oil Resistant Soft Wall Rubber Exhaust Hose. This heavy duty marine softwall exhaust hose is an industry standard for use in oily applications. (Designed for straight applications). Meets SAEJ2006. Construction: Tube: Nitrile. Reinforcement: Polyester tire cord. Cover: Black oil... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 0.875 to 6.625
- Product Form: Hose
- O.D.: 1.280 to 7.370
from Piranha Hose Products, Inc.
ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]
- Media: Water
- I.D.: 0.750
- Product Form: Assembly
- Weight: 0.4
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymerhose that picks up where conventional product capabilities stop. Itgives you ultra-high working pressure with maintained flexibilitythrough entire life. Its low volumetric expansion gives fast responsetime in hydraulic systems while... [See More]
- Media: Water
- I.D.: 0.248
- Product Form: Hose
- O.D.: 0.488
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Dimensions: 3/4" ID x 1.30" OD x 50' Long, Maximum Working Pressure: 150 psi @ 70F and 75 psi @ 122F, Weight: 12 Lbs. [See More]
- Media: Water
- I.D.: 0.750
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Blue, brown or green PVC impregnation. [See More]
- Media: Water
- I.D.: 0.750 to 12.000
- Product Form: Hose
- Working Pressure: 30 to 150
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications. Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering. [See More]
- Media: Water
- I.D.: 4.000 to 14.000
- Product Form: Hose
- Weight: ? to 2.5
from CEJN Industrial Corporation
The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems... [See More]
- Media: Water
- I.D.: 0.252
- Product Form: Hose
- O.D.: 0.492
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Dimensions: 3/4" Nominal ID x 1.025" Nominal OD x 50' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 11 Lbs. Hose assemblies are furnished with heavy-duty Brass GHT, 3/4 Male x Female fittings. [See More]
- Media: Water
- I.D.: 0.750
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Green polyethylene and Black EPDM. [See More]
- Media: Water
- I.D.: 1.250 to 6.000
- Product Form: Hose
- Working Pressure: 35 to 70
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2226. Rubber Heavy Duty Water Discharge Hose. A heavy duty water discharge hose for the toughest industrial or construction applications. The cover is designed to withstand weather, abrasion and ozone. Construction: Tube: Black synthetic EPDM rubber. Reinforcement: 4ply polyester tire cord. [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 1.500 to 12.000
- Product Form: Hose
- O.D.: 2.040 to 12.610
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
This 1/4" ID x .50" OD Tundra-Air Red PVC Air & Water Hose has a maximum pressure rating of 300 PSI @ 70F and 160 PSI @ 122F. Weighs 8 lbs per 100'. [See More]
- Media: Air; Water
- O.D.: 0.500
- I.D.: 0.250
- Material: Thermoplastics; Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Black abrasion resistant rubber/PVC. [See More]
- Media: Water
- I.D.: 1.500 to 6.000
- Product Form: Hose
- Working Pressure: 30 to 70
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2145. Hot Water Washdown Hose. Rubber white oil resistant non marking cover. An excellent, long lasting washdown hose designed for the rugged requirement found in the food processing industry. Construction: Tube: White EPDM. Reinforcement: Polyester Tire Cord. Cover: White Nitrile. Length:... [See More]
- Media: Water
- I.D.: 0.750 to 1.500
- Product Form: Hose
- O.D.: 1.250 to 2.040
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 14 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank end and one Aluminum Male Adapter x Hose Shank end. [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Black smooth abrasion and weather resistant synthetic rubber. [See More]
- Media: Water
- I.D.: 0.750 to 12.000
- Product Form: Hose
- Working Pressure: 50 to 200
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth interior for optimum product flow. Full vacuum to 4" diameters. Applications. medium duty material handling... [See More]
- Media: Discharge / Exhaust; Solids; Water; Other; Septic
- O.D.: 1.000 to 6.000
- Product Form: Hose
- Temperature Range: -60 to 225
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 13.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with Brass Swivel Nut Female end and one Aluminum Pin Lug Hose Shank Male end. [See More]
- Media: Water
- I.D.: 1.500
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Clear abrasion and weather resistant extra soft PVC with blue helix. [See More]
- Media: Water
- I.D.: 0.750 to 6.000
- Product Form: Hose
- Working Pressure: 40 to 85
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
A rubber, Potable Water Discharge Hose. Used by municipalities for temporary drinking water lines when water mains burst. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. Construction: Tube: White FDA neoprene rubber. (Also available in SBR... [See More]
- Media: Water
- I.D.: 0.750 to 4.000
- Product Form: Hose
- O.D.: 1.130 to 4.470
from Higher Power Supplies, Inc.
This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from U.S. Plastic Corporation
This 3/4" ID x 15/16" OD Clear Rollerflex 1000CL Series Water Suction and Discharge Hose has a pressure rating of 105 PSI @ 70F and a vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and it weighs 20 lbs per 100'. [See More]
- Media: Water
- O.D.: 0.938
- I.D.: 0.750
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; sealing,wear-resisting
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Temperature Range: -22 to 446
from Novaflex Group
Novaflex Series 150. Potable Water PVC Tubing - Heavy Duty. Clear vinyl FDA PVC tubing for use in sink drains, potable water lines, ice boxes and refrigerators. (Available in a heavy duty version - Series 150 HD) Odorless and tasteless. Not recommended for hot water or below water line. [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 0.500 to 1.375
- Product Form: Hose
- O.D.: 0.875 to 1.750
from Higher Power Supplies, Inc.
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex Series 120. PVC Bilge & Water Transfer Hose. Uniquely designed for bilge discharge. Corrugated polyethylene tubing provides maximum flexibility for ease of installation. Molded cuff is built in every 12 ” for easy clamping. Construction: Temperature Range: +25 °F to 150 °F [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 0.375 to 1.500
- Product Form: Hose
- Weight: 5.0 to 13.0
from Higher Power Supplies, Inc.
Goodyear 100 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and locked into place with a... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 4.000 to 24.000
- Product Form: Hose
- O.D.: 4.220 to 24.220
from Higher Power Supplies, Inc.
Goodyear 300 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light chemicals. (Consult... [See More]
- Media: Chemicals; Discharge / Exhaust; Oil/Fuel; Water
- Temperature Range: ? to 200
- Product Form: Hose
- Application: Suction / Vacuum; Other ; Pump Rental Industry
from Higher Power Supplies, Inc.
This picture is a representation only. *Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2150. Rubber Water Discharge Hose. A lightweight rubber water discharge hose designed for use on portable pumps by contractors and municipalities. Construction: Tube: Black synthetic EPDM rubber. Reinforcement: Plies of polyester tire cord. Cover: Smooth black weather and abrasion resistant... [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 1.250 to 12.750
- Product Form: Hose
- O.D.: 1.440 to 13.180
from Higher Power Supplies, Inc.
Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant... [See More]
- Media: Water
- I.D.: 0.375
- Product Form: Hose
- Application: General Purpose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hydragon
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 2160. Rubber Water Removal and Hydrant Services. Premium quality heavy duty hose designed for suction and discharge applications commonly found in water removal and hydrant service on fire truck. Construction: Tube: SBR. Reinforcement: Multiple plies of polyester tire cord with helix. [See More]
- Media: Discharge / Exhaust; Water
- I.D.: 2.000 to 6.000
- Product Form: Hose
- O.D.: 3.250 to 6.750
from Higher Power Supplies, Inc.
*This picture is a representation only. Design and build your own hose or adapt and repair hose in the field (No crimper required). FEATURES: • 3/8 " ID x 3/8 " MPT Solid. • No crimper required. • "Field " attachable couplings for 1 wire braid hose. [See More]
- Media: Water
- Application: General Purpose
- Product Form: Hose
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot air or refrigerant
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249