Steam Industrial Hose
from RS Components, Ltd.
RS PRO 1161019/20 Hose Pipe [See More]
- Media: Steam
- O.D.: 1.260
- I.D.: 0.748
- Temperature Range: 338
from Kuriyama of America, Inc.
Single wire braid light weight cleaning hose on easy-to-handle reels - TAJ3BK/TAJ3BU. High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high pressure cleaning equipment. Extremely flexible, light weight and easy to handle. Use bend restrictors to... [See More]
- Media: Steam; Water
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.480
from RS Components, Ltd.
RS PRO 1158025/20 Hose Pipe [See More]
- Media: Steam; Water
- O.D.: 1.575
- I.D.: 0.984
- Temperature Range: 397
from Kuriyama of America, Inc.
Double wire braid light weight cleaning hose on easy-to-handle reels - TAJ5BK/TAJ5BU. High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high pressure cleaning equipment. Extremely flexible, light weight and easy to handle. Use bend restrictors to... [See More]
- Media: Steam; Water
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.520
from RS Components, Ltd.
RS PRO 1161025/20 Hose Pipe [See More]
- Media: Steam
- O.D.: 1.555
- I.D.: 0.984
- Temperature Range: 338
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Saturated steam applications up to 270 PSI and 410 °F. Thawing and de-icing of outdoor pipes and other equipment during cold temperatures. High pressure industrial equipment cleaning at refineries, processing plants and shipyards. CONSTRUCTION. Tube — Black,... [See More]
- Media: Steam
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Saturated steam applications up to 270 PSI and 410 °F. Thawing and de-icing of outdoor pipes and other equipment during cold temperatures. High pressure industrial equipment cleaning at refineries, processing plants and shipyards. CONSTRUCTION. Tube — Black,... [See More]
- Media: Steam
- I.D.: 1.000
- Product Form: Hose; Assembly
- Minimum Bend Radius: 10
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Saturated steam applications up to 270 PSI and 410 °F. Thawing and de-icing of outdoor pipes and other equipment during cold temperatures. High pressure industrial equipment cleaning at refineries, processing plants and shipyards. CONSTRUCTION. Tube — Black,... [See More]
- Media: Steam
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Saturated steam applications up to 270 PSI and 410 °F. Thawing and de-icing of outdoor pipes and other equipment during cold temperatures. High pressure industrial equipment cleaning at refineries, processing plants and shipyards. CONSTRUCTION. Tube — Black,... [See More]
- Media: Steam
- I.D.: 1.000
- Product Form: Hose; Assembly
- Minimum Bend Radius: 10
from Kuriyama of America, Inc.
Not suitable for "Ship to Shore" Service. The Transfer of Saturated and Superheated Steam up to 270 PSI and max 410 ºF (210 ºC) in shipyards, Chemical plants and Industrial applications. [See More]
- Media: Chemicals; Steam
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.050
from Kuriyama of America, Inc.
Not suitable for "Ship to Shore" Service. The Transfer of Saturated and Superheated Steam up to 270 PSI and max 410 ºF (210 ºC) in shipyards, Chemical plants and Industrial applications. [See More]
- Media: Chemicals; Steam
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.050
from Kuriyama of America, Inc.
Saturated and superheated steam in applications where an oil resistant cover is needed. [See More]
- Media: Steam
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.500
from Kuriyama of America, Inc.
T350 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot water or low pressure saturated steam in processing plants and facilities and in food and dairy plants. [See More]
- Media: Steam; Water
- I.D.: 0.750
- Product Form: Hose
- O.D.: 1.220
from Kuriyama of America, Inc.
T350 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot water or low pressure saturated steam in processing plants and facilities and in food and dairy plants. [See More]
- Media: Steam; Water
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.910
from Kuriyama of America, Inc.
Liquid food suction and discharge. Alcoholic beverages - wine, beer & spirits up to 75% alcohol content and 150 proof. Milk tanker collection & unloading-ideal for reel applications. Hot food-constant operations: liquid food up to 230 ° F (110 ° C), fat foods up to 248 ° F... [See More]
- Media: Steam
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.930
from Kuriyama of America, Inc.
Liquid food suction and discharge. Alcoholic beverages - wine, beer & spirits up to 75% alcohol content and 150 proof. Milk tanker collection & unloading-ideal for reel applications. Hot food-constant operations: liquid food up to 230 ° F (110 ° C), fat foods up to 248 ° F... [See More]
- Media: Steam
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.930
from Kuriyama of America, Inc.
Seamless Helical Convoluted PTFE. Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines, automotive, pharmaceutical... [See More]
- Media: Chemicals; Oil/Fuel; Steam
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.900
from Kuriyama of America, Inc.
R14 PTFE True Bore Stainless Braid - TR14TB High Temp Hose. Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic gas, compressor discharge lines,... [See More]
- Media: Chemicals; Oil/Fuel; Steam
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.170
from Eaton Hydraulics Group
With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals —every industrial hose application requires something a little different. That ’s why Eaton industrial hose products are manufactured from a variety... [See More]
- Media: Air; Oil/Fuel; Steam
- Application: General Purpose; Food / Beverage; Hydraulics
- Product Form: Hose (optional feature); Assembly (optional feature)
from Titeflex Corporation
Meets or exceeds requirements of SAE 100R14 [See More]
- Media: Oil/Fuel; Steam; Other; Compressed Gas
- I.D.: 0.187
- Product Form: Hose
- O.D.: 0.323
from P.B.A. Industrial Supplies Ltd.
Red abrasion resistant EPDM cover with Chlorobutyl synthetic rubber tube. [See More]
- Media: Steam
- I.D.: 0.500 to 2.000
- Product Form: Hose
- Working Pressure: 250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 5510. Black Low Pressure Rubber Conductive Steam Hose100psi. This textile reinforced steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications. Construction: Tube: Black EPDM. Reinforcement: Plies of fiberglass tire cord. Cover: Smooth... [See More]
- Media: Steam
- I.D.: 0.500 to 2.000
- Product Form: Hose
- O.D.: 1.020 to 2.570
from Eaton Hydraulics Group
It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]
- Media: Chemicals; Steam
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Product Form: Hose
- Application: General Purpose; Automotive
from P.B.A. Industrial Supplies Ltd.
Red, heat, weather and abrasion resistant EPDM synthetic rubber tube and cover. [See More]
- Media: Steam
- I.D.: 0.500 to 3.000
- Product Form: Hose
- Working Pressure: 250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Novaflex Group
Novaflex 5520. Red Low Pressure Non-Conductive Steam Hose100psi. This textile reinforced rubber steam hose is an excellent flexible light weight hose for transferring steam in medium temperature applications that require an electrically non-conductive hose. Construction: Tube: Red EPDM rubber. [See More]
- Media: Steam
- I.D.: 0.500 to 3.000
- Product Form: Hose
- O.D.: 1.020 to 3.760
from P.B.A. Industrial Supplies Ltd.
Red, heat, weather and abrasion resistant EPDM synthetic rubber tube and cover. [See More]
- Media: Steam
- I.D.: 0.500 to 2.000
- Product Form: Hose
- Working Pressure: 100
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot air or refrigerant
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; sealing,wear-resisting
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Temperature Range: -22 to 446
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hydragon
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot air or refrigerant
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Fuel/gasoline/grease
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; water/air/fuel/cooling liquid
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Media: Air; Coolant / Refrigerant; Discharge / Exhaust; Gas (optional feature); Oil/Fuel; Solids (optional feature); Steam; Water; Other; Hot and Cold Gases
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249