Complete Hose Assembly Industrial Hose
from Sames North American Corporation
SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible. The lightest hoses on the market. Premium quality for guaranteed safety. Productivity. The lightest in the marketplace: Reduces operator fatigue. The most... [See More]
- Product Form: Assembly
- Temperature Range: -40 to 176
- Working Pressure: 145 to 203
- Material: Thermoplastics; Polyurethane
from EXAIR
Compressed air hose is made of reinforced synthetic rubber to assure long life and protection against ozone, weathering, and temperatures up to 158 &#deg;F (70 &#deg;C).3/8" I.D. Compressed Air Hose in 10 ft., 15 ft., 20 ft., 30 ft., 40 ft., and 50 ft. lengths [See More]
- Product Form: Assembly
- Media: Air
- I.D.: 0.375
- Application: Pneumatic
from Certex UK
Holmatro Extension hoses. Features & benefits: Suitable for high pressure hydraulics / max 700bar working pressure. Anti-kink spring on both sides. All hoses are individually tested during the production proces. Safety factor 4:1. 6 year max. lifespan. Standard supplied with: Hose connection A =... [See More]
- Product Form: Assembly
- Application: Hydraulics
- Working Pressure: 10153
- Length: 3 m
from Petersen Products Co.
Connection Type 1.5" Cam & Groove. Country of Origin USA. Description Hose (20' 6096 mm) and Gauge Assembly (Replacement Part). Sage Subcategory Number W9384. Shipping Wt. 22 Lb (9.98 Kg) [See More]
- Product Form: Assembly
from Ellsworth Adhesives
Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long. [See More]
- Product Form: Hose; Assembly
- Application: General Purpose
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Working Pressure: 70
- O.D.: 1.500
- Temperature Range: 140
from HydraCheck Inc.
There may be times when you want to check your hydraulic system ’s pressure but the test connector is too close to a moving part, making the task too dangerous. Or perhaps you might want to sit in the operator ’s seat of a piece of mobile equipment to monitor the machine ’s... [See More]
- Product Form: Assembly
- O.D.: 0.200
- I.D.: 0.080
- Working Pressure: 9000
from RS Components, Ltd.
RS PRO AQH05BLK30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 0.650
- I.D.: 0.472
- Working Pressure: 29
from Sames North American Corporation
SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible. The lightest hoses on the market. Premium quality for guaranteed safety. Productivity. The lightest in the marketplace: Reduces operator fatigue. The most... [See More]
- Product Form: Assembly
- Temperature Range: 140
- Working Pressure: 102 to 145
- Material: Thermoplastics; Polyethylene
from EXAIR
For applications where frequent repositioning of the Air Nozzle or Jet is required, the flexible Stay Set Hoses ™ are ideal. Simply mount the hose in close proximity to the application and bend it to aim the airstream at the target. Since the hose has "memory", it will not creep or bend. It... [See More]
- Product Form: Assembly
- Media: Air
- Material: Thermoplastics
- Application: Pneumatic
from Certex UK
Holmatro hose for high pressure hydraulics. No coupler(s) included. Features & benefits: Suitable for high pressure hydraulics / max 700bar working pressure. Anti-kink spring on both sides. All hoses are individually tested during the production proces. Safety factor 4:1. 6 Year max. lifespan. [See More]
- Product Form: Assembly
- Application: Hydraulics
- Working Pressure: 10153
- Length: 1 m
from Petersen Products Co.
Connection Type 1/2" Plug & Coupling QD. Description Hose, 3/4" X 49' (19.1mm X 14935mm). Diameter, Inner IN 3/4" (19.1mm). Diameter, Outside 1-1/4" (32mm). Length 49' (14935mm). Material 300 PSI RED EPDM A/W HOSE. Pressure, PSI 300 Psi (20.68 bar). Sage Subcategory Number W9242 [See More]
- Product Form: Assembly
- O.D.: 1.250
- I.D.: 0.750
- Working Pressure: 300
from Ellsworth Adhesives
Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long. [See More]
- Product Form: Hose; Assembly
- Application: General Purpose
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Working Pressure: 140
- O.D.: 1.500
- Temperature Range: 140
from HydraCheck Inc.
There may be times when you want to check your hydraulic system ’s pressure but the test connector is too close to a moving part, making the task too dangerous. Or perhaps you might want to sit in the operator ’s seat of a piece of mobile equipment to monitor the machine ’s... [See More]
- Product Form: Assembly
- O.D.: 0.200
- I.D.: 0.080
- Working Pressure: 9000
from RS Components, Ltd.
RS PRO AQH07BLK30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 0.933
- I.D.: 0.748
- Working Pressure: 29
from Certex UK
Holmatro Standard hoses. Suitable for high pressure hydraulics / max 700bar working pressure. Anti-kink spring on both sides. All hoses are individually tested during the production proces. Safety factor 4:1. 6 year max. lifespan. Standard supplied with: Hose connection A = 3/8 ” NPT male. [See More]
- Product Form: Assembly
- Application: Hydraulics
- Working Pressure: 10153
- Length: 1 m
from Petersen Products Co.
Connection Type 1/4" Quick Disconnect Cplg & Plug. Description Hose, 3/8" X 24' (9.53mm X 7315mm). Diameter, Inner IN 3/8" (9.5mm). Diameter, Outside 1/2" (12.7mm). Length 12' (3658mm). Material EPDM:ARPM Class C Oil Resistance. Pressure, PSI 300 Psi. Sage Subcategory Number W9242. Shipping Wt 4... [See More]
- Product Form: Assembly
- O.D.: 0.500
- I.D.: 0.375
- Working Pressure: 300
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Working Pressure: 70
- O.D.: 1.500
- Temperature Range: 140
from RS Components, Ltd.
RS PRO AQH10BLK30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.217
- I.D.: 1.000
- Working Pressure: 29
from Petersen Products Co.
Connection Type Schrader Tire Valve & Coupling. Description Hose, 1/4" X 3' (6.4mm X 914mm). Diameter, Inner IN 1/4" (6.4mm). Length 3' (914mm). Material Rubber. Pressure, PSI 120 psi (8.28 bar). Sage Subcategory Number W9242. Shipping Wt 1 Lb (0.45 Kg) [See More]
- Product Form: Assembly
- Working Pressure: 120
- I.D.: 0.250
- Material: Elastomers; Rubber
from Kuriyama of America, Inc.
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture. Construction. Contractor. Industrial. Rental [See More]
- Product Form: Hose; Assembly
- Working Pressure: 140
- O.D.: 1.500
- Temperature Range: 140
from RS Components, Ltd.
RS PRO AQH12BLK30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.496
- I.D.: 1.260
- Working Pressure: 29
from Petersen Products Co.
Connection Type Schrader Tire Valve & Coupling. Description Hose, 1/4" X 16.5' (6.4mm X 5004mm). Diameter, Inner IN 1/4" (6.4mm). Length 16.5' (5004mm). Material Rubber. Pressure, PSI 120 psi (8.28 bar). Sage Subcategory Number W9242. Shipping Wt 2 Lb (0.91 Kg) [See More]
- Product Form: Assembly
- Working Pressure: 120
- I.D.: 0.250
- Material: Elastomers; Rubber
from Kuriyama of America, Inc.
Double Jacket “Contractor Grade ” Coupled with Male and Female Aluminum Rocker Lug Couplings. Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service... [See More]
- Product Form: Hose; Assembly
- Working Pressure: 200
- O.D.: 1.500
- Temperature Range: 185
from RS Components, Ltd.
RS PRO AQH15BLK30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.748
- I.D.: 1.496
- Working Pressure: 29
from Petersen Products Co.
Connection Type Schrader Tire Valve. Description Hose, 1/4" X 6.5' (6.4mm X 1956mm). Diameter, Inner IN 1/4" (6.4mm). Length 6.5' (1956mm). Material Rubber. Pressure, PSI 120 psi (8.28 bar). Sage Subcategory Number W9242. Shipping Wt 1 Lb (0.45 Kg) [See More]
- Product Form: Assembly
- Working Pressure: 120
- I.D.: 0.250
- Material: Elastomers; Rubber
from Kuriyama of America, Inc.
Hose Tec ® TOUGH METAL HOSE ™. Stainless metal hose assemblies in stock for immediate delivery and use!. Hoses include pre-welded stainless threaded NPT (TOE) ends. [See More]
- Product Form: Hose; Assembly
- Minimum Bend Radius: 11
- I.D.: 3.000
- Color: Silver
from RS Components, Ltd.
RS PRO CDM40GRN10M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.874
- I.D.: 1.587
- Working Pressure: 94
from Petersen Products Co.
Connection Type Zinc-Plated 1/4" Male & Brass 1/4" Female QD. Description Hose, 3/8" X 25' (9.53mm X 7620mm) w/ Brass Ferrules. Diameter, Inner IN 3/8" (9.5mm). Diameter, Outside 1/2" (12.7mm). Length 25' (7.62 m). Material EPDM:ARPM Class C Oil Resistance. Pressure, PSI 300 Psi (20.68 bar). [See More]
- Product Form: Assembly
- O.D.: 0.500
- I.D.: 0.375
- Working Pressure: 300
from Kuriyama of America, Inc.
Hose Tec ® TOUGH METAL HOSE ™. Stainless metal hose assemblies in stock for immediate delivery and use!. No Welding required! [See More]
- Product Form: Hose; Assembly
- Minimum Bend Radius: 15
- I.D.: 4.000
from RS Components, Ltd.
RS PRO CDM40GRN30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.874
- I.D.: 1.587
- Working Pressure: 94
from Petersen Products Co.
Connection Type 1 1/2" Cam & Groove, Plug & Cplg. Description Hose, Water Suction, 1.5" x 24'. Diameter, Inner IN 1-1/2" (32mm). Length 24' (7315mm). Material PVC. Pressure, PSI 100 psi (7.59 bar). Sage Subcategory Number W9242. Shipping Wt 12 Lb (5.44 Kg). Temperature Rating F 140 F (60 C) [See More]
- Product Form: Assembly
- Working Pressure: 100
- I.D.: 1.500
- Temperature Range: 140
from Kuriyama of America, Inc.
Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]
- Product Form: Hose; Assembly
- Weight: 0.3
- O.D.: 1.500
- Burst Pressure: 900
from RS Components, Ltd.
RS PRO CDM40GRN5M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 1.874
- I.D.: 1.587
- Working Pressure: 94
from Petersen Products Co.
Connection Type 1" (25.4mm) Cam & Grove, Plug & Cplg. Description Hose, Water Suction, 1" x 24'. Diameter, Inner IN 1" (25mm). Diameter, Outside 1-1/4" (32mm). Length 24' (7315mm). Material EPDM. Pressure, PSI 90 psi (6.21 bar). Sage Subcategory Number W9242. Shipping Wt 12 Lb (5.44 Kg). [See More]
- Product Form: Assembly
- O.D.: 1.250
- I.D.: 1.000
- Working Pressure: 90
from Kuriyama of America, Inc.
Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]
- Product Form: Hose; Assembly
- Weight: 0.3
- O.D.: 1.500
- Burst Pressure: 900
from RS Components, Ltd.
RS PRO CDM45GRN10M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 2.079
- I.D.: 1.772
- Working Pressure: 87
from Petersen Products Co.
Connection Type Schrader Tire Valve & Coupling. Description Hose, 1/4" X 32' (6.4mm X 9754mm). Diameter, Inner IN 1/4" (6.4mm). Length 32' (9754mm). Material Rubber. Pressure, PSI 120 psi (8.28 bar). Sage Subcategory Number W9242. Shipping Wt 4 Lb (1.81 Kg) [See More]
- Product Form: Assembly
- Working Pressure: 120
- I.D.: 0.250
- Material: Elastomers; Rubber
from Kuriyama of America, Inc.
The cover and tube are made of EPDM to resist ozone, heat and cracking while in service. A durable quality hose to tackle the rugged application of jackhammer service. [See More]
- Product Form: Hose; Assembly
- O.D.: 1.150
- I.D.: 0.750
- Working Pressure: 300
from RS Components, Ltd.
RS PRO CDM45GRN30M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 2.079
- I.D.: 1.772
- Working Pressure: 87
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Black 3/8" ID X 35', All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Product Form: Assembly
- Application: Pneumatic
- Media: Air
- Color: Black
from Kuriyama of America, Inc.
Assembled using crimped steel fittings. The cover and tube are made of EPDM to resist ozone, heat and cracking while in service. A durable quality hose to tackle the rugged application of jackhammer service. [See More]
- Product Form: Hose; Assembly
- O.D.: 1.150
- I.D.: 0.750
- Working Pressure: 300
from RS Components, Ltd.
RS PRO CDM45GRN5M Hose Pipe [See More]
- Product Form: Assembly
- O.D.: 2.079
- I.D.: 1.772
- Working Pressure: 87
from Hosco Finishing System Components
Hosco NP nylon paint hose features Nylon-11 seamless extruded construction with inside and outside dimension held to close tolerances. Hosco NP is tough, lightweight, flexible, and resistant to water absorption. It can be used for all types of air and fluid applications and is unaffected by paint,... [See More]
- Product Form: Assembly
- O.D.: 0.350
- I.D.: 0.250
- Working Pressure: 250
from DEWALT Industrial Tool Co.
Accessories: Air Hoses. Product Features. DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to... [See More]
- Product Form: Assembly
- Media: Air
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9.5 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank end and one Aluminum Male Adapter x Hose Shank end. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.500
- Media: Water
from Superlok - Mako Products
Features. ■ Stainless steel construction. ■ Positive pressure up to 1600psig. (110bar). ■ Wide variety of fractional and metric end connections from 1/4 ˝ to 2 ˝ and 6mm to 38mm. ■ Custom options and assemblies available. [See More]
- Product Form: Assembly
- Minimum Bend Radius: 1 to 15
- O.D.: 0.250 to 2.000
- Working Pressure: 450 to 1600
from Fluorocarbon Limited
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-cooled turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided... [See More]
- Product Form: Assembly
- Media: Water
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Application: General Purpose; Other ; Hydrogen/Water-Cooled Turbine Generators
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Product Form: Assembly
- Media: Air
- I.D.: 0.236 to 1.969
- Application: General Purpose
from Advanced Technology Products
Rugged and durable, Armor-Air ™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility. Supplied with Reusable Fittings. Nickel Plated Fittings Resist Tarnishing and Corrosion. Bend Restrictors Prevent Kinking. Available with... [See More]
- Product Form: Assembly
- Material: Thermoplastics; Polyurethane
- Temperature Range: -40 to 155
- Specialized Construction: Coiled
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 342 couplings and nipples with reusable Stream-Line connections. [See More]
- Product Form: Assembly
- O.D.: 0.394 to 0.472
- I.D.: 0.256 to 0.315
- Working Pressure: 150
from Suttner America Company
Black water resistant synthetic rubber. [See More]
- Product Form: Assembly
- O.D.: 0.693
- I.D.: 0.250
- Working Pressure: 3000
from Teknor Apex Company
Teknor Apex's commercial water hoses are manufactured for the most rigorous professional demands. Superior design and construction offer high-burst strength, all weather durability and crush-proof couplings. These capable hoses have been engineered specifically for the most selective customer. [See More]
- Product Form: Assembly
- Application: General Purpose; Agricultural; Food / Beverage
- Media: Water
from Cole-Parmer
Hose for 3005 series pumps: natural rubber, fiber-braided, heavy-duty (150 psig). [See More]
- Product Form: Assembly
- Temperature Range: 180
- Working Pressure: 100
from Eaton Hydraulics Group
With the lowest permeation rates available, Eaton air conditioning and refrigeration hoses meet both the industry ’s latest SAE J2064 requirements and demands for more efficient, reliable systems. Eaton manufactures a variety of both hoses and complimenting connectors —including our... [See More]
- Product Form: Assembly
- Media: Coolant / Refrigerant
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Water
from KADANT
Kadant Johnson flexible hose has been engineered especially for use as inlet and outlet connections to Kadant Johnson rotary joints. It prevents pipe strains from creating tension or stress on the rotary joint, and does not restrict the joint's built-in flexibility. Kadant Johnson flexible hose is... [See More]
- Product Form: Assembly
- Material: Metal; Stainless Steel
- I.D.: 0.250 to 8.000
- Application: General Purpose
from Novaflex Group
Novaflex Nova-Crete ™ Concrete Placement Hose Smooth, controlled concrete flow practically eliminates splatter and boom bounce. Built-in nozzle has less weight at boom tip. Handles and maneuvers with ease. Construction. 4 ½ ” I.D. Tapered To 3 ” I.D. Abrasive Resistant Tube. [See More]
- Product Form: Assembly
- Specialized Construction: Multiple Plies of Reinforcement
- I.D.: 3.000 to 4.500
- Application: Other ; Concrete
from Image Supply, Inc.
Animal fat resistant. Use in dairies, kitchens and food service areas. Extended use up to 200 ° F. Heavy brass couplings with "O " ring for tight seals. 33% lighter than other rubber hoses. Remains flexible in any weather. Abrasion and kink resistant. 3 per case. 5/8 " x 50... [See More]
- Product Form: Assembly
- Application: Food / Beverage
- Media: Water
from WEH Technologies Inc.
A bi-fuelled (CNG and petrol) vehicle is equipped with a bypass with ball valve. Its manual operation circumvents the internal check valve in front of the pressure vessel (natural gas tank). This subsequent conversion can be effected without problems by any vehicle converter. The CNG tank of the... [See More]
- Product Form: Assembly
- Working Pressure: 3000
- O.D.: 0.315
- Temperature Range: -40 to 185
from DME Company
Service Conditions. A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain. Clamp right to dryer take-off tube [See More]
- Product Form: Assembly
- Specialized Construction: Corrugated
- Material: Elastomers; Neoprene; Thermoplastics
- Media: Air
from Armstrong International
Armstrong ’s heavy-duty washdown hose is recommended for water temperatures up to 190 ˚F and working pressures up to 400 psi (87.7 ˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2... [See More]
- Product Form: Assembly
- Temperature Range: ? to 190
- Working Pressure: ? to 400
- Media: Water
from Techcon
Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 18", Male (Qty=10) [See More]
- Product Form: Assembly
- Material: Thermoplastics; Polyethylene
- Burst Pressure: ? to 100
- Media: Adhesives / Sealants / Coatings
from Saint Clair Systems, Inc.
Coaxial HosesDesigned for limited motion point-of-use applications, our coaxial hoses surround the material path with temperature controlled water to create a flexible tube-in-tube heat exchanger.The photos at left show our proprietary hose block design, available in single core and duplex designs... [See More]
- Product Form: Assembly
- Application: Other ; Temperature Control
from Deltrol Controls/Division of Deltrol Corp.
Hose sets for potable water applications. Applications. • Coffee/espresso machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Appliances. • Potable water applications. Features. • NSF certification on select options. •... [See More]
- Product Form: Assembly
- Burst Pressure: 750
- Working Pressure: 150
- Temperature Range: 40 to 122
from Utility Parts Central, Inc.
Greenlee Fairmont Specifications: â € ¢ Hose Length: 8' and 10' lengths. â € ¢ Hose Diameter: 3/8". â € ¢ Working Pressure: 2250 psi (155 bar). Greenlee Fairmont hoses Includes: â € ¢ (2) 3/8" x 8' (10 mm x 2.4 m) I.D. Hoses with... [See More]
- Product Form: Assembly
- Working Pressure: 2250
- I.D.: 0.375
- Material: Elastomers; Synthetic Rubber
from Piranha Hose Products, Inc.
Piranha ® Jetting/Lateral Line Hoses start with our signature tough yellow thermoplastic tube, high tensile synthetic fiber braid to reach the desired pressure rating and then covered with a high abrasion resistant polyether-urethane cover. Temperature Range for ID sizes 1/2" and 5/8" is: -40... [See More]
- Product Form: Assembly
- O.D.: 0.870
- I.D.: 0.500
- Weight: 0.2
from Ralston Instruments, Inc.
QTQT-HOS-1m. Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]
- Product Form: Assembly
- O.D.: 0.200
- I.D.: 0.080
- Minimum Bend Radius: 1
from Makita USA, Inc.
Air Hoses // Premium Vinyl [See More]
- Product Form: Assembly
- Material: Vinyl (PVC)
- I.D.: 0.250
- Media: Air
from Radwell International
HYDRAULIC HOSE ASSEMBLY, EC215 SERIES, HIGH PRESSURE, SYNTHETIC RUBBER, CARBON STEEL REINFORCEMENT, 4000PSI, 3/8IN INSIDE DIAMETER, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
- Application: Hydraulics
from G.L. Huyett
Made of thermoplastic construction with a 9/64" ID and 21/64" OD, these hoses are suitable for hand operated grease guns. Custom lengths are available. To prevent hose kinking, order the spring mount version. Grease hoses available with a spring provide additional rigidity to the hose to prevent... [See More]
- Product Form: Assembly
- Burst Pressure: 12000 to 28000
- Working Pressure: 3000 to 10000
- Material: Elastomers; Synthetic Rubber; Metal; Carbon / Alloy Steel
from DEWALT Industrial Tool Co.
Product Features. Prevents accidental shocking from static electricity build up. Universal Quick Connector allows for fact tool connection [See More]
- Product Form: Assembly
- Media: Air
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.059". Working pressure is 70 psi. 50' assembly weighs 9 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with Brass Swivel Nut Female end and one Aluminum Pin Lug Hose Shank Male end. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.500
- Media: Water
from Fluorocarbon Limited
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided. Convoluted Hoses. Chlorine Hoses. Vent Hoses. All type of standard end fittings are available along with bespoke as required. Applications. With exceptional characteristics,... [See More]
- Product Form: Assembly
- Temperature Range: -103 to 446
- O.D.: 0.125 to 1.000
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); PVDF (Poly VinyliDene Fluoride); PFE, FEP,ETFE
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Product Form: Assembly
- Media: Gas
- I.D.: 0.236 to 1.969
- Application: General Purpose
from Advanced Technology Products
▪ Higher work pressure. ▪ Abrasion resistant. ▪ UV Stabilized. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Air
from CEJN Industrial Corporation
CEJN non-braided hose is an excellent choice for applications requiring a maximum working pressure up to 10 bar (145 PSI). It is light and flexible and offers high tensile, tear, and impact strength. The hose easily springs back to its original form. [See More]
- Product Form: Assembly
- O.D.: 0.315 to 0.630
- I.D.: 0.197 to 0.315
- Working Pressure: 145 to 232
from Suttner America Company
Perfect hose for light duty pressure washers. 2300 PSI. [See More]
- Product Form: Assembly
- Working Pressure: 2300
- O.D.: 0.500
- Media: Oil/Fuel
from Cole-Parmer
bull; Applications: General service where oil is not considered a significant factor. • Tube construction: EPDM. • Tube reinforcement: high tensile textile cord. • Tube cover: EPDM. • Advantages: High flexibility, low cost. • Fittings: all. • Tube certifications: RMA... [See More]
- Product Form: Assembly
- O.D.: 1.390
- I.D.: 1.000
- Weight: 0.5
from Eaton Hydraulics Group
Ushering in the future of sustainable hydraulics, Eaton ’s biodiesel hose products are tested and engineered for superior performance in tank-to-tank transfer and high-temperature engine applications. Whatever the use —trucks, buses, agriculture, construction, eco-friendly power... [See More]
- Product Form: Assembly
- Application: Agricultural; Automotive; Other ; Bioddiesel
from Sea Tech, Inc.
High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Water
from Novaflex Group
Polar Railflex is the industry ’s first airbrake hose designed specifically for superior performance in extreme cold or hot climates. Ready for any weather with superior extreme temperature performance. Polar Railflex surpasses tension, friction and temperature tests under AAR ’s... [See More]
- Product Form: Assembly
- Application: General Purpose
from Image Supply, Inc.
All rubber with brass male and female fittings. Excellent for janitors closets, proportioner hook ups. 5/8 " x 4 ', Bulk [See More]
- Product Form: Assembly
from WEH Technologies Inc.
WEH ® Hose Assembly TK10 CNG consisting of fueling nozzle, a hose set and a breakaway coupling [See More]
- Product Form: Assembly
- Working Pressure: 3000 to 3600
- O.D.: 0.315
- Temperature Range: -40 to 185
from DME Company
A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Nylon (polyamide)
- Media: Air (optional feature); Water (optional feature)
from Saint Clair Systems, Inc.
Re-Corable Coaxial Hose Heat Exchanger The pictures to the left shows our patented point of application Re-Corable Coaxial Hose Heat Exchanger used in production for validation testing. It is also a tube-in-tube heat exchanger design which allows temperature control to be added without any change in... [See More]
- Product Form: Assembly
- Application: Other ; Temperature Control
from Piranha Hose Products, Inc.
Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]
- Product Form: Assembly
- O.D.: 0.322
- I.D.: 0.130
- Weight: 0.0
from Ralston Instruments, Inc.
QSQS-HOS-1m. Quick-test 6900 psi hose, S.S. hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]
- Product Form: Assembly
- O.D.: 0.200
- I.D.: 0.080
- Minimum Bend Radius: 1
from Radwell International
DISCONTINUED BY MANUFACTURER, INPUT HOSE ASSEMBLY, 10FT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
from DEWALT Industrial Tool Co.
Product Features. Prevents accidental shocking from static electricity build up [See More]
- Product Form: Assembly
- Media: Air
from U.S. Plastic Corporation
This Double Jacket Contractor Grade Hose is coupled with 1-1/2" Male NST and 1-1/2" Female NST Aluminum Rocker Lug Couplings. Maximum working pressure is 200 psi. 50' roll weighs 12 Lbs. [See More]
- Product Form: Assembly
- I.D.: 1.500
from Advanced Technology Products
PTFE spirals have been used in applications from medical to industrial and many other extreme applications along the way. These spirals have all of the features list above plus FDA approved raw material, chemical inertness, flame resistance and it is very easy to clean. Features: Very broad working... [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics
- Application: General Purpose
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 300 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Product Form: Assembly
- O.D.: 0.315 to 0.630
- I.D.: 0.197 to 0.433
- Working Pressure: 145 to 232
from Suttner America Company
Ideal for cleaning small diameter pipes. Easily feeds through drain. [See More]
- Product Form: Assembly
- Temperature Range: 140
- Working Pressure: 9000
- Material: Thermoplastics
from Cole-Parmer
Hoses (General Purpose) [See More]
- Product Form: Assembly
from Eaton Hydraulics Group
Now more than ever the world is relying on the safety, sustainability and effectiveness of alternative energy sources like Compressed Natural Gas (CNG). That ’s why OEMs and MROs alike are depending on Eaton ® to deliver reliable, durable hose solutions to support these clean energy... [See More]
- Product Form: Assembly
- Material: Fluoropolymers / Silicone (optional feature); PTFE (Poly Tetra Fluoro Ethylene) (optional feature); Thermoplastics (optional feature); Nylon (polyamide) (optional feature)
- Temperature Range: -40 to 248
- Media: Gas
from Sea Tech, Inc.
Uniflex hose assemblies are produced from a high performance PVC material and are offered in a variety of lengths and hose ends. Some ends available include 1/2 in. Female NPS, 3/4 in. FGHT, 1/2 in. CTS Quick Connect Stem, and 15mm or 1/2 in. CTS Quick Connect. For information on ordering custom... [See More]
- Product Form: Assembly
- Media: Water
- Material: Thermoplastics; Vinyl (PVC)
- Application: General Purpose
from Novaflex Group
Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also... [See More]
- Product Form: Assembly
- Weight: 0.6 to 11.0
- I.D.: 1.000 to 8.000
- Minimum Bend Radius: 4 to 30
from WEH Technologies Inc.
WEH ® Hose Assembly TK16 CNG consisting of fueling nozzle, a hose set and a breakaway coupling [See More]
- Product Form: Assembly
- Working Pressure: 3000 to 3600
- O.D.: 0.315
- Temperature Range: -40 to 149
from DME Company
Extremely flexible - resists kinking. Impervious to abrasion & heat. Made with pigtails on coil-no need for whip hoses. Less operator fatigue - low tension. Superior elasticity & coil memory. Special full flow fittings [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Chemicals; Water
from Piranha Hose Products, Inc.
Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]
- Product Form: Assembly
- O.D.: 0.500
- I.D.: 0.250
- Weight: 0.1
from Ralston Instruments, Inc.
XTXT-HOS-10m. Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long. 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume... [See More]
- Product Form: Assembly
- O.D.: 0.240
- I.D.: 0.080
- Minimum Bend Radius: 1
from Radwell International
DISCONTINUED BY MANUFACTURER, HOSE ASSEMBLY, 316 STAINLESS STEEL, U SERIES PFA HOSE WITH SILICONE COVER, 1" DIAMETER, GRAY PERMATAGS, SANITARY KWIK CLAMPS (1" SIZE). FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
from DEWALT Industrial Tool Co.
Product Features. Crush Proof Replacement Hose for D27904 and D27905 Dust Extractors [See More]
- Product Form: Assembly
- Media: Air
from U.S. Plastic Corporation
Dimensions: 3/4" ID x 1.30" OD x 50' Long, Maximum Working Pressure: 150 psi @ 70F and 75 psi @ 122F, Weight: 12 Lbs. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.750
- Media: Water
from Advanced Technology Products
Striper Reinforced Hybrid PVC Hose is a lightweight, flexible, abrasion resistant hybrid PVC hose intended for the toughest of work environments.Smooth, transparent outer layer, allowing for easy cleaning and inspectionNickel-Plated, Field-Repairable Fittings with bend-restrictorsCold Weather... [See More]
- Product Form: Assembly
- Temperature Range: -40 to 180
- O.D.: 0.250 to 0.500
- Material: Thermoplastics; Vinyl (PVC)
from CEJN Industrial Corporation
CEJN straight braided hose is an excellent choice for applications requiring a maximum working pressure up to 16 bar (232 bar). It offers a wide temperature range and high tensile, tear, and impact strength. The hose easily springs back to its original form and has excellent abrasion resistance. The... [See More]
- Product Form: Assembly
- O.D.: 0.315 to 0.630
- I.D.: 0.197 to 0.433
- Working Pressure: 145 to 232
from Cole-Parmer
lt;b >Applications: </b > Chemical; Industrial.| <b >Characteristics: </b > Ultra-violet (UV) stabilized polypropylene braided sheath covers a convoluted Chemfluor <reg > PTFE tube. Easy-to-bend, chemical resistant, and won't conduct internal heat as readily as meallic... [See More]
- Product Form: Assembly
- O.D.: 0.840
- I.D.: 0.500
- Weight: 0.1
from Eaton Hydraulics Group
Get all of the versatility and durability for hydraulic, truck, subsea and specialty equipment needs with Eaton Synflex ® thermoplastic hoses. As a long-time market leader, Eaton has engineered these lightweight, long-lasting hoses in extraordinary lengths to meet the needs of even the most... [See More]
- Product Form: Assembly
- Material: Thermoplastics
from Novaflex Group
Uni-Chem ™ Standard Chemical Service - PG, PS, SG & SS Composite Hose. Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators... [See More]
- Product Form: Assembly
- O.D.: 1.500 to 9.400
- I.D.: 1.000 to 8.000
- Weight: 0.6 to 11.0
from WEH Technologies Inc.
WEH ® Hose Assembly TK17CNG consisting of fueling nozzle, a hose set and a breakaway coupling [See More]
- Product Form: Assembly
- Working Pressure: 3000 to 3600
- O.D.: 0.315
- Temperature Range: -40 to 185
from Piranha Hose Products, Inc.
Applications · Temperature · Features & Advantages · Industry Standards · Lengths · Specifications · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight Pipe Bends - Slick, Slither ® cover... [See More]
- Product Form: Assembly
- Color: Red
- I.D.: 0.250
from Radwell International
HOSE ASSY 7/16 SS 5. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
from U.S. Plastic Corporation
Dimensions: 3/4" Nominal ID x 1.025" Nominal OD x 50' Long, Maximum Working Pressure: 120 PSI @ 70F and 50 PSI @ 122F, Weight: 11 Lbs. Hose assemblies are furnished with heavy-duty Brass GHT, 3/4 Male x Female fittings. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 0.750
- Media: Water
from Advanced Technology Products
▪ For finished surface. ▪ Smallest outside coil. ▪ Smooth bore for full flow. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Application: General Purpose
from Cole-Parmer
bull; Applications: Petroleum oils, gasoline, kerosene, fuel oil, lubricating oils, air, and water. • Tube construction: Buna-N nitrile. • Tube reinforcement: high tensile textile cord. • Tube cover: modified Buna-N nitrile. • Advantages: Excellent weather and ozone resistance. [See More]
- Product Form: Assembly
- O.D.: 1.470
- I.D.: 1.000
- Weight: 0.5
from Novaflex Group
Uni-FLON ™ Special Chemical Service Hose. Built to meet the demands of today ’s highly aggressive media. Superior chemical resistance is achieved with a Teflon ® PTFE, inner liner, reinforced with multiple plies of polyester and polypropylene films. Operating Temperature: -40 °F... [See More]
- Product Form: Assembly
- Weight: 0.6 to 11.0
- I.D.: 1.000 to 8.000
- Minimum Bend Radius: 4 to 30
from WEH Technologies Inc.
WEH ® Hose Assembly TK26 CNG consisting of fueling nozzle, a hose set and a (inline) breakaway coupling [See More]
- Product Form: Assembly
- Working Pressure: 3000 to 3600
- O.D.: 0.315
- Temperature Range: -40 to 185
from Piranha Hose Products, Inc.
All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products is... [See More]
- Product Form: Assembly
- Weight: 0.3
- O.D.: 1.180
- Minimum Bend Radius: 5
from Radwell International
HOSE ASSEMBLY- AIR- 25FT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
from U.S. Plastic Corporation
This 1/4" ID x .50"OD Red POLYAIR Multi-Purpose Air Hose Assembly has a working pressure of 300 psi @ 70F. Weight of roll is 4.4 lbs. [See More]
- Product Form: Assembly
- O.D.: 0.500
- I.D.: 0.250
- Media: Air
from Advanced Technology Products
▪ In stock & shipped - 48 hours. ▪ Allows impurities to be seen. ▪ Economical Choice. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Air
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, chemical; food and beverage handling| <b >Characteristics: </b > Chemical-resistant and smooth Chemfluor <reg > hose covered in EPDM rubber. Non-stick and easy to clean fluoropolymer design that is internally bonded to rubber... [See More]
- Product Form: Assembly
- O.D.: 2.050
- I.D.: 1.500
- Weight: 1.2
from Novaflex Group
High Temperature Composite Hose. This high temperature version of Novaflex ’s standard Uni-FLON ™ composite hose is manufactured with a proprietary combination of materials that give superior strength at elevated temperatures. Specifications. Operating Temperature: up to 350 °F (177... [See More]
- Product Form: Assembly
- O.D.: 1.500 to 4.500
- I.D.: 1.000 to 4.000
- Minimum Bend Radius: 4 to 14
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Product Form: Assembly
- Material: Olefin
- I.D.: 0.750
- Specialized Construction: Single high tensile braid
from Radwell International
HOSE ASSEMBLY, FOR GLUE MACHINE, 12FT LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
from U.S. Plastic Corporation
This 1/4"ID x .50"OD Tundra-Air Red Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 7.8 lbs. [See More]
- Product Form: Assembly
- O.D.: 0.500
- I.D.: 0.250
- Media: Air
from Advanced Technology Products
▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]
- Product Form: Assembly
- Specialized Construction: Coiled
- Material: Thermoplastics; Polyurethane
- Media: Air; Chemicals; Oil/Fuel; Water
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, chemical; food and beverage handling.| <b >Characteristics: </b > Stainless steel braided sheath covers a smooth Chemfluor <reg > PTFE static dissipating conductive tube. This smooth inner tube is up to 33% thicker than most... [See More]
- Product Form: Assembly
- O.D.: 0.667
- I.D.: 0.500
- Weight: 0.1
from Novaflex Group
Uni-Oil AGL Composite Hose. To BS3492:1987 BX. Also meets Class 1 for Aviation Fuels. Aluminium (inner wire) Galvanised (outer wire) Lightweight (10 bar). Inner Wire Helix: Aluminium wire. Lining: Polypropylene. Sealing film: Polypropylene. Reinforcements: Polypropylene. Outer Wire Helix: Galvanised... [See More]
- Product Form: Assembly
- Weight: 1.4 to 2.4
- I.D.: 2.500 to 4.000
- Minimum Bend Radius: 7 to 10
from Piranha Hose Products, Inc.
All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]
- Product Form: Assembly
- Material: Olefin
- I.D.: 0.750
- Specialized Construction: Single high tensile braid
from Radwell International
AIR HOSE ASSEMBLY, MIDLAND, 22INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
- Media: Air
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 14 Lbs. Hose assembly comes with one Aluminum Female Coupler x Hose Shank end and one Aluminum Male Adapter x Hose Shank end. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.500
- Media: Water
from Cole-Parmer
bull; Applications: Severe service applications for air, oil and chemical solutions. • Tube construction: Buna-N nitrile. • Tube reinforcement: high tensile cord. • Tube cover: modified Buna-N nitrile. • Advantages: Excellent weather and ozone resistance; superior abrasion... [See More]
- Product Form: Assembly
- O.D.: 1.510
- I.D.: 1.000
- Weight: 0.6
from Novaflex Group
Uni-OIL ™ GG Standard Petroleum Service Hose. Designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. These hoses offer supreme flexibility compared to rubber hoses. [See More]
- Product Form: Assembly
- Weight: 0.6 to 11.0
- I.D.: 1.000 to 8.000
- Minimum Bend Radius: 4 to 30
from Piranha Hose Products, Inc.
ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]
- Product Form: Assembly
- Weight: 0.3
- I.D.: 0.630
- Minimum Bend Radius: 4
from Radwell International
AIR HOSE ASSEMBLY, MIDLAND, 16INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
- Media: Air
from U.S. Plastic Corporation
Hose ID is 1-1/2" and wall thickness is 0.079". Working pressure is 140 psi. 50' assembly weighs 13.5 Lbs. Hose assembly comes with one Aluminum Pin Lug Hose Shank with Brass Swivel Nut Female end and one Aluminum Pin Lug Hose Shank Male end. [See More]
- Product Form: Assembly
- Material: Thermoplastics; Vinyl (PVC)
- I.D.: 1.500
- Media: Water
from Novaflex Group
Novaflex Uni-Oil ™ 300 HT is a high temperature version of the standard Uni-Oil ™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300 °F (149 °C). The hose design uses a composite of temperature resistant materials and... [See More]
- Product Form: Assembly
- O.D.: 1.500 to 4.500
- I.D.: 1.000 to 4.000
- Working Pressure: 250
from Piranha Hose Products, Inc.
ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]
- Product Form: Assembly
- Weight: 0.4
- I.D.: 0.750
- Minimum Bend Radius: 5
from Radwell International
AIR HOSE ASSEMBLY, MIDLAND, 20INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
- Media: Air
from Novaflex Group
Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16 ” Tan abrasion resistant... [See More]
- Product Form: Assembly
- Specialized Construction: Corrugated; Plies of Fabric and Helix Wire
- Material: Elastomers; Natural Rubber
- Media: Solids
from Radwell International
AIR HOSE ASSEMBLY, MIDLAND, 18INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly
- Media: Air
from Radwell International
HOSE ASSEMBLY. PTFE LINED, 1 INCH ID, 1 INCH TC SS BRAID, 62IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Product Form: Hose; Assembly