Adhesives / Sealants / Coatings Industrial Hose

7 Results
Airspray Fluid Hoses
from Sames North American Corporation

SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible. The lightest hoses on the market. Premium quality for guaranteed safety. Productivity. The lightest in the marketplace: Reduces operator fatigue. The most... [See More]

  • Media: Adhesives / Sealants / Coatings; Other; Most Solvents
  • Working Pressure: 102 to 145
  • Product Form: Assembly
  • Temperature Range: 140
Material Handling Hose
from IBT Industrial Solutions

We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]

  • Media: Adhesives / Sealants / Coatings; Chemicals; Solids
  • Application: Food / Beverage; Other  ; Construction
  • Product Form: Hose
Uni-Braid® R160 Hose -- R160-4
from Titeflex Corporation

For reaction injection molding machines, transfer of automotive sealants [See More]

  • Media: Adhesives / Sealants / Coatings; Other; Industrial Gasses
  • I.D.: 0.222
  • Product Form: Hose
  • O.D.: 0.390
PTFE Hoses
from Fluorocarbon Limited

We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided. Convoluted Hoses. Chlorine Hoses. Vent Hoses. All type of standard end fittings are available along with bespoke as required. Applications. With exceptional characteristics,... [See More]

  • Media: Air; Adhesives / Sealants / Coatings; Chemicals; Coolant / Refrigerant; Gas; Oil/Fuel
  • O.D.: 0.125 to 1.000
  • Product Form: Assembly
  • Temperature Range: -103 to 446
Luer Lock Fluid Lines -- TSD126-118PK
from Techcon

Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 18", Male (Qty=10) [See More]

  • Media: Adhesives / Sealants / Coatings
  • Burst Pressure: ? to 100
  • Product Form: Assembly
  • Material: Thermoplastics; Polyethylene
Coaxial Paint Hose -- CPH - 4
from Hosco Finishing System Components

Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two component... [See More]

  • Media: Adhesives / Sealants / Coatings; Chemicals
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.350
Tubing -- TSD1099-22
from Techcon

Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black... [See More]

  • Media: Adhesives / Sealants / Coatings
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.375