Reinforced Industrial Hose

165 Results
Hose Pipe & Flexible Tubes -- 1258568
from RS Components, Ltd.

Contitech 9130400200000 Hose Pipe [See More]

  • I.D.: 0.787
  • Working Pressure: 73
  • O.D.: 1.063
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0402
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.520
  • I.D.: 0.264
  • Weight: 0.1
NewFlex Spiral Reinforced PVC Suction Hose -- 1200101
from NewAge Performance Products | NAPP

100% PVC construction. Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking. Lighter than ply-wrapped rubber and other similar hoses. Available in Food and Industrial Grades. Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards. Smooth interior... [See More]

  • Product Form: Hose
  • O.D.: 1.250
  • I.D.: 1.000
  • Minimum Bend Radius: 2
2001™ Series 1 1/2 in. ID and 60 ft Length Heavy Duty Food Grade Polyurethane Lined Material Handling Hose with Grounding Wire|Master File -- 2001-150X60
from Kuriyama of America, Inc.

Made in the USA. Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Cover complies with applicable FDA (03) requirements. [See More]

  • Product Form: Hose
  • O.D.: 1.880
  • I.D.: 1.500
  • Weight: 0.5
Hose Pipe & Flexible Tubes -- 1258569
from RS Components, Ltd.

Contitech 9130400250010 Hose Pipe [See More]

  • I.D.: 0.984
  • Working Pressure: 73
  • O.D.: 1.299
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.520
  • I.D.: 0.264
  • Weight: 0.1
Nylobrade® NSF Listed Braid Reinforced PVC Hose -- 1000076
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. REACH and RoHS compliant. Glass-like clarity lets users see fluid flow. Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Raw materials meet California Proposition 65. Listed with NSF-51 for food and beverage equipment... [See More]

  • Product Form: Hose
  • O.D.: 0.315
  • I.D.: 0.125
  • Working Pressure: 465
2020™ Series 2 in. ID and 100 ft Standard Length Heavy Duty Food Grade Polyurethane Fabric Reinforced Material Handling Hose With Grounding Wire|Master File -- 2020-200X100
from Kuriyama of America, Inc.

Made in the USA. Extra Thick Abrasion Resistant Double-Ply Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Liner (Product Contact Surface) complies... [See More]

  • Product Form: Hose
  • O.D.: 2.650
  • I.D.: 2.000
  • Weight: 0.9
Hose Pipe & Flexible Tubes -- 1258570
from RS Components, Ltd.

Contitech 9130400320010 Hose Pipe [See More]

  • I.D.: 1.260
  • Working Pressure: 65
  • O.D.: 1.614
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0502
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.590
  • I.D.: 0.323
  • Weight: 0.2
Nylobrade® Push-On Braid Reinforced Opaque Hose -- 4310054
from NewAge Performance Products | NAPP

A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]

  • Product Form: Hose
  • O.D.: 0.500
  • I.D.: 0.260
  • Minimum Bend Radius: 2
A1317 Series 1 in. Nominal ID and 200 ft Standard Length Coils Heavy Duty Reinforced PVC Water Hose|Master File -- A1317-16X200
from Kuriyama of America, Inc.

An all-purpose heavy duty PVC hose that's ideal for golf courses, parks and construction projects. Higher working and burst pressures. Abrasion-resistant cover. Good resistance to weather aging. Silicone-free. One-piece lengths. Individually shrink-wrapped assemblies are available. Phthalate Free!. [See More]

  • Product Form: Hose
  • O.D.: 1.297
  • I.D.: 1.000
  • Working Pressure: 50 to 125
Hose Pipe & Flexible Tubes -- 1258571
from RS Components, Ltd.

Contitech 9130400350010 Hose Pipe [See More]

  • I.D.: 1.378
  • Working Pressure: 58
  • O.D.: 1.732
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0501
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.590
  • I.D.: 0.323
  • Weight: 0.2
Silbrade® Braid Reinforced Silicone Hose -- 2900072
from NewAge Performance Products | NAPP

Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Able to resist extreme temperature variations. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Listed with NSF-51 for... [See More]

  • Product Form: Hose
  • O.D.: 0.365
  • I.D.: 0.125
  • Working Pressure: 233
Alfatech 3000 0.47 in. OD Minetuff Hydraulic Hose|Master File -- AT3KMT-04
from Kuriyama of America, Inc.

One and two wire braid reinforced hydraulic hose with MINETUFF Cover - AT3KMT. AT3KMT - One or two wire braid. Meets or exceeds the working and burst pressure requirements of SAE 100 R17. Meets or exceeds EN 857 1SC (sizes 04 and 06). MSHA IC-152/18 approved flame resistance. 1 wire braid up thru... [See More]

  • Product Form: Hose
  • O.D.: 0.470
  • I.D.: 0.250
  • Weight: 0.1
Hose Pipe & Flexible Tubes -- 1258572
from RS Components, Ltd.

Contitech 9130400380010 Hose Pipe [See More]

  • I.D.: 1.496
  • Working Pressure: 58
  • O.D.: 1.850
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-06 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.673
  • I.D.: 0.382
  • Weight: 0.2
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose -- 2910334
from NewAge Performance Products | NAPP

Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Able to resist... [See More]

  • Product Form: Hose
  • O.D.: 0.520
  • I.D.: 0.250
  • Working Pressure: 208
Armtex® HP™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Blue KFP's Most Advanced Structural Firefighting Attack™ Line Fire Hose|Master File -- HP175B100-NP150
from Kuriyama of America, Inc.

Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.). Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized inner jacket for increased water flow. Lower friction loss than other double jacket... [See More]

  • Product Form: Hose
  • Weight: 0.4
  • O.D.: 1.750
  • Burst Pressure: 1740
Hose Pipe & Flexible Tubes -- 1258573
from RS Components, Ltd.

Contitech 9130400400010 Hose Pipe [See More]

  • I.D.: 1.575
  • Working Pressure: 44
  • O.D.: 1.949
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-06 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.673
  • I.D.: 0.382
  • Weight: 0.2
Silbrade® Platinum – Platinum Cured Braid Reinforced Silicone Hose -- 2921023
from NewAge Performance Products | NAPP

Platinum cured for the highest degree of purity. Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. [See More]

  • Product Form: Hose
  • O.D.: 0.500
  • I.D.: 0.250
  • Working Pressure: 140
Armtex® HP™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Green KFP's Most Advanced Structural Firefighting Attack™ Line Fire Hose|Master File -- HP175G100-NP150
from Kuriyama of America, Inc.

Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.). Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized inner jacket for increased water flow. Lower friction loss than other double jacket... [See More]

  • Product Form: Hose
  • Weight: 0.4
  • O.D.: 1.750
  • Burst Pressure: 1740
Hose Pipe & Flexible Tubes -- 1258574
from RS Components, Ltd.

Contitech 9130400500010 Hose Pipe [See More]

  • I.D.: 1.969
  • Working Pressure: 44
  • O.D.: 2.362
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0802
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.807
  • I.D.: 0.516
  • Weight: 0.3
Urebrade® Braid Reinforced Polyurethane Hose -- 2200072
from NewAge Performance Products | NAPP

Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]

  • Product Form: Hose
  • O.D.: 0.470
  • I.D.: 0.250
  • Minimum Bend Radius: 1
Armtex® HP™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Orange KFP's Most Advanced Structural Firefighting Attack™ Line Fire Hose|Master File -- HP175O100-NP150
from Kuriyama of America, Inc.

Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.). Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized inner jacket for increased water flow. Lower friction loss than other double jacket... [See More]

  • Product Form: Hose
  • Weight: 0.4
  • O.D.: 1.750
  • Burst Pressure: 1740
Hose Pipe & Flexible Tubes -- 1258575
from RS Components, Ltd.

Contitech 9130400600010 Hose Pipe [See More]

  • I.D.: 2.362
  • Working Pressure: 36
  • O.D.: 2.835
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-08 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0801
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.807
  • I.D.: 0.516
  • Weight: 0.3
Vardex® Steel Wire Reinforced PVC Hose -- 1400070
from NewAge Performance Products | NAPP

Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]

  • Product Form: Hose
  • O.D.: 0.453
  • I.D.: 0.250
  • Minimum Bend Radius: 1
Armtex® HP™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Red KFP's Most Advanced Structural Firefighting Attack™ Line Fire Hose|Master File -- HP175R100-NP150
from Kuriyama of America, Inc.

Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.). Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized inner jacket for increased water flow. Lower friction loss than other double jacket... [See More]

  • Product Form: Hose
  • Weight: 0.4
  • O.D.: 1.750
  • Burst Pressure: 1740
Hose Pipe & Flexible Tubes -- 1258577
from RS Components, Ltd.

Contitech 9130400800010 Hose Pipe [See More]

  • I.D.: 3.150
  • Working Pressure: 29
  • O.D.: 3.701
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-10 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1002
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.933
  • I.D.: 0.642
  • Weight: 0.3
Armtex® HP™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Yellow KFP's Most Advanced Structural Firefighting Attack™ Line Fire Hose|Master File -- HP175Y100-NP150
from Kuriyama of America, Inc.

Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.). Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized inner jacket for increased water flow. Lower friction loss than other double jacket... [See More]

  • Product Form: Hose
  • Weight: 0.4
  • O.D.: 1.750
  • Burst Pressure: 1740
Hose Pipe & Flexible Tubes -- 1258578
from RS Components, Ltd.

Contitech 91304010000005 Hose Pipe [See More]

  • I.D.: 3.937
  • Working Pressure: 29
  • O.D.: 4.488
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.933
  • I.D.: 0.642
  • Weight: 0.3
Armtex® Jafrib® 100 ft Available Length, 1 1/2 in. Size, and NPSH Coupling Type Red Layflat Fire Hose - Assembled Lengths|Master File -- JR150R100-NP150
from Kuriyama of America, Inc.

Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]

  • Product Form: Hose; Assembly
  • Weight: 0.3
  • O.D.: 1.500
  • Burst Pressure: 900
Hose Pipe & Flexible Tubes -- 1258580
from RS Components, Ltd.

Contitech 9130400250000 Hose Pipe [See More]

  • I.D.: 0.984
  • Working Pressure: 73
  • O.D.: 1.299
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1202
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.098
  • I.D.: 0.764
  • Weight: 0.5
Armtex® Jafrib® 100 ft Available Length, 1 1/2 in. Size, and NPSH Coupling Type Yellow Layflat Fire Hose - Assembled Lengths|Master File -- JR150Y100-NP150
from Kuriyama of America, Inc.

Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]

  • Product Form: Hose; Assembly
  • Weight: 0.3
  • O.D.: 1.500
  • Burst Pressure: 900
Hose Pipe & Flexible Tubes -- 1258581
from RS Components, Ltd.

Contitech 9130400320000 Hose Pipe [See More]

  • I.D.: 1.260
  • Working Pressure: 65
  • O.D.: 1.614
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1201
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.098
  • I.D.: 0.764
  • Weight: 0.5
Armtex® Jafrib® 100 ft Available Lengths, 1 1/2 in. Size, and 1 3/4 in. Bowl Size Red Reinforced Extruded Rubber Layflat Fire Hose - Bulk Hose Lengths|Master File -- 50H15RR-100
from Kuriyama of America, Inc.

Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]

  • Product Form: Hose
  • Weight: 0.3
  • O.D.: 1.500
  • Burst Pressure: 900
Hose Pipe & Flexible Tubes -- 1258582
from RS Components, Ltd.

Contitech 9130400350000 Hose Pipe [See More]

  • I.D.: 1.378
  • Working Pressure: 58
  • O.D.: 1.752
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.390
  • I.D.: 1.016
  • Weight: 0.7
Armtex® Jafrib® 100 ft Available Lengths, 1 1/2 in. Size, and 1 3/4 in. Bowl Size Yellow Reinforced Extruded Rubber Layflat Fire Hose - Bulk Hose Lengths|Master File -- 50H15RY-100
from Kuriyama of America, Inc.

Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current edition). ISO 9001 - ARMTEX ® Jafrib ® fire hose products are... [See More]

  • Product Form: Hose
  • Weight: 0.3
  • O.D.: 1.500
  • Burst Pressure: 900
Hose Pipe & Flexible Tubes -- 1258934
from RS Components, Ltd.

Contitech 9130400500000 Hose Pipe [See More]

  • I.D.: 1.969
  • Working Pressure: 44
  • O.D.: 2.362
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.390
  • I.D.: 1.016
  • Weight: 0.7
CLEARBRAID® K3130 Series 1 1/2 in. Nominal ID and 100 ft Standard Lengths BF Heavy Wall PVC Food & Beverage Hose|Master File -- K3130-24X100
from Kuriyama of America, Inc.

A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF ®-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]

  • Product Form: Hose
  • O.D.: 2.000
  • I.D.: 1.500
  • Working Pressure: 65 to 100
Hose Pipe & Flexible Tubes -- 1258935
from RS Components, Ltd.

Contitech 9130400600000 Hose Pipe [See More]

  • I.D.: 2.362
  • Working Pressure: 36
  • O.D.: 2.835
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-20 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN2001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.705
  • I.D.: 1.260
  • Weight: 0.9
CLEARBRAID® K3150 Series 0.157 in. Nominal ID and 100 ft Standard Length Reinforced PVC Beverage Hose|Master File -- K3150-MM04x100
from Kuriyama of America, Inc.

A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]

  • Product Form: Hose
  • O.D.: 0.354
  • I.D.: 0.157
  • Working Pressure: 150 to 250
Hose Pipe & Flexible Tubes -- 1258948
from RS Components, Ltd.

Merlett Plastics 9130350500005 Hose Pipe [See More]

  • I.D.: 1.969
  • Working Pressure: 51
  • O.D.: 2.402
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-24 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN2401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 1.965
  • I.D.: 1.508
  • Weight: 1.0
CMCB™ Series 1 1/2 in. ID Polypropylene/Wire Reinforced Air Ducting Hose|Master File -- CMCB-150
from Kuriyama of America, Inc.

Brown Cuff for 1 - 1/2" EXTENDO-DUCT [See More]

  • Product Form: Hose
  • Material: Elastomers; Synthetic Rubber
  • I.D.: 1.500
  • Media: Air
Hose Pipe & Flexible Tubes -- 1258958
from RS Components, Ltd.

Contitech 911022020000G Hose Pipe [See More]

  • I.D.: 0.787
  • Working Pressure: 94
  • O.D.: 1.031
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-32 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN3201
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 2.492
  • I.D.: 2.016
  • Weight: 1.3
CMCW™ Series 1 1/2 in. ID Polypropylene/Wire Reinforced Air Ducting Hose|Master File -- CMCW-150
from Kuriyama of America, Inc.

White Cuff for 1 - 1/2" EXTENDO-DUCT [See More]

  • Product Form: Hose
  • Material: Elastomers; Synthetic Rubber
  • I.D.: 1.500
  • Media: Air
Hose Pipe & Flexible Tubes -- 1258959
from RS Components, Ltd.

Contitech 911022025000G Hose Pipe [See More]

  • I.D.: 0.984
  • Working Pressure: 94
  • O.D.: 1.244
  • Material: Vinyl (PVC); Pvc
EN 853 1SN-40 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN4001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 2.992
  • I.D.: 2.539
  • Weight: 1.7
Conqueror™ T740AA 2 1/2 in. ID and 100 ft Length Construction Duty Steel Reinforced Concrete Pumping Hose|Master File -- T740AA250X100
from Kuriyama of America, Inc.

Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications such as concrete... [See More]

  • Product Form: Hose
  • O.D.: 3.350
  • I.D.: 2.500
  • Weight: 2.2
Hose Pipe & Flexible Tubes -- 1258961
from RS Components, Ltd.

Contitech 911022030000G Hose Pipe [See More]

  • I.D.: 1.496
  • Working Pressure: 65
  • O.D.: 1.787
  • Material: Vinyl (PVC); Pvc
EN 853 2SN-04 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 2SN0402
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.591
  • I.D.: 0.264
  • Weight: 0.2
Flexor 0.50 in. Nominal OD Flexor 6 Hydraulic Hose|Master File -- TR6-04
from Kuriyama of America, Inc.

Textile-reinforced hydraulic hose with one braid - TR6. Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered for air or gas applications above 1.7 MPa (250 psi); the cover should be pin-pricked. [See More]

  • Product Form: Hose
  • O.D.: 0.500
  • I.D.: 0.250
  • Weight: 0.1
Hose Pipe & Flexible Tubes -- 1258962
from RS Components, Ltd.

Contitech 911022040000G Hose Pipe [See More]

  • I.D.: 1.575
  • Working Pressure: 65
  • O.D.: 1.882
  • Material: Vinyl (PVC); Pvc
EN 853 2SN-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 2SN0401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Product Form: Hose
  • O.D.: 0.591
  • I.D.: 0.264
  • Weight: 0.2
Flexor 0.57 in. Nominal OD Flexor 3 Hydraulic Hose|Master File -- TR3-04
from Kuriyama of America, Inc.

Textile-reinforced hydraulic hose with two braids - TR3. Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications above 1.7 MPa (250 PSI); the cover should be pin-pricked. MSHA accepted cover available on request. [See More]

  • Product Form: Hose
  • O.D.: 0.570
  • I.D.: 0.250
  • Weight: 0.1
GREENLEE Fairmont Rubber Low Pressure Hose Assembly, Orange, Non-Conductive
from Utility Parts Central, Inc.

Greenlee Fairmont Specifications: â € ¢ Hose Length: 8' and 10' lengths. â € ¢ Hose Diameter: 3/8". â € ¢ Working Pressure: 2250 psi (155 bar). Greenlee Fairmont hoses Includes: â € ¢ (2) 3/8" x 8' (10 mm x 2.4 m) I.D. Hoses with... [See More]

  • Product Form: Assembly
  • Working Pressure: 2250
  • I.D.: 0.375
  • Material: Elastomers; Synthetic Rubber
Lateral Line Jetting Hose 4,000 PSI Piranha® Black Cover -- SHBK-08
from Piranha Hose Products, Inc.

Piranha ® Jetting/Lateral Line Hoses start with our signature tough yellow thermoplastic tube, high tensile synthetic fiber braid to reach the desired pressure rating and then covered with a high abrasion resistant polyether-urethane cover. Temperature Range for ID sizes 1/2" and 5/8" is: -40... [See More]

  • Product Form: Assembly
  • O.D.: 0.870
  • I.D.: 0.500
  • Weight: 0.2
Coaxial Paint Hose -- CPH - 4
from Hosco Finishing System Components

Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two component... [See More]

  • Product Form: Hose
  • O.D.: 0.350
  • I.D.: 0.250
  • Working Pressure: 200
Washdown Hose -- 035
from Armstrong International

Armstrong ’s heavy-duty washdown hose is recommended for water temperatures up to 190 ˚F and working pressures up to 400 psi (87.7 ˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2... [See More]

  • Product Form: Assembly
  • Temperature Range: ? to 190
  • Working Pressure: ? to 400
  • Media: Water
Fixture Hoses
from Carr Lane Manufacturing Co.

This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius. Braided steel covering protects... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Minimum Bend Radius: 2
  • I.D.: 0.156
  • Working Pressure: 7500
100% Rigid Self-supporting Gray PVC Material Hose -- Dayflex® Pliaduct® 10.0
from Flexaust

bull; 100% rigid self-supporting PVC material with a ribbon-lock construction. • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant. • May be shaped & reshaped & spliced together without special tools. [See More]

  • Product Form: Hose
  • Weight: 1.8
  • I.D.: 10.000
  • Minimum Bend Radius: 10
CNG Hose
from Eaton Hydraulics Group

Now more than ever the world is relying on the safety, sustainability and effectiveness of alternative energy sources like Compressed Natural Gas (CNG). That ’s why OEMs and MROs alike are depending on Eaton ® to deliver reliable, durable hose solutions to support these clean energy... [See More]

  • Product Form: Assembly
  • Material: Fluoropolymers / Silicone (optional feature); PTFE (Poly Tetra Fluoro Ethylene) (optional feature); Thermoplastics (optional feature); Nylon (polyamide) (optional feature)
  • Temperature Range: -40 to 248
  • Media: Gas
Soft Polyurethane Braided Hose
from Advanced Technology Products

ATP's Ergo-Hose features a 60 Durometer polyurethane inner and outer tune which provides amazing flexibility and increased operator comfort. A sturdy nylon-reinforced braid between the inner and outer tune allows for a higher working pressure. Heat, cold and oil resistant. [See More]

  • Product Form: Hose
  • Specialized Construction: Braided
  • Material: Thermoplastics; Polyurethane
Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long -- QTQT-HOS-1m
from Ralston Instruments, Inc.

QTQT-HOS-1m. Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]

  • Product Form: Assembly
  • O.D.: 0.200
  • I.D.: 0.080
  • Minimum Bend Radius: 1
Metal Flexible Hose -- Strip Thickness 10
from Morris Coupling Company

A general purpose (unlined) or smooth bore (lined) metal flexible hose for dry-bulk material handling for pneumatic and vacuum systems. Flexible metal hose available in stainless, carbon or galvanized steel with end fittings assembled to customer specifications. Fabrications available with: Welded,... [See More]

  • Product Form: Hose
  • Weight: 0.5 to 1.8
  • I.D.: 1.500 to 6.000
  • Minimum Bend Radius: 6 to 22
Af-Liner with Soft Cuff -- Af-Liner
from Novaflex Group

AF Liner. Rubber two-ply light duty material handling hose/rubberized ducting, wire reinforced. Constructed without glue, eliminating any potential de-lamination. A low pressure hose, designed to be extremely lightweight, but offer high flexibility and abrasion resistance in vacuum and discharge... [See More]

  • Product Form: Hose
  • Media: Solids
  • Specialized Construction: Wire
  • Application: Suction / Vacuum
Air & Water Hose -- Novaflex 1000
from WLC Company, Inc.

Designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction. [See More]

  • Temperature Range: -30 to 180
Portable Water Application Hose Set -- DHSP
from Deltrol Controls/Division of Deltrol Corp.

Hose sets for potable water applications. Applications. • Coffee/espresso machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Appliances. • Potable water applications. Features. • NSF certification on select options. •... [See More]

  • Product Form: Assembly
  • Burst Pressure: 750
  • Working Pressure: 150
  • Temperature Range: 40 to 122
Bredel Hose Elements -- APEX CSM
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 176
  • Working Pressure: 116
  • Material: Elastomers; Natural Rubber
Nylon Recoil -- RC04 Series
from DME Company

A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]

  • Product Form: Assembly
  • Specialized Construction: Coiled
  • Material: Thermoplastics; Nylon (polyamide)
  • Media: Air (optional feature); Water (optional feature)
Grease Hoses
from G.L. Huyett

Made of thermoplastic construction with a 9/64" ID and 21/64" OD, these hoses are suitable for hand operated grease guns. Custom lengths are available. To prevent hose kinking, order the spring mount version. Grease hoses available with a spring provide additional rigidity to the hose to prevent... [See More]

  • Product Form: Assembly
  • Burst Pressure: 12000 to 28000
  • Working Pressure: 3000 to 10000
  • Material: Elastomers; Synthetic Rubber; Metal; Carbon / Alloy Steel
EPDM Rubber Water Hose -- W-WH-EP-TFW10B
from Invotec Solutions Ltd.

An advanced EPDM rubber hose to 140 °C temperature rating. Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is... [See More]

  • Product Form: Hose
  • Material: Elastomers; Ethylene Propylene
  • Temperature Range: -4 to 284
  • Features: Anti-static
Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Black Cover -- SLLHBK-08
from Piranha Hose Products, Inc.

Piranha ® Black Slither ® Cover Jetting/Lateral Line Hoses are designed with an ultra slippery cover which allows the hose to maneuver around and through difficult sewer bends. Hoses are available in any length, standard male x male fittings; male swivel and female are available. Temperature... [See More]

  • Product Form: Hose
  • O.D.: 0.800
  • I.D.: 0.500
  • Weight: 0.1
Heavy Duty Hoses
from Carr Lane Manufacturing Co.

Heavy-Duty Hose is ideal for long, flexible hydraulic connections, such as the line from a power source to a fixture. This high-pressure hose is reinforced with four plies of high-tensile wire for remarkably little expansion under pressure (fluid required due to expansion is only .066 cu.in. per... [See More]

  • Product Form: Hose; Assembly (optional feature)
  • Minimum Bend Radius: 5
  • I.D.: 0.250
  • Working Pressure: 7500
Black Elastomer Polyurethane Hose -- Dayflex® MG-U 0.75
from Flexaust

• Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix. • Light weight & flexible. • Good chemical resistance. • Excellent abrasion resistance. • Cuffs available. • Other colors available. Standard Color : black. Custom Colors Available [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 0.750
  • Minimum Bend Radius: 1
Quick-test 6900 psi hose, S.S. hose ends, 1 m (3.3 ft) long -- QSQS-HOS-1m
from Ralston Instruments, Inc.

QSQS-HOS-1m. Quick-test 6900 psi hose, S.S. hose ends, 1 m (3.3 ft) long. Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume reduces the pumping effort or compressed... [See More]

  • Product Form: Assembly
  • O.D.: 0.200
  • I.D.: 0.080
  • Minimum Bend Radius: 1
Boom Hose for Sweeper & Vacuum Truck -- Nova Vac 5049BG
from Novaflex Group

Designed to meet O.E.M. ’s specifications for serviceability and more flexible than Novaflex ™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4 ” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant... [See More]

  • Product Form: Hose
  • Maximum Vacuum: 29
  • I.D.: 6.000 to 8.000
  • Temperature Range: -40 to 160
Air & Water Hose -- Novaflex 1208
from WLC Company, Inc.

A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. EPDM to withstand temperatures up to 375 °F (190.6 °C) on an intermittent basis. [See More]

  • Temperature Range: -30 to 350
  • Material: Ethylene Propylene
Bredel Hose Elements -- APEX EPDM
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 194
  • Working Pressure: 116
  • Material: Elastomers; Natural Rubber
Polyurethane Recoil -- PU Series
from DME Company

Extremely flexible - resists kinking. Impervious to abrasion & heat. Made with pigtails on coil-no need for whip hoses. Less operator fatigue - low tension. Superior elasticity & coil memory. Special full flow fittings [See More]

  • Product Form: Assembly
  • Specialized Construction: Coiled
  • Material: Thermoplastics; Polyurethane
  • Media: Chemicals; Water
PVC braided water hose -- W-WH-PV-P10T
from Invotec Solutions Ltd.

Standard PVC re-enforced water Hose rated to 60 degree. High quality PVC re-enforced water clear hose clear. Rated at 60 °C and pressures up to 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC re-enforced. Sold in 30m rolls [See More]

  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
  • Temperature Range: 140
  • Media: Water
Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-02
from Piranha Hose Products, Inc.

Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]

  • Product Form: Assembly
  • O.D.: 0.322
  • I.D.: 0.130
  • Weight: 0.0
Black Elastomer Polyurethane Hose -- Dayflex® MG-V 0.75
from Flexaust

bull; PVC hose reinforced with a vinyl coated spring steel wire helix. • Light weight & flexible. • Good chemical resistance. • Popular choice for floor care industry & general industrial vacuum applications. • Cuffs available. • Other colors available. •... [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 0.750
  • Minimum Bend Radius: 1
Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long -- XTXT-HOS-10m
from Ralston Instruments, Inc.

XTXT-HOS-10m. Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long. 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test. Low volume... [See More]

  • Product Form: Assembly
  • O.D.: 0.240
  • I.D.: 0.080
  • Minimum Bend Radius: 1
Bulk Material Discharge Hose -- Novaflex 5760/5761/5762
from Novaflex Group

Bulk Material Discharge Rubber Hose. Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting and abrasion. Cover is abrasion, age and weather resistant. Construction: Tube: Black abrasion... [See More]

  • Product Form: Hose
  • Material: Elastomers; Natural Rubber
  • Temperature Range: -10 to 180
  • Specialized Construction: Multiple Plies of Tire Cord
Air & Water Hose -- Novaflex 2150
from WLC Company, Inc.

This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. [See More]

  • Temperature Range: -30 to 180
  • Material: Ethylene Propylene
Bredel Hose Elements -- APEX NBR
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 176
  • Working Pressure: 116
  • Material: Elastomers; Natural Rubber
PTFE Hose Assemblies -- TH Series
from DME Company

■ Hot Oil Hose. ■ RIM Monomer Mixing. ■ Low Volumetric Expansion. ■ Smooth, Clean, High Temperature. ■ +450 º Operating Pressures to 3500 PSI [See More]

  • Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Media: Chemicals; Coolant / Refrigerant; Oil/Fuel
Translucent PVC Re-enforced Water Hose -- W-WH-NY-TFP10B
from Invotec Solutions Ltd.

Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure. Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding pipe work identification. 60 °C and at 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC... [See More]

  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
  • Temperature Range: 140
  • Media: Water
Lateral Line Jetting Hose 4,000 PSI Piranha® Green Cover -- SLGR-02
from Piranha Hose Products, Inc.

Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]

  • Product Form: Hose
  • O.D.: 0.320
  • I.D.: 0.130
  • Weight: 0.0
Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose -- Flexadux® TR T-7SR 10.0
from Flexaust

bull; Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix. • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses. • Offers better... [See More]

  • Product Form: Hose
  • Weight: 1.2
  • I.D.: 10.000
  • Minimum Bend Radius: 9
Bulk Material Discharge Hose -- Novaflex 5770/5771/5772
from Novaflex Group

Novaflex 5770/5771/5772. Bulk Material Discharge Hose. Abrasion resistant hose designed for transferring dry bulk material such as cement, sand, lime, fertilizers, etc. Static dissipating tube is designed to resist cutting and abrasion. Cover is abrasion, age and weather resistant. Construction:... [See More]

  • Product Form: Hose
  • O.D.: 4.450 to 6.740
  • I.D.: 4.000 to 6.000
  • Weight: 1.6 to 4.0
Air & Water Hose -- Novaflex 9131
from WLC Company, Inc.

A rugged hose designed to meet the demanding conditions experienced in the transfer of oxygen. [See More]

  • Temperature Range: -30 to 180
  • Material: Neoprene
Bredel Hose Elements -- APEX NR
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]

  • Product Form: Hose
  • Temperature Range: -4 to 176
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
PVC Air & Water Hose
from DME Company

Choice of Clear, Red or Blue. Tough yet lightweight. Very flexible. Highly abrasion resistant. Non-marking Food grade PVC. Resistant to most chemicals. Good for water, air & mild chemicals. Temperature Range: -20 º to 150 ºF (-5 º to 65 ºC) [See More]

  • Material: Thermoplastics; Vinyl (PVC)
  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Media: Air; Water
Lateral Line Jetting Hose 5,000 PSI Piranha® Red Cover -- LLRD-04
from Piranha Hose Products, Inc.

Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]

  • Product Form: Assembly
  • O.D.: 0.500
  • I.D.: 0.250
  • Weight: 0.1
Double-Ply Black Neoprene Coated Fiberglass Fabric Hose -- Heat-Flex® GN 1.0
from Flexaust

bull; Double-ply neoprene coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord. • Offers higher temperature characteristics than traditional neoprene hoses. • The narrow pitch allows for tight bending radius while maintaining a... [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 1.000
  • Minimum Bend Radius: 1
Bulk Material Transfer Hose -- Novaflex 5017
from Novaflex Group

Bulk Material Rubber Transfer Hose Novaflex 5017TG is the 150 psi working pressure rated version of Novaflex 5016TG. This ¼ ” Tan Gum rubber tube is produced with a high abrasion resistance tube that is designed for the transfer of bulk materials. Novaflex 5017TG hose is corrugated to... [See More]

  • Product Form: Hose
  • O.D.: 3.380 to 12.880
  • I.D.: 2.500 to 12.000
  • Weight: 2.0 to 11.4
Chemical Transfer Hose -- Novaflex 4200
from WLC Company, Inc.

A medium duty chemical suction and discharge hose designed to meet the general needs of the industry. [See More]

  • Temperature Range: -30 to 225
  • Material: Ethylene Propylene
Bredel Hose Elements -- Bioprene
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]

  • Product Form: Hose
  • Temperature Range: 32 to 140
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
Lateral Line Jetting Hose 5,000 PSI Piranha® Red Slither® Cover -- SLRD-04
from Piranha Hose Products, Inc.

Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings. Applications -. High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. Tight... [See More]

  • Product Form: Hose
  • O.D.: 0.500
  • I.D.: 0.250
  • Weight: 0.1
Double-Ply Black Neoprene Coated Nylon Fabric Hose -- Flexaust® CWY 10.0
from Flexaust

bull; Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix. • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life. • Handles both positive & negative pressure. • Excellent tensile strength. •... [See More]

  • Product Form: Hose
  • Weight: 1.6
  • I.D.: 10.000
  • Minimum Bend Radius: 7
Bulk Material Transfer Hose -- Novaflex 5018
from Novaflex Group

Bulk Material Rubber Transfer Hose. Novaflex 5018 is the 150 psi working pressure rated version of Novaflex 5017. This is a hose with a higher temperature rating, designed for transferring bulk materials at maximum temperatures of 200 °F Novaflex 5018 bulk material transfer hose is corrugated to... [See More]

  • Product Form: Hose
  • O.D.: 3.380 to 12.880
  • I.D.: 2.500 to 12.000
  • Weight: 2.0 to 11.4
Chemical Transfer Hose -- Novaflex 4600
from WLC Company, Inc.

Recommended for the transfer of products that require a hose tube with the highest level of chemical resistance. FEP Chemical transfer hose is excellent for tank truck, barge loading, storage tank transfer and in plant applications requiring flexibility and durability. [See More]

  • Temperature Range: -30 to 300
Bredel Hose Elements -- Buna N (NBR)
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 176
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
Sewer Cleaning Hose 2,500 PSI with Orange Slither® Cover -- SLSPOR-10
from Piranha Hose Products, Inc.

All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • O.D.: 0.960
  • Minimum Bend Radius: 4
Double-ply Black Neoprene Coated Polyester Fabric Hose -- Flexaust® Conduct-O-Flex 1.0
from Flexaust

bull; Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix. • Good crush resistance & tensile strength. • Neoprene coating offers excellent abrasion & chemical resistance. • Good flexibility. • More... [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 1.000
  • Minimum Bend Radius: 1
Concrete Placement Hose
from Novaflex Group

Novaflex Nova-Crete ™ Concrete Placement Hose Smooth, controlled concrete flow practically eliminates splatter and boom bounce. Built-in nozzle has less weight at boom tip. Handles and maneuvers with ease. Construction. 4 ½ ” I.D. Tapered To 3 ” I.D. Abrasive Resistant Tube. [See More]

  • Product Form: Assembly
  • Specialized Construction: Multiple Plies of Reinforcement
  • I.D.: 3.000 to 4.500
  • Application: Other  ; Concrete
Chemical Transfer Hose -- Novaflex 4700
from WLC Company, Inc.

A lightweight flexible chemical transfer hose designed for almost every common industrial chemical used in industry today. Non-staining UHMW tube. [See More]

  • Temperature Range: -40 to 250
  • Material: Polyethylene
Bredel Hose Elements -- CSM
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 176
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
Sewer Cleaning Hose 2,500 PSI with Orange Slither® Cover -- SLSPOR-MM12X400
from Piranha Hose Products, Inc.

All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • I.D.: 0.750
  • Minimum Bend Radius: 4
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose -- Flexaust® FSP Bridge 12.0
from Flexaust

bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]

  • Product Form: Hose
  • Weight: 1.8
  • I.D.: 12.000
  • Working Pressure: 2
Corrugated Oil Field Vac/Frac Hose -- Novaflex 3275
from Novaflex Group

Corrugated Oil Field Vac/Frac Hose. Novaflex ® 3275 is a rugged suction and discharge, flexible hose designed for oilfield vacuum truck and oilfield fracturing applications. This hose is ideal where applications require a hose designed for the transfer of salt & fresh water, tank bottoms,... [See More]

  • Product Form: Hose
  • Temperature Range: -40 to 180
  • Working Pressure: ? to 150
  • Material: Elastomers; Nitrile (NBR - Buna-N)
Food & Beverage Transfer Hose -- Novaflex 6500
from WLC Company, Inc.

Connoisseurs food and beverage hose is a versatile full vacuum high quality hose designed to transfer non-oily products without imparting odor or taste. Meets the sanitary industry's requirements for transferring a variety of food grade liquid products. Resistant to "cleaning-in-process" solutions... [See More]

  • Temperature Range: -40 to 240
Bredel Hose Elements -- EPDM
from Watson-Marlow Fluid Technology Group

The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 194
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
Sewer Cleaning Hose 3,000 PSI with Blue Slither® Cover -- SLHPBU-12
from Piranha Hose Products, Inc.

All Piranha ® Slither ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion resistant slick polyether-urethane cover. Identification of Piranha ® Hose Products is... [See More]

  • Product Form: Assembly
  • Weight: 0.3
  • O.D.: 1.180
  • Minimum Bend Radius: 5
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose -- Flexaust® FSP-2 10.0
from Flexaust

bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]

  • Product Form: Hose
  • Weight: 1.8
  • I.D.: 10.000
  • Minimum Bend Radius: 9
Corrugated UHMWP Chemical Suction & Discharge Hose -- Novaflex 4704
from Novaflex Group

A rubber UHMWP Chemical Suction & Discharge Hose Novaflex 4704 Corrugated. A corrugated version of 4700 designed to offer added flexibility. *WARNING!! (See below). Construction: Tube: Clear Ultra High Molecular Weight polyethylene. Reinforcement: Multiple plies of high tensile textile with dual... [See More]

  • Product Form: Hose
  • Material: Elastomers; Ethylene Propylene
  • Temperature Range: -40 to 250
  • Specialized Construction: Corrugated (optional feature); Multiple plies of high tensile textile
Food & Beverage Transfer Hose -- Novaflex 6501
from WLC Company, Inc.

The same high quality hose as Novaflex 6500, designed to handle non-oily discharge applications only. The multi-ply construction provides excellent resistance to kinking. Meets the requirements of FDA, USDA & 3-A. [See More]

  • Temperature Range: -40 to 240
Bredel Hose Elements -- F-NBR
from Watson-Marlow Fluid Technology Group

Maximum uptime, 80% longer hose life. Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1. 100% traceability and quality control throughout the supply chain. Manufactured according to cGMP (EC 2023/2006). Delivered pre-cleaned and individually packaged. Reduced maintenance. Can be CIP/SIP cleaned. The... [See More]

  • Product Form: Hose
  • Temperature Range: 14 to 176
  • Working Pressure: 232
  • Material: Elastomers; Natural Rubber
Sewer Cleaning Hose Blue Cover 3,000 PSI Bulk Hose -- HPBU-12
from Piranha Hose Products, Inc.

All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]

  • Product Form: Hose
  • Weight: 0.3
  • O.D.: 1.180
  • Minimum Bend Radius: 5
Double-Ply Fabric Hose -- Heat-Flex® NS 1.0
from Flexaust

bull; Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex ® outer layer reinforced with a spring steel wire helix & external filament fiberglass cord. • Nomex ® material increases flex life & abrasion resistance. • Suited for... [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 1.000
  • Minimum Bend Radius: 1
EPDM Chemical Discharge Hose -- Novaflex 4201
from Novaflex Group

A rubber high quality discharge hose designed to transfer common chemicals found in industrial service. Construction: Tube: Black high grade EPDM. Reinforcement: Multiple plies of tire cord. Cover: Blue EPDM. Length: 100 ft. Temperature Range: -30 °F to +225 °F. Consult chemical resistance... [See More]

  • Product Form: Hose
  • O.D.: 1.450 to 3.570
  • I.D.: 1.000 to 3.000
  • Weight: 0.4 to 1.5
Food & Beverage Transfer Hose -- Novaflex 6502
from WLC Company, Inc.

Novaflex 6502 special construction provides maximum flexibility for ease of handling. The special smooth Chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Meets FDA, USDA and 3-A. [See More]

  • Temperature Range: -40 to 240
Sewer Cleaning Hose Blue Cover 3,000 PSI Bulk Hose -- HPBU-MM12X400
from Piranha Hose Products, Inc.

All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]

  • Product Form: Assembly
  • Material: Olefin
  • I.D.: 0.750
  • Specialized Construction: Single high tensile braid
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose -- Heat-Flex® GS 1.0
from Flexaust

bull; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord. • Suited for high temperature air handling applications. • The narrow pitch allows for tight bending radius while maintaining a smooth air flow. [See More]

  • Product Form: Hose
  • Weight: 0.1
  • I.D.: 1.000
  • Minimum Bend Radius: 1
Flour Discharge Hose -- Novaflex 6201
from Novaflex Group

A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Construction: Tube: White FDA natural rubber. Reinforcement: Plies of polyester tire cord with static wire. Cover: Grey SBR high grade weather and abrasion resistant rubber. Length: 100 ft. [See More]

  • I.D.: 3.000 to 5.000
  • Weight: 1.9 to 3.4
  • O.D.: 3.670 to 5.730
  • Working Pressure: 100
Food & Beverage Transfer Hose -- Novaflex 6505
from WLC Company, Inc.

Connoisseur "Crush Resistant" hose is designed be the ultimate food hose. This unique hose construction uses a special monofilament helix which provides flexibility, kink resistance in a light weight hose. Full vacuum through 3"ID and 20" hg in 4" FDA, USDA, 3-A. [See More]

  • Temperature Range: -40 to 240
Sewer Cleaning Hose Blue Cover 3,000 PSI Hose Assemblies -- LLBU-08
from Piranha Hose Products, Inc.

All Piranha ® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant polyether-urethane cover. Identification of Piranha ® Hose Products is simple. The inner... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • O.D.: 0.830
  • Minimum Bend Radius: 4
Double-Ply White Acrylic Coated Polyester Fabric Hose -- Flexaust® White 1.5
from Flexaust

bull; Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix. • Efficient flow characteristics. • Designed for applications with wide temperature ranges. • Good abrasion resistance. • Ideal for clean room applications. • Manufactured with... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • I.D.: 1.500
  • Minimum Bend Radius: 1
Flour Suction Hose -- Novaflex 6200
from Novaflex Group

A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Use of helix wire is recommended for static dissipation. This ultra smooth microbe resistant tube is built on special mandrels for cleanliness. Construction: Tube: 3/16 ” White FDA natural... [See More]

  • Product Form: Hose
  • O.D.: 2.680 to 5.830
  • I.D.: 2.000 to 5.000
  • Weight: 1.5 to 5.1
Petroleum Transfer Hose -- Nova BioFuel 100
from WLC Company, Inc.

A rubber hose designed to handle all grades of Bio-diesel and Ethanol. This is a full suction and discharge hose for in plant applications or for loading tank cars and trucks. [See More]

  • Temperature Range: -20 to 250
Sewer Cleaning Hoses 2500 PSI Armor Belt® -- SAOR-10
from Piranha Hose Products, Inc.

ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]

  • Product Form: Assembly
  • Weight: 0.3
  • I.D.: 0.630
  • Minimum Bend Radius: 4
Gray Or Black Polyethylene Copolymer Hose -- Genesis® Commercial 1.25
from Flexaust

Gray or black polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Double profile I-Helix construction for easy movement on surfaces. For industrial & commercial vacuum applications. Crush resistant. Excellent flexing characteristics. Superior abrasion... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • I.D.: 1.250
  • Minimum Bend Radius: 2
Furnace Door Fiberglass Hose -- Novaflex 9155
from Novaflex Group

Rubber Furnace Door Fiberglass Hose. Designed to withstand extreme heat (1000 °F) from exterior in open hearth steel mill furnaces. Carries water to the furnace door. Construction: Tube: Green SBR non-conductive synthetic rubber. Reinforcement: Plies of polyester tire cord. Cover: One ply of... [See More]

  • Product Form: Hose
  • O.D.: 1.050 to 5.370
  • I.D.: 0.500 to 4.500
  • Weight: 0.3 to 3.8
Petroleum Transfer Hose -- Novaflex 3233
from WLC Company, Inc.

A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. [See More]

  • Temperature Range: -65 to 200
  • Material: Nitrile (NBR - Buna-N)
Sewer Cleaning Hoses 2500 PSI Armor Belt® -- SAOR-12
from Piranha Hose Products, Inc.

ARMOR BELT ® Sewer Cleaning Hose by Piranha ® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt ® hose is a must when the application calls for extreme durability while maintaining flexibility. It also... [See More]

  • Product Form: Assembly
  • Weight: 0.4
  • I.D.: 0.750
  • Minimum Bend Radius: 5
Gray Polyethylene Copolymer Hose -- Genesis® Flx Plus 1
from Flexaust

Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Light weight & flexible even at low temperatures. Tight bending characteristics. High abrasion resistance. Wet or dry vacuum in car wash, commercial & industrial applications. Crush resistant. Smooth... [See More]

  • Product Form: Hose
  • Weight: 0.2 to 0.4
  • I.D.: 1.000
  • Minimum Bend Radius: 2
Furnace Door Nomex Hose -- Novaflex 9156
from Novaflex Group

Rubber Furnace Door Nomex Hose - Novaflex 9156. Designed to withstand extreme heat from exterior in open hearth steel mill furnaces with the added abrasion resistance of nomex. Construction: Tube: Green SBR non-conductive synthetic rubber. Reinforcement: Plies of polyester tire cord. Cover: One ply... [See More]

  • Product Form: Hose
  • Material: Elastomers; Synthetic Rubber
  • Temperature Range: ? to 180
  • Specialized Construction: Multiple Plies of Polyester Tire Cord
Petroleum Transfer Hose -- Novaflex 3253
from WLC Company, Inc.

Nitrile tube designed for use with oil, gasoline and other petroleum products. Ideal for pressure, gravity flow or suction service from tank trucks, tank cars or bulk plants. Steel wire helix is spiraled between multiple plies of tire cord to reinforce hose to resist crushing and kinking. Black... [See More]

  • Temperature Range: -30 to 180
  • Material: Nitrile (NBR - Buna-N)
Heavy Weight Black Thermoplastic Rubber Hose -- Flexadux® TR HT 1.5
from Flexaust

bull; Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix. • Suitable for more demanding positive & negative pressure applications. • Designed for applications with wide temperature ranges. • Great moisture & UV resistance. • Excellent... [See More]

  • Product Form: Hose
  • Weight: 0.3
  • I.D.: 1.500
  • Minimum Bend Radius: 2
Heavy Duty Sandblast Hose -- Novaflex 5900
from Novaflex Group

Rubber Heavy Duty Sandblast Hose. Heavy duty (4 ply) abrasion resistant sand and shot blast hose that will accept higher working pressures and the most severe applications. Construction: Tube: Black abrasion resistant synthetic rubber. Reinforcement: Plies of polyester tire cord. Cover: Black... [See More]

  • Product Form: Hose
  • Material: Elastomers; Synthetic Rubber
  • Temperature Range: -20 to 180
  • Specialized Construction: Multiple Plies of Polyester Tire Cord
Heavy Weight Blue or Clear PVC Hose -- Flexadux® PV R-3 1.25
from Flexaust

bull; Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire). • Excellent internal & external abrasion resistance. • Good chemical & moisture resistance. • Excellent choice for ventilation... [See More]

  • Product Form: Hose
  • Weight: 0.3
  • I.D.: 1.250
  • Minimum Bend Radius: 1
Hot Water Washdown Hose -- Novaflex 2145
from Novaflex Group

Novaflex 2145. Hot Water Washdown Hose. Rubber white oil resistant non marking cover. An excellent, long lasting washdown hose designed for the rugged requirement found in the food processing industry. Construction: Tube: White EPDM. Reinforcement: Polyester Tire Cord. Cover: White Nitrile. Length:... [See More]

  • Product Form: Hose
  • O.D.: 1.250 to 2.040
  • I.D.: 0.750 to 1.500
  • Weight: 0.4 to 0.9
Heavy Weight Clear Or Black Polyurethane Hose -- Flexadux® PU Flx-Thane® HD 10.0
from Flexaust

bull; Heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire). • Great abrasion resistance & high tear strength. • Superior chemical resistance. • Excellent flexibility. • Designed for... [See More]

  • Product Form: Hose
  • Weight: 1.9
  • I.D.: 10.000
  • Minimum Bend Radius: 9
Insulated AC - Ventilation Ducting -- Novaflex 460R
from Novaflex Group

High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and UL-181Class 1... [See More]

  • Product Form: Hose
  • Material: Vinyl Coated Fiberglass Cloth
  • I.D.: 3.000 to 6.000
  • Media: Air
Heavy Weight Yellow Polyethylene Copolymer Hose -- Genesis® Commercial HD 2.0
from Flexaust

bull; Heavy weight polyethylene copolymer hose reinforced with an integral polyethylene helix. • Double profile I-Helix construction for easy movement. • Intended for liquid suction applications & ideally suited for the removal of fluids & waste materials • Very flexible even... [See More]

  • Product Form: Hose
  • Weight: 0.7
  • I.D.: 2.000
  • Minimum Bend Radius: 5
Low Temp Oil Return Hose SAE 100R4 -- Novaflex 3233
from Novaflex Group

Novaflex 3233. SAE 100R4 Low Temp Oil Return Hose. A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. This hose provides good flexibility for those hydraulic applications that operate in temperatures to -65 °F. Construction: Tube:... [See More]

  • Product Form: Hose
  • O.D.: 1.240 to 3.560
  • I.D.: 0.750 to 3.000
  • Weight: 0.5 to 1.9
Inner Layer; Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose -- Heat-Flex® Flex-Vest® 1.0
from Flexaust

bull; Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix. • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix. • Insulation; 1-inch fiberglass insulation (R-Value=4). •... [See More]

  • Product Form: Hose
  • Weight: 0.5
  • I.D.: 1.000
  • Minimum Bend Radius: 2
Material Handling Hose ¼" Gum Tube -- Novaflex 5016
from Novaflex Group

Novaflex 5016 (Vacuum Only). Material Handling Hose ¼ ” Gum Tube. Heavy duty rubber material handling hose designed for portable and central industrial vacuum equipment as well as truck mount applications. The ¼ ” abrasion resistant tube is designed to resist cutting,... [See More]

  • Product Form: Hose
  • O.D.: 3.380 to 12.880
  • I.D.: 2.500 to 12.000
  • Weight: 2.0 to 11.4
Light Weight Black Polyethylene Conductive Copolymer Hose -- Genesis® DPZ-C 1.25
from Flexaust

Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix. Features. Conductive. Surface Resistivity Level: 10 ³-10 ⁵ Ohms/Square. Smooth interior assures efficient air flow. Ideal for industrial vacuum & light bulk... [See More]

  • Product Form: Hose
  • Weight: 0.2
  • I.D.: 1.250
  • Minimum Bend Radius: 2
Non-Insulated Air Conditioning Ventilation Ducting -- Novaflex 460
from Novaflex Group

Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a complete air duct rating... [See More]

  • Product Form: Hose
  • Material: Vinyl Coated Fiberglass Cloth
  • I.D.: 3.000 to 6.000
  • Media: Air