Food and Beverage Processing Industrial Hose

102 Results
NewFlex Spiral Reinforced PVC Suction Hose -- 1200101
from NewAge Performance Products | NAPP

100% PVC construction. Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking. Lighter than ply-wrapped rubber and other similar hoses. Available in Food and Industrial Grades. Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards. Smooth interior... [See More]

  • Application: General Purpose; Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.250
1-1/2 in. ID and 100 ft Standard Length Potable Water Suction and Discharge Hose|Master File -- TAQ150X100
from Kuriyama of America, Inc.

Potable Water Suction and Discharge Hose. NSF Listed Liner - Hose liner material certified under NSF/ANSI/CAN 61 for use in potable water applications. Please refer to NOTE below for official NSF listing. The hose itself is not certified with NSF. Food Grade Materials - Hose complies with applicable... [See More]

  • Application: Food / Beverage; Marine; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.950
Air Hoses -- 1216285
from RS Components, Ltd.

Festo PUN-6X1-SW Compressed Air Pipe [See More]

  • Application: Automotive; Food / Beverage; Pneumatic; Welding; Other  ; Food and Industrial Applications, Wide Range of Task, Clean Room, Standard, Automotive, Electronic Protection, Welding, High Pressure Application
  • O.D.: 0.236
  • I.D.: 0.157
  • Working Pressure: 145
Nylobrade® NSF Listed Braid Reinforced PVC Hose -- 1000076
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. REACH and RoHS compliant. Glass-like clarity lets users see fluid flow. Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Raw materials meet California Proposition 65. Listed with NSF-51 for food and beverage equipment... [See More]

  • Application: General Purpose; Food / Beverage; Hydraulics; Medical / Pharmaceutical
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.315
2001™ Series 1 1/2 in. ID and 60 ft Length Heavy Duty Food Grade Polyurethane Lined Material Handling Hose with Grounding Wire|Master File -- 2001-150X60
from Kuriyama of America, Inc.

Made in the USA. Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Cover complies with applicable FDA (03) requirements. [See More]

  • Application: Food / Beverage; Pneumatic
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.880
Air Hoses -- 1216286
from RS Components, Ltd.

Festo PUN-H-2X0,4-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.079
  • I.D.: 0.047
  • Working Pressure: 145
Silbrade® Braid Reinforced Silicone Hose -- 2900072
from NewAge Performance Products | NAPP

Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Able to resist extreme temperature variations. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Listed with NSF-51 for... [See More]

  • Application: General Purpose; Food / Beverage; Medical / Pharmaceutical
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.365
2020™ Series 2 in. ID and 100 ft Standard Length Heavy Duty Food Grade Polyurethane Fabric Reinforced Material Handling Hose With Grounding Wire|Master File -- 2020-200X100
from Kuriyama of America, Inc.

Made in the USA. Extra Thick Abrasion Resistant Double-Ply Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Liner (Product Contact Surface) complies... [See More]

  • Application: Food / Beverage
  • I.D.: 2.000
  • Product Form: Hose
  • O.D.: 2.650
Air Hoses -- 1216287
from RS Components, Ltd.

Festo PUN-H-3X0,5-BL Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.118
  • I.D.: 0.083
  • Working Pressure: 145
Silbrade® Platinum – Platinum Cured Braid Reinforced Silicone Hose -- 2921023
from NewAge Performance Products | NAPP

Platinum cured for the highest degree of purity. Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. [See More]

  • Application: General Purpose; Food / Beverage; Medical / Pharmaceutical
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.500
A1730 Series 1/2 in. Nominal ID and 100 ft Standard Length Flexible FDA Polyethylene Hose|Master File -- A1730-08X100
from Kuriyama of America, Inc.

A flexible food grade hose for those applications in which a PVC hose may not be suitable. Flexible non-chlorinated non-PVC hose. Can be incinerated without harmful emissions. Light weight. Phthalate Free!. Applications involving radiation or other contaminants that require disposal of the hose... [See More]

  • Application: Food / Beverage
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.740
Air Hoses -- 1216288
from RS Components, Ltd.

Festo PUN-H-3X0,5-SI Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.118
  • I.D.: 0.083
  • Working Pressure: 145
Vardex® Steel Wire Reinforced PVC Hose -- 1400070
from NewAge Performance Products | NAPP

Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]

  • Application: General Purpose; Food / Beverage; Pneumatic; Suction / Vacuum
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.453
A3236 Series 1 in. Nominal ID High-Purity Non-Toxic LLDPE Water Hose|Master File -- A3236-16X200
from Kuriyama of America, Inc.

Series A3236 High-Purity Non-Toxic LLDPE Water Hose. A flexible, non-contaminating food grade hose that is ideal for use in food, beverage and water applications. Extremely light weight. Good resistance to U. V. and weather aging. Exceptionally low hydrocarbon extraction into water, as compared to... [See More]

  • Application: Food / Beverage
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.375
Air Hoses -- 1216289
from RS Components, Ltd.

Festo PUN-H-3X0,5-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.118
  • I.D.: 0.083
  • Working Pressure: 145
BREWT™ T422LH Series 1 1/2 in. ID Liquid S & D Brewery Hose|Master File -- T422LH150X100
from Kuriyama of America, Inc.

Extreme Flexibility - Uniquely designed for maximum flexibility, bends easily around brewery equipment and works well in tight spaces. Lightweight - Up to 25% lighter weight than similar rubber hoses, while still maintaining 150 PSI working pressure. High Heat Resistance - Chlorobutyl tube capable... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 2.050
Air Hoses -- 1216290
from RS Components, Ltd.

Festo PUN-H-4X0,75-BL [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.157
  • I.D.: 0.102
  • Working Pressure: 145
CLEARBRAID® K3130 Series 1 1/2 in. Nominal ID and 100 ft Standard Lengths BF Heavy Wall PVC Food & Beverage Hose|Master File -- K3130-24X100
from Kuriyama of America, Inc.

A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF ®-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]

  • Application: Food / Beverage; Pneumatic
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 2.000
Air Hoses -- 1216291
from RS Components, Ltd.

Festo PUN-H-4X0,75-SI [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.157
  • I.D.: 0.102
  • Working Pressure: 145
CLEARBRAID® K3150 Series 0.157 in. Nominal ID and 100 ft Standard Length Reinforced PVC Beverage Hose|Master File -- K3150-MM04x100
from Kuriyama of America, Inc.

A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]

  • Application: Food / Beverage; Pneumatic
  • I.D.: 0.157
  • Product Form: Hose
  • O.D.: 0.354
Air Hoses -- 1216292
from RS Components, Ltd.

Festo PUN-H-6X1-BL Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.236
  • I.D.: 0.157
  • Working Pressure: 145
CLEARBRAID® K3550 Series 1 1/2 in. Nominal ID and 100 ft Standard Length Coils Oil Resistant Food & Beverage Transfer Hose|Master File -- K3550-24X100
from Kuriyama of America, Inc.

Made in North America. High Oil Resistance - Meets ARPM (Association for Rubber Product Manufacturers) Class A rating for high oil resistance. Remains flexible when exposed to oils. Won't dry out or crack like other PVC hoses. Fabric Reinforcement - High tensile strength, food grade, polyester yarn... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.938
Air Hoses -- 1216293
from RS Components, Ltd.

Festo PUN-H-6X1-SI Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.236
  • I.D.: 0.157
  • Working Pressure: 145
FLEXAIR™ URE-CL™ Series 10 in. ID Food Grade Polyurethane Ducting/Material Handling Hose|Master File -- URE-CL1000X25
from Kuriyama of America, Inc.

Made in the USA. Durable & Lightweight Polyurethane Material – Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or PVC hoses. Steel Wire Helix – Provides strength and allows for use at higher... [See More]

  • Application: Food / Beverage
  • I.D.: 10.000
  • Product Form: Hose
  • O.D.: 10.330
Air Hoses -- 1216294
from RS Components, Ltd.

Festo PUN-H-6X1-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.236
  • I.D.: 0.157
  • Working Pressure: 145
FLEXAIR™, Urevent™ UREH-CL™ Series 10 in. ID HD Heavy Duty Clear Food Grade Polyurethane Ducting/Material Handling Hose|Master File -- UREH-CL1000X25
from Kuriyama of America, Inc.

Made in the USA. Durable & Lightweight Polyurethane Material - Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or PVC hoses. Steel Wire Helix - Provides strength and allows for use at higher temperatures... [See More]

  • Application: Food / Beverage
  • I.D.: 10.000
  • Product Form: Hose
  • O.D.: 10.370
Air Hoses -- 1216392
from RS Components, Ltd.

Festo PUN-H-4X0,75-SW [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.157
  • I.D.: 0.102
  • Working Pressure: 145
FT™ Series 1 1/2 in. ID and 100 ft Standard Length Heavy Duty Food Grade PVC Suction Hose|Master File -- FT150X100
from Kuriyama of America, Inc.

Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover - Provides increased pressure rating and smooth... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.800
Air Hoses -- 1228455
from RS Components, Ltd.

Festo PUN-8X1,25-BL Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Mineral Oil, High Temperature, Pneumatic Tubing For Compressed Air, Flame Retardant, Hydrolysis Resistant, Food Safe, Vacuum, Anti-Static, Water
  • O.D.: 0.315
  • I.D.: 0.224
  • Working Pressure: 145
Grease Bandit GBAND™ Series 1 1/2 in. ID and 30 ft Standard Length Oil Resistant Grease Trap Hose|Master File -- GBAND150X30
from Kuriyama of America, Inc.

Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won ’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas. "Cold-Flex"... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.900
Air Hoses -- 1228458
from RS Components, Ltd.

Festo PUN-H-10X1,5-BL [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.394
  • I.D.: 0.276
  • Working Pressure: 145
GTF™ Series 1 1/2 in. ID and 100 ft Standard Length Food Grade PVC Ducting/Material Handling Hose|Master File -- GTF150X100
from Kuriyama of America, Inc.

Made in the USA. Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Easy Slide Helix - Exposed rigid helix design... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.820
Air Hoses -- 1228459
from RS Components, Ltd.

Festo PUN-H-10X1,5-SI [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.394
  • I.D.: 0.276
  • Working Pressure: 145
GTFE™ Series 1 1/2 in. ID and 100 ft Standard Length Food Grade PVC Ducting/Material Handling Hose with Grounding Wire|Master File -- GTFE150X100
from Kuriyama of America, Inc.

With embedded grounding wire. Made in the USA. Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Grounding Wire - Multi-strand wire helps prevent the build-up of static electricity for added safety and to help... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.820
Air Hoses -- 1228460
from RS Components, Ltd.

Festo PUN-H-10X1,5-SW [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.394
  • I.D.: 0.276
  • Working Pressure: 145
Milk™ Series 1 1/2 in. ID Food Grade PVC Liquid Suction Hose|Master File -- MILK150X100
from Kuriyama of America, Inc.

Made in the USA. Precision Controlled ID and OD Dimensions - Facilitates insertion of sanitary fittings. Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Transparent Construction - "See-the-flow." Allows for... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.790
Air Hoses -- 1228461
from RS Components, Ltd.

Festo PUN-H-12X2-BL Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.472
  • I.D.: 0.315
  • Working Pressure: 145
OFAQ Series 1 1/2 in. Size and 200 ft Coil Length Polyurethane Potable Water Discharge Hose|Master File -- OFAQ-150x200
from Kuriyama of America, Inc.

Polyurethane Potable Water Discharge Hose. Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Also, exhibits exceptional resistance to oils... [See More]

  • Application: Food / Beverage
  • I.D.: 1.559
  • Product Form: Hose
  • O.D.: 1.500
Air Hoses -- 1228463
from RS Components, Ltd.

Festo PUN-H-12X2-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.472
  • I.D.: 0.315
  • Working Pressure: 145
Polyspring® K7160 Series 1 1/2 in. Nominal ID and 50 ft Standard Length Coils Standard Wall PVC Food & Beverage Vacuum/transfer Hose|Master File -- K7160-24X50
from Kuriyama of America, Inc.

Standard wall food and beverage grade vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 ºF. Spiral wire reinforcement prevents kinking or collapsing ... hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual confirmation... [See More]

  • Application: Food / Beverage; Pneumatic; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 1.860
Air Hoses -- 1228464
from RS Components, Ltd.

Festo PUN-H-14X2-BL Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.551
  • I.D.: 0.386
  • Working Pressure: 145
POLYSPRING® K7560 Series 1 in. Nominal ID and 100 ft Standard Length Coils Oil Resistant Food & Beverage Vacuum/Transfer Hose|Master File -- K7560-16X100
from Kuriyama of America, Inc.

Made in North America. High Oil Resistance - Meets ARPM (Association for Rubber Product Manufacturers) Class A rating for high oil resistance. Remains flexible when exposed to oils. Won ’t dry out or crack like other PVC hoses. Steel Wire Reinforcement - Electrogalvanized steel wire... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.297
Air Hoses -- 1228465
from RS Components, Ltd.

Festo PUN-H-14X2-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.551
  • I.D.: 0.386
  • Working Pressure: 145
POLYWIRE® K7130 Series 1 1/2 in. Nominal ID and 50 ft Standard Length Coils Heavy Wall PVC FoID & Beverage Vacuum/Transfer Hose|Master File -- K7130-24X50
from Kuriyama of America, Inc.

Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70 °F. Spiral wire reinforcement prevents kinking or collapsing . . . hose diameter will not expand under normal rated working pressures. Crystal clear - allows visual... [See More]

  • Application: Food / Beverage; Pneumatic; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 2.000
Air Hoses -- 1228469
from RS Components, Ltd.

Festo PUN-H-8X1,25-BL [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.315
  • I.D.: 0.224
  • Working Pressure: 145
POLYWIRE® Plus K7300 Series 1 1/2 in. Nominal ID and 25 ft Standard Length Coils Heavy Wall Wire-Yarn Reinforced Vacuum/Pressure Hose|Master File -- K7300-24X25
from Kuriyama of America, Inc.

A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement prevents kinking or collapsing... hose diameter will not expand under normal rated working... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • O.D.: 2.030
Air Hoses -- 1228470
from RS Components, Ltd.

Festo PUN-H-8X1,25-SI [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.315
  • I.D.: 0.224
  • Working Pressure: 145
T350LH - 1.22 in. OD Premium White Cover Paper Mill Creamery Wash Down Hose|Master File -- T350LH075x200
from Kuriyama of America, Inc.

T350 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot water or low pressure saturated steam in processing plants and facilities and in food and dairy plants. [See More]

  • Application: Food / Beverage
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.220
Air Hoses -- 1262774
from RS Components, Ltd.

Festo PUN-H-3X0,5-NT Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.118
  • I.D.: 0.083
  • Working Pressure: 145
T350LL - 0.91 in. OD Premium White Cover Paper Mill Creamery Wash Down Hose|Master File -- T350LL050X200
from Kuriyama of America, Inc.

T350 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot water or low pressure saturated steam in processing plants and facilities and in food and dairy plants. [See More]

  • Application: Food / Beverage
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.910
Air Hoses -- 1262775
from RS Components, Ltd.

Festo PUN-H-4X0,75-NT [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.157
  • I.D.: 0.102
  • Working Pressure: 145
T351LG - 1.22 in. OD 150 PSI Premium Paper Mill Creamery Wash Down Hose with Tapered Nozzle|Master File -- T351LG075X50
from Kuriyama of America, Inc.

T351 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot and cold water in paper mills and in food and dairy plants. [See More]

  • Application: Food / Beverage
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.220
Air Hoses -- 1262776
from RS Components, Ltd.

Festo PUN-H-6X1-NT Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; Suitable for food use
  • O.D.: 0.236
  • I.D.: 0.157
  • Working Pressure: 145
T351LL - 1.22 in. OD 150 PSI Premium Paper Mill Creamery Wash Down Hose with Tapered Nozzle|Master File -- T351LL075X50
from Kuriyama of America, Inc.

T351 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot and cold water in paper mills and in food and dairy plants. [See More]

  • Application: Food / Beverage
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.220
Air Hoses -- 1262779
from RS Components, Ltd.

Festo PEN-10X1,5-SW Compressed Air Pipe [See More]

  • Application: Food / Beverage; Pneumatic; Other  ; High Pressure, Pneumatic, Compressed Air, High Temperature, Hydrolysis Resistant, Flame Retardant, Food, Anti-Static, Chemical
  • O.D.: 0.394
  • I.D.: 0.276
  • Working Pressure: 145
Connoisseurs Brewery Discharge Hose -- Novaflex 6502
from Novaflex Group

The rubber Novaflex 6502 special construction hose provides maximum flexibility for ease of handling. The special smooth chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Construction: Tube: White chlorobutyl (non oily applications). Reinforcement:... [See More]

  • Application: Food / Beverage
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.250 to 4.520
Food-grade Polyurethane Hose -- MORR-LITE™
from Morris Coupling Company

Two types of material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying of applications. Available in: Sizes range from 1-1/2" to 6" I.D. MORR-LITE ™ – economical food-grade polyurethane hose. MORR-LITE ™W... [See More]

  • Application: Food / Beverage
  • I.D.: 1.500 to 6.000
  • Product Form: Hose
  • Weight: 0.2
Corrugated Hose - Plastic -- KHCH-10H [KHCH-10H from Kipp, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Application: Food / Beverage; Medical / Pharmaceutical
  • Product Form: Hose
Double-Ply White Acrylic Coated Polyester Fabric Hose -- Flexaust® White 1.5
from Flexaust

bull; Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix. • Efficient flow characteristics. • Designed for applications with wide temperature ranges. • Good abrasion resistance. • Ideal for clean room applications. • Manufactured with... [See More]

  • Application: Food / Beverage; Medical / Pharmaceutical; Sanitary; Welding
  • I.D.: 1.500
  • Product Form: Hose
  • Weight: 0.2
Water Hose
from Teknor Apex Company

Teknor Apex's commercial water hoses are manufactured for the most rigorous professional demands. Superior design and construction offer high-burst strength, all weather durability and crush-proof couplings. These capable hoses have been engineered specifically for the most selective customer. [See More]

  • Application: General Purpose; Agricultural; Food / Beverage
  • Media: Water
  • Product Form: Assembly
Food Handling Hose
from IBT Industrial Solutions

We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]

  • Application: Food / Beverage
  • Product Form: Hose
Beverage Dispensing Hose
from Eaton Hydraulics Group

Eaton Synflex ® and Eaton Arrow Flo-Guard ® hose and tubing products lead the beverage dispensing industry by eliminating external contamination, maintaining flavor integrity, aiding in fast flavor changeover and being impervious to gas permeation. Whether for frozen, hot, carbonated,... [See More]

  • Application: Food / Beverage
  • Media: Air (optional feature)
  • Product Form: Hose
Tolco™ Fat Resistant Hot Water Hose-5/8in x 50' -- HOSE50
from Image Supply, Inc.

Animal fat resistant. Use in dairies, kitchens and food service areas. Extended use up to 200 ° F. Heavy brass couplings with "O " ring for tight seals. 33% lighter than other rubber hoses. Remains flexible in any weather. Abrasion and kink resistant. 3 per case. 5/8 " x 50... [See More]

  • Application: Food / Beverage
  • Media: Water
  • Product Form: Assembly
Kuri Tec POLYSPRING PVC Food & Beverage Vacuum Hose Series K7160 -- 54062
from U.S. Plastic Corporation

This 1/4"ID x .460"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 150 PSI @ 70 F and 70 PSI @ 122F. It has a minimum bend radius of 1" @ 70F. [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • O.D.: 0.447
  • I.D.: 0.250
  • Material: Thermoplastics; Vinyl (PVC)
Portable Water Application Hose Set -- DHSP
from Deltrol Controls/Division of Deltrol Corp.

Hose sets for potable water applications. Applications. • Coffee/espresso machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Appliances. • Potable water applications. Features. • NSF certification on select options. •... [See More]

  • Application: Food / Beverage; Other  ; Appliances, Potable Water
  • Working Pressure: 150
  • Product Form: Assembly
  • Burst Pressure: 750
Connoisseurs Food & Beverage Hose -- Novaflex 6500
from Novaflex Group

The connoisseur line of food hose is designed to meet the food processing industries demanding applications. The rubber connoisseur is built in a variety of hose constructions utilizing a white chlorobutyl tube that will not impart taste or odor, for non-oily applications. This microbe resistant... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.250 to 4.520
Heavy Weight Blue or Clear PVC Hose -- Flexadux® PV R-3 1.25
from Flexaust

bull; Heavy weight PVC hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire). • Excellent internal & external abrasion resistance. • Good chemical & moisture resistance. • Excellent choice for ventilation... [See More]

  • Application: Food / Beverage; Medical / Pharmaceutical; Suction / Vacuum; Welding
  • I.D.: 1.250
  • Product Form: Hose
  • Weight: 0.3
Industrial Hose
from Eaton Hydraulics Group

With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals —every industrial hose application requires something a little different. That ’s why Eaton industrial hose products are manufactured from a variety... [See More]

  • Application: General Purpose; Food / Beverage; Hydraulics
  • Media: Air; Oil/Fuel; Steam
  • Product Form: Hose (optional feature); Assembly (optional feature)
Kuri Tec POLYWIRE PVC Food & Beverage Vacuum/Transfer Hose Series K7130 -- 54720
from U.S. Plastic Corporation

This 1/4" ID x 1/2" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 250 PSI @ 70F and 80 PSI @ 122F. Minimum bend radius is 1". Weighs 5 lbs per 50' roll. [See More]

  • Application: Food / Beverage
  • O.D.: 0.500
  • I.D.: 0.250
  • Material: Thermoplastics; Vinyl (PVC)
Connoisseurs Food & Beverage Hose -- Novaflex 6506
from Novaflex Group

Special kink and crush resistant suction & discharge rubber hose, designed for those more demanding applications requiring a product that meets 3-A (cert# 1803), FDA & USDA standards. This tube is for non-oily applications. Designed to meet the temperatures and chemical resistance associated... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.260 to 4.780
Heavy Weight Clear Or Black Polyurethane Hose -- Flexadux® PU Flx-Thane® HD 10.0
from Flexaust

bull; Heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire). • Great abrasion resistance & high tear strength. • Superior chemical resistance. • Excellent flexibility. • Designed for... [See More]

  • Application: Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.9
Rollerflex 4000 Series PVC Food & Beverage Suction/Delivery Hose -- 54250
from U.S. Plastic Corporation

This 3/4" ID x 15/16" OD Clear Suction and Delivery Hose has a working pressure 105 PSI @ 70F and a vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and it weighs 20 lbs per 100'. [See More]

  • Application: Food / Beverage
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 0.938
EPDM Food Suction & Discharge Hose -- Novaflex 6400
from Novaflex Group

A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for suction and discharge applications. This ultra smooth... [See More]

  • Application: Food / Beverage; Suction / Vacuum; Other  ; Food Transfer
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.250 to 4.520
Light Weight Blue or Clear PVC Hose -- Flexadux® PV R-2 18.0
from Flexaust

bull; Light weight PVC hose reinforced with a spring steel wire helix. • Great flexibility with tight bending characteristics. • Good chemical & moisture resistance. • Good compressibility. • Excellent choice for ventilation applications, dust & fume removal. • Blue... [See More]

  • Application: Agricultural; Aviation / Aerospace; Food / Beverage; Suction / Vacuum; Welding
  • I.D.: 18.000
  • Product Form: Hose
  • Temperature Range: 20 to 160
Rollerflex 4000 Series PVC Food & Beverage Suction/Delivery Hose -- 54348
from U.S. Plastic Corporation

This 4" ID x 4-1/2" OD Clear Suction and Delivery Hose has a working pressure of 50 PSI @ 70F and a vacuum rating of 28" Hg. It has a minimum bend radius of 10". Standard lengths are 100' and it weighs 175 lbs per 100'. [See More]

  • Application: Food / Beverage
  • I.D.: 4.000
  • Product Form: Hose
  • O.D.: 4.500
EPDM Food Suction & Discharge Hose -- Novaflex 6401
from Novaflex Group

A rubber hose recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade EPDM tube is odorless and tasteless for non-oily transfer applications. Excellent for discharge applications. This ultra smooth microbe resistant... [See More]

  • Application: Food / Beverage; Other  ; Food Transfer
  • I.D.: 0.500 to 4.000
  • Product Form: Hose
  • O.D.: 0.970 to 4.720
Light Weight Clear Or Black Polyurethane Hose -- Flexadux® PU Flx-Thane® LD 10.0
from Flexaust

bull; Light weight polyurethane hose reinforced with a bronze coated spring steel wire helix. • Great compressibility. • Great abrasion resistance. • Superior chemical resistance. • Excellent flexibility. • Designed for applications with wide temperature ranges. •... [See More]

  • Application: Agricultural; Food / Beverage; Medical / Pharmaceutical; Suction / Vacuum
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.2
Rollerflex 9000 Food, Beverage & Dairy Handling Hose -- 54349
from U.S. Plastic Corporation

This 1" ID x -1-1/4" OD Rollerflex 9000 Series Food, Beverage and Dairy Handling Hose has a working pressure of 60 PSI @ 70F. It has a minimum bend radius of 2". [See More]

  • Application: Food / Beverage
  • O.D.: 1.250
  • I.D.: 1.000
  • Media: Air
Flour Suction Hose -- Novaflex 6200
from Novaflex Group

A rubber hose, designed for the transfer of dry edible food products such as sugar, flour, beans etc. Use of helix wire is recommended for static dissipation. This ultra smooth microbe resistant tube is built on special mandrels for cleanliness. Construction: Tube: 3/16 ” White FDA natural... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 2.000 to 5.000
  • Product Form: Hose
  • O.D.: 2.680 to 5.830
Medium Weight Black Or Clear Polyurethane Hose -- Flexadux® PU Flx-Thane® MD 10.0
from Flexaust

bull; Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix. • Good compressibility. • Great abrasion resistance & high tear strength. • Superior chemical resistance. • Excellent flexibility. • Designed for applications with wide... [See More]

  • Application: Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.6
Food Suction & Discharge Hose -- Novaflex 6300
from Novaflex Group

A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for suction and discharge applications. This ultra smooth... [See More]

  • Application: Food / Beverage; Suction / Vacuum; Other  ; Food Transfer
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.250 to 4.520
Medium Weight Clear Co-Extruded PVC Hose -- Flex-Tube PV 4
from Flexaust

Medium weight clear co-extruded PVC hose with a rigid black external PVC helix. Features. Ultra smooth interior wall assures efficient airflow. Very flexible & crush resistant. Spiral co-extruded engineered construction. Helix acts as a wearstrip. Wall Thickness = .030 ” (2" to 3 ”),... [See More]

  • Application: Agricultural; Food / Beverage; Medical / Pharmaceutical; Suction / Vacuum
  • I.D.: 4.000
  • Product Form: Hose
  • Weight: 0.7
Heavy Duty Hot Water Washdown Hose -- Novaflex 2151
from Novaflex Group

Novaflex 2151. Heavy Duty Hot Water Washdown Rubber Hose. Designed to meet the rugged washdown applications in the food processing industry. Construction: Tube: White EPDM. Reinforcement: Multiple layers of polyester cord. Cover: White EPDM non marking. Length: 100ft. Temperature Range: -40 ° to... [See More]

  • Application: Food / Beverage
  • I.D.: 0.750 to 1.250
  • Product Form: Hose
  • O.D.: 1.310 to 1.810
Medium Weight Clear Co-Extruded Thermoplastic Ether Based Polyurethane Hose -- Flex-Tube PU 4
from Flexaust

Medium weight clear co-extruded thermoplastic ether based polyurethane hose with a rigid yellow external ABS helix. Features. Ultra smooth interior assures efficient airflow. Great abrasion resistance. Excellent wear performance. Puncture & tear resistant with high tensile strength. Good low... [See More]

  • Application: Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 4.000
  • Product Form: Hose
  • Weight: 0.8
Nitrile Food Discharge Hose -- Novaflex 6301
from Novaflex Group

A rubber hose, recommended for the food transfer application that demands both flexibility and ruggedness with a clean white FDA grade tube. The food grade nitrile tube is odorless and tasteless for those oily transfer applications. Excellent for discharge applications. This ultra smooth microbe... [See More]

  • Application: Food / Beverage; Other  ; Food Transfer
  • I.D.: 0.500 to 4.000
  • Product Form: Hose
  • O.D.: 0.970 to 4.720
Medium Weight Clear Polyethylene Hose -- Genesis® Mark 2 1.5
from Flexaust

bull; Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix. • Ideal for insulation blowing applications. • Easy to handle. • Translucent walls offer easy monitoring of material flow and blockage. • Convoluted interior design creates efficient... [See More]

  • Application: Food / Beverage; Medical / Pharmaceutical; Sanitary; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • Weight: 0.2
NovaBrew -- Novaflex 6507NB
from Novaflex Group

NovaBrew Novaflex 6507NB. NovaBrew is a state of the art designed rubber hose based on the specific requirements of the modern day brewery. NovaBrew has a rugged but flexible construction with a super smooth white hose tube, for non-oily applications, that is microbe resistant along with a dark... [See More]

  • Application: Food / Beverage; Other  ; Brewery Applications
  • Temperature Range: -40 to 240
  • Product Form: Hose
  • Material: Elastomers; Butyl
Medium Weight Clear PVC Hose -- Flexadux® PV R-4 2.0
from Flexaust

bull; Medium weight PVC hose reinforced with a spring steel wire helix. • Good for positive pressure applications. • Great compressibility. • Construction allows for value packaging by reducing the box size, reducing warehouse space & shipping costs. • Ideal for dust and... [See More]

  • Application: Food / Beverage; Medical / Pharmaceutical; Suction / Vacuum
  • I.D.: 2.000
  • Product Form: Hose
  • Weight: 0.2
PVC Black Food Suction & Discharge Hose -- Novaflex 149
from Novaflex Group

Novaflex 149. PVC Black Food Suction & Discharge Hose - FDA. A medium service PVC hose. Lightweight and flexible, designed to meet the requirements of industry ’s general service requirements. Excellent in suction and low pressure discharge applications. Construction: Tube: PVC, made with... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 0.750 to 3.000
  • Product Form: Hose
  • O.D.: 1.010 to 3.440
Medium Weight White Thermoplastic Rubber Hose -- Flexadux® TR T-7 White 2.0
from Flexaust

bull; Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix. • Good abrasion resistance. • Designed for applications with wide temperature ranges. • Great moisture & UV resistance. • Excellent chemical resistance. • Smooth interior assures... [See More]

  • Application: General Purpose; Food / Beverage; Medical / Pharmaceutical; Suction / Vacuum
  • I.D.: 2.000
  • Product Form: Hose
  • Weight: 0.2
PVC Braided Hose with Blue Trace Yarn -- Novaflex 164
from Novaflex Group

Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not desirable. FDA-NSF 51 certified. Construction: Tube: White PVC. Reinforcement: Polyester. Cover: Clear PVC. Length:... [See More]

  • Application: Food / Beverage; Marine
  • I.D.: 0.375 to 0.750
  • Product Form: Hose
  • O.D.: 0.565 to 0.950
Self-Extinguishing Medium Weight Clear Polyurethane Hose -- Flexadux® PU Flx-Thane® SE 10.0
from Flexaust

bull; Self-extinguishing medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix. • Halogen-free. • Good compressibility. • Great abrasion resistance & high tear strength. • Superior chemical resistance. • Excellent flexibility. •... [See More]

  • Application: Agricultural; Food / Beverage; Marine; Suction / Vacuum; Welding; Other  ; Straw Blowing, Powder & Bulk
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.6
PVC Braided Hose with Red Trace Yarn -- Novaflex 162
from Novaflex Group

Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified to 100 °F. Construction: Tube: PVC clear. Reinforcement: Polyester. Cover: PVC Clear. Length: see coil... [See More]

  • Application: Food / Beverage; Marine
  • I.D.: 0.375 to 1.500
  • Product Form: Hose
  • O.D.: 0.565 to 1.800
Very Heavy Weight Clear Or Black Polyurethane Hose -- Flexadux® PU Flx-Thane® VHD 4.0
from Flexaust

bull; Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire). • Great abrasion resistance & high tear strength. • Superior chemical resistance. • Excellent flexibility. • Designed for... [See More]

  • Application: Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 4.000
  • Product Form: Hose
  • Weight: 1.0
PVC Clear Food Suction & Discharge Hose -- Novaflex 141
from Novaflex Group

Novaflex 141BL. PVC Clear Food Suction & Discharge Hose. A light duty corrugated PVC hose. Lightweight and highly flexible, designed to meet the requirements of industry ’s light duty requirements. Excellent in suction and low pressure and open end discharge applications. Construction:... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 0.750 to 3.000
  • Product Form: Hose
  • O.D.: 1.010 to 3.440
Very Light Weight PVC Hose -- Flexadux® PV ADC 10.0
from Flexaust

bull; Very light weight PVC hose reinforced with a spring steel wire helix. • Good for positive pressure applications. • Great compressibility. • Excellent flexibility with tight bending characteristics. • Good chemical & moisture resistance. • Manufactured with FDA... [See More]

  • Application: Agricultural; Aviation / Aerospace; Food / Beverage; Suction / Vacuum; Welding
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 0.8
PVC White Food Suction & Discharge Hose -- Novaflex 148
from Novaflex Group

Novaflex 148. PVC White Food Suction and Discharge Hose - FDA. A premium food grade PVC hose. Lightweight and flexible, designed to meet the requirements of the food industry ’s general service requirements. Excellent in food suction and low pressure discharge applications. Construction: Tube:... [See More]

  • Application: Food / Beverage; Suction / Vacuum
  • I.D.: 0.750 to 3.000
  • Product Form: Hose
  • O.D.: 1.010 to 3.440
SF TPU -- 9SFTPUW
from Novaflex Group

All extruded, molecularly bonded urethane duct with encapsulated wire offers maximum abrasion resistance and superior tear resistance/tensile strength. Molecularly bonded construction reduces turbulence for maximum flow efficiency. Encapsulated wire protects surfaces from scuffing. Manufactured with... [See More]

  • Application: Food / Beverage; Other  ; Material Handling Hose
  • O.D.: 1.500 to 24.000
  • Product Form: Hose
  • Weight: 0.8
Suction & Discharge Hose -- Novaflex 6303
from Novaflex Group

A rubber food transfer hose designed to provide maximum flexibility along with an abrasive resistant cover. Excellent for the transfer of oily product in full suction and discharge applications. This ultra smooth microbe resistant tube is built on special stainless steel mandrels for cleanliness. [See More]

  • Application: Food / Beverage; Suction / Vacuum; Other  ; Food Transfer
  • I.D.: 1.500 to 4.000
  • Product Form: Hose
  • O.D.: 2.080 to 4.570
U-Lok 1200 Acrylic -- 3UL1200
from Novaflex Group

Applications. Clean room environment. Cool or hot air supply. Air handling, fume control. Meets FDA regulations. Hospitals, food establishments, computer rooms. Meets UL94V0 and Federal Method 5903. Construction. Product code: 3UL1200. Material: White Acrylic on Polyester. Construction: Mechanical... [See More]

  • Application: Food / Beverage
  • O.D.: 3.000 to 24.000
  • Product Form: Hose
  • Weight: 1.2
UHMW Tube Food Suction & Discharge Hose -- Novaflex 6403
from Novaflex Group

UHMW Tube EPDM Food Suction & Discharge Hose. A rubber hose, recommended for special applications that require smooth tubes and easy to clean surfaces. Recommended for the food transfer application that demands flexibility and ruggedness with a clean white FDA ultra high molecular weight... [See More]

  • Application: Food / Beverage; Suction / Vacuum; Other  ; Food Transfer
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.190 to 4.550
Wine Hose 250 Psi WP -- Novaflex 6505
from Novaflex Group

Connoisseurs Wine Hose. Special kink and crush resistant rubber hose, designed utilizing a multi-ply construction with dual special monofilament helix rods. The tube is for non-oily application. Designed to meet the demands of “cleaning in process ”. This ultra smooth microbe resistant... [See More]

  • Application: Food / Beverage
  • I.D.: 0.750 to 4.000
  • Product Form: Hose
  • O.D.: 1.260 to 4.780