Corrugated Industrial Hose
from Kuriyama of America, Inc.
For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000
- Product Form: Hose
- O.D.: 2.480
from Kuriyama of America, Inc.
Suction and transfer service for a variety of chemicals and acids. Will handle 98% of existing chemicals. [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000
- Product Form: Hose
- O.D.: 2.480
from Kuriyama of America, Inc.
Oil field vacuum tank service, for handling crude oil, frack solutions and slurries. [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000
- Product Form: Hose
- O.D.: 2.400
from Kuriyama of America, Inc.
Liquid, fatty, oily food and alcoholic beverage, max 150 proof and 75% alcohol content, suction and discharge. This correction is to rectify the relationship between the unit proof and % alcohol content in the U.S. system. The alcohol content % = 0.5 x Proof. There are discrepancies between proof... [See More]
- Specialized Construction: Corrugated; Crushproof
- I.D.: 3.000
- Product Form: Hose
- O.D.: 3.620
from Kuriyama of America, Inc.
For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. Where extreme flexibility is needed in low temperature. [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000
- Product Form: Hose
- O.D.: 2.480
from Kuriyama of America, Inc.
For suction or discharge of wet or dry abrasive materials. Suitable for handling materials for human consumption. [See More]
- Specialized Construction: Corrugated
- I.D.: 5.000
- Product Form: Hose
- O.D.: 5.630
from Morris Coupling Company
Two types of material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying of applications. Available in: Sizes range from 1-1/2" to 6" I.D. MORR-LITE ™ – economical food-grade polyurethane hose. MORR-LITE ™W... [See More]
- Specialized Construction: Corrugated
- I.D.: 1.500 to 6.000
- Product Form: Hose
- Weight: 0.2
from Hosco Finishing System Components
PSH – non-conductive, PTFE lined, fiberglass reinforced innercore, overbraided with 300 series stainless steel. PSHC – conductive (carbon impregnated), PTFE lined, fiberglass reinforced innercore, overbraided with 300 series stainless steel. PDH – .030 wall, non-conductive virgin... [See More]
- Specialized Construction: Corrugated; SS Overbraid
- O.D.: 0.500 to 2.000
- Product Form: Assembly
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
from Navyug (India) Limited
Size Range is revisionable in upward unit to special requirement of all sections [See More]
- Specialized Construction: Corrugated
- Media: Water
- Product Form: Hose
- Application: General Purpose
from Flexaust
bull; Single-ply helically corrugated aluminum alloy hose with a four-ply finished seam that is folded flat and crimped for tightness and strength. • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation. • Self-supporting construction... [See More]
- Specialized Construction: Corrugated; Lays Flat; 4-ply Finished Seam
- I.D.: 10.000
- Product Form: Hose
- Weight: 0.4
from Novaflex Group
Bulk Material Rubber Transfer Hose Novaflex 5017TG is the 150 psi working pressure rated version of Novaflex 5016TG. This ¼ ” Tan Gum rubber tube is produced with a high abrasion resistance tube that is designed for the transfer of bulk materials. Novaflex 5017TG hose is corrugated to... [See More]
- Specialized Construction: Corrugated; Crushproof; Heavy Helix Wire
- I.D.: 2.500 to 12.000
- Product Form: Hose
- O.D.: 3.380 to 12.880
from DME Company
Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for its abrasion resistance and long term performance under demanding conditions. A rigid PVC helix provides... [See More]
- Specialized Construction: Corrugated
- Media: Air
- Product Form: Hose
- Application: General Purpose; Other ; Plastic Molding Equipment Applications
from Flexaust
bull; Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength. • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation. • Self-support construction... [See More]
- Specialized Construction: Corrugated; Lays Flat; 4-ply Finished Seam
- I.D.: 10.000
- Product Form: Hose
- Weight: 0.8
from Novaflex Group
Bulk Material Rubber Transfer Hose. Novaflex 5018 is the 150 psi working pressure rated version of Novaflex 5017. This is a hose with a higher temperature rating, designed for transferring bulk materials at maximum temperatures of 200 °F Novaflex 5018 bulk material transfer hose is corrugated to... [See More]
- Specialized Construction: Corrugated; Crushproof; Heavy Helix Wire
- I.D.: 2.500 to 12.000
- Product Form: Hose
- O.D.: 3.380 to 12.880
from DME Company
Service Conditions. A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain. Clamp right to dryer take-off tube [See More]
- Specialized Construction: Corrugated
- Material: Elastomers; Neoprene; Thermoplastics
- Product Form: Assembly
- Media: Air
from Flexaust
bull; Manufactured using 316Ti Stainless Steel in a patented roll lock construction. • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking. • Suitable for fume & air exhaust applications with extremely high temperatures. [See More]
- Specialized Construction: Corrugated; Crushproof
- I.D.: 10.000
- Product Form: Hose
- Weight: 1.6
from Novaflex Group
All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045 ” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements, tents, etc. [See More]
- Specialized Construction: Corrugated
- I.D.: 8.000 to 24.000
- Product Form: Hose
- Working Pressure: 2 to 10
from DME Company
APPLICATIONS. Railcar offloading. Pneumatic dry bulk unloading of grains, pellets, powders and dry chemicals. Ideal hose for general bulk unloading applications. Transfer of hot materials (not for hot tar or asphalt). Bulk unloading of highly abrasive materials. Plastic pellet transfer. FEATURES. [See More]
- Specialized Construction: Corrugated
- Material: Metal
- Product Form: Hose
- Media: Chemicals; Solids
from Novaflex Group
Corrugated Oil Field Vac/Frac Hose. Novaflex ® 3275 is a rugged suction and discharge, flexible hose designed for oilfield vacuum truck and oilfield fracturing applications. This hose is ideal where applications require a hose designed for the transfer of salt & fresh water, tank bottoms,... [See More]
- Specialized Construction: Corrugated; Multiple Plies of Tire Cord
- Working Pressure: ? to 150
- Product Form: Hose
- Temperature Range: -40 to 180
from DME Company
Neoprene Duct. Rated to 350 ºF. Perfect for return air or low temp dryer. Single ply stock - double ply from factory - check with us! [See More]
- Specialized Construction: Corrugated
- Material: Elastomers; Neoprene
- Product Form: Hose
- Media: Air
from Novaflex Group
All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications. Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release, dewatering. [See More]
- Specialized Construction: Corrugated
- I.D.: 4.000 to 8.000
- Product Form: Hose
- O.D.: 4.450 to 8.850
from DME Company
Choose Single or Double Ply. Non-kicking, lightweight. Industry standard product!. Best selection of sizes, lowest prices!. Orange cover. Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day... [See More]
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone; Silicone
- Product Form: Hose
- Media: Air
from Novaflex Group
Novaflex 5016 (Vacuum Only). Material Handling Hose ¼ ” Gum Tube. Heavy duty rubber material handling hose designed for portable and central industrial vacuum equipment as well as truck mount applications. The ¼ ” abrasion resistant tube is designed to resist cutting,... [See More]
- Specialized Construction: Corrugated; Crushproof; Heavy Helix Wire
- I.D.: 2.500 to 12.000
- Product Form: Hose
- O.D.: 3.380 to 12.880
from DME Company
Grounded safety. Static ground wire - full length. Smooth bore, very flexible. For: Pellets, powders & granules. Static conditions: -4 ºF to 150 ºF. Dynamic conditions: 14 ºF to 104 ºF. Choose cut length or full roll [See More]
- Specialized Construction: Corrugated
- Media: Air; Solids
- Product Form: Hose
- Application: General Purpose; Heating, Ventilation, and Air Conditioning; Other ; Plastic Molding Equipment Applications
from Novaflex Group
All extruded heavy wall sanitation suction hose. Unique interlock construction provides for extreme flexibility and kink resistance. Smooth interior for optimum flow and unique crush resistance. An external wear rib prevents damage from abrasion. Used for liquid transfer; sanitary and cesspool. [See More]
- Specialized Construction: Corrugated
- I.D.: 1.500 to 4.000
- Product Form: Hose
- O.D.: 1.975 to 5.000
from Novaflex Group
Recommended for the transfer of petroleum products with an aromatic content of up to 55%. Novalite has a unique design utilizing a flat corrugation design permitting extreme ease when flexing. Novalite is excellent for the transfer of other oily products, such as fats, greases, vegetable oil,... [See More]
- Specialized Construction: Corrugated; Multiple Plies of Tire Cord
- I.D.: 1.000 to 6.000
- Product Form: Hose
- O.D.: 1.550 to 6.750
from Novaflex Group
300 psi WP Oil Field Vac Hose. A tank truck service, including oil field vacuum truck service, where full suction is required. Ideal for handling crude oil, salt & fresh water, tank bottoms, drilling mud, along with diluted solutions of hydrochloric acids and diesel fuels. Note: Not recommended... [See More]
- Specialized Construction: Corrugated; Multiple Plies of Tire Cord
- Working Pressure: ? to 300
- Product Form: Hose
- Temperature Range: -40 to 180
from Novaflex Group
Outboard Motor Cable Cover. Novaflex Series 186 (Black/Grey) Cable conduit designed to conceal hose or cable of outboard motor. Color: Black or grey [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000
- Product Form: Hose
- Media: Other; Conceal hoses for OB Motor
from Novaflex Group
Novaflex Series 120. PVC Bilge & Water Transfer Hose. Uniquely designed for bilge discharge. Corrugated polyethylene tubing provides maximum flexibility for ease of installation. Molded cuff is built in every 12 ” for easy clamping. Construction: Temperature Range: +25 °F to 150 °F [See More]
- Specialized Construction: Corrugated
- I.D.: 0.375 to 1.500
- Product Form: Hose
- Weight: 5.0 to 13.0
from Novaflex Group
Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum... [See More]
- Specialized Construction: Corrugated; Highly Compressible
- I.D.: 2.000 to 12.000
- Product Form: Hose
- Weight: 0.3 to 1.2
from Novaflex Group
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications. Agricultural clean up, grain and seeds, etc. Wood chipping/leaf collection. Pellet and powder transfer. [See More]
- Specialized Construction: Corrugated
- I.D.: 2.000 to 6.000
- Product Form: Hose
- O.D.: 2.450 to 6.925
from Novaflex Group
Designed to meet O.E.M. ’s specifications for serviceability. This highly flexible, internally and externally corrugated vacuum hose has an abrasion resistant rubber tube with 4 ” integral cuffs on each end for ease of installation. Ultra flexible and compressible construction to... [See More]
- Specialized Construction: Corrugated; Helix Wire and Textile
- I.D.: 8.000 to 14.000
- Product Form: Hose
- Maximum Vacuum: 4 to 12
from Novaflex Group
Designed with a red high abrasion resistant tube. This highly flexible, internally and externally corrugated vacuum hose has the same performance characteristics as Novaflex 5060BG but with an enhanced wear resistant tube. Construction: Tube: Red abrasion resistant rubber. Reinforcement: Helix wire... [See More]
- Specialized Construction: Corrugated; Helix Wire and Textile
- I.D.: 8.000 to 14.000
- Product Form: Hose
- Temperature Range: -40 to 160