Pneumatic Industrial Hose
from Sames North American Corporation
SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible. The lightest hoses on the market. Premium quality for guaranteed safety. Productivity. The lightest in the marketplace: Reduces operator fatigue. The most... [See More]
- Application: Pneumatic
- Working Pressure: 145 to 203
- Product Form: Assembly
- Temperature Range: -40 to 176
from Jergens, Inc.
Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required. [See More]
- Application: Pneumatic
- O.D.: 0.250
- Product Form: Hose
from NewAge Performance Products | NAPP
A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]
- Application: General Purpose; Hydraulics; Pneumatic
- I.D.: 0.260
- Product Form: Hose
- O.D.: 0.500
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Black 3/8" ID X 35', All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Black
from EXAIR
Compressed air hose is made of reinforced synthetic rubber to assure long life and protection against ozone, weathering, and temperatures up to 158 &#deg;F (70 &#deg;C).3/8" I.D. Compressed Air Hose in 10 ft., 15 ft., 20 ft., 30 ft., 40 ft., and 50 ft. lengths [See More]
- Application: Pneumatic
- I.D.: 0.375
- Product Form: Assembly
- Media: Air
from Kuriyama of America, Inc.
Made in the USA. Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Food Grade Materials - Hose Cover complies with applicable FDA (03) requirements. [See More]
- Application: Food / Beverage; Pneumatic
- I.D.: 1.500
- Product Form: Hose
- O.D.: 1.880
from Clippard
Flexible, durable vinyl plastic hose [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.093
- Product Form: Hose
- O.D.: 0.125
from RS Components, Ltd.
5M PRO Grade Rubber Hose [See More]
- Application: Pneumatic
- Length: 5m
from NewAge Performance Products | NAPP
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]
- Application: General Purpose; Agricultural; Hydraulics; Pneumatic
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.470
from Petersen Products Co.
Connection Type 1/4" Safety Coupler & Nipple. Description 3/8" X 35' Hose, Inflation, Yellow All-Weather. Sage Subcategory Number W161. Shipping Wt. 3 Lb (1.36 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Yellow
from EXAIR
For applications where frequent repositioning of the Air Nozzle or Jet is required, the flexible Stay Set Hoses ™ are ideal. Simply mount the hose in close proximity to the application and bend it to aim the airstream at the target. Since the hose has "memory", it will not creep or bend. It... [See More]
- Application: Pneumatic
- Material: Thermoplastics
- Product Form: Assembly
- Media: Air
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance ... complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Application: Automotive; Pneumatic; Welding
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Clippard
Urethane Hose, 1/8" OD-1/16" ID [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from RS Components, Ltd.
30M PRO GRADE RUBBER HOSE [See More]
- Application: Pneumatic
- Length: 30m
from NewAge Performance Products | NAPP
Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]
- Application: General Purpose; Food / Beverage; Pneumatic; Suction / Vacuum
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.453
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Yellow 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Yellow
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Application: Automotive; Pneumatic; Welding
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Clippard
Polyurethane Ribbon Hose, 1/8" OD-1/16" ID, Multi-Color [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.062
- Product Form: Hose
- O.D.: 0.125
from RS Components, Ltd.
PREVOST RAL AASB1010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Comment 1 Designed for Large Diameter Multi-Size Plugs (15"-30" to 54"-96"). Comment 2 Hose, 3/8" Read Back 60 PSI Gauge,1/4" MNPT, Hose, 3/4"Dump Valve, Chicago Style QD. Connection Type Chicago QD & 1/4" NPT. Connection: Inflation Hose 3/4" MNPT Brass & 3/4" Dump Valve Chicago QD. [See More]
- Application: Pneumatic
- Working Pressure: 60
- Product Form: Assembly
- Temperature Range: 110
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Application: Automotive; Pneumatic; Welding
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Clippard
Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from RS Components, Ltd.
PREVOST RAL ABSB1010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Blue 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Blue
from Kuriyama of America, Inc.
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance. Highly abrasion-resistant alloy jacket. [See More]
- Application: Automotive; Pneumatic; Welding
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.770
from Clippard
Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.250
from RS Components, Ltd.
PREVOST RAL ACSB1010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Green 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Green
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.813
from Clippard
Vinyl Hose [See More]
- Application: General Purpose; Pneumatic
- I.D.: 0.062
- Product Form: Hose
- O.D.: 0.250
from RS Components, Ltd.
PREVOST RAL AESB1010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Red 3/8" ID X 35' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W161. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Red
from Kuriyama of America, Inc.
Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is flexed. Distinctive color and branding allows... [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.813
from RS Components, Ltd.
PREVOST RAL AISB1010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Description 1" X 16', Blue Hose w/Claw Couplers. Sage Subcategory Number W161. Shipping Wt. 3 Lb (1.36 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Blue
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.340
from RS Components, Ltd.
Welding Star RS5M516 Air Compressor Hose [See More]
- Application: Pneumatic
- Length: 5m
- I.D.: 0.315
from Petersen Products Co.
Description 1" X 16', Red Hose w/Claw Couplers. Sage Subcategory Number W161. Shipping Wt. 3 Lb (1.36 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Red
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.340
from RS Components, Ltd.
10m air hose w/PCL connector [See More]
- Application: Pneumatic
- Length: 10m
from Petersen Products Co.
Color Black. Comment 1 Inflation Hose, all Weather. Comment 2 With Shut-off and Prssure Relief Valve. Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Black 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve. Diameter, Inner IN 3/8". Length 16'. Sage... [See More]
- Application: Pneumatic
- I.D.: 0.375
- Product Form: Assembly
- Media: Air
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.340
from RS Components, Ltd.
PREVOST RAL AISB105 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Working Pressure: 174
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Blue 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Blue
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
PREVOST RAL ACSB105 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Working Pressure: 174
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Green 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Green
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
PREVOST RAL AESB105 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Working Pressure: 174
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Red 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Red
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
PREVOST RAL ABSB105 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.709
- I.D.: 0.394
- Working Pressure: 174
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Yellow 3/8" ID X 16' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 4 Lb (1.81 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Yellow
from Kuriyama of America, Inc.
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)... [See More]
- Application: Hydraulics; Pneumatic
- I.D.: 0.750
- Product Form: Hose
- O.D.: 1.060
from RS Components, Ltd.
Sundstrom H03-3010 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.630
- I.D.: 0.394
- Length: 10m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Yellow 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Yellow
from Kuriyama of America, Inc.
A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF ®-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Application: Food / Beverage; Pneumatic
- I.D.: 1.500
- Product Form: Hose
- O.D.: 2.000
from RS Components, Ltd.
Sundstrom H03-3015 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.630
- I.D.: 0.394
- Length: 15m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Black 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Black
from Kuriyama of America, Inc.
A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal clear - allows visual confirmation of product flow. Longitudinally-reinforced to... [See More]
- Application: Food / Beverage; Pneumatic
- I.D.: 0.157
- Product Form: Hose
- O.D.: 0.354
from RS Components, Ltd.
Sundstrom H03-3020 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.630
- I.D.: 0.394
- Length: 20m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Blue 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Blue
from Kuriyama of America, Inc.
Assembly Yellow 1/2" x 100' [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Sundstrom H03-3030 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.630
- I.D.: 0.394
- Length: 30m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Green 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Green
from Kuriyama of America, Inc.
General Service PVC Pneumatic Air Tool Hose Assemblies [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Sundstrom H03-3115 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.748
- I.D.: 0.374
- Length: 15m
from Petersen Products Co.
Connection Type 1/4" Safety Coupler and Nipple. Description Hose, Inflation, Red 3/8" ID X 32' All-Weather, with Shut-Off and Pressure Relief Valve. Sage Subcategory Number W1615. Shipping Wt. 6 Lb (2.72 Kg) [See More]
- Application: Pneumatic
- Media: Air
- Product Form: Assembly
- Color: Red
from Kuriyama of America, Inc.
General Service PVC Pneumatic Air Tool Hose Assemblies [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose; Assembly
- O.D.: 0.750
from RS Components, Ltd.
Sundstrom H03-3120 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.748
- I.D.: 0.374
- Length: 20m
from Petersen Products Co.
Comment 1 0-60 psi Dampened Gauge w/Rubber Cover. Connection Type 1/4" QD CPLG & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge. Diameter, Outside 3/8" (9.53mm). Length 20' (6096mm). Material Rubber. Pressure, PSI 60 psi... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure. Pneumatic transfer of dry materials and abrasive slurries. [See More]
- Application: Pneumatic
- I.D.: 4.000
- Product Form: Hose
- O.D.: 4.960
from RS Components, Ltd.
Sundstrom H03-3125 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.748
- I.D.: 0.374
- Length: 25m
from Petersen Products Co.
Comment 1 0-60 psi Dampened Gauge w/Rubber Cover. Connection Type 1/4" QD CPLG & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 20' (9.53mm X 6096mm), Protective Cover, Dampened Gauge. Diameter, Outside 3/8" (9.53mm). Length 20' (6096mm). Material Rubber. Pressure, PSI 60 psi... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked cover. Silicone-free core and cover. Complies with RMA's Class B... [See More]
- Application: Pneumatic
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.313
from RS Components, Ltd.
Sundstrom H03-3130 Air Compressor Hose [See More]
- Application: Pneumatic
- O.D.: 0.748
- I.D.: 0.374
- Length: 30m
from Petersen Products Co.
Comment 1 0-60 psi Dampened Gauge W/ Rubber Cover. Connection Type 1/4" QD Coupling & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 30' (9.53mm X 9144mm). Diameter, Outside 3/8" (9.53mm). Length 30' (9144mm). Material Rubber. Pressure, PSI 60 psi (4.14 bar). Sage Subcategory... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked cover. Silicone-free core and cover. Complies with RMA's Class B... [See More]
- Application: Pneumatic
- I.D.: 1.000
- Product Form: Hose
- O.D.: 1.313
from RS Components, Ltd.
Festo PUN-3X0,5-BL Compressed Air Pipe [See More]
- Application: Pneumatic; Other ; Energy Chains in Applications with High Cycle Rates
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Petersen Products Co.
Comment 1 0-60 psi Dampened Gauge W/ Rubber Cover. Connection Type 1/4" QD Coupling & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 30' (9.53mm X 9144mm). Diameter, Outside 3/8" (9.53mm). Length 30' (9144mm). Material Rubber. Pressure, PSI 60 psi (4.14 bar). Sage Subcategory... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant. Non-marking pin-pricked... [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-3X0,5-SI Compressed Air Pipe [See More]
- Application: Pneumatic; Other ; Energy Chains in Applications with High Cycle Rates
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Petersen Products Co.
Comment 1 0-60 PSI Dampened Gauge W/ Rubber Cover. Connection Type 1/4" QD Coupling & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 40' (9.53mm X 12192mm). Diameter, Outside 3/8" (9.53mm). Length 40' (12192mm). Material Rubber. Pressure, PSI 60 psi (4.14 bar). Sage Subcategory... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all sizes. U. V. and... [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-3X0,5-SW Compressed Air Pipe [See More]
- Application: Pneumatic; Other ; Compressed Air, Mineral Oil, Water, Vacuum
- O.D.: 0.118
- I.D.: 0.083
- Working Pressure: 145
from Petersen Products Co.
Comment 1 0-60 PSI Dampened Gauge W/ Rubber Cover. Connection Type 1/4" QD Coupling & Schrader Tire Valve. Description Hose, Poly Lift Line, 3/8" X 40' (9.53mm X 12192mm). Diameter, Outside 3/8" (9.53mm). Length 40' (12192mm). Material Rubber. Pressure, PSI 60 psi (4.14 bar). Sage Subcategory... [See More]
- Application: Pneumatic
- O.D.: 0.375
- Product Form: Assembly
- Working Pressure: 60
from Kuriyama of America, Inc.
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all sizes. U. V. and... [See More]
- Application: Pneumatic
- I.D.: 0.500
- Product Form: Hose
- O.D.: 0.750
from RS Components, Ltd.
Festo PUN-4X0,75-BL Compressed Air Pipe [See More]
- Application: Pneumatic
- O.D.: 0.157
- I.D.: 0.102
- Working Pressure: 145
from Restek
Flexible Stainless Steel Hose. Available in 18" and 36" lengths [See More]
- Application: General Purpose; Pneumatic
- Material: Metal; Stainless Steel
- Product Form: Hose
- Media: Air
from Titeflex Corporation
Lightweight, corrosion resistance, applications: pulp & paper, tire press [See More]
- Application: Pneumatic; Other ; Foam Packaging
- I.D.: 0.512
- Product Form: Hose; Assembly (optional feature)
- O.D.: 0.785
from CEJN Industrial Corporation
CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well as high tensile... [See More]
- Application: Pneumatic
- I.D.: 0.256 to 0.433
- Product Form: Hose
- O.D.: 0.394 to 0.630
from Makita USA, Inc.
Air Hoses // Premium Vinyl [See More]
- Application: Pneumatic
- I.D.: 0.250
- Product Form: Assembly
- Material: Vinyl (PVC)
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. [See More]
- Application: Pneumatic
- I.D.: 0.500 to 4.000
- Product Form: Hose
- Working Pressure: 250 to 300
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Radwell International
(PRICE / PK OF 100 FT) NITRA PNEUMATIC TUBING, NYLON 12, 12MM OUTSIDE DIAMETER, 10MM INSIDE DIAMETER, BLACK, 100 FT. PACKAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Pneumatic
from GIMATIC S.r.l.
Polyurethane hose for compressed air suitable for use with. push-in fittings. [See More]
- Application: Pneumatic
- I.D.: 0.098 to 0.236
- Product Form: Hose
- O.D.: 0.157 to 0.315
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 342 couplings and nipples with reusable Stream-Line connections. [See More]
- Application: Pneumatic
- I.D.: 0.256 to 0.315
- Product Form: Assembly
- O.D.: 0.394 to 0.472
from P.B.A. Industrial Supplies Ltd.
Smooth Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. [See More]
- Application: Pneumatic
- I.D.: 0.750
- Product Form: Hose
- Working Pressure: 300
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Radwell International
COILED TUBING, NITRA PNEUMATIC BONDED, ETHER-BASED POLYURETHANE, BLACK AND CLEAR BLUE, DOUBLE 6MM OUTSIDE DIAMETER, 4MM INSIDE DIAMETER, 10 COILS, 2.8FT (0.86M) WORKING LENGTH.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Pneumatic
from CEJN Industrial Corporation
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes... [See More]
- Application: Pneumatic
- I.D.: 0.256 to 0.433
- Product Form: Hose
- O.D.: 0.394 to 0.630
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasion resistant cover with red stripe. Tube is oil resistant synthetic rubber. [See More]
- Application: Pneumatic
- I.D.: 0.500 to 4.000
- Product Form: Hose
- Working Pressure: 400 to 1000
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBING, 20 (MM). FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Pneumatic
from CEJN Industrial Corporation
CEJN spiral anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. Its excellent recoil ability and outstanding aging qualities make it ideal for assembly lines and fixed workplaces. applications. [See More]
- Application: Pneumatic
- I.D.: 0.256 to 0.315
- Product Form: Hose
- O.D.: 0.394 to 0.472
from P.B.A. Industrial Supplies Ltd.
Yellow cut and abrasive resistant cover with blue stripe. Tube is oil resistant synthetic rubber. [See More]
- Application: Pneumatic
- I.D.: 0.500 to 4.000
- Product Form: Hose
- Working Pressure: 400
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Radwell International
TUBING PNEUMATIC 10BAR 8MM ID 11MM OD BLUE PER/M. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Pneumatic
from CEJN Industrial Corporation
CEJN spiral hose is an excellent choice for applications that call for hose to have excellent recoil ability and crimp resistance. It offers high tensile and tear strength and resistance to impacts. The hose is abrasion resistant and is suitable for applications in a wide temperature range. [See More]
- Application: Pneumatic
- I.D.: 0.197 to 0.433
- Product Form: Hose
- O.D.: 0.315 to 0.630
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC TUBING, MAX PRESS-150PSI, (1.0MPA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Pneumatic
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Application: Pneumatic
- I.D.: 0.256 to 0.512
- Product Form: Hose
- O.D.: 0.394 to 0.709
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from CEJN Industrial Corporation
CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 310 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]
- Application: Pneumatic
- I.D.: 0.157 to 0.433
- Product Form: Hose
- O.D.: 0.236 to 0.630
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from CEJN Industrial Corporation
CEJN water hose is designed to be used with water but is also an excellent choice for compressed air in damp and wet environments. It has high impact strength and is functional in a wide temperature range. The hose easily springs back to its original form and has excellent abrasion resistance. The... [See More]
- Application: Pneumatic
- I.D.: 0.315 to 0.433
- Product Form: Hose
- O.D.: 0.472 to 0.630
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Temperature Range: -22 to 446
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other ; Optional
- Minimum Bend Radius: 0 to 6
- Product Form: Hose; Assembly (optional feature)
- Working Pressure: 29 to 249