General-Purpose / Fluid Handling Industrial Hose

154 Results
NewFlex Spiral Reinforced PVC Suction Hose -- 1200101
from NewAge Performance Products | NAPP

100% PVC construction. Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking. Lighter than ply-wrapped rubber and other similar hoses. Available in Food and Industrial Grades. Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards. Smooth interior... [See More]

  • Application: General Purpose; Agricultural; Food / Beverage; Suction / Vacuum
  • I.D.: 1.000
  • Product Form: Hose
  • O.D.: 1.250
Miniature Vinyl Hose -- VYH1-0402-CLT-050
from Clippard

Flexible, durable vinyl plastic hose [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.093
  • Product Form: Hose
  • O.D.: 0.125
EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0402
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.264
  • Product Form: Hose
  • O.D.: 0.520
Fisnar 5601357 Connector Hose 5 ft -- 5601357 [5601357 from Fisnar]
from Ellsworth Adhesives

Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long. [See More]

  • Application: General Purpose
  • Product Form: Hose; Assembly
Air Hoses -- 2328395
from RS Components, Ltd.

SMC TIA07B-20 Compressed Air Pipe [See More]

  • Application: General Purpose; Pneumatic; Other  ; Water
  • Material: Thermoplastics; Nylon (polyamide); Nylon 12
  • Temperature Range: -40 to 212
  • Media: Water
Nylobrade® NSF Listed Braid Reinforced PVC Hose -- 1000076
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. REACH and RoHS compliant. Glass-like clarity lets users see fluid flow. Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing. Raw materials meet California Proposition 65. Listed with NSF-51 for food and beverage equipment... [See More]

  • Application: General Purpose; Food / Beverage; Hydraulics; Medical / Pharmaceutical
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.315
Polyurethane Hose -- URH1-0402
from Clippard

Urethane Hose, 1/8" OD-1/16" ID [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.250
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0401
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.264
  • Product Form: Hose
  • O.D.: 0.520
Fisnar 562146 Quick Connect Hose 6 ft -- 562146 [562146 from Fisnar]
from Ellsworth Adhesives

Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long. [See More]

  • Application: General Purpose
  • Product Form: Hose; Assembly
Air Hoses -- 2328396
from RS Components, Ltd.

SMC TIA07W-20 Compressed Air Pipe [See More]

  • Application: General Purpose; Pneumatic; Other  ; Water
  • Material: Thermoplastics; Nylon (polyamide); Nylon 12
  • Temperature Range: -40 to 212
  • Media: Water
Nylobrade® Push-On Braid Reinforced Opaque Hose -- 4310054
from NewAge Performance Products | NAPP

A blend of nitrile rubber and PVC reinforced with polyester. Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps. Non-marking cover, resistant to U.V., ozone, and abrasion. Electrically non-conductive. Offers cold temperature flexibility. Well suited for... [See More]

  • Application: General Purpose; Hydraulics; Pneumatic
  • I.D.: 0.260
  • Product Form: Hose
  • O.D.: 0.500
Polyurethane Ribbon Hose -- URH8-0402-02T
from Clippard

Polyurethane Ribbon Hose, 1/8" OD-1/16" ID, Multi-Color [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.062
  • Product Form: Hose
  • O.D.: 0.125
EN 853 1SN-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0502
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.323
  • Product Form: Hose
  • O.D.: 0.590
Air Hoses -- 2328397
from RS Components, Ltd.

SMC TIA11B-20 Compressed Air Pipe [See More]

  • Application: General Purpose; Pneumatic; Other  ; Water
  • Material: Thermoplastics; Nylon (polyamide); Nylon 12
  • Temperature Range: -40 to 212
  • Media: Water
Silbrade® Braid Reinforced Silicone Hose -- 2900072
from NewAge Performance Products | NAPP

Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Able to resist extreme temperature variations. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Listed with NSF-51 for... [See More]

  • Application: General Purpose; Food / Beverage; Medical / Pharmaceutical
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.365
Polyurethane Ribbon Hose -- URH8-0804-02T
from Clippard

Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.250
EN 853 1SN-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0501
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.323
  • Product Form: Hose
  • O.D.: 0.590
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose -- 2910334
from NewAge Performance Products | NAPP

Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Able to resist... [See More]

  • Application: General Purpose; Medical / Pharmaceutical
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.520
Twin Polyurethane Hose -- URH2-0804-01S
from Clippard

Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.250
EN 853 1SN-06 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.382
  • Product Form: Hose
  • O.D.: 0.673
Silbrade® Platinum – Platinum Cured Braid Reinforced Silicone Hose -- 2921023
from NewAge Performance Products | NAPP

Platinum cured for the highest degree of purity. Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. [See More]

  • Application: General Purpose; Food / Beverage; Medical / Pharmaceutical
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.500
Vinyl Hose -- VYH1-0804-CLT-050
from Clippard

Vinyl Hose [See More]

  • Application: General Purpose; Pneumatic
  • I.D.: 0.062
  • Product Form: Hose
  • O.D.: 0.250
EN 853 1SN-06 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0601
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.382
  • Product Form: Hose
  • O.D.: 0.673
Urebrade® Braid Reinforced Polyurethane Hose -- 2200072
from NewAge Performance Products | NAPP

Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water. Offers much greater pressure capability than... [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Pneumatic
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.470
EN 853 1SN-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN0802
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.516
  • Product Form: Hose
  • O.D.: 0.807
Vardex® Steel Wire Reinforced PVC Hose -- 1400070
from NewAge Performance Products | NAPP

Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding... [See More]

  • Application: General Purpose; Food / Beverage; Pneumatic; Suction / Vacuum
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.453
EN 853 1SN-08 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN0801
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.516
  • Product Form: Hose
  • O.D.: 0.807
EN 853 1SN-10 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1002
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.642
  • Product Form: Hose
  • O.D.: 0.933
EN 853 1SN-10 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1001
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.642
  • Product Form: Hose
  • O.D.: 0.933
EN 853 1SN-12 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1202
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.764
  • Product Form: Hose
  • O.D.: 1.098
EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose -- 1SN1201
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 0.764
  • Product Form: Hose
  • O.D.: 1.098
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose -- 1SN1602
from Ningbo TIP Fluid Technology Co., Ltd.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. [See More]

  • Application: General Purpose; Agricultural; Hydraulics; Marine
  • I.D.: 1.016
  • Product Form: Hose
  • O.D.: 1.390
Custom Industrial Hose
from Aero Rubber Company, Inc.

When off-the-shelf rubber hose or sleeves will not meet the requirements of your project, you should select a manufacturer that has extensive experience in producing custom rubber hose products for a variety of industries. At Aero Rubber, we know that our customers require reliability, while working... [See More]

  • Application: General Purpose
  • Material: Elastomers
  • Product Form: Hose
High Performance Hose -- 1180 Series
from DME Company

Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for its abrasion resistance and long term performance under demanding conditions. A rigid PVC helix provides... [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Specialized Construction: Corrugated
  • Product Form: Hose
  • Media: Air
100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in -- VM-158290
from Higher Power Supplies, Inc.

This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
2183 -- 48670
from U.S. Plastic Corporation

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The... [See More]

  • Application: General Purpose
  • I.D.: 8.000
  • Product Form: Hose
Flexible Metal Hose
from KADANT

Kadant Johnson flexible hose has been engineered especially for use as inlet and outlet connections to Kadant Johnson rotary joints. It prevents pipe strains from creating tension or stress on the rotary joint, and does not restrict the joint's built-in flexibility. Kadant Johnson flexible hose is... [See More]

  • Application: General Purpose
  • I.D.: 0.250 to 8.000
  • Product Form: Assembly
  • Material: Metal; Stainless Steel
PUR Hose Kits -- A-A 59439
from CEJN Industrial Corporation

CEJN non-braided hose is an excellent choice for applications requiring a maximum working pressure up to 10 bar (145 PSI). It is light and flexible and offers high tensile, tear, and impact strength. The hose easily springs back to its original form. [See More]

  • Application: General Purpose
  • I.D.: 0.197 to 0.315
  • Product Form: Assembly
  • O.D.: 0.315 to 0.630
Flexible Stainless Steel Hoses
from Restek

Flexible Stainless Steel Hose. Available in 18" and 36" lengths [See More]

  • Application: General Purpose; Pneumatic
  • Material: Metal; Stainless Steel
  • Product Form: Hose
  • Media: Air
General Purpose Hose: Clear Reinforced PVC Hose
from P.B.A. Industrial Supplies Ltd.

Clear smooth PVC [See More]

  • Application: General Purpose
  • I.D.: 0.188 to 2.000
  • Product Form: Hose
  • Working Pressure: 75 to 250
Flexible Metal Hoses - SFH Series
from Superlok - Mako Products

Features. ■ Stainless steel construction. ■ Positive pressure up to 1600psig. (110bar). ■ Wide variety of fractional and metric end connections from 1/4 ˝ to 2 ˝ and 6mm to 38mm. ■ Custom options and assemblies available. [See More]

  • Application: General Purpose
  • O.D.: 0.250 to 2.000
  • Product Form: Assembly
  • Minimum Bend Radius: 1 to 15
Thin Sewer Hose -- 084910025
from Suttner America Company

Ideal for cleaning small diameter pipes. Easily feeds through drain. [See More]

  • Application: General Purpose
  • Working Pressure: 9000
  • Product Form: Assembly
  • Temperature Range: 140
Extremely High Pressure -- 10G6K
from Hose-Man, Inc.

Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and... [See More]

  • Application: General Purpose
  • I.D.: 0.625
  • Product Form: Hose
  • O.D.: 1.090
EPDM Rubber Water Hose -- W-WH-EP-TFW10B
from Invotec Solutions Ltd.

An advanced EPDM rubber hose to 140 °C temperature rating. Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is... [See More]

  • Application: General Purpose
  • Temperature Range: -4 to 284
  • Product Form: Hose
  • Material: Elastomers; Ethylene Propylene
High Density Polyurethane Transfer Hose -- MORR-THANE™
from Morris Coupling Company

Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR ™ – economical food-grade PVC hose. MORR-CLEAR ™... [See More]

  • Application: General Purpose
  • I.D.: 1.000 to 8.000
  • Product Form: Hose
  • O.D.: 1.860
100% Rigid Self-supporting Gray PVC Material Hose -- Dayflex® Pliaduct® 10.0
from Flexaust

bull; 100% rigid self-supporting PVC material with a ribbon-lock construction. • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant. • May be shaped & reshaped & spliced together without special tools. [See More]

  • Application: General Purpose
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.8
Armor-Air™ Polyurethane Reinforced Hose
from Advanced Technology Products

Rugged and durable, Armor-Air ™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility. Supplied with Reusable Fittings. Nickel Plated Fittings Resist Tarnishing and Corrosion. Bend Restrictors Prevent Kinking. Available with... [See More]

  • Application: General Purpose
  • Temperature Range: -40 to 155
  • Product Form: Assembly
  • Material: Thermoplastics; Polyurethane
Heavier Duty Petroleum Discharge Hose -- Novaflex 3550
from Novaflex Group

Novaflex 3550. Heavier Duty Petroleum Discharge Hose. Designed to be flexible with a hose cover that provides extra abrasion resistance to meet the demanding requirements of industry. Handles all grades of petroleum with aromatic contents to 55%. Construction: Tube: Black Nitrile. Reinforcement:... [See More]

  • Application: General Purpose
  • I.D.: 1.000 to 6.000
  • Product Form: Hose
  • O.D.: 1.520 to 6.700
Air and Multipurpose Hose
from IBT Industrial Solutions

We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]

  • Application: General Purpose
  • Material: Elastomers; Ethylene Propylene; Nitrile (NBR - Buna-N); Thermoplastics; Vinyl (PVC)
  • Product Form: Hose
  • Media: Air
Nylon Paint Hose -- NP - 2
from Hosco Finishing System Components

Hosco NP nylon paint hose features Nylon-11 seamless extruded construction with inside and outside dimension held to close tolerances. Hosco NP is tough, lightweight, flexible, and resistant to water absorption. It can be used for all types of air and fluid applications and is unaffected by paint,... [See More]

  • Application: General Purpose; Other  ; Painting
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.225
PTFE Generator Hoses
from Fluorocarbon Limited

Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-cooled turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided... [See More]

  • Application: General Purpose; Other  ; Hydrogen/Water-Cooled Turbine Generators
  • Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
  • Product Form: Assembly
  • Media: Water
Air Conditioner Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Air Hose
from Navyug (India) Limited

Size Range is revisionable in upward unit to special requirement of all sections [See More]

  • Application: General Purpose
  • I.D.: 0.236 to 1.969
  • Product Form: Assembly
  • Media: Air
Washdown Hose -- 035
from Armstrong International

Armstrong ’s heavy-duty washdown hose is recommended for water temperatures up to 190 ˚F and working pressures up to 400 psi (87.7 ˚C and 28 bar). Designed to handle the intensities of the industrial environment, 035 hose is supplied in standard lengths of 25' and 50' (7.6 m and 15.2... [See More]

  • Application: General Purpose
  • Working Pressure: ? to 400
  • Product Form: Assembly
  • Temperature Range: ? to 190
Flexible Metal Hose -- BOA B1 SUPRA
from American BOA, Inc.

American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications. [See More]

  • Application: General Purpose
  • I.D.: 0.188
  • Product Form: Hose
  • O.D.: 0.340 to 0.400
Luer Lock Fluid Lines -- TSD126-118PK
from Techcon

Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 18", Male (Qty=10) [See More]

  • Application: General Purpose
  • Burst Pressure: ? to 100
  • Product Form: Assembly
  • Material: Thermoplastics; Polyethylene
CNG Hose
from Eaton Hydraulics Group

Now more than ever the world is relying on the safety, sustainability and effectiveness of alternative energy sources like Compressed Natural Gas (CNG). That ’s why OEMs and MROs alike are depending on Eaton ® to deliver reliable, durable hose solutions to support these clean energy... [See More]

  • Application: General Purpose
  • Temperature Range: -40 to 248
  • Product Form: Assembly
  • Material: Fluoropolymers / Silicone (optional feature); PTFE (Poly Tetra Fluoro Ethylene) (optional feature); Thermoplastics (optional feature); Nylon (polyamide) (optional feature)
Water Hose
from Teknor Apex Company

Teknor Apex's commercial water hoses are manufactured for the most rigorous professional demands. Superior design and construction offer high-burst strength, all weather durability and crush-proof couplings. These capable hoses have been engineered specifically for the most selective customer. [See More]

  • Application: General Purpose; Agricultural; Food / Beverage
  • Media: Water
  • Product Form: Assembly
Supercoil Blue Series
from Sea Tech, Inc.

High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
Insulated Duct -- 1500 Series
from DME Company

Service Conditions. A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain. Clamp right to dryer take-off tube [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Material: Elastomers; Neoprene; Thermoplastics
  • Product Form: Assembly
  • Specialized Construction: Corrugated
100 ft Black (2 wire) Hose 5,000 PSI x 3/8 in -- VM-154290
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
General Purpose Air and Water Hose -- 60113
from U.S. Plastic Corporation

This 1/4" ID x 1/2" OD Red PVC Air and Water Hose have a working pressure of 300 PSI at 70F and 180 PSI at 122F. Standard length is 100'. [See More]

  • Application: General Purpose
  • O.D.: 0.500
  • I.D.: 0.250
  • Media: Air; Water
PUR Hose Kits -- ARO 210 Standard
from CEJN Industrial Corporation

CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 300 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections. [See More]

  • Application: General Purpose
  • I.D.: 0.197 to 0.433
  • Product Form: Assembly
  • O.D.: 0.315 to 0.630
General Purpose Hose: EPDM General Purpose Hose
from P.B.A. Industrial Supplies Ltd.

Smooth red abrasion and weather resistant EPDM synthetic rubber tube and cover. [See More]

  • Application: General Purpose
  • I.D.: 0.250 to 2.000
  • Product Form: Hose
  • Working Pressure: 150 to 250
Extremely High Pressure -- 12EFG4K
from Hose-Man, Inc.

Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. [See More]

  • Application: General Purpose
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.210
PVC braided water hose -- W-WH-PV-P10T
from Invotec Solutions Ltd.

Standard PVC re-enforced water Hose rated to 60 degree. High quality PVC re-enforced water clear hose clear. Rated at 60 °C and pressures up to 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC re-enforced. Sold in 30m rolls [See More]

  • Application: General Purpose
  • Temperature Range: 140
  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
Metal Flexible Hose -- Strip Thickness 10
from Morris Coupling Company

A general purpose (unlined) or smooth bore (lined) metal flexible hose for dry-bulk material handling for pneumatic and vacuum systems. Flexible metal hose available in stainless, carbon or galvanized steel with end fittings assembled to customer specifications. Fabrications available with: Welded,... [See More]

  • Application: General Purpose
  • I.D.: 1.500 to 6.000
  • Product Form: Hose
  • Weight: 0.5 to 1.8
Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose -- Flexadux® TR T-7SR 10.0
from Flexaust

bull; Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix. • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses. • Offers better... [See More]

  • Application: General Purpose; Other  ; Industrial Air Movement, Dust Control
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.2
Armorthane™ Polyurethane Spiral Hose
from Advanced Technology Products

▪ Higher work pressure. ▪ Abrasion resistant. ▪ UV Stabilized. ▪ Used as Air or Fluid Hose [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
Locomotive Airbrake Hose -- Polar Railflex Hose
from Novaflex Group

Polar Railflex is the industry ’s first airbrake hose designed specifically for superior performance in extreme cold or hot climates. Ready for any weather with superior extreme temperature performance. Polar Railflex surpasses tension, friction and temperature tests under AAR ’s... [See More]

  • Application: General Purpose
  • Product Form: Assembly
PTFE Hoses
from Fluorocarbon Limited

We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided. Convoluted Hoses. Chlorine Hoses. Vent Hoses. All type of standard end fittings are available along with bespoke as required. Applications. With exceptional characteristics,... [See More]

  • Application: General Purpose; Automotive; Heating, Ventilation, and Air Conditioning
  • O.D.: 0.125 to 1.000
  • Product Form: Assembly
  • Temperature Range: -103 to 446
Air Inlet/Outlet Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Gas Hose
from Navyug (India) Limited

Size Range is revisionable in upward unit to special requirement of all sections [See More]

  • Application: General Purpose
  • I.D.: 0.236 to 1.969
  • Product Form: Assembly
  • Media: Gas
Flexible Metal Hose -- BOA FLEX
from American BOA, Inc.

American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications. [See More]

  • Application: General Purpose
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.386
Tubing -- TSD1099-22
from Techcon

Compression fittings and tubing provide a secure connection and increase fluid flow. The fluid tubing can handle pressures up to 100psi (6.9bar) and the compression fittings can handle pressures up to 220psi (15.17bar). Key Features and Benefits: 1/8"NPT to 1/4" O.D. tube, 90 Degree Fitting, Black... [See More]

  • Application: General Purpose
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.375
Industrial Hose
from Eaton Hydraulics Group

With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals —every industrial hose application requires something a little different. That ’s why Eaton industrial hose products are manufactured from a variety... [See More]

  • Application: General Purpose; Food / Beverage; Hydraulics
  • Media: Air; Oil/Fuel; Steam
  • Product Form: Hose (optional feature); Assembly (optional feature)
Supercoil White Series
from Sea Tech, Inc.

High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail. [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
Metal Loader Hose -- HTSS Series
from DME Company

APPLICATIONS. Railcar offloading. Pneumatic dry bulk unloading of grains, pellets, powders and dry chemicals. Ideal hose for general bulk unloading applications. Transfer of hot materials (not for hot tar or asphalt). Bulk unloading of highly abrasive materials. Plastic pellet transfer. FEATURES. [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Material: Metal
  • Product Form: Hose
  • Specialized Construction: Corrugated
100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in -- VM-158790
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
Nylon General Purpose Air Hose -- 60301
from U.S. Plastic Corporation

Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F. [See More]

  • Application: General Purpose
  • I.D.: 0.188
  • Product Form: Hose
  • Material: Thermoplastics; Nylon (polyamide)
PUR Hose Kits -- Eurostandard 7.6
from CEJN Industrial Corporation

CEJN straight braided hose is an excellent choice for applications requiring a maximum working pressure up to 16 bar (232 bar). It offers a wide temperature range and high tensile, tear, and impact strength. The hose easily springs back to its original form and has excellent abrasion resistance. The... [See More]

  • Application: General Purpose
  • I.D.: 0.197 to 0.433
  • Product Form: Assembly
  • O.D.: 0.315 to 0.630
General Purpose Hose: Premium General Purpose Hose (Non Conductive)
from P.B.A. Industrial Supplies Ltd.

Red, oil, grease, weather and abrasion resistant nitrile/pvc cover with nitrile tube. [See More]

  • Application: General Purpose
  • I.D.: 0.250 to 1.500
  • Product Form: Hose
  • Working Pressure: 200 to 300
Extremely High Pressure -- 20G3K
from Hose-Man, Inc.

Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856 4SP. Tube: Black, oil resistant synthetic rubber... [See More]

  • Application: General Purpose
  • I.D.: 1.250
  • Product Form: Hose
  • O.D.: 1.850
Translucent PVC Re-enforced Water Hose -- W-WH-NY-TFP10B
from Invotec Solutions Ltd.

Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure. Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding pipe work identification. 60 °C and at 15Bar. Temperature to 60 degree C. Pressure to 15 bar. PVC... [See More]

  • Application: General Purpose
  • Temperature Range: 140
  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
Double-Ply Black Neoprene Coated Nylon Fabric Hose -- Flexaust® CWY 10.0
from Flexaust

bull; Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix. • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life. • Handles both positive & negative pressure. • Excellent tensile strength. •... [See More]

  • Application: General Purpose
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.6
Custom PTFE Spiral Hose
from Advanced Technology Products

PTFE spirals have been used in applications from medical to industrial and many other extreme applications along the way. These spirals have all of the features list above plus FDA approved raw material, chemical inertness, flame resistance and it is very easy to clean. Features: Very broad working... [See More]

  • Application: General Purpose
  • Material: Thermoplastics
  • Product Form: Assembly
  • Specialized Construction: Coiled
Medium Duty Thermoplastic Hose -- 9SFAGRX
from Novaflex Group

Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth interior for optimum product flow. Full vacuum to 4" diameters. Applications. medium duty material handling... [See More]

  • Application: General Purpose; Agricultural
  • O.D.: 1.000 to 6.000
  • Product Form: Hose
  • Temperature Range: -60 to 225
Air Intake Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Radiator Hose
from Navyug (India) Limited

Size Range is revisionable in upward unit to special requirement of all sections [See More]

  • Application: General Purpose
  • Media: Water
  • Product Form: Hose
  • Color: Black or Blue
PTFE Hose
from Eaton Hydraulics Group

It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]

  • Application: General Purpose; Automotive
  • Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
  • Product Form: Hose
  • Media: Chemicals; Steam
Uniflex Hoses
from Sea Tech, Inc.

Uniflex hose assemblies are produced from a high performance PVC material and are offered in a variety of lengths and hose ends. Some ends available include 1/2 in. Female NPS, 3/4 in. FGHT, 1/2 in. CTS Quick Connect Stem, and 15mm or 1/2 in. CTS Quick Connect. For information on ordering custom... [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Vinyl (PVC)
  • Product Form: Assembly
  • Media: Water
Neoprene Return Air Duct -- NND Series
from DME Company

Neoprene Duct. Rated to 350 ºF. Perfect for return air or low temp dryer. Single ply stock - double ply from factory - check with us! [See More]

  • Application: General Purpose; Heating, Ventilation, and Air Conditioning; Other  ; Plastic Molding Equipment Applications
  • Material: Elastomers; Neoprene
  • Product Form: Hose
  • Specialized Construction: Corrugated
100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in -- VM-154425
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
General Purpose Hose: Push On Hose
from P.B.A. Industrial Supplies Ltd.

Black, grey, red, blue or yellow, oil, weather and abrasion resistant nitrile/pvc cover with nitrile tube. [See More]

  • Application: General Purpose
  • I.D.: 0.250 to 0.750
  • Product Form: Hose
  • Working Pressure: 250
Extremely High Pressure -- 20G5K
from Hose-Man, Inc.

Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN 856 4SH (-20, -24 and -32) and EN 856 4SP (-10 and... [See More]

  • Application: General Purpose
  • I.D.: 1.250
  • Product Form: Hose
  • O.D.: 1.970
Double-ply Black Neoprene Coated Polyester Fabric Hose -- Flexaust® Conduct-O-Flex 1.0
from Flexaust

bull; Double-ply neoprene coated polyester fabric hose coated with a conductive elastomer reinforced with a spring steel wire helix. • Good crush resistance & tensile strength. • Neoprene coating offers excellent abrasion & chemical resistance. • Good flexibility. • More... [See More]

  • Application: General Purpose
  • I.D.: 1.000
  • Product Form: Hose
  • Weight: 0.1
Dura-Pure® PVC NSF Hose
from Advanced Technology Products

Dura-Pure ™ Hose meets FDA requirements and is NSF-61 ® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications. Lightweight and Flexible. Phthalate Free [See More]

  • Application: General Purpose
  • O.D.: 0.188 to 1.500
  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
PVCX with Static Wire -- 9SFPVCX_SW
from Novaflex Group

PVCX with static wire “Easy to ground ” Light weight PVC. Lightweight translucent PVC duct has an easily accessible static grounding wire. Economical dust and wood particle collection duct. Applications. Good resistance to oil, alkali and acids. Extremely flexible with good abrasion... [See More]

  • Application: General Purpose
  • O.D.: 2.000 to 12.000
  • Product Form: Hose
  • Temperature Range: -20 to 165
Air Line Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Radiator Spiral Hose
from Navyug (India) Limited

Size Range is revisionable in upward unit to special requirement of all sections [See More]

  • Application: General Purpose
  • Specialized Construction: Corrugated
  • Product Form: Hose
  • Media: Water
Nylon Recoil -- RC04 Series
from DME Company

A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170 ºF and pressures to 200 PSI. The coil hose assemblies are resistant to most chemicals, including hydrocarbons ketones, esters and alkalies. [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Material: Thermoplastics; Nylon (polyamide)
  • Product Form: Assembly
  • Specialized Construction: Coiled
150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in -- VM-158295
from Higher Power Supplies, Inc.

This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
High Pressure -- 10M2T
from Hose-Man, Inc.

Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions and significantly tighter bend radius. Tube: Black, oil resistant,... [See More]

  • Application: General Purpose
  • I.D.: 0.625
  • Product Form: Hose
  • O.D.: 0.950
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose -- Flexaust® FSP Bridge 12.0
from Flexaust

bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]

  • Application: General Purpose
  • I.D.: 12.000
  • Product Form: Hose
  • Weight: 1.8
StrongPlus™ Polyurethane Spiral Hose
from Advanced Technology Products

▪ For finished surface. ▪ Smallest outside coil. ▪ Smooth bore for full flow. ▪ Used as Air or Fluid Hose [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
SF TPR (Thermo Plastic Rubber) Hose -- 9SFTPRW
from Novaflex Group

Molecularly bonded high temperature thermo plastic rubber. Exceeds temperature limit of most plastics and is an economical alternative to specialty fabric duct. SF-TPR provides outstanding performance and flex fatigue resistance. Smooth interior design allows for superior flow and maximum... [See More]

  • Application: General Purpose
  • I.D.: 2.000 to 12.000
  • Product Form: Hose
  • Weight: 0.3 to 1.2
Branch Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Water Hose
from Navyug (India) Limited

Size Range is revisionable in upward unit to special requirement of all sections [See More]

  • Application: General Purpose
  • I.D.: 0.236 to 1.969
  • Product Form: Hose
  • Media: Water
Polyurethane Recoil -- PU Series
from DME Company

Extremely flexible - resists kinking. Impervious to abrasion & heat. Made with pigtails on coil-no need for whip hoses. Less operator fatigue - low tension. Superior elasticity & coil memory. Special full flow fittings [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in -- VM-154294
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
High Pressure Mega3000 -- 12M3K
from Hose-Man, Inc.

Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile -... [See More]

  • Application: General Purpose
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.140
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose -- Flexaust® FSP-2 10.0
from Flexaust

bull; Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip. • Wearstrip offers additional external abrasion & drag resistance. • Great moisture, mildew, & chemical resistance. • Low friction loss. •... [See More]

  • Application: General Purpose
  • I.D.: 10.000
  • Product Form: Hose
  • Weight: 1.8
Techniblue™ Polyurethane Spiral Hose
from Advanced Technology Products

▪ In stock & shipped - 48 hours. ▪ Allows impurities to be seen. ▪ Economical Choice. ▪ Used as Air or Fluid Hose [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
U-Lok 621, Reinforced Duct -- 3UL621X
from Novaflex Group

With the added polyester reinforcement U-Lok 621is an all around fume and dust control duct. Available in medium gauge for added strength. Applications. Acid fumes. Exhaust hoods. Light material handling. Construction. Product code: 3UL621X. Material: polyester/PVC coated, yellow. Construction:... [See More]

  • Application: General Purpose
  • Temperature Range: -20 to 160
  • Product Form: Hose
  • Material: Thermoplastics; Vinyl (PVC)
Car Lamp Cleaning Tube -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
PTFE Hose Assemblies -- TH Series
from DME Company

■ Hot Oil Hose. ■ RIM Monomer Mixing. ■ Low Volumetric Expansion. ■ Smooth, Clean, High Temperature. ■ +450 º Operating Pressures to 3500 PSI [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Media: Chemicals; Coolant / Refrigerant; Oil/Fuel
  • Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in -- VM-158280
from Higher Power Supplies, Inc.

This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
INDUSTRIAL SMOOTH BORE - PTFE HOSE -- T1167-03
from Hose-Man, Inc.

Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid. Temperature Range: -100F to +500F (-73C to +260C). [See More]

  • Application: General Purpose
  • I.D.: 0.125
  • Product Form: Hose
  • O.D.: 0.250
Gray Polyethylene Copolymer Hose -- Genesis® Flx Plus 1
from Flexaust

Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Light weight & flexible even at low temperatures. Tight bending characteristics. High abrasion resistance. Wet or dry vacuum in car wash, commercial & industrial applications. Crush resistant. Smooth... [See More]

  • Application: General Purpose; Suction / Vacuum
  • I.D.: 1.000
  • Product Form: Hose
  • Weight: 0.2 to 0.4
Technithane™ Polyurethane Spiral Hose
from Advanced Technology Products

▪ Fractional or metric. ▪ Multiple colors. ▪ Thread sealant supplied. ▪ Used as Air or Fluid Hose [See More]

  • Application: General Purpose
  • Material: Thermoplastics; Polyurethane
  • Product Form: Assembly
  • Specialized Construction: Coiled
Uni-Chem SG - Composite Hose -- 3UCCHSG
from Novaflex Group

Uni-Chem SG composite hose, is designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barriers, these composite hoses can be operated at positive pressure or full suction. Also... [See More]

  • Application: General Purpose; Suction / Vacuum (optional feature)
  • I.D.: 1.000 to 8.000
  • Product Form: Assembly
  • Weight: 0.6 to 11.0
Charge Air Cooler Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
PVC Air & Water Hose
from DME Company

Choice of Clear, Red or Blue. Tough yet lightweight. Very flexible. Highly abrasion resistant. Non-marking Food grade PVC. Resistant to most chemicals. Good for water, air & mild chemicals. Temperature Range: -20 º to 150 ºF (-5 º to 65 ºC) [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Media: Air; Water
  • Material: Thermoplastics; Vinyl (PVC)
50 ft Black (2 wire) Hose 5,000 PSI x 3/8 in -- VM-154250
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
Low Pressure Return Line/Suction Hose -- 12GMV+
from Hose-Man, Inc.

Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE 100R4. Tube: Black, synthetic rubber is specifically designed for resistance to high temperatures (Nitrile - Type... [See More]

  • Application: General Purpose
  • I.D.: 0.750
  • Product Form: Hose
  • O.D.: 1.220
Heavy Weight Black Thermoplastic Rubber Hose -- Flexadux® TR HT 1.5
from Flexaust

bull; Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix. • Suitable for more demanding positive & negative pressure applications. • Designed for applications with wide temperature ranges. • Great moisture & UV resistance. • Excellent... [See More]

  • Application: General Purpose; Agricultural; Suction / Vacuum
  • I.D.: 1.500
  • Product Form: Hose
  • Weight: 0.3
Uni-Chem Standard Chemical Service - Composite Hose -- SCS
from Novaflex Group

Uni-Chem ™ Standard Chemical Service - PG, PS, SG & SS Composite Hose. Specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. These hoses offer supreme flexibility in comparison to rubber hoses. This flexibility aids operators... [See More]

  • Application: General Purpose; Suction / Vacuum (optional feature)
  • I.D.: 1.000 to 8.000
  • Product Form: Assembly
  • O.D.: 1.500 to 9.400
Cooling Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Silicone Dryer Hose -- NSD Series
from DME Company

Choose Single or Double Ply. Non-kicking, lightweight. Industry standard product!. Best selection of sizes, lowest prices!. Orange cover. Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day... [See More]

  • Application: General Purpose; Other  ; Plastic Molding Equipment Applications
  • Material: Fluoropolymers / Silicone; Silicone
  • Product Form: Hose
  • Specialized Construction: Corrugated
50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in -- VM-158780
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
Medium Pressure -- 10C5C
from Hose-Man, Inc.

Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5 Field Attachable Couplings. Tube: Nitrile tube. Reinforcement: One high tensile carbon steel wire braid over... [See More]

  • Application: General Purpose
  • I.D.: 0.500
  • Product Form: Hose
  • O.D.: 0.920
Light Weight Black Polyethylene Conductive Copolymer Hose -- Genesis® DPZ-C 1.25
from Flexaust

Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix. Features. Conductive. Surface Resistivity Level: 10 ³-10 ⁵ Ohms/Square. Smooth interior assures efficient air flow. Ideal for industrial vacuum & light bulk... [See More]

  • Application: General Purpose; Suction / Vacuum
  • I.D.: 1.250
  • Product Form: Hose
  • Weight: 0.2
Uni-FLON Special Chemical Service Hose -- Uni-FLON
from Novaflex Group

Uni-FLON ™ Special Chemical Service Hose. Built to meet the demands of today ’s highly aggressive media. Superior chemical resistance is achieved with a Teflon ® PTFE, inner liner, reinforced with multiple plies of polyester and polypropylene films. Operating Temperature: -40 °F... [See More]

  • Application: General Purpose
  • I.D.: 1.000 to 8.000
  • Product Form: Assembly
  • Weight: 0.6 to 11.0
Custom Formed Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
50 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in -- VM-154415
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
SAE 100R1 Type AT Medium Pressure -- 10G1(C1T)
from Hose-Man, Inc.

Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C). Reinforcement: One braid of high-tensile steel wire. Cover: Black, oil and... [See More]

  • Application: General Purpose
  • I.D.: 0.625
  • Product Form: Hose
  • O.D.: 0.940
Light Weight Black Thermoplastic Propylene-Ethylene Copolymer Hose -- Dayflex® DFD-T 1
from Flexaust

bull; Light weight thermoplastic propylene-ethylene copolymer hose reinforced with an internal polypropylene helix. • Pliable helix can be formed to fit various applications. • Flexible, crush resistant, & compressible. • Meets FMVSS 302 flame standards. • Great choice for... [See More]

  • Application: General Purpose; Automotive; Heating, Ventilation, and Air Conditioning
  • I.D.: 1.000
  • Product Form: Hose
  • Weight: 0.0
Uni-FLON™ High Temp Composite Hose -- Uni-FLON HT
from Novaflex Group

High Temperature Composite Hose. This high temperature version of Novaflex ’s standard Uni-FLON ™ composite hose is manufactured with a proprietary combination of materials that give superior strength at elevated temperatures. Specifications. Operating Temperature: up to 350 °F (177... [See More]

  • Application: General Purpose; Other  ; High Temperature
  • I.D.: 1.000 to 4.000
  • Product Form: Assembly
  • O.D.: 1.500 to 4.500
EGR Pipe -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
50 ft Yellow (1 wire) Non- Mark Hose 3,000 PSI x 3/8 in -- VM-158980
from Higher Power Supplies, Inc.

This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
SAE 100R18 Medium Pressure -- 30CT-04
from Hose-Man, Inc.

Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric. Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant... [See More]

  • Application: General Purpose
  • I.D.: 0.250
  • Product Form: Hose
  • O.D.: 0.478
Light Weight Black Thermoplastic Rubber Hose -- Flexadux® TR LT 1.5
from Flexaust

bull; Light weight thermoplastic rubber hose reinforced with a spring steel wire helix. • Excellent compressibility & flexibility. • Designed for applications with wide temperature ranges. • Great moisture & UV resistance. • Excellent chemical resistance. • Smooth... [See More]

  • Application: General Purpose; Aviation / Aerospace; Automotive
  • I.D.: 1.500
  • Product Form: Hose
  • Weight: 0.1
Uni-Oil AGL Composite Hose -- Uni-Oil AGL
from Novaflex Group

Uni-Oil AGL Composite Hose. To BS3492:1987 BX. Also meets Class 1 for Aviation Fuels. Aluminium (inner wire) Galvanised (outer wire) Lightweight (10 bar). Inner Wire Helix: Aluminium wire. Lining: Polypropylene. Sealing film: Polypropylene. Reinforcements: Polypropylene. Outer Wire Helix: Galvanised... [See More]

  • Application: General Purpose
  • I.D.: 2.500 to 4.000
  • Product Form: Assembly
  • Weight: 1.4 to 2.4
EPDM/FKM/Silicon Molding Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Temperature Range: -22 to 446
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST -- BN-6869
from Higher Power Supplies, Inc.

Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
SAE 100R2 Type AT High Pressure -- 10G2(C2AT)
from Hose-Man, Inc.

Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G "). Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C). Reinforcement:... [See More]

  • Application: General Purpose
  • I.D.: 0.625
  • Product Form: Hose
  • O.D.: 0.980
Light Weight Gray Polyethylene Copolymer Hose -- Genesis® DPZ 1.25
from Flexaust

Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Smooth interior assures efficient air flow. Light weight & flexible even at low temperatures. Superior external abrasion resistance. Ideal for wet/dry vacuum in car wash, commercial &... [See More]

  • Application: General Purpose; Suction / Vacuum
  • I.D.: 1.250
  • Product Form: Hose
  • Weight: 0.2
Uni-OIl GG Composite Hose -- Uni-Oil GG
from Novaflex Group

Uni-OIL ™ GG Standard Petroleum Service Hose. Designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. These hoses offer supreme flexibility compared to rubber hoses. [See More]

  • Application: General Purpose; Suction / Vacuum (optional feature)
  • I.D.: 1.000 to 8.000
  • Product Form: Assembly
  • Weight: 0.6 to 11.0
Filler Neck Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249
Goodyear 100ft Grey Non-Mark Hose 4,000psi x 3/8in BEST -- BN-5873
from Higher Power Supplies, Inc.

Goodyear 100 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST. *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant... [See More]

  • Application: General Purpose
  • I.D.: 0.375
  • Product Form: Hose
  • Media: Water
SAE 100R2 Type AT High Pressure Extreme Heat -- 10G2XH
from Hose-Man, Inc.

Meets Flame resistance - U.S. MSHA 2G.). Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to either petroleum-base or phosphate ester fluids is required. Meets SAE J1942 requirements. Tube:... [See More]

  • Application: General Purpose
  • I.D.: 0.625
  • Product Form: Hose
  • O.D.: 0.980
Light Weight Premium Grade Platinum Polyethylene Copolymer Hose -- Genesis® ULT 1.0
from Flexaust

Light weight premium grade platinum polyethylene copolymer hose reinforced with an integral polyethylene helix. Features. Smooth interior assures very efficient air flow. Superior external abrasion resistance. Great flex life for long lasting hose life in applications. Crush resistant. Ideal for use... [See More]

  • Application: General Purpose; Automotive; Suction / Vacuum; Other  ; Light Bulk Material Handling
  • I.D.: 1.000
  • Product Form: Hose
  • Weight: 0.1
Uni-OIL™ High Temp Composite Hose -- Uni-OIL 250 H
from Novaflex Group

Novaflex Uni-Oil ™ 300 HT is a high temperature version of the standard Uni-Oil ™ petroleum composite hose. This high temperature composite hose can handle maximum operating temperatures of 300 °F (149 °C). The hose design uses a composite of temperature resistant materials and... [See More]

  • Application: General Purpose; Other  ; High Temperature
  • I.D.: 1.000 to 4.000
  • Product Form: Assembly
  • O.D.: 1.500 to 4.500
FKM/VMQ Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Agricultural (optional feature); Aviation / Aerospace (optional feature); Automotive; Cryogenic; Food / Beverage (optional feature); Heating, Ventilation, and Air Conditioning; Hydraulics; Marine; Pneumatic; Sanitary (optional feature); Suction / Vacuum; Other  ; Optional
  • Minimum Bend Radius: 0 to 6
  • Product Form: Hose; Assembly (optional feature)
  • Working Pressure: 29 to 249