Fluoropolymers / Silicone Industrial Hose
from NewAge Performance Products | NAPP
Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Able to resist extreme temperature variations. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Listed with NSF-51 for... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- I.D.: 0.125
- Product Form: Hose
- O.D.: 0.365
from Kuriyama of America, Inc.
Silicone Coated, Two-Ply, Woven Fiberglass Ducting Hose with Chemically Treated Steel Wire Helix. MADE IN THE USA. Silicone Coated, Woven Fiberglass Material – Vulcanized for high durability and long service life. Well suited for air handling and fume control at both high and low temperatures... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- I.D.: 1.500
- Product Form: Hose
- Weight: 0.2
from RS Components, Ltd.
SMC IDK06-100 Air Hose [See More]
- Material: Fluoropolymers / Silicone; Fluoropolymer
- Temperature Range: 32
- Working Pressure: 102
- Application: Pneumatic; Other ; Pneumatic Cylinder
from NewAge Performance Products | NAPP
Peroxide-cured. Open mesh polyester braiding incorporated within the walls of silicone tubing. Designed for elevated pressure applications. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. Able to resist... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.520
from RS Components, Ltd.
SMC IDK06-200 Air Hose [See More]
- Material: Fluoropolymers / Silicone; Fluoropolymer
- Temperature Range: 32
- Working Pressure: 102
- Application: Pneumatic; Other ; Pneumatic Cylinder
from NewAge Performance Products | NAPP
Platinum cured for the highest degree of purity. Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities. Finished product meets USP Class VI requirements. Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces. [See More]
- Material: Fluoropolymers / Silicone; Silicone
- I.D.: 0.250
- Product Form: Hose
- O.D.: 0.500
from RS Components, Ltd.
SMC IDK02-100 Compressed Air Pipe [See More]
- Material: Fluoropolymers / Silicone; Fluoropolymer
- O.D.: 0.079
- I.D.: 0.047
- Working Pressure: 102
from RS Components, Ltd.
M025 4.8 Silicone Tube Assy (4 x 6) [See More]
- Material: Fluoropolymers / Silicone; Silicone; Silicone
- I.D.: 0.157
- Product Form: Assembly
- O.D.: 0.236
from RS Components, Ltd.
VERSILON PFA TUBING 4 I.D 6 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 196
from RS Components, Ltd.
VERSILON PFA TUBING 8 I.D 10 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa
- O.D.: 0.394
- I.D.: 0.315
- Working Pressure: 113
from RS Components, Ltd.
VERSILON PFA TUBING 10 I.D 12 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa
- O.D.: 0.472
- I.D.: 0.394
- Working Pressure: 102
from RS Components, Ltd.
VERSILON PFA-F TUBING 4 I.D 6 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa-f
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 196
from RS Components, Ltd.
VERSILON PFA-F TUBING 6 I.D 8 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa-f
- O.D.: 0.315
- I.D.: 0.236
- Working Pressure: 142
from RS Components, Ltd.
VERSILON PTFE TUBING 2,5 I.D 4 O.D, 50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.157
- I.D.: 0.098
- Working Pressure: 232
from RS Components, Ltd.
VERSILON PTFE TUBING 4 I.D 6 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 70
from RS Components, Ltd.
VERSILON PTFE TUBING 6 I.D 8 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.315
- I.D.: 0.236
- Working Pressure: 73
from RS Components, Ltd.
VERSILON PTFE TUBING 8 I.D 10 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.394
- I.D.: 0.315
- Working Pressure: 55
from RS Components, Ltd.
VERSILON PTFE TUBING 9 I.D 12 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.472
- I.D.: 0.354
- Working Pressure: 73
from RS Components, Ltd.
VERSILON PTFE TUBING 10 I.D 12 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
- O.D.: 0.472
- I.D.: 0.394
- Working Pressure: 49
from RS Components, Ltd.
VERSILON PTFE-F TUBING 2,5 I.D 4 O.D,50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe-f
- O.D.: 0.157
- I.D.: 0.098
- Working Pressure: 232
from RS Components, Ltd.
VERSILON PTFE-F TUBING 4 I.D 6 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe-f
- O.D.: 0.236
- I.D.: 0.157
- Working Pressure: 70
from RS Components, Ltd.
VERSILON PTFE-F TUBING 6 I.D 8 O.D, 50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe-f
- O.D.: 0.315
- I.D.: 0.236
- Working Pressure: 73
from RS Components, Ltd.
VERSILON PTFE-F TUBING 8 I.D 10 O.D, 50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe-f
- O.D.: 0.394
- I.D.: 0.315
- Working Pressure: 55
from RS Components, Ltd.
VERSILON PTFE-F TUBING 10 I.D 12 OD,50 m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe-f
- O.D.: 0.472
- I.D.: 0.394
- Working Pressure: 49
from RS Components, Ltd.
Verderflex 150.0604.1 Flexible Tubing [See More]
- Material: Fluoropolymers / Silicone; Silicone; Viton, Silicone
- O.D.: 0.315
- I.D.: 0.189
- Working Pressure: 0
from RS Components, Ltd.
PTFE Tube Natural - 8mm x 6mm x 50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
- O.D.: 0.315
- I.D.: 0.236
- Working Pressure: 348
from RS Components, Ltd.
PTFE Tube Natural - 10mm x 8mm x 50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
- O.D.: 0.394
- I.D.: 0.315
- Working Pressure: 870
from RS Components, Ltd.
PTFE Tube Natural - 12mm x 10mm x 50m [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
- O.D.: 0.472
- I.D.: 0.394
- Working Pressure: 435
from RS Components, Ltd.
SMC TH0402N-20 Flexible Tubing [See More]
- Material: Fluoropolymers / Silicone; Fluoropolymer
- O.D.: 0.157
- I.D.: 0.079
- Working Pressure: 33
from DME Company
■ Hot Oil Hose. ■ RIM Monomer Mixing. ■ Low Volumetric Expansion. ■ Smooth, Clean, High Temperature. ■ +450 º Operating Pressures to 3500 PSI [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Application: General Purpose; Other ; Plastic Molding Equipment Applications
- Media: Chemicals; Coolant / Refrigerant; Oil/Fuel
from Fluorocarbon Limited
Fluorocarbon Hose Limited manufactures a wide range of hoses for hydrogen/water-cooled turbine generators. The stator winding circuits are directly cooled by de-ionized water which is supplied from a distribution header via flexible PTFE hoses. Generator hose assemblies typically comprise unbraided... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Media: Water
- Product Form: Assembly
- Application: General Purpose; Other ; Hydrogen/Water-Cooled Turbine Generators
from Eaton Hydraulics Group
It ’s easy to see how Eaton Everflex ® hoses made with durable Teflon ® Resin deliver extreme temperature and abrasion resistance. Excelling in a variety of applications where chemical resistance, low coefficient of friction, flexibility and non-aging characteristics are essential,... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- Media: Chemicals; Steam
- Product Form: Hose
- Application: General Purpose; Automotive
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Material: Elastomers; Neoprene; Fluoropolymers / Silicone; Silicone; Thermoplastics; Polyurethane; Vinyl (PVC); Metal
- Media: Air
- Product Form: Hose
- Application: Heating, Ventilation, and Air Conditioning
from Flexaust
bull; Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex ® outer layer reinforced with a spring steel wire helix & external filament fiberglass cord. • Nomex ® material increases flex life & abrasion resistance. • Suited for... [See More]
- Material: Fluoropolymers / Silicone; Silicone; Fiberglass Fabric
- I.D.: 1.000
- Product Form: Hose
- Weight: 0.1
from Novaflex Group
2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability. Applications. Medium... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 0.9
from Titeflex Corporation
The metallic foil layer creates a permeation barrier to minimize effusion [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- I.D.: 0.375
- Product Form: Hose
- O.D.: 0.590
from Hosco Finishing System Components
PSH – non-conductive, PTFE lined, fiberglass reinforced innercore, overbraided with 300 series stainless steel. PSHC – conductive (carbon impregnated), PTFE lined, fiberglass reinforced innercore, overbraided with 300 series stainless steel. PDH – .030 wall, non-conductive virgin... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- O.D.: 0.500 to 2.000
- Product Form: Assembly
- Specialized Construction: Corrugated; SS Overbraid
from DME Company
Choose Single or Double Ply. Non-kicking, lightweight. Industry standard product!. Best selection of sizes, lowest prices!. Orange cover. Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- Specialized Construction: Corrugated
- Product Form: Hose
- Media: Air
from Fluorocarbon Limited
We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided. Convoluted Hoses. Chlorine Hoses. Vent Hoses. All type of standard end fittings are available along with bespoke as required. Applications. With exceptional characteristics,... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); PVDF (Poly VinyliDene Fluoride); PFE, FEP,ETFE
- O.D.: 0.125 to 1.000
- Product Form: Assembly
- Temperature Range: -103 to 446
from Flexaust
bull; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord. • Suited for high temperature air handling applications. • The narrow pitch allows for tight bending radius while maintaining a smooth air flow. [See More]
- Material: Fluoropolymers / Silicone; Silicone; Fiberglass Fabric
- I.D.: 1.000
- Product Form: Hose
- Weight: 0.1
from Novaflex Group
Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels. Applications. High temperature air movement. exhaust hose reels. Garage fume control involving constant... [See More]
- Material: Fluoropolymers / Silicone; Silicone; Ply Nomex
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 0.9
from Flexaust
bull; Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix. • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix. • Insulation; 1-inch fiberglass insulation (R-Value=4). •... [See More]
- Material: Elastomers; Neoprene; Fluoropolymers / Silicone; Silicone; Fiberglass Fabric
- I.D.: 1.000
- Product Form: Hose
- Weight: 0.5
from Novaflex Group
An extremely versatile combination of fiberglass and PTFE. Ultra flexible for tight bends. Applications. Highly corrosive fumes. Hot exhaust. High temperature where silicone is not permitted. Resists over 3,000 chemicals. Diesel exhaust extraction where temperature permits. *not suitable for wet... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Thermoplastics
- I.D.: 3.000 to 24.000
- Product Form: Hose
- O.D.: 3.000 to 12.000
from Flexaust
bull; Single-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix. • Light weight & flexible. • Available in longer lengths than traditional mandrel-built hose. • Resistant to many oils & solvents, ozone, water, fungus & alkalis. • Not... [See More]
- Material: Fluoropolymers / Silicone; Silicone; Polyester Fabric
- I.D.: 10.000
- Product Form: Hose
- Weight: 0.9
from Novaflex Group
Applications. Severe duty fume control. High temperature fume control. Ideal for wet fumes. Chemical pellets and dust. Construction: Product code: 3UL1105. Material: Ultra high performance Teflon ® PFA film. Construction: Mechanical bond, stainless steel helix. Diameters: 3 ” to 24 ”... [See More]
- Material: Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy)
- I.D.: 3.000 to 24.000
- Product Form: Hose
- Temperature Range: -65 to 500
from Novaflex Group
An extremely flexible duct designed specifically to handle today ’s extremely noxious fumes including fluorine. Applications. Good abrasion resistance for exhaust with particulate. Good tear and puncture resistance. Excellent cold temperature resistance. Diesel exhaust extraction where... [See More]
- Material: Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene)
- I.D.: 4.000 to 24.000
- Product Form: Hose
- Temperature Range: -200 to 400
from Novaflex Group
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel. Gas exhaust control. Hot fume control. Hot air supply and removal. Not recommended for diesel applications. A... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 1.1
from Novaflex Group
The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel. Gas exhaust control. Hot fume control. Hot air supply and removal. (not... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 1.1
from Novaflex Group
Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct. Air tight... [See More]
- Material: Fluoropolymers / Silicone; Silicone
- O.D.: 2.000 to 12.000
- Product Form: Hose
- Weight: 1.1
from Novaflex Group
The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Double ply reinforced high temperature resistant outer ply with high temperature airtight laminate inner ply fabric provides excellent thermal and chemical... [See More]
- Material: Fluoropolymers / Silicone; Silicone; Thermoplastics; Nylon (polyamide)
- O.D.: 2.000 to 24.000
- Product Form: Hose
- Weight: 1.1