Automotive Tubing

63 Results
ABS Tubes & Profiles
from Pexco

Acrylonitrile Butadiene Styrene (ABS) combines the strength and rigidity of acrylonitrile and styrene polymers with the toughness of polybutadiene rubber. ABS tube is known for excellent flow characteristics and a smooth interior finish in addition to corrosion resistance, abrasion resistance and... [See More]

  • Application: General Purpose; Automotive; Medical / Pharmaceutical
  • Material: ABS
  • Type: Plastic; Structural; Electrical
  • Outside Diameter: 0.125 to 8.000
Vitube® Flexible Tubing of Viton® -- 260 0185
from NewAge Performance Products | NAPP

Made of 100% pure Viton, a high performance synthetic rubber. Excellent temperature resistance: -25 °F (Type B)/-7 °F (Type A) to 400 °F continuously; 600 °F periodically. Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber. Excellent... [See More]

  • Application: Automotive; General Chemical; Oil/Fuel
  • Material: Viton®
  • Type: Rubber / Silicone
  • Design Units: English
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: English
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Black|Master File -- 151BK-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Altaflo® 100 PTFE Tubing
from Pexco

Altaflo ® 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. Polytetrafluoroethylene (PTFE). Polytetrafluoroethylene is the most flexible of all fluoropolymer tubing offered. Altaflo ® 100... [See More]

  • Application: General Purpose; Automotive; General Chemical; Food & Beverage
  • Material: Fluoropolymer
  • Type: Plastic; Structural; Electrical
  • Design Units: English; Metric
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Type: Metal
  • Design Units: English
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Blue|Master File -- 151BL-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Nylon Tubing
from Pexco

Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer ’s properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst... [See More]

  • Application: General Purpose; Automotive; General Chemical; Hydraulic; Oil/Fuel; Pneumatic (Vacuum)
  • Material: Nylon
  • Type: Plastic; Structural
  • Design Units: English
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Type: Metal
  • Design Units: English
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Green|Master File -- 151GR-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Polycarbonate Tubes & Profiles
from Pexco

Polycarbonate (PC) is a lightweight, durable, impact resistant and flame retardant thermoplastic. This transparent or opaque plastic has an excellent balance of clarity and toughness, which combined with the above characteristics, enables it to satisfy many high-performance demands. Valued for its... [See More]

  • Application: General Purpose; Automotive; Medical / Pharmaceutical
  • Material: Polycarbonate
  • Type: Plastic; Structural
  • Design Units: English
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Material: Stainless Steel; T304, T316
  • Type: Metal
  • Design Units: English
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Orange|Master File -- 151OR-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Red|Master File -- 151RD-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: Metric
Endure™, Kuri Tec® 151 Series 1/2 in. Nominal OD and 100 ft Standard Lengths (Coil) Reinforced Air Brake Tubing - Type B, Yellow|Master File -- 151YE-08x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Type: Metal
  • Design Units: Metric
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Black|Master File -- 251BK-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Blue|Master File -- 251BL-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Green|Master File -- 251GR-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Orange|Master File -- 251OR-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Red|Master File -- 251RD-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
Endure™, Kuri Tec® 251 Series 1/4 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Yellow|Master File -- 251YE-04x100
from Kuriyama of America, Inc.

Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]

  • Application: Automotive
  • Material: Polyester
  • Type: Structural
  • Design Units: English
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 -- DCT600-3/16
from Daburn Electronics & Cable

DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Medical / Pharmaceutical; Electrical, Electronics, Robotics, Marine, Biomedical, Military
  • Material: Polytetrafluoroethylene
  • Type: Plastic; Electrical
  • Design Units: English
Spaghetti Tubing -- TEFLON®
from Total Plastics, Inc.

See Teflon Description. Aerospace. Electronic. Mechanical. Chemical. Automotive. Medical. Industrial. Food. Available Sizes AWG. Size. Nominal I.D. Heavy Wall. Standard Wall. Thin Wall. Light Wall. 32. .010 ”. -. -. .007 ”. .005 ”. 30. .012 ”. -. .009 ”. .009... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Design Units: English
  • Type: Plastic
  • Inside Diameter: 0.010 to 1.010
Nylon Air Brake Coil -- 844 Red Coil
from Mid-America Fittings, Inc.

Lighter and more flexible than metal tubing, resists attack by chemical [See More]

  • Application: General Purpose; Automotive; Oil/Fuel; Compressed Air
  • Material: Nylon
  • Type: Plastic
  • Design Units: English
Clear Polycarbonate Tube
from Interstate Plastics, Inc.

Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display... [See More]

  • Application: General Purpose; Aerospace; Automotive; Medical / Pharmaceutical
  • Material: Polycarbonate
  • Type: Plastic
  • Design Units: English
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Fluoroelastomer (THV); Natural Rubber; Synthetic Rubber; Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
  • Type: Rubber / Silicone
  • Shape: Specialty
Air Conditioner Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Aluminum Cooled Tube for Thermal Solution -- TY-M02
from TONGYU Technology Co., Ltd.

Name: Aluminum Cooled Tube for Thermal Solution. Item No.: TY-M02. Material: 3003. Size: D10.0*T1.0*R11.0. Solder: Al88 Si12. Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities. Parameters: Flat <13% ,Pressure >3Mpa. Application: Thermal... [See More]

  • Application: Automotive; Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management
  • Material: Aluminum; 3003
  • Type: Metal
  • Outside Diameter: 0.394
Molybdenum LX Tubing
from Rhenium Alloys, Inc.

Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
  • Material: Molybdenum
  • Type: Metal; Electrical
  • Design Units: English
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Type: Plastic
  • Design Units: English
Air Inlet/Outlet Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Aluminum Pipe Liquid Cooling -- TY-M06
from TONGYU Technology Co., Ltd.

Name: Aluminum Pipe Liquid Cooling. Item No.: TY-M06. Material: 6063. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: 250 PSI to detect leak. Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new... [See More]

  • Application: Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink
  • Material: Aluminum; 6063
  • Type: Metal
  • Rated Pressure: 250
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
  • Material: Molybdenum
  • Type: Metal; Electrical
  • Design Units: English
Air Intake Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Aluminum Tube for New Energy Vehicle -- TY-M01
from TONGYU Technology Co., Ltd.

Name: Aluminum Tube for New Energy Vehicle. Item No.: TY-M01. Material: 3003. Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities. Parameters: 250 PSI to detect leak. Application: New energy vehicle, new energy EMU, new energy car batteries, advanced energy... [See More]

  • Application: Automotive; New energy vehicle, new energy EMU, new energy car batteries, advanced energy management
  • Material: Aluminum; 3003
  • Type: Metal
  • Rated Pressure: 250
Air Line Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Bend Stainless Steel Tube for Thermal Solutions -- TY-M07
from TONGYU Technology Co., Ltd.

Name: Bend Stainless Steel Tube for Thermal Solutions. Item No.: TY-M07. Material: 316. Size: D9.52*T1.0*R12.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Thermal Solution, thermal management... [See More]

  • Application: Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink
  • Material: Stainless Steel; 316
  • Type: Metal
  • Outside Diameter: 0.375
Branch Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Bending Flat Aluminum Tube -- TY-M03
from TONGYU Technology Co., Ltd.

Name: Bending Flat Aluminum Tube. Item No.: TY-M03. Material: 6063/5052. Size: W19.5*H6.0*T1.0. Solder: Al88 Si12. Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: 250 PSI to detect leak. Application: Thermal Solution,... [See More]

  • Application: Automotive; Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management
  • Material: Aluminum; 6063/5052
  • Type: Metal
  • Wall Thickness: 0.039
Car Lamp Cleaning Tube -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Bending Steel Tubing for Heat Sink Cooling -- TY-M08
from TONGYU Technology Co., Ltd.

Name: Bending Steel Tubing for Heat Sink Cooling. Item No.: TY-M08. Material: 316. Size: D6.0*T1.0*R10.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Thermal Solution, thermal management... [See More]

  • Application: Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink
  • Material: Stainless Steel; 316
  • Type: Metal
  • Outside Diameter: 0.236
Charge Air Cooler Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Cooling Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Custom Formed Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
EGR Pipe -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
EPDM/FKM/Silicon Molding Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM/NBR/FKM/Silicone ect
  • Type: Rubber / Silicone; Structural
  • Temperature Range: -22 to 446
Filler Neck Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
FKM/VMQ Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Fuel Nozzle Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Heater Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Hydragon fuel cell hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Inner Food Grade Cleannes -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Inner FVMQ Hose Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
NBR Molding Turbo Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM/NBR/FKM/Silicone ect
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
NBR/AEM Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Radiator Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Steel Wire Reinforced Air Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249