Coolant Tubing
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: English
from Kuriyama of America, Inc.
Made in North America. Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat Resistance - Heat resistant up to +200 ºF. Low Moisture Absorption Rate - Helps... [See More]
- Application: General Chemical; Coolant; Compressed Air
- Material: Nylon; Nylon 12
- Type: Plastic; Structural
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
- Material: Stainless Steel; T304, T316
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T316
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from DME Company
Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]
- Application: Coolant; Water (optional feature); Molding
- Material: Brass / Bronze
- Type: Metal
- Design Units: English
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from DME Company
Jiffy-Tite and Jiffy-Matic Coolant Bridges. Provides more compact port-to-port connections than conventional hose methods. Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way shutoff) plugs. Socket adapter marked with cut-line groove for... [See More]
- Application: Coolant; Water (optional feature); Molding
- Material: Brass / Bronze
- Type: Metal
- Design Units: English
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from DME Company
• Good All-PurposeTubing. • Extremely Low Cost. • Many Plant Uses. • High Burst Pressure & Temperature. • More flexible than standard nylon. • Bends tighter without kinking [See More]
- Application: Coolant; Water (optional feature); Molding
- Material: Nylon; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Type: Plastic
- Design Units: English
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249