High Temperature / Heating Fluids Tubing
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
- Material: Stainless Steel; T304, T316
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T316
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from ICO RALLY
Teflon TFE Tubing. STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500 °F (260... [See More]
- Application: General Purpose; High Temp
- Material: Polytetrafluoroethylene; Fluoropolymer
- Type: Plastic; Structural
- Design Units: English; Metric
from Daburn Electronics & Cable
Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant and non-corroding. It will provide maximum mechanical strength. [See More]
- Application: General Purpose; High Temp
- Design Units: English (optional feature); Metric (optional feature)
- Type: Fiberglass
- Shape: Round
from DME Company
Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350 ºF (-54 to 177 ºC) The ultimate in low pressure hose. Norflex... [See More]
- Application: High Temp; Water (optional feature); Molding
- Material: Synthetic Rubber
- Type: Plastic
- Design Units: English
from NIBCO INC.
PEX tubing in spool, coil or stick for a wide range of residential and commercial plumbing applications, including potable water systems. Pressure/temperature rating 160 psi at 73 °F, Pressure/temperature rating 100 psi at 180 °F, Pressure/temperature rating 80 psi at 200 °F. NSF-pw,... [See More]
- Application: High Temp; Radiant Heating
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Type: Plastic
- Design Units: English
from OMEGA Engineering, Inc.
This is a tough, heat-resistant tubing, ideal for the transfer of hot liquids or gases. It is recommended for low pressure systems and uses where higher temperatures and pressures are encountered. It has good compatibility with acids and alkalis. [See More]
- Application: General Purpose; High Temp
- Material: Polypropylene
- Type: Plastic; Structural
- Design Units: English
from Darco Southern, Inc.
Silicone Coated Tetraglas ® Tubing. Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat... [See More]
- Application: General Purpose; Aerospace; High Temp
- Material: Silicone Coated Tetraglas®
- Type: Fiberglass; Electrical
- Design Units: English
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
- Material: Fluoropolymer; AltaFluor®; FEP
- Type: Plastic
- Design Units: English
from Kanthal Bethel
Extruded tubes made from Kanthal APMT and Kanthal APM iron-chromium-aluminium (FeCrAl) and nickel-chromium (NiCr) alloys for gas-heated or electrically heated furnaces. [See More]
- Application: High Temp
- Material: NiCr Alloy, FeCrAl Alloy, Kanthal APMT
- Type: Metal; Structural
- Design Units: Metric
from Belt Technologies, Inc.
Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]
- Application: General Purpose; Food & Beverage; High Temp; Medical / Pharmaceutical
- Material: Stainless Steel
- Type: Metal
- Design Units: English; Metric
from Rhenium Alloys, Inc.
Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
- Material: Molybdenum
- Type: Metal; Electrical
- Design Units: English
from ICO RALLY
SLV-1200. Fiberglass Sleeving. SLV-1200 is a sleeving of tightly braided 100 % fiberglass for use in temperatures up to 1200 °F (650 °C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to... [See More]
- Application: General Purpose; High Temp
- Design Units: English; Metric
- Type: Fiberglass; Structural
- Inside Diameter: 0.022
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
- Material: Molybdenum
- Type: Metal; Electrical
- Design Units: English
from ICO RALLY
ICO-FLEX ™ Expandable Sleeving. XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103 °F (-75 °C) to 320 °F (160 °C). [See More]
- Application: General Purpose; High Temp
- Material: Fluoropolymer; Halar
- Type: Plastic; Structural; Electrical
- Design Units: English; Metric
from ICO RALLY
SLV-105. High-Temperature Vinyl Tubing. SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221 °F (105 °C). Applicable Specifications: MIL-I-631, Grade C. UL File Number: E52612. Operating Temperature... [See More]
- Application: General Purpose; High Temp
- Material: Vinyl
- Type: Plastic; Structural
- Design Units: English; Metric
from ICO RALLY
SWT. Teflon Spiral Wrap Tubing. The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on... [See More]
- Application: General Purpose; General Chemical; High Temp
- Material: Polytetrafluoroethylene; Fluoropolymer
- Type: Plastic; Structural; Electrical
- Design Units: English; Metric