Plastic Tubing Tubing
from Clippard
Nylon Tubing, 1/8" OD-3/32" ID, Clear Translucent [See More]
- Type: Plastic
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125
from BRIM Electronics, Inc.
BRIMFLEX ä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Poly Vinyl Chloride
- Inside Diameter: 2.250
from Caplugs
Series TRC heavy wall ClearView ™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5 " to 3.570 in diameter to meet all of your packaging needs. Please call the factory for... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.087
from NewAge Performance Products | NAPP
Phthalate-, DEHP- and BPA-free. USP Class VI and NSF-51 compliant. Raw materials meet California Prop 65 and UL94 HB burn rating. REACH and RoHS compliant. Made from non-toxic ingredients conforming to FDA standards. Glass-like clarity lets users see fluid flow. Listed with NSF-51 for food and... [See More]
- Type: Plastic
- Design Units: English
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.125
from Beswick Engineering Co., Inc.
This product line has been discontinued. Please contact techsupport@beswick.com with any questions. [See More]
- Type: Plastic
- Material: Polyurethane
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Fluoropolymer. Dimensions. Inside Diameter Range : 49.2 MM [1.937 INCH ]. Industry Standards. CSA Certified : No. Government Qualified : No. [See More]
- Type: Plastic
- Temperature Range: -67 to 392
- Inside Diameter: 1.937
- Color / Clarity: Solid
from New England Tubing Technologies
New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is the industry leader... [See More]
- Type: Plastic; Electrical
- Color / Clarity: Translucent
- Shape: Round
- Application: Medical / Pharmaceutical
from Kuriyama of America, Inc.
LLDPE Food Grade Tubing for Standard Industrial applications. Economical and lightweight. LLDPE resin provides excellent environmental stress crack resistance. Natural color. Excellent resistance to solvents. Chemically inert. Phthalate Free!. Transfer of air and liquids in industrial applications. [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polyethylene
- Outside Diameter: 0.250
from Pexco
105 °C rated lead-free, general purpose, premium quality, PVC flexible tubing that is resistant to many chemicals, oils and acids, heat, and abrasion. It operates in a wide temperature range and has high dielectric strength with superior UV and environmental stability. Features and Benefits. 105... [See More]
- Type: Plastic; Electrical
- Design Units: English; Metric
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.022 to 2.000
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Polytetrafluoroethylene
- Outside Diameter: 37.402
from Atlantic Rubber Company, Inc.
(PTFE) Polytetrafluoroethylene. A synthetic fluoropolymer of tetrafluoroethylene that has numerous applications. [See More]
- Type: Plastic
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.250 to 0.750
from RS Components, Ltd.
RS PRO 282-2234 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 0.236
from Clippard
Polyethylene Tubing, 5/32" OD-3/32" ID [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.157
from BRIM Electronics, Inc.
B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.500
from Caplugs
Series TRO ClearView plastic tubing provides the product protection you need for your packaging applications. Available in standard and heavy wall for added protection and durability. To place an order or request free samples of this product, please call 1-888-CAPLUGS for additional information. [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.097
from NewAge Performance Products | NAPP
Phthalate-, latex- and animal derived ingredient free. Antimicrobial ingredient throughout the tubing to guard against bacteria. REACH and RoHS compliant. Heat-sealable. Transparent for visual flow contact. Made from non-toxic ingredients conforming to FDA standards. Listed with NSF-51 for food and... [See More]
- Type: Plastic
- Design Units: English
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.250
from Beswick Engineering Co., Inc.
High pressure Nylon tubing for use with compression fittings. Max Pressure Rating: @ 75F: 420psig @ 150F: 250psig Features MNT-1018 compatible with 1/8â € Beswick compression fitting series MCB-1018 and MCN-1018 Beswick nylon tubing is sold in rolls of 100ft. [See More]
- Type: Plastic
- Material: Nylon
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Polyvinylidene Fluoride. Dimensions. Inside Diameter Range : 39.6 MM [1.56 INCH ]. Industry Standards. CSA Certified : No. Government Qualified : No. [See More]
- Type: Plastic
- Temperature Range: -67 to 302
- Inside Diameter: 1.560
- Color / Clarity: Solid
from New England Tubing Technologies
New England Tubing provides solutions to your most demanding medical wire and cable requirements. Our parent company, New England Wire Technologies, has over 120 years of custom cable experience. With state of the art equipment and facilities and expertly trained technical and production staff, we... [See More]
- Type: Plastic
- Application: Medical / Pharmaceutical
- Shape: Round
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and lightweight. LLDPE resin provides excellent environmental stress crack resistance. Resistant to sunlight and other forms of ultra-violet radiation. Chemically inert. Excellent resistance to solvents. Phthalate... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Pexco
Similar to 4900, 105 °C rated lead-free PVC tubing with a heavier 1/32 ” wall thickness providing maximum insulation and protection. Features and Benefits. 105 °C rated lead-free PVC tubing. Excellent general purpose flexible tubing. Resistant to many chemicals, oils and acids. [See More]
- Type: Plastic; Structural; Electrical
- Design Units: English; Metric
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.022 to 0.500
from RS Components, Ltd.
RS PRO 282-2256 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 0.512
from Clippard
Urethane Tubing, 5/32" OD-3/32" ID [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.157
from BRIM Electronics, Inc.
BRIML0N ä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLON ä tubings are rated for continuous operating temperatures of -90 °C to +250 °C. It... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polytetrafluoroethylene; Fluoropolymer
- Inside Diameter: 0.500
from Caplugs
TSO Series ClearView ™ plastic tubing offers unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. Attractive reusable package. Standard tubes are 48 "; can be cut to... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.000
from NewAge Performance Products | NAPP
Formulated to extend tubing life in fuel and oil applications. Handles a wide variety of fuels, oils, chemicals, gases and liquids. Mirror-smooth surfaces provide outstanding flow characteristics. Lightweight yet tough and abrasion resistant. As flexible as rubber. Raw material meets UL94 HB burn... [See More]
- Type: Plastic
- Design Units: English
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.250
from Beswick Engineering Co., Inc.
Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for application in medical, dental, and industrial fluid-power systems. Max Pressure Rating: See Chart Material:... [See More]
- Type: Plastic
- Outside Diameter: 0.375
- Material: Polyurethane
- Inside Diameter: 0.062
from TE Connectivity
Body Features. Color : Black. Primary Product Material : Crosslinked Polyvinylidene Fluoride. Dimensions. Inside Diameter Range : 31.8 MM [1.25 INCH ]. Product Length : 10 M [33 FT ]. Industry... [See More]
- Type: Plastic
- Temperature Range: -67 to 302
- Inside Diameter: 1.250
- Color / Clarity: Solid
from New England Tubing Technologies
New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties, signal carrying capabilities, or... [See More]
- Type: Plastic; Electrical
- Color / Clarity: Clear; Solid; Multi
- Shape: Round
- Application: Medical / Pharmaceutical
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and Lightweight. LLDPE resin provides excellent Environmental Stress Crack Resistance. Resistant to Sunlight and other forms of Ultra-violet Radiation. Chemically Inert. Excellent Resistance to solvents. Phthalate... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Pexco
Acrylonitrile Butadiene Styrene (ABS) combines the strength and rigidity of acrylonitrile and styrene polymers with the toughness of polybutadiene rubber. ABS tube is known for excellent flow characteristics and a smooth interior finish in addition to corrosion resistance, abrasion resistance and... [See More]
- Type: Plastic; Structural; Electrical
- Outside Diameter: 0.125 to 8.000
- Material: ABS
- Shape: Round (optional feature)
from RS Components, Ltd.
RS PRO 282-2262 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 1.969
from Clippard
Urethane Tubing, 3/8" OD-1/4" ID, Clear Translucent [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.375
from BRIM Electronics, Inc.
BRIML0N ä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLON ä tubings are rated for continuous operating temperatures of -90 °C to +250 °C. It... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polytetrafluoroethylene; Fluoropolymer
- Inside Diameter: 1.000
from NewAge Performance Products | NAPP
Made from FEP fluoropolymer tubing. Corrugations allow a nearly zero bend radius. Can be extended or compressed without affecting I.D. Made without plasticizers which can leach. Made from FDA compliant materials. Has all the chemical and electrical properties of straight-walled FEP tubing. May be... [See More]
- Type: Plastic
- Inside Diameter: 0.250
- Material: Fluoropolymer
- Wall Thickness: 0.015
from New England Tubing Technologies
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic... [See More]
- Type: Plastic
- Color / Clarity: Clear; Translucent; Solid; Multi
- Shape: Round
- Application: Medical / Pharmaceutical
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and Lightweight. LLDPE resin provides excellent Environmental Stress Crack Resistance. Resistant to Sunlight and other forms of Ultra-violet Radiation. Chemically Inert. Excellent Resistance to solvents. Phthalate... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Pexco
Altaflo ® 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. Polytetrafluoroethylene (PTFE). Polytetrafluoroethylene is the most flexible of all fluoropolymer tubing offered. Altaflo ® 100... [See More]
- Type: Plastic; Structural; Electrical
- Design Units: English; Metric
- Material: Fluoropolymer
- Outside Diameter: 0.062 to 0.500
from RS Components, Ltd.
RS PRO 282-2278 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 1.496
from BRIM Electronics, Inc.
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Fluoropolymer; E-TFE/TEFZEL
- Outside Diameter: 0.320 to 1.832
from NewAge Performance Products | NAPP
PTFE tubing offers excellent chemical and electrical properties. Translucent and available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and aids in electrical grounding. Easily flexed — spiral construction allows far... [See More]
- Type: Plastic
- Inside Diameter: 0.250
- Material: Fluoropolymer
- Rated Pressure: 45
from New England Tubing Technologies
New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on time. Whether... [See More]
- Type: Plastic
- Application: Medical / Pharmaceutical
- Shape: Round
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and Lightweight. LLDPE resin provides excellent Environmental Stress Crack Resistance. Resistant to Sunlight and other forms of Ultra-violet Radiation. Chemically Inert. Excellent Resistance to solvents. Phthalate... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Pexco
Critical Tolerance Custom Plastic Extrusion. Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and profiles. The technicians at... [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; ABS, Butyrate, Noryl, PETG, Polycarbonate, Polystyrene, Polysulfone, Propionate, Radel, Ultem
- Outside Diameter: 0.125 to 8.000
from RS Components, Ltd.
RS PRO 282-2284 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 0.984
from NewAge Performance Products | NAPP
Made of chemically inert clear FEP. Manufactured from FDA compliant materials. Heat set into a retractable coil; excellent recoil memory. Offers all the chemical and electrical insulation properties of standard. FEP fluoropolymer tubing. Coiled construction allows flexibility to otherwise semi-rigid... [See More]
- Type: Plastic
- Outside Diameter: 0.188
- Material: Fluoropolymer
- Inside Diameter: 0.062
from New England Tubing Technologies
New England Tubing ’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied... [See More]
- Type: Plastic
- Color / Clarity: Clear
- Shape: Round
- Application: Medical / Pharmaceutical
from Kuriyama of America, Inc.
LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and Lightweight. LLDPE resin provides excellent Environmental Stress Crack Resistance. Resistant to Sunlight and other forms of Ultra-violet Radiation. Chemically Inert. Excellent Resistance to solvents. Phthalate... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
- Outside Diameter: 0.250
from Pexco
Pexco specializes in the custom manufacturing of plastic dip tubes designed to deliver fluid efficiently from containers through a pump or spray dispenser. These tubes are critical components used in a wide range of packaging applications across industries such as industrial, personal care, food,... [See More]
- Type: Plastic; Structural
- Shape: Round
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
- Conformed Standards: FDA compliant
from RS Components, Ltd.
RS PRO 4084002 Acrylic Tube [See More]
- Type: Plastic
- Design Units: Metric
- Material: Acrylic; Acrylic
- Outside Diameter: 1.260
from Laird Plastics, Inc.
Tygon S3 ™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of the tubing. Its smooth, non-porous inner surface reduces buildup from butterfat,... [See More]
- Type: Plastic
- Features: Sterilizeable
- Material: Tygon®
- Color / Clarity: Clear
from Daburn Electronics & Cable
DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105 °C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high... [See More]
- Type: Plastic
- Design Units: English (optional feature); Metric (optional feature)
- Material: Poly Vinyl Chloride
- Inside Diameter: 2.500
from NResearch
NResearch tight tolerance Silicone and Teflon tubings are made to exacting standards and to be fully compatible with NResearch's line of Teflon valves, solenoid operated pinch valves, fittings, manifolds and connectors. [See More]
- Type: Plastic
- Design Units: English
- Material: Fluoropolymer
- Outside Diameter: 0.105
from DME Company
Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350 ºF (-54 to 177 ºC) The ultimate in low pressure hose. Norflex... [See More]
- Type: Plastic
- Design Units: English
- Material: Synthetic Rubber
- Outside Diameter: 0.460 to 1.070
from G.L. Huyett
Made of thermoplastic construction with a 9/64" ID and 21/64" OD, these hoses are suitable for hand operated grease guns. Custom lengths are available. To prevent hose kinking, order the spring mount version. Grease hoses available with a spring provide additional rigidity to the hose to prevent... [See More]
- Type: Plastic
- Design Units: English
- Material: Nylon; Thermoplastic
- Outside Diameter: 0.328
from Seal Plastics Inc.
Tubing [See More]
- Type: Plastic
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.125
from Advanced Technology Products
FLAME RESISTANT OLEFIN COVERED POLYURETHANE TUBING. Features. Flame Resistant. Weld Spatter Resistant. Oil Resistant. UV Resistant. Kink Resistant. Abrasion Resistant. Custom Bonding Available. Custom Spiral Available. Ether-Based Polyurethane. Excellent Bend Radius [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Shape: Round
from Scanivalve Corporation
Features and Specifications. Available sizes: Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm). Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm),. Nylon-- .063 in (1.59mm), .125HW in (3.18mm). Teflon-- .063 in (1.59mm), .125 in (3.18mm). Application. Vinyl Tubing--Low... [See More]
- Type: Plastic
from Eaton Hydraulics Group
Eaton ’s customizable thermoplastic tubing products are a flexible solution for applications including drain, air, water, chemical, powder, fuel and oil transfer lines. Manufactured out of polyvinyl chloride (PVC), polyurethane (PU), PVDF, nylon, linear low density polyethylene (LLDPE), high... [See More]
- Type: Plastic
- Application: Food & Beverage (optional feature)
- Material: Ethyl Vinyl Acetate (optional feature); Nylon (optional feature); Polyurethane (optional feature); Poly Vinyl Chloride (optional feature); Polyethylene (PE) / Cross-linked Polyethylene (PEX) (optional feature); Polyvinylidene Fluoride (optional feature)
from Instech Laboratories, Inc.
CO-EX ™ infusion tubing was developed to prevent the loss of compounds due to absorption into the tubing, evaporation through the tubing, or alteration due to the leaching of plasticizers from the tubing. In humans, CO-EX is used to infuse insulin, nitroglycerine, and Taxol ® (Eli Lilly)... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.051 to 0.064
from OMEGA Engineering, Inc.
FEP tubing is very similar to PFA tubing in flexibility and appearance. The major difference is the service temperature range for FEP: -73 to 204C (-100 to 400F). [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Fluoropolymer
- Outside Diameter: 0.094 to 0.375
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.500 to 1.000
from Mar Cor Purification
Zero Dead Leg, PFA Distribution. MicroFree tubing as compared to PVC piping has a lower potential for buildup of biofilm because it has a lower surface tension for water, reducing opportunity for biofilm to attach. As a result, biofilm is more easily removed due to the smooth surface. Independent... [See More]
- Type: Plastic; Structural
- Rated Pressure: 100
- Material: Fluoropolymer
- Temperature Range: 185
from Grayline, Inc.
Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]
- Type: Plastic
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Application: General Chemical
from Watson Marlow Pumps Group
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Bioprene® TPE
- Inside Diameter: 0.020
from Mid-America Fittings, Inc.
Lighter and more flexible than metal tubing, resists attack by chemical [See More]
- Type: Plastic
- Design Units: English
- Material: Nylon
- Outside Diameter: 0.500
from MFP Automation Engineering
MFP offers Parker tubing in both single and bonded designs. Available tubing includes thermoplastic, fluoropolymer, metal, PVC and PTFE. Parker ’s thermoplastic, fluoropolymer and metal tubing provide the widest range of tubing products in the industry and are manufactured to meet or exceed... [See More]
- Type: Plastic
from Norplex-Micarta
RT130 (NEMA FR-4) is a tubular thermoset composite material consisting of medium weave glass fabric reinforcement combined with a flame retardant epoxy resin system. RT130 meets the requirements of MIL-I-24768/27*, Type GEE-F. It is designed for high electrical and mechanical strength, as well as... [See More]
- Type: Plastic; Structural; Electrical
- Features: Reinforced
- Material: Epoxy
from Cole-Parmer
Microbore Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.048
- Material: Tygon®
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Type: Plastic; Electrical
- Inside Diameter: 0.347
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from NIBCO INC.
PEX tubing is available in spool, coil or stick. Choose the right PEX tubing for potable water systems or radiant heat. NIBCO ® PEX tubing, fittings, valves, and manifolds are designed to be used as a complete system. Pressure/temperature rating 160 psi at 73 °F, Pressure/temperature rating... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.375 to 1.250
from Restek
Replaces stainless steel, titanium, PTFE or Tefzel ® tubing. Less oxygen permeable and more temperature resistant (to 250 °C) than PTFE or Tefzel ® tubing. Use with PEEK fingertight or flangeless fittings. Use to 7,000 psi (48,263 kPa). [See More]
- Type: Plastic
- Design Units: English
- Material: Polyketones (PEEK, PEK, PEKK)
- Outside Diameter: 0.062
from Qosina Corp.
BioPAT Flow Pipe, Barbed - 64147 [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
- Outside Diameter: 0.250
from Watts
Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the WaterPEX tubing against abrasion for burial and slab applications where an extra level of... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Total Plastics, Inc.
Cream. PharMed ® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed ® BPT Tubing is safe for use in sensitive cell... [See More]
- Type: Plastic
- Design Units: English
- Material: Pharmed® BPT
- Outside Diameter: 0.145 to 1.000
from IDEX Health & Science
Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.010
from Creative Composites Group
SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE ™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane resin. The... [See More]
- Type: Plastic; Fiberglass; Structural
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 8.000 to 16.000
from NSI Industries LLC
HEAT TYPE. POLYOLEFIN MATERIAL. BLACK COLOR. 6 INCH. 0.046 INCH MIN. EXPANDED DIAMETER. 0.023 INCH MAX. RECOVERED DIAMETER. UL APPROVAL. 600 V VOLTAGE RATING. 0.016 INCH THICKNESS. 125 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL TYPE. EASY-SPLICE[TM] BRAND. APPLICATION ELECTRICAL... [See More]
- Type: Plastic; Electrical
- Wall Thickness: 0.016
- Material: Polyolefin
- Temperature Range: 257
from Nylacast LLC
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost. Improve... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Nylon (optional feature); Poly Vinyl Chloride (optional feature); Polyethylene (PE) / Cross-linked Polyethylene (PEX) (optional feature); Polypropylene (optional feature); Polytetrafluoroethylene (optional feature); Polyketones (PEEK, PEK, PEKK) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl
- Outside Diameter: 1.969
from Hosco Finishing System Components
Hosco NHA series Nylon-11 tubing shares similar design and performance characteristics to the Hosco NP product line. NHA tubing can also be used for both air and paint and is available in both fractional inch and metric sizes. Available in colors. [See More]
- Type: Plastic
- Shape: Round
- Material: Nylon
- Rated Pressure: 210 to 350
from Essentra Components
Optical Fiber Bend Limiting Tubing offers the ultimate protection to fibers eliminating problems such as crushing, kinking and micro bending whilst supplying an entire self-managing solution to managing the routing of fiber [See More]
- Type: Plastic
- Material: Polypropylene
from Watson-Marlow Fluid Technology Group
Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency Beige/opaque. Spallation Fair. Certification FDA regulations 21 CFR177.2600 for contact... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Marprene
- Wall Thickness: 0.063 to 0.189
from Bio-Rad Laboratories, Inc.
Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange. Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended for pre-pump connections. It can... [See More]
- Type: Plastic
- Outside Diameter: 0.126
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.020
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Type: Plastic
- Design Units: English
- Material: Fluoropolymer; AltaFluor®; FEP
- Outside Diameter: 0.059 to 0.066
from ASCO
Application: This highly flexible tubing allows easy connection to “barbed ” fittings with sharp bends possible in less than one inch. Many Numatrol ™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.250
from U.S. Plastic Corporation
This 1/2" OD x .062" Wall Yellow Polyethylene Tubing has a working pressure of 90 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a... [See More]
- Type: Plastic
- Outside Diameter: 0.500
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Color / Clarity: Solid
from Western Analytical Products
. Manufactured from PEEK polymer. Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes. Color-coded for easy inner diameter identification. Upchurch Scientific MicroTight Tubing Sleeves feature an outer diameter of 0.025"" and... [See More]
- Type: Plastic
- Design Units: English; Metric
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.006
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation. High chemical and mechanical resistance. Very high oil resistance [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.118 to 0.472
from ICO RALLY
bull; Open mesh polyester braid encapsulated between walls of Clear ProFLO ® Tubing to become a single hose. • Provides higher-pressure values than unreinforced ProFLO ® Clear PVC tubing. • Smooth interior permits excellent flow characteristics. • Manufactured from NON-TOXIC... [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Poly Vinyl Chloride; Polyester
- Outside Diameter: 0.315
from IBT Industrial Solutions
We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers you an... [See More]
- Type: Plastic; Rubber / Silicone; Structural
- Material: Acrylic; Nylon; Polyurethane; Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Teflon, EPDM, SBR
from Zippertubing Co. (The)
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from Lapp Tannehill
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric... [See More]
- Type: Plastic
- Inside Diameter: 0.330
- Material: Polytetrafluoroethylene
- Wall Thickness: 0.012
from SAS Automation, LLC
Flexible pneumatic hose tubing. Polyurethane material reduces “kinking ”. Supports pressurized air up to 0.8 Mpa (116 psi). Recommended pneumatic color code: blue for pressurized air, yellow for vacuum [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.157 to 0.315
from Pneumadyne, Inc.
Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Interstate Plastics, Inc.
Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]
- Type: Plastic
- Design Units: English
- Material: Acrylic
- Shape: Round
from Plastifab Industries
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher... [See More]
- Type: Plastic
- Color / Clarity: Solid
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Fluoropolymer
- Outside Diameter: 0.250 to 2.000
from Princess Auto Limited
1 in. x 25 ft Non Kink Tubing [See More]
- Type: Plastic
- Inside Diameter: 1.000
- Material: Vinyl
from Kent Elastomer Products, Inc.
Kent Elastomer Products, Inc. (KEP) offers PVC medical grade formulations ranging in durometers from 40 to 90 shore A to meet a variety of medical or food grade applications. KEP's PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has superb clarity, and possesses... [See More]
- Type: Plastic
- Application: Medical / Pharmaceutical
from Oil-Rite Corp.
1/4" OD Nylon Tubing HP (High Pressure) With .050" Wall Thickness. [See More]
- Type: Plastic; Structural
- Outside Diameter: 0.250
- Material: Nylon
- Wall Thickness: 0.050
from Daburn Electronics & Cable
Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and... [See More]
- Type: Plastic
- Design Units: English (optional feature); Metric (optional feature)
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.010 to 0.234
from DME Company
• Good All-PurposeTubing. • Extremely Low Cost. • Many Plant Uses. • High Burst Pressure & Temperature. • More flexible than standard nylon. • Bends tighter without kinking [See More]
- Type: Plastic
- Design Units: English
- Material: Nylon; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.125 to 0.500
from Advanced Technology Products
Surethane 85 Polyurethane Tubing is an ultra-flexible, 85A durometer,softer version of Surethane ® Polyurethane Tubing intended for applicationswhere maneuverability is required. Surethane 85 is manufactured fromether-based resin, providing excellent resistance to hydrolysis and... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Shape: Round
from Instech Laboratories, Inc.
This particular PU tubing is designed for a reliable friction fit with 22 or 25 gauge swivels and couplers. The elasticity and thick wall minimizes the chance of accidental disconnection, kinking or puncture. This tubing is used in our VAH and VAB tethers. Not for intravascular use; if that is your... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.037 to 0.055
from OMEGA Engineering, Inc.
Polyethylene tubing is not to be used with barbed fittings due to its tendency to form stress cracks. Use compression-type fittings instead. [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.250 to 1.750
from Grayline, Inc.
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]
- Type: Plastic
- Color / Clarity: Translucent; Multi
- Temperature Range: -274 to 399
- Application: Food & Beverage
from Watson Marlow Pumps Group
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Bioprene® TPE
- Inside Diameter: 0.020
from Cole-Parmer
To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are color-coded according to tubing ID. Use this tubing with any of the ISMATEC standard cartridge... [See More]
- Type: Plastic
- Inside Diameter: 0.010
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Type: Plastic; Electrical
- Inside Diameter: 0.592
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.030
from NIBCO INC.
PEX tubing in spool, coil or stick for a wide range of residential and commercial plumbing applications, including potable water systems. Pressure/temperature rating 160 psi at 73 °F, Pressure/temperature rating 100 psi at 180 °F, Pressure/temperature rating 80 psi at 200 °F. NSF-pw,... [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500 to 1.000
from Restek
Ideal for mobile phase inlet lines. Chemically inert. Use to 500 psi (3,447 kPa) and 80 °C. [See More]
- Type: Plastic
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.125
from Qosina Corp.
BioPAT ® Flow Pipe, Barbed [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
- Outside Diameter: 0.375
from Watts
1 in. x 20 ft. - 5 sticks [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 2.000
from Total Plastics, Inc.
Cream. Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene ® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene ® Food Process Tubing... [See More]
- Type: Plastic
- Design Units: English
- Material: Norprene®
- Outside Diameter: 0.188 to 1.000
from IDEX Health & Science
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.010
from Creative Composites Group
Round Tube - FRP. FRP Round Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins [See More]
- Type: Plastic; Fiberglass; Structural
- Outside Diameter: 1.000 to 2.000
- Design Units: English
- Wall Thickness: 0.125 to 0.250
from Essentra Components
Optical Fiber Bend Limiting Tubing offers the ultimate protection to fibers eliminating problems such as crushing, kinking and micro bending whilst supplying an entire self-managing solution to managing the routing of fiber [See More]
- Type: Plastic
- Material: Polybutylene Terephthalate
from Watson-Marlow Fluid Technology Group
Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance. Fully... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Bioprene®
- Wall Thickness: 0.063 to 0.189
from Bio-Rad Laboratories, Inc.
Pkg of 1, 1/16" OD x 0.030" ID x 30', high-pressure tubing, rated to 3,000 psi, green. Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended for pre-pump connections. It can... [See More]
- Type: Plastic
- Outside Diameter: 0.126
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.020
from U.S. Plastic Corporation
Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times the impact and twice the tensile strength of traditional low density polyethylene tubing. NOT TREATED FOR PRINTING [See More]
- Type: Plastic
- Shape: Round
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.156
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.118 to 0.630
from ICO RALLY
bull; Polyester braiding within the wall of flexible clear polyurethane hose. • Offers greater working and burst pressures than unreinforced polyurethane. • Flexible, resilient, abrasion resistant; resistant to weathering and radiation. • Suitable for a wide variety of liquids, oils,... [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Polyurethane; Polyester
- Outside Diameter: 0.470
from Zippertubing Co. (The)
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing â € ™s Z-Track closure which keeps fluid and abrasive... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Poly Vinyl Chloride
- Wall Thickness: 0.020
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Type: Plastic
- Design Units: English
- Material: Polyurethane
- Outside Diameter: 0.125
from Interstate Plastics, Inc.
Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]
- Type: Plastic
- Design Units: English
- Material: Acrylic
- Outside Diameter: 0.250 to 10.000
from Plastifab Industries
Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath enclosures, windows and... [See More]
- Type: Plastic
- Color / Clarity: Translucent
- Material: Acrylic
from Princess Auto Limited
1/2 in. Braided PVC Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.500
- Material: Poly Vinyl Chloride
- Rated Pressure: 112
from Kent Elastomer Products, Inc.
Thermoplastic Elastomer (TPE) is a soft and flexible polymer with excellent physical properties, making it a good alternative for many latex or silicone tubing applications. FDA, NSF and USP Class VI material compounds are available for medical and food/beverage applications. TPE Performance... [See More]
- Type: Plastic
- Application: Medical / Pharmaceutical
from Oil-Rite Corp.
1/4" OD Nyon Tubing with .035" Wall Thickness [See More]
- Type: Plastic; Structural
- Outside Diameter: 0.250
- Material: Nylon
- Wall Thickness: 0.035
from Daburn Electronics & Cable
Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to... [See More]
- Type: Plastic
- Design Units: English (optional feature); Metric (optional feature)
- Material: Tetrafluoroethylene
- Wall Thickness: 0.300
from Instech Laboratories, Inc.
Designed to connect microdialysis probes to swivels, pumps and fraction collectors, this custom-extruded FEP Teflon ® tubing has the same ID and OD as our 22ga quartz-lined microdialysis swivels (0.006 x 0.028 in [0.15 x 0.71 mm] ± 0.001 in). Internal volume is approximately 0.18 µL... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Fluoropolymer
- Outside Diameter: 0.006
from OMEGA Engineering, Inc.
This is a tough, heat-resistant tubing, ideal for the transfer of hot liquids or gases. It is recommended for low pressure systems and uses where higher temperatures and pressures are encountered. It has good compatibility with acids and alkalis. [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Polypropylene
- Outside Diameter: 0.250 to 2.000
from Grayline, Inc.
Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]
- Type: Plastic
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Application: Medical / Pharmaceutical
from Watson Marlow Pumps Group
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Marprene® TPE
- Inside Diameter: 0.020
from Cole-Parmer
bull; Long service life - Outstanding fatigue resistance due to flexing!. • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals. • Resistant to ozone and UV light <emdash >won't crack, swell, or harden. •... [See More]
- Type: Plastic
- Inside Diameter: 0.007
- Material: Tygon®
from Alpha Wire
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs. [See More]
- Type: Plastic; Electrical
- Inside Diameter: 0.342
- Material: Polytetrafluoroethylene
- Wall Thickness: 0.015
from Qosina Corp.
BioPAT Flow Pipe, Barbed - 64149 [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
- Outside Diameter: 0.500
from Watts
Available Models. WPTC16-100W: 1 in. x 100 ft. coil. WPTC16-500W: 1 in. x 500 ft. coil [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Total Plastics, Inc.
Translucent Yellow. Specifically designed to handle most fuels and industrial lubricants, Tygon ® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk of failure due to cracking and leakage. Its minimum... [See More]
- Type: Plastic
- Design Units: English
- Material: Tygon®
- Outside Diameter: 0.140 to 1.000
from IDEX Health & Science
Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.020
from Essentra Components
Masking Straight Tubing fits over longer parts where standard caps are too short. The silicone material can be cut to the required length, conforms to irregularities, and will not melt or harden. Easily mask a thru hole by utilizing the O.D. of the tube and pulling it through. [See More]
- Type: Plastic
- Material: 55 Shore A Silicone
from Watson-Marlow Fluid Technology Group
This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full... [See More]
- Type: Plastic
- Wall Thickness: 0.063 to 0.189
- Design Units: Metric
- Shape: Round
from Bio-Rad Laboratories, Inc.
Pkg of 1, 0.8 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This material... [See More]
- Type: Plastic; Rubber / Silicone
- Wall Thickness: 0.031
- Inside Diameter: 0.031
from U.S. Plastic Corporation
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made... [See More]
- Type: Plastic
- Outside Diameter: 2.000
- Material: Polycarbonate
- Inside Diameter: 1.875
from ARKPLAS
Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink resistance or strength of our... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Vinyl
- Outside Diameter: 0.125
from FIPA Inc.
Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations. High flexibility enables sharp turning radii for compact tubing systems. FDA approval for aqueous foods. Extremely resistant to acids and bases. Color transparent [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.157 to 0.472
from ICO RALLY
Teflon TFE Tubing. STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500 °F (260... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polytetrafluoroethylene; Fluoropolymer
- Inside Diameter: 0.015
from Zippertubing Co. (The)
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polyolefin
- Wall Thickness: 0.020 to 0.035
from Interstate Plastics, Inc.
Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display... [See More]
- Type: Plastic
- Design Units: English
- Material: Polycarbonate
- Outside Diameter: 0.250 to 10.000
from Plastifab Industries
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile... [See More]
- Type: Plastic
- Design Units: English
- Material: Polycarbonate
- Shape: Round
from Princess Auto Limited
1/2 in. Clear PVC Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.500
- Material: Poly Vinyl Chloride
- Rated Pressure: 40
from Oil-Rite Corp.
1/4" OD Polyurethane Tubing [See More]
- Type: Plastic; Structural
- Outside Diameter: 0.250
- Material: Polyurethane
from Daburn Electronics & Cable
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250 °C, it retains its toughness and flexibility throughout. It has high resistance to... [See More]
- Type: Plastic
- Design Units: English (optional feature); Metric (optional feature)
- Material: Tetrafluoroethylene
- Wall Thickness: 0.230
from Instech Laboratories, Inc.
This is the most commonly used formulation of polyurethane for laboratory animal research. It is the same tubing we use to make our finished PU and CBAS-coated catheters. Sterilize using EtO. For laboratory research only. [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.025 to 0.096
from OMEGA Engineering, Inc.
PTFE tubing is the most flexible of the three fluoropolymer tubings. This product handles temperatures ranging from -79 to 260C (-110 to 500F) in continuous service. It is translucent milky-white to white in appearance, depending upon the type of PTFE resin used in manufacturing. Batch process... [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.062 to 0.375
from Grayline, Inc.
Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These... [See More]
- Type: Plastic; Electrical
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Application: General Purpose
from Watson Marlow Pumps Group
PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C. Other information: Clear. High pressure resistance. Medium restitution. Low permeability. [See More]
- Type: Plastic
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.063
from Cole-Parmer
bull; Resistant to ozone and UV light <emdash >won''t crack, swell, or harden. • Translucent yellow color. • Temp range: -50 to 74 <deg >C (-58 to 165 <deg >F). Appearance: Opaque| Temperature: -70 to 52 Â °C|Life at 100 rpm: 1000 hrs|Advantages:Long service... [See More]
- Type: Plastic
- Inside Diameter: 0.007
- Material: Tygon®
from Qosina Corp.
BioPAT ® Flow Pipe, Barbed [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); PBT, TPE
- Outside Diameter: 0.750
from Watts
1-1/2 in. x 20 ft. - 5 sticks [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 1.000
from Total Plastics, Inc.
Clear. Tygon ® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon ® 2275 I.B. [See More]
- Type: Plastic
- Shape: Round
- Material: Tygon®
- Color / Clarity: Clear
from IDEX Health & Science
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.020
from Bio-Rad Laboratories, Inc.
Pkg of 1, 1.6 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This material... [See More]
- Type: Plastic; Rubber / Silicone
- Wall Thickness: 0.031
- Inside Diameter: 0.063
from U.S. Plastic Corporation
Can be heat sealed or taped at either one or both ends. LDPE resin and ammine free pink Anti-static concentrate. For stable sensitive applications where short stable decay times are required and electrostable contamination is a problem. 12" diameter rolls. Made using smart technology; yield no... [See More]
- Type: Plastic
- Features: Anti-static
- Shape: Round
from ARKPLAS
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas ™ Tubing is... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.125
from FIPA Inc.
Vacuum applications up to 40 % vacuum. Very smooth inner surface for residue-free transport of materials such as granulate. Resistant to the elements and many chemicals. Outer surface slightly corrugated. Color transparent [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Poly Vinyl Chloride
- Outside Diameter: 0.984 to 6.496
from ICO RALLY
SLV-130. Fiberglass Sleeving With Vinyl Jacket. SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265 °F (130 °C) where tubing is subject to knotting,... [See More]
- Type: Plastic; Fiberglass; Structural
- Design Units: English; Metric
- Material: Vinyl
- Inside Diameter: 0.022
from Interstate Plastics, Inc.
PTFE tubing (polytetrafluoroethylene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of 500... [See More]
- Type: Plastic
- Design Units: English
- Material: Polytetrafluoroethylene
- Shape: Round
from Princess Auto Limited
1/2 in. x 10 ft Braided PVC Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.500
- Material: Poly Vinyl Chloride
- Rated Pressure: 112
from Daburn Electronics & Cable
DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polytetrafluoroethylene
- Outside Diameter: 0.320
from Instech Laboratories, Inc.
Instech Solomon's PE tubing solves one of the biggest problems with PE: the price. The low density formulation (LDPE) is comparable to that which is offered by the large catalog suppliers. PE-50 is the most common size as it connects to standard 22ga swivels and luer stubs. BPE-T25 is a new size... [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.025 to 0.085
from OMEGA Engineering, Inc.
PTFE tubing offers superior abrasion protection and is excellent in insulating wires in moist or corrosive environments where temperatures do not exceed 500F (260C). All colors and gages are in stock in pre-spooled lengths for immediate delivery. [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.034
from Grayline, Inc.
Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden... [See More]
- Type: Plastic
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Application: Oil/Fuel
from Watson Marlow Pumps Group
STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP Class VI... [See More]
- Type: Plastic; Rubber / Silicone
- Design Units: Metric
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.063
from Cole-Parmer
Thermo Scientific Nalgene 180 clear PVC tubing is ideal for applications in pharmaceutical, biotechnology, and general laboratory use. Resistant to hardening and discoloration, it offers good chemical resistance. The PVC resin meets USP Class VI and USDA requirements and may be sterilized either by... [See More]
- Type: Plastic
- Outside Diameter: 0.094
- Material: Poly Vinyl Chloride
- Inside Diameter: 0.030
from Qosina Corp.
BioPAT Pressure Pipe, Barbed - 64140 [See More]
- Type: Plastic; Rubber / Silicone
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.250
from Watts
Available Models. WPTC24-100W: 1-1/2 in. x 100 ft. coil. WPTC24-300W: 1-1/2 in. x 300 ft. coil [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.750
from Total Plastics, Inc.
Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]
- Type: Plastic
- Design Units: English
- Material: Tygon®
- Outside Diameter: 0.188 to 1.375
from IDEX Health & Science
Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.030
from Bio-Rad Laboratories, Inc.
Pkg of 1, 3.2 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling. Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options. Silicone tubing — recommended when biocompatibility is important. This material... [See More]
- Type: Plastic; Rubber / Silicone
- Wall Thickness: 0.031
- Inside Diameter: 0.126
from U.S. Plastic Corporation
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in... [See More]
- Type: Plastic
- Outside Diameter: 1.500
- Material: Acrylic
- Inside Diameter: 1.250
from ARKPLAS
Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink resistance or strength of our... [See More]
- Type: Plastic; Electrical
- Design Units: English
- Material: Vyplas®
- Outside Diameter: 0.125
from FIPA Inc.
Highly flexible polyurethane for pressure and vacuum applications tubing. Self-extinguishing, flame resistant according to DIN 4102 B 1. Alternative product in case of flying sparks, weld spatter or special fire safety obstructions. Reinforced with PVC-coated spring coil. Highly abrasion-proof. [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.709 to 2.205
from ICO RALLY
FGP - Flex Guard Wire Loom. Wire Protection Sleeve. FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of... [See More]
- Type: Plastic; Structural; Electrical
- Design Units: English; Metric
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Outside Diameter: 0.260
from Interstate Plastics, Inc.
Linen 'le' grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical material... [See More]
- Type: Plastic
- Design Units: English
- Material: Phenolic
- Shape: Round
from Princess Auto Limited
1/2 in. x 10 ft Clear PVC Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.500
- Material: Poly Vinyl Chloride
- Rated Pressure: 40
from Daburn Electronics & Cable
This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for many fluoropolymer dispersion-coated wires. It is light in weight, compact and has a low coefficient of friction... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Polytetrafluoroethylene
- Shape: Round
from OMEGA Engineering, Inc.
Vinyl tubing is clear and flexible and provides an economical means of fluid transfer in a variety of applications. Intermittent exposure to hydrocarbons, such as gasoline, kerosene, diesel fuel, etc., will cause premature hardening and failure of vinyl tubing. [See More]
- Type: Plastic; Structural
- Design Units: English
- Material: Vinyl
- Outside Diameter: 0.125 to 4.750
from Grayline, Inc.
Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our... [See More]
- Type: Plastic
- Temperature Range: -90 to 160
- Material: Nylon
- Color / Clarity: Solid; Multi
from Watson Marlow Pumps Group
Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods and pharmaceuticals as well... [See More]
- Type: Plastic
- Design Units: Metric
- Material: Polytetrafluoroethylene; Fluoroelastomer (THV)
- Inside Diameter: 0.063
from Cole-Parmer
Thermo Scientific Nalgene 489 linear low-density polyethylene (LLDPE) is a general purpose tubing suitable for many applications. Made of FDA compliant resin, is it suitable for food processing applications as well as general laboratory or industrial use. 489 LLDPE offers broad chemical resistance... [See More]
- Type: Plastic
- Outside Diameter: 0.252
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.118
from Qosina Corp.
BioPAT ® Pressure Pipe, Barbed [See More]
- Type: Plastic; Rubber / Silicone
- Design Units: English
- Material: Synthetic Rubber; PBT, Silicone, ABS, PP
- Outside Diameter: 0.375
from Watts
1/2 in. x 20 ft. - 50 sticks [See More]
- Type: Plastic
- Design Units: English
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Inside Diameter: 0.500
from Total Plastics, Inc.
Black. Norprene ® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of... [See More]
- Type: Plastic
- Shape: Round
- Material: Norprene®
- Temperature Range: -75 to 275
from IDEX Health & Science
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have... [See More]
- Type: Plastic
- Outside Diameter: 0.062
- Material: Polyketones (PEEK, PEK, PEKK)
- Inside Diameter: 0.030
from Bio-Rad Laboratories, Inc.
15' (4.6 m), 1/8" medium-pressure tubing, (0.125", 3.2 mm) OD x (0.062", 1.6 mm) ID, for pre-pump buffer inlet lines to the pumpheads. Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing... [See More]
- Type: Plastic
- Outside Diameter: 0.126
- Material: Polytetrafluoroethylene
- Inside Diameter: 0.024
from U.S. Plastic Corporation
This .170" ID x .25" OD with a .040" wall thickness Black PP Tubing has a working pressure of 149 PSI @ 70F. [See More]
- Type: Plastic
- Outside Diameter: 0.250
- Material: Polypropylene
- Inside Diameter: 0.170
from ARKPLAS
Ark-Plas ® manufactures a complete line of tubing for pneumatic and fluid applications. A variety of materials and sizes available allow for a "custom" fit with standard catalog items. Materials include Polyurethane, Vinyl (PVC), and Vyplas ® for flexible, easily routed tubing, and... [See More]
- Type: Plastic
- Design Units: English
- Material: Polypropylene
- Outside Diameter: 0.125
from FIPA Inc.
Space-saving tubing for mobile vacuum or pressure systems without straining the connections. Suitable for pneumatic tools [See More]
- Type: Plastic; Structural
- Design Units: Metric
- Material: Polyurethane
- Outside Diameter: 0.394 to 0.472
from ICO RALLY
SLV-40. General Purpose Vinyl Tubing. SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85 °F (-65 °C), with continuous rating of 175 °F (80 °C). Widely used in applications where general purpose vinyls lose their flexibility. [See More]
- Type: Plastic; Structural
- Design Units: English; Metric
- Material: Vinyl
- Inside Diameter: 0.022
from Interstate Plastics, Inc.
PTFE tubing (polytetrafluoroethylene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of 500... [See More]
- Type: Plastic
- Design Units: English
- Material: Polytetrafluoroethylene
- Shape: Round
from Princess Auto Limited
1/4 in. Braided PVC Tubing [See More]
- Type: Plastic
- Inside Diameter: 0.250
- Material: Poly Vinyl Chloride
- Rated Pressure: 140