Metal Tubing Tubing

116 Results
Custom Roll Formed Metal Tubing
from MP Metal Products

Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and... [See More]

  • Type: Metal; Structural
  • Shape: Round; Rectangle; Square; Oval; Specialty
  • Material: Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
  • Features: Welded
Copper Tubing -- MCT
from Beswick Engineering Co., Inc.

High pressure copper tubing for use with compression fittings. Max Pressure Rating: 2400psig Features Compatible with Beswick MCB-1018 1/8â € compression fittings. Beswick copper tubing is sold in rolls of 50ft. [See More]

  • Type: Metal
  • Material: Copper
Metal Tubes -- 110012
from RS Components, Ltd.

RS PRO TCKTF00445002541 Metal Tube [See More]

  • Type: Metal
  • Design Units: English
  • Material: Phosphor bronze
  • Outside Diameter: 1.750
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.062 to 8.000
Metal Tubes -- 1243640
from RS Components, Ltd.

RS PRO 117857 Metal Tube [See More]

  • Type: Metal
  • Wall Thickness: 0.118
  • Material: Aluminum; 6082-t6 aluminum
  • Shape: Rectangle
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Outside Diameter: 0.125 to 3.000
Metal Tubes -- 1368755
from RS Components, Ltd.

RS PRO 902/6005348V Metal Tube [See More]

  • Type: Metal
  • Wall Thickness: 0.118
  • Material: Aluminum; 6082-t6 aluminum
  • Shape: Round
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Outside Diameter: 0.062 to 8.000
Metal Tubes -- 1368756
from RS Components, Ltd.

RS PRO 902/6005348W Metal Tube [See More]

  • Type: Metal
  • Wall Thickness: 0.079
  • Material: Aluminum; 6082-t6 aluminum
  • Shape: Rectangle
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel; T304, T316
  • Outside Diameter: 0.009 to 0.258
Metal Tubes -- 3047894
from RS Components, Ltd.

RS PRO 006174TN Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 0.375
  • Design Units: English
  • Shape: Square
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.125 to 1.500
Metal Tubes -- 3047917
from RS Components, Ltd.

RS PRO 006151TN Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 0.750
  • Design Units: English
  • Shape: Square
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Type: Metal
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Outside Diameter: 0.039 to 0.984
Metal Tubes -- 3047923
from RS Components, Ltd.

RS PRO 26601Q Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 1.250
  • Design Units: English
  • Shape: Square
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Type: Metal
  • Design Units: Metric
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Outside Diameter: 0.039 to 0.984
Metal Tubes -- 3047939
from RS Components, Ltd.

RS PRO 006158TN Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 1.750
  • Design Units: English
  • Shape: Square
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.062 to 8.000
Metal Tubes -- 3047951
from RS Components, Ltd.

RS PRO 006244TN Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 1.750
  • Design Units: English
  • Shape: Rectangle
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Features: Sterilizeable; Seamless
Metal Tubes -- 3047973
from RS Components, Ltd.

RS PRO 30006Q Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 0.375
  • Design Units: English
  • Shape: Round
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel; T304, T316, T321, T347
  • Outside Diameter: 0.062 to 8.000
Metal Tubes -- 3047989
from RS Components, Ltd.

RS PRO 005821TN Metal Tube [See More]

  • Type: Metal
  • Inside Diameter: 1.250
  • Design Units: English
  • Shape: Round
Metal Tubes -- 3047995
from RS Components, Ltd.

RS PRO 005828TN Aluminium Tube [See More]

  • Type: Metal
  • Inside Diameter: 1.750
  • Design Units: English
  • Shape: Round
Metal Tubes, Sleeves or Cylinders
from Belt Technologies, Inc.

Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel
  • Outside Diameter: 1.000 to 66.800
Fractional Tube Size -- 1/16" OD - 008
from New England Small Tube Corporation

In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
  • Outside Diameter: 0.062
Furnace Tubes
from Kanthal Bethel

Extruded tubes made from Kanthal APMT and Kanthal APM iron-chromium-aluminium (FeCrAl) and nickel-chromium (NiCr) alloys for gas-heated or electrically heated furnaces. [See More]

  • Type: Metal; Structural
  • Design Units: Metric
  • Material: NiCr Alloy, FeCrAl Alloy, Kanthal APMT
  • Outside Diameter: 1.024 to 10.236
Pipes / Hollow Shapes
from Mango Copper Industries

By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of copper manufacturing... [See More]

  • Type: Metal
Aluminum Cooled Tube for Thermal Solution -- TY-M02
from TONGYU Technology Co., Ltd.

Name: Aluminum Cooled Tube for Thermal Solution. Item No.: TY-M02. Material: 3003. Size: D10.0*T1.0*R11.0. Solder: Al88 Si12. Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities. Parameters: Flat <13% ,Pressure >3Mpa. Application: Thermal... [See More]

  • Type: Metal
  • Outside Diameter: 0.394
  • Material: Aluminum; 3003
  • Wall Thickness: 0.039
STAINLESS STEEL METRIC TUBING
from Stainless Hose Fittings, Ltd.

STAINLESS STEEL METRIC TUBING [See More]

  • Type: Metal
  • Design Units: Metric
  • Material: Stainless Steel
  • Outside Diameter: 0.236 to 1.654
Tube -- 18925275
from Radwell International

VACUUM TUBE METAL 8PIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Metal
Chrome Tubing 2.375 2 3/8 4.7 CR1385 1
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
Stainless Steel Tubing -- Coils
from Superlok - Mako Products

Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Coils. 304 SS, 316 SS & Alloys. Seamless & Welded. 150', 200', 300' & 500' Plus Coils. Import & Domestic [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Shape: Round
Seamless High Pressure Tubing -- A-13914
from Harwood Engineering Company

Harwood high pressure tubing is of premium quality made to exacting standards by the best mill practice for proper metallurgy, quality, strength and finish. Itis free of radial cracking insuring long service without fatigue. The SOLID HIGH PRESSURE tubing is normally supplied in type 304 stainless... [See More]

  • Type: Metal; Structural
  • Design Units: English
  • Material: Stainless Steel; 304 Stainless Steel
  • Outside Diameter: 0.125
Aluminum Tubing -- 1 X 1 X .062
from Hoover Steel, Inc.

Inquire for additional types and sizes of square,. rectangular and round tube. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum
  • Outside Diameter: 1.000
1/16" Stainless Steel Tubing -- U-101
from IDEX Health & Science

Stainless Steel Tubing offers is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections... [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.010
Brass Bubbler Tube -- BT105
from DME Company

Bubbler Tubes, Diverting Plugs and Rods. D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Brass / Bronze
  • Outside Diameter: 0.125
1/4" OD Copper Tubing -- A4207-4
from Oil-Rite Corp.

1/4" OD Copper Tubing [See More]

  • Type: Metal; Structural
  • Outside Diameter: 0.250
  • Material: Copper
1 in. x 1 in. x 0.100 in. Square Hollow Tubing -- 8256844
from Princess Auto Limited

1 in. x 1 in. x 0.100 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Material: Steel
  • Shape: Square
Coiled 316L Grade Stainless Steel Tubing -- Silcosteel®-CR Treated
from Restek

High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel ®-CR —A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.125 to 0.375
Steel Tubing
from Carr Lane Manufacturing Co.

Precision steel hydraulic tubing is ideal for permanent fixture plumbing where a rigid connection is desired. Seamless heavy-wall hydraulic tubing, C1010 steel, cold drawn, fully annealed, 5/16" O.D., .065" wall thickness. Can be used with compression-type fittings or 37 °-flare fittings. 22,800... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Steel; C1010 Steel
  • Outside Diameter: 0.312
Tubing -- Aluminum Coils
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum
  • Outside Diameter: 0.125 to 0.875
High Pressure Tubing -- 65TU4H-304
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the high pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the high pressure coned... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel; 304SS
  • Outside Diameter: 0.250
Rigid Tubing -- 3S20
from Bijur Delimon International

Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment ’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Steel
  • Outside Diameter: 0.094
Custom Heat Exchanger Tubes & Drums
from Grob, Inc.

Grob has the ability and technology to manufacture heat exchangers from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over hardened mandrel to produce... [See More]

  • Type: Metal; Structural
  • Features: Finned/Fluted; Cold Rolled
  • Shape: Round
  • Application: Heat Exchangers
Metal Vacuum Tubing -- MST-2116
from Morris Coupling Company

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature); Carbon Steel, Coated Steel
  • Outside Diameter: 2.125
Molybdenum LX Tubing
from Rhenium Alloys, Inc.

Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]

  • Type: Metal; Electrical
  • Design Units: English
  • Material: Molybdenum
  • Outside Diameter: 0.020 to 1.000
Stainless Steel Tubulations -- TUBN-xxx-x
from Scanivalve Corporation

Features and Specifications. Stainless Steel tubulations (one bulged end). Diameter sizes of .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm). Standard lengths are .55 (13.97mm) to 4 (i101.6mm) inches. Longer lengths available upon request. Application. Scanivalve manufactures a complete line of... [See More]

  • Type: Metal
Aluminum Tube - Overall Length - 152.4 mm | 6.000 in; Bore Diameter - 23.2 mm | 0.915 in; Aluminum -- CPI-PAT10T06 [CPI-PAT10T06 from DESTACO]
from Reid Supply

Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 6 inch long plain Aluminum tube. [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Material: Aluminum
  • Inside Diameter: 0.915
Aluminum Profile -- D-50/38
from SAS Automation, LLC

Aluminum Profiles [See More]

  • Type: Metal; Structural
  • Design Units: Metric
  • Material: Aluminum
  • Outside Diameter: 50.000
Hygenic Tubes -- DIN 11850
from Alfa Laval Inc.

This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards. Easy to source, install and clean. To connect equipment and... [See More]

  • Type: Metal; Structural
  • Conformed Standards: DIN 11850
  • Shape: Round
Medical Grade Tubing
from MicroGroup

Medical Quality tubing is manufactured from T316L certified stainless steel in ID ’s from .020" to .500" with ±.001" ID tolerances or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin walls, "MQ" tubing is welded and mandrel drawn to approximately 1/8 - 1/2 hard... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
  • Outside Diameter: 0.125 to 1.000
Hypodermic Tube Size -- 6 Gage RW
from New England Small Tube Corporation

In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
  • Outside Diameter: 0.202 to 0.204
Aluminum Pipe Liquid Cooling -- TY-M06
from TONGYU Technology Co., Ltd.

Name: Aluminum Pipe Liquid Cooling. Item No.: TY-M06. Material: 6063. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: 250 PSI to detect leak. Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new... [See More]

  • Type: Metal
  • Rated Pressure: 250
  • Material: Aluminum; 6063
  • Application: Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink
Tube -- 206730044 [JAN-CG-6SK7WA from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, VACUUM TUBE, METAL, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Metal
Chrome Tubing 2.375 2 3/8 4.7 CR1385 109
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
Stainless Steel Tubing -- Sticks
from Superlok - Mako Products

Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Sticks. 304 SS, 316 SS & Alloys. Seamless & Welded. .020 through 1.20 wall. 1/8" through 2" OD. 10 or 20 Foot Sticks. Import & Domestic [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.125 to 2.000
Rectangular Tubing -- 1 X 1/2 X 16GA
from Hoover Steel, Inc.

Stock Length: 24 FT. Other sizes and lengths available upon request. [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Design Units: English
  • Shape: Rectangle
1/16" Stainless Steel Tubing -- U-106
from IDEX Health & Science

Stainless Steel Tubing offers is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections... [See More]

  • Type: Metal
  • Outside Diameter: 0.125
  • Material: Stainless Steel
  • Inside Diameter: 0.079
Brass Tube for Coolant Bridge -- JBT Series
from DME Company

Jiffy-Tite and Jiffy-Matic Coolant Bridges. Provides more compact port-to-port connections than conventional hose methods. Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way shutoff) plugs. Socket adapter marked with cut-line groove for... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Brass / Bronze
  • Outside Diameter: 0.312 to 0.437
1" x 1" x 0.100" Square Hollow Tubing -- 8256737
from Princess Auto Limited

1 " x 1 " x 0.100 " Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Material: Steel
  • Shape: Square
Copper Tubing
from Restek

Use for plumbing GC systems. [See More]

  • Type: Metal
  • Design Units: English
  • Material: Copper
  • Outside Diameter: 0.125 to 0.250
Medium Pressure Tubing -- 15TU12M-316
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the large orifice medium pressure valves and fittings. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel; 316SS
  • Outside Diameter: 0.750
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Type: Metal; Electrical
  • Design Units: English
  • Material: Molybdenum
  • Outside Diameter: 0.020 to 1.000
Tube Profile -- T Profile
from SAS Automation, LLC

Highly adjustable, lightweight profile. For use with SAS's uniquely designed single piece Mounting Clamps [See More]

  • Type: Metal; Structural
  • Design Units: Metric
  • Material: Aluminum; Carbon Fiber
  • Outside Diameter: 0.551 to 1.181
Ultrapure Tubes -- Tri-Clover ASME BPE
from Alfa Laval Inc.

The Tri-Clover BioPharm product range includes a comprehensive selection of tubes and fittings with internal surface finishes with a roughness average (Ra) of < 0.4 - 0.8 μ, either electropolished or mechanically polished. Tubes and fittings in this range comply with DIN 11850, ISO 2037 and... [See More]

  • Type: Metal; Structural
  • Conformed Standards: ASME
  • Shape: Round
Stainless Steel Fractional Tubing -- Seemless or Welded
from MicroGroup

Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
  • Outside Diameter: 0.031 to 3.000
Aluminum Tube for New Energy Vehicle -- TY-M01
from TONGYU Technology Co., Ltd.

Name: Aluminum Tube for New Energy Vehicle. Item No.: TY-M01. Material: 3003. Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities. Parameters: 250 PSI to detect leak. Application: New energy vehicle, new energy EMU, new energy car batteries, advanced energy... [See More]

  • Type: Metal
  • Rated Pressure: 250
  • Material: Aluminum; 3003
  • Application: Automotive; New energy vehicle, new energy EMU, new energy car batteries, advanced energy management
Tube -- 34578502 [6AG7 from Verizon Communications]
from Radwell International

VACUUM TUBE, METAL BODY, 8 PIN, .65 AMP, 6.3V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Metal
Chrome Tubing 2.375 2 3/8 4.7 CR1385 236
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
Square Tubing -- 1 X 1 X 11GA
from Hoover Steel, Inc.

Stock Length: 24 FT. Other sizes and lengths available upon request. [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Design Units: English
  • Shape: Square
1/16" Stainless Steel Tubing -- U-118
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections and... [See More]

  • Type: Metal
  • Outside Diameter: 0.031
  • Material: Stainless Steel
  • Inside Diameter: 0.030
1" x 1" x 3/32" Aluminum Square Tubing -- 1450147
from Princess Auto Limited

1 " x 1 " x 3/32 " Aluminum Square Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Material: Aluminum
  • Shape: Round; Square
ELCD Nickel Reaction Tubes
from Restek

Pretreated for maximum sensitivity. Quality-controlled for reliability. Available for many popular models. [See More]

  • Type: Metal
  • Shape: Round
  • Material: Nickel
  • Finish: Painted / Coated
Ultra High Pressure Tubing -- 152TU5U
from MAXPRO Technologies, Inc.

MAXIMATOR offers a line of cold drawn thick wall tubing, with flow areas to compliment the ultra high pressure valve and fitting line. This tubing is made under strict manufacturing and quality control standards and inspections, with dimensional tolerances to match the requirements of the ultra high... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel; 316SS
  • Outside Diameter: 0.312
Stainless Steel TubeKIT -- Medical Grade Tubing
from MicroGroup

A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID ’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin wall fractional OD (Category-F). Tubing is welded and drawn to approximately 1/8 - 1/4... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
  • Outside Diameter: 0.125 to 0.500
Bend Copper Pipe -- TY-B11
from TONGYU Technology Co., Ltd.

Name: Bend Copper Pipe. Item No.: TY-B11. Material: C1220. Size: D29.0*T2.0*R55.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >10Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: Metal
  • Outside Diameter: 1.142
  • Material: Copper; C1220
  • Wall Thickness: 0.079
Tube -- 40871565 [6SJ7 from Westinghouse Electric Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, VACUUM TUBE, METAL SHELL, SMALL WAFER OCTAL, 8 PIN, 6.3 V, 0.3 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Metal
Chrome Tubing 2.375 2 3/8 4.7 CR1385 270
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1/16" Stainless Steel Tubing -- U-148
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections and... [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.045
1" x 3/32" Aluminum Round Tubing -- 1450063
from Princess Auto Limited

1 " x 3/32 " Aluminum Round Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.000
  • Material: Aluminum
  • Shape: Round
HPLC Column Tubing
from Restek

Restek tubing is manufactured from fine, chromatographic-grade 316 stainless steel. It is corrosion resistant, ultrasonically cleaned and passivated. We polish the tubing and promise a burr-free cut. You can use this tubing immediately —there is no need for additional treatment. [See More]

  • Type: Metal
  • Design Units: English; Metric
  • Material: Stainless Steel
  • Outside Diameter: 0.250
Stainless Steel TubeKIT -- Seamless Fractional Tubing
from MicroGroup

Fractional" refers to any tubing that is less than 3" in outside diameter and whose outside diameter is an even increment of 1/64" (.016). Fractional tubing can generally be produced by any method of manufacture and in any drawable metal. Available in random lengths and TubeKITS ™. Material... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
  • Outside Diameter: 0.062 to 1.250
Bend Copper Tubing -- TY-B07
from TONGYU Technology Co., Ltd.

Name: Bend Copper Tubing. Item No.: TY-B07. Material: C1220. Size: D9.52*T1.25*R9.02. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 15%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: Metal
  • Outside Diameter: 0.375
  • Material: Copper; C1220
  • Wall Thickness: 0.049
Tube -- 43763227
from Radwell International

TUBING ALUMINUM RIGID METAL 2IN OD 90DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Metal
Chrome Tubing 2.375 2 3/8 4.7 CR1385 86
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1/16" Stainless Steel Tubing -- U-179
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today ’s analyses. The 25, 50 & 100 foot lengths are considered bulk tubing and are not ready for immediate use. The ends have not been polished as has our shorter pre-cut lengths. Please contact IDEX... [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.005
1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing -- 8256778
from Princess Auto Limited

1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.500
  • Material: Steel
  • Shape: Square
HPLC Stainless Steel Capillary Tubing
from Restek

316 grade stainless steel. Precise pre-cut lengths. Smooth surface finish. Ultra clean [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.062
Bend Stainless Steel Tube for Thermal Solutions -- TY-M07
from TONGYU Technology Co., Ltd.

Name: Bend Stainless Steel Tube for Thermal Solutions. Item No.: TY-M07. Material: 316. Size: D9.52*T1.0*R12.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Thermal Solution, thermal management... [See More]

  • Type: Metal
  • Outside Diameter: 0.375
  • Material: Stainless Steel; 316
  • Wall Thickness: 0.039
Chrome Tubing 2.375 2 3/8 4.7 CR22 212
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1/16" Stainless Steel Tubing -- U-190
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today ’s analyses. The 25, 50 & 100 foot lengths are considered bulk tubing and are not ready for immediate use. The ends have not been polished as has our shorter pre-cut lengths. Please contact IDEX... [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.030
1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing -- 8256869
from Princess Auto Limited

1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.500
  • Material: Steel
  • Shape: Square
Straight Seamless 316L Grade Stainless Steel Tubing -- Silcosteel®-CR Treated
from Restek

In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Silcosteel ®-CR —A corrosion resistant layer that increases the lifetime of system components in... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.125 to 0.375
Bending Copper Tube -- TY-B08
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tube. Item No.: TY-B08. Material: C1220. Size: D6.35*T0.75*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Type: Metal
  • Outside Diameter: 0.250
  • Material: Copper; C1220
  • Wall Thickness: 0.030
Chrome Tubing 2.375 2 3/8 4.7 CR22 41
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1/16" Stainless Steel Tubing -- U-191
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today ’s analyses. The 25, 50 & 100 foot lengths are considered bulk tubing and are not ready for immediate use. The ends have not been polished as has our shorter pre-cut lengths. Please contact IDEX... [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.039
1-1/2 in. x 1-1/2 in. x 0.125 in. Square Hollow Tubing -- 8256794
from Princess Auto Limited

1-1/2 in. x 1-1/2 in. x 0.125 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.500
  • Material: Steel
  • Shape: Square
Straight Seamless 316L Grade Stainless Steel Tubing -- Siltek®/Sulfinert®Treated
from Restek

Individual 6-foot ( ± 1/2 ″) straight pieces. In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Siltek ® —The ultimate passivation of... [See More]

  • Type: Metal
  • Design Units: English
  • Material: Stainless Steel
  • Outside Diameter: 0.125 to 0.375
Bending Copper Tubing -- TY-B02
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B02. Material: C1220. Size: D8.0*T1.0*R8.0/ D6.35*T0.75*R8.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric... [See More]

  • Type: Metal
  • Outside Diameter: 0.315
  • Material: Copper; C1220
  • Wall Thickness: 0.039
Chrome Tubing 2.375 2 3/8 5.8 CR1385 248
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1/32" Stainless Steel Tubing -- U-1113
from IDEX Health & Science

Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections and... [See More]

  • Type: Metal
  • Outside Diameter: 0.031
  • Material: Stainless Steel
  • Inside Diameter: 0.004
1-1/2" x 1-1/2" x 3/32" Aluminum Square Tub.. -- 1450154
from Princess Auto Limited

1-1/2 " x 1-1/2 " x 3/32 " Aluminum Square Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.500
  • Material: Aluminum
  • Shape: Round; Square
Bending Copper Tubing -- TY-B09
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B09. Material: C1220. Size: D9.52*T1.25*R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]

  • Type: Metal
  • Outside Diameter: 0.375
  • Material: Copper; C1220
  • Wall Thickness: 0.049
Chrome Tubing 2.375 2 3/8 5.8 CR1385 38
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
Stainless Steel Tubing Kit 0.020" ID -- 1324
from IDEX Health & Science

Stainless Steel Tubing Kits vary in types and quantities of components included; however, all the kits offered are designed to increase flexibility and convenience at a lower per-piece price than if the components were purchased separately. Our kit has a tubing ID of .0020. [See More]

  • Type: Metal
  • Outside Diameter: 0.062
  • Material: Stainless Steel
  • Inside Diameter: 0.020
1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing -- 8256760
from Princess Auto Limited

1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.300
  • Material: Steel
  • Shape: Square
Bending Flat Aluminum Tube -- TY-M03
from TONGYU Technology Co., Ltd.

Name: Bending Flat Aluminum Tube. Item No.: TY-M03. Material: 6063/5052. Size: W19.5*H6.0*T1.0. Solder: Al88 Si12. Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: 250 PSI to detect leak. Application: Thermal Solution,... [See More]

  • Type: Metal
  • Wall Thickness: 0.039
  • Material: Aluminum; 6063/5052
  • Rated Pressure: 250
Chrome Tubing 2.375 2 3/8 5.8 CR1385 451
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing -- 8256851
from Princess Auto Limited

1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.200
  • Material: Steel
  • Shape: Square
Bending Flat Copper Tube -- TY-B01
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B01. Material: C1220. Size: W16.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200 Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Type: Metal
  • Wall Thickness: 0.039
  • Material: Copper; C1220
  • Rated Pressure: 200
Chrome Tubing 2.375 2 3/8 5.8 CR22 146
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.375
  • Material: Chrome
  • Application: Oil/Fuel
1-1/4" x 1-1/4" x 0.100" Square Hollow Tubi.. -- 8256752
from Princess Auto Limited

1-1/4 " x 1-1/4 " x 0.100 " Square Hollow Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.250
  • Material: Steel
  • Shape: Square
Bending Flat Copper Tube -- TY-B10
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B10. Material: C1220. Size: W13.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Type: Metal
  • Wall Thickness: 0.039
  • Material: Copper; C1220
  • Rated Pressure: 200
Chrome Tubing 2.875 2 7/8 6.4 CR1385 1809
from Tadlock Pipe & Rental, Inc.

For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools, one of the... [See More]

  • Type: Metal
  • Outside Diameter: 2.875
  • Material: Chrome
  • Application: Oil/Fuel
1-1/4" x 3/32" Aluminum Round Tubing -- 1450071
from Princess Auto Limited

1-1/4 " x 3/32 " Aluminum Round Tubing [See More]

  • Type: Metal
  • Outside Diameter: 1.250
  • Material: Aluminum
  • Shape: Round