Water Tubing

87 Results
Clearflo® 70 PVC Tubing -- 1130008
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. USP Class VI and NSF-51 compliant. Raw materials meet California Prop 65 and UL94 HB burn rating. REACH and RoHS compliant. Made from non-toxic ingredients conforming to FDA standards. Glass-like clarity lets users see fluid flow. Listed with NSF-51 for food and... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic
  • Design Units: English
PTFE Tube
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]

  • Application: General Chemical; Food & Beverage; High Purity; Water
  • Material: Polytetrafluoroethylene
  • Type: Plastic
  • Design Units: Metric
220 Series 0.125 in. Nominal ID, 1/4 in. Nominal OD, and 2000 ft Standard Length Spool/Coil Linear Low Density Food Grade Polyethylene Tubing|Master File -- 220-0462X2K
from Kuriyama of America, Inc.

LLDPE Food Grade Tubing for Standard Industrial applications. Economical and lightweight. LLDPE resin provides excellent environmental stress crack resistance. Natural color. Excellent resistance to solvents. Chemically inert. Phthalate Free!. Transfer of air and liquids in industrial applications. [See More]

  • Application: Compressed Air; Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polyethylene
  • Type: Plastic; Structural
  • Design Units: English; Metric
Altaflo® 200 FEP Tubing & Pipe
from Pexco

High-performance, 100% virgin-grade resins to resist stress cracking. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. Altaflo ® 200 FEP tubing and pipe offer excellent... [See More]

  • Application: General Purpose; Automotive; General Chemical; Food & Beverage; Water
  • Material: Fluoropolymer
  • Type: Plastic; Structural; Electrical
  • Outside Diameter: 0.060 to 2.125
Clearflo® Ag-47 Antimicrobial PVC Tubing -- 1190014
from NewAge Performance Products | NAPP

Phthalate-, latex- and animal derived ingredient free. Antimicrobial ingredient throughout the tubing to guard against bacteria. REACH and RoHS compliant. Heat-sealable. Transparent for visual flow contact. Made from non-toxic ingredients conforming to FDA standards. Listed with NSF-51 for food and... [See More]

  • Application: General Chemical; Food & Beverage; Compressed Air; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic
  • Design Units: English
KLEARON™ 73 K010 Series 1 1/2 in. Nominal ID and 1 7/8 in. Nominal OD Clear PVC Tubing -- K010-2430X50
from Kuriyama of America, Inc.

Clear food and beverage grade Phthalate Free PVC tubing. High gloss crystal clear appearance with glass smooth interior to reduce sediment buildup. Blue tint to enhance clarity. NSF-51 certified material. Self-extinguishing. Compound hardness 73 ±3 Shore "A". Phthalate Free!. Tubing for... [See More]

  • Application: General Chemical; Refrigeration; Water
  • Material: Poly Vinyl Chloride; PVC
  • Type: Plastic; Structural
  • Design Units: English; Metric
Dip Tubes
from Pexco

Pexco specializes in the custom manufacturing of plastic dip tubes designed to deliver fluid efficiently from containers through a pump or spray dispenser. These tubes are critical components used in a wide range of packaging applications across industries such as industrial, personal care, food,... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
  • Type: Plastic; Structural
  • Shape: Round
Coiltef® Fluoropolymer Tubing -- 3400075
from NewAge Performance Products | NAPP

Made from FEP fluoropolymer tubing. Corrugations allow a nearly zero bend radius. Can be extended or compressed without affecting I.D. Made without plasticizers which can leach. Made from FDA compliant materials. Has all the chemical and electrical properties of straight-walled FEP tubing. May be... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Inside Diameter: 0.250
KLEARON™ K018 Series 1/2 in. Nominal ID and 5/8 in. Nominal OD 68 Clear PVC Tubing|Master File -- K018-0810X100
from Kuriyama of America, Inc.

Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68 ±3 Shore "A". Phthalate Free!. Ideal for medical applications requiring USP class VI. Similar to K010 applications... [See More]

  • Application: Medical / Pharmaceutical; Water
  • Material: Poly Vinyl Chloride; PVC
  • Type: Plastic; Structural
  • Design Units: English; Metric
PTFE Molded Cylinders
from Pexco

Our PTFE Molded Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Applications include seals, submersible pump components, lining systems and many... [See More]

  • Application: General Chemical; Oil/Fuel; Water
  • Material: Polytetrafluoroethylene
  • Type: Plastic; Structural
  • Design Units: English
Coiltef® Fluoropolymer Tubing -- 3500070
from NewAge Performance Products | NAPP

PTFE tubing offers excellent chemical and electrical properties. Translucent and available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and aids in electrical grounding. Easily flexed — spiral construction allows far... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Inside Diameter: 0.250
MINATR Series 1 1/2 in. ID Tubing -- MINATR-150
from Kuriyama of America, Inc.

MINATR Series. 500 PSI Air Multipurpose Hose. Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil... [See More]

  • Application: Water
  • Outside Diameter: 1.970
  • Design Units: English; Metric
  • Inside Diameter: 1.500
PVC Tubing & Profiles
from Pexco

Better known as “PVC ” or “Vinyl ”, Polyvinyl chloride is one of the most recognized and commonly used thermoplastic materials in the world. PVC is produced in two general forms, first as a rigid polymer (RPVC) and second as a flexible polymer (FPVC), which contains a... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical; Refrigeration; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic; Structural; Electrical
  • Design Units: English
Coiltef® Fluoropolymer Tubing -- 3600072
from NewAge Performance Products | NAPP

Made of chemically inert clear FEP. Manufactured from FDA compliant materials. Heat set into a retractable coil; excellent recoil memory. Offers all the chemical and electrical insulation properties of standard. FEP fluoropolymer tubing. Coiled construction allows flexibility to otherwise semi-rigid... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.188
NAUTILUS™ K2W Series 1 in. Nominal ID and 1.690 in. Nominal OD Weighted Aeration Tubing|Master File -- K2W-1627X100
from Kuriyama of America, Inc.

A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly reduces installation time, requires no maintenance following instructions. Naturally sinks without the use of additional... [See More]

  • Application: Water
  • Material: Poly Vinyl Chloride; PVC
  • Type: Plastic; Structural
  • Design Units: English; Metric
PFA Fluoropolymer Tubing -- 3100090
from NewAge Performance Products | NAPP

Chemically inert; low permeability. Lowest coefficient of friction of any solid material. Excellent electrical and weathering properties; non-flammable. Made without plasticizer which can leach into critical streams. Free of animal derived components. Raw materials are FDA and USP Class VI... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.125
Polyethylene-Lined EVA Tubing -- 4100047
from NewAge Performance Products | NAPP

Made from Class VI, FDA-sanctioned ingredients for use with food and beverage contact surfaces. Natural translucent color for visual contact with the flow. Remains flexible at temperatures from -29 °F to 160 °F. Non-toxic; odorless, tasteless, and inert. Remains pliable even after extended... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Ethyl Vinyl Acetate
  • Type: Plastic
  • Outside Diameter: 0.188
Prolite® Polypropylene Tubing -- 4480070
from NewAge Performance Products | NAPP

Polypropylene homopolymer made from ingredients that meet FDA requirements for food contact surfaces. Animal-free ingredients. No phthalates used in the manufacture of its ingredients. Extremely lightweight, thermoformable and weldable. Extremely low moisture absorption. Excellent chemical... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Water
  • Outside Diameter: 0.250
  • Material: Polypropylene
  • Inside Diameter: 0.125
PTFE Fluoropolymer Tubing -- 3000074
from NewAge Performance Products | NAPP

Chemically inert; low permeability. Lowest coefficient of friction of any solid material. Excellent electrical and weathering properties; non-flammable. Made without plasticizer which can leach into critical streams. Free of animal derived components. Raw materials are FDA and USP Class VI... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.062
Silcon® Silicone Tubing -- 2800084
from NewAge Performance Products | NAPP

Peroxide-cured. Able to resist extreme temperatures. Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces. Listed with NSF-51 for food and beverage equipment materials. Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials). [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Compressed Air; Water
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone
  • Design Units: English
Bend Copper Pipe -- TY-B11
from TONGYU Technology Co., Ltd.

Name: Bend Copper Pipe. Item No.: TY-B11. Material: C1220. Size: D29.0*T2.0*R55.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >10Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 1.142
Admiralty Brass Tubing -- ADB1
from H.M. Hillman Brass & Copper

Admiralty brass tubing, 1/4" to 1" diameter, length as specified by client [See More]

  • Application: General Purpose; Water; Fresh Water Heat Exchanger
  • Material: Brass / Bronze; Brass
  • Type: Metal
  • Design Units: English
Plasticizer Free Tubing 2001 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon ® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Peristaltic; Water
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Air Conditioner Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Imbibe™ NSF 61® LLDPE Fractional & Metric Tubing
from Advanced Technology Products

IMBIBE NSF 61 LLDPE exceeds FDA expectations for drinking water applications. [See More]

  • Application: General Purpose; Food & Beverage; Salt Water; Water
  • Design Units: Metric
  • Type: Plastic
  • Shape: Round
Clear Cast Acrylic Tube
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Application: General Purpose; Medical / Pharmaceutical; Water
  • Material: Acrylic
  • Type: Plastic
  • Design Units: English
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Type: Plastic
  • Design Units: English
Polyurethane 95 Tubing -- QRMU04
from ASCO

Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape retention while working in high humidity and low temperatures. Withstands salt water,... [See More]

  • Application: General Purpose; Salt Water; Water
  • Material: Polyurethane
  • Type: Plastic
  • Design Units: Metric
1 in. Sleeved WaterPex® Tubing -- WPSC16-100WPE
from Watts

Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the WaterPEX tubing against abrasion for burial and slab applications where an extra level of... [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Multi-Bore Tubing -- PU2-125-*-C
from Pneumadyne, Inc.

Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]

  • Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstands Severe or Constant Flexing
  • Material: Polyurethane
  • Type: Plastic
  • Design Units: English
Bend Copper Tubing -- TY-B07
from TONGYU Technology Co., Ltd.

Name: Bend Copper Tubing. Item No.: TY-B07. Material: C1220. Size: D9.52*T1.25*R9.02. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 15%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 0.375
Vinyl Flexible Tubing
from Total Plastics, Inc.

Clear. Clear, flexible vinyl tubing comes in a wide variety of sizes. Call TPI for custom sizes. Chemical liners. Food / Beverage. Laboratory. Instrumentation. Water / Fluid lines. Material handling. Available Sizes I.D. O.D. Wall Thickness. Working Pressure R. Temp. 1/16 ". 1/8 ". 1/32... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Water
  • Material: Vinyl
  • Type: Plastic
  • Design Units: English
Air Inlet/Outlet Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Clear EXT Acrylic Tube
from Interstate Plastics, Inc.

Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Application: General Purpose; Medical / Pharmaceutical; Water
  • Material: Acrylic
  • Type: Plastic
  • Design Units: English
1 in. White 20 ft. Sticks - 5 Sticks -- 0650410
from Watts

1 in. x 20 ft. - 5 sticks [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Multi-Color Ribbon -- PUMC4-125-M
from Pneumadyne, Inc.

Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]

  • Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstand Rigors of Rough Handling
  • Material: Polyurethane
  • Type: Plastic
  • Design Units: English
Bending Copper Tube -- TY-B08
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tube. Item No.: TY-B08. Material: C1220. Size: D6.35*T0.75*R12.7. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling system. [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 0.250
Air Intake Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1 in. White Coils -- 0650400
from Watts

Available Models. WPTC16-100W: 1 in. x 100 ft. coil. WPTC16-500W: 1 in. x 500 ft. coil [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Bending Copper Tubing -- TY-B02
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B02. Material: C1220. Size: D8.0*T1.0*R8.0/ D6.35*T0.75*R8.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 0.315
Air Line Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1-1/2 in. White 20 ft. Sticks - 5 Sticks -- 0651093
from Watts

1-1/2 in. x 20 ft. - 5 sticks [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Bending Copper Tubing -- TY-B09
from TONGYU Technology Co., Ltd.

Name: Bending Copper Tubing. Item No.: TY-B09. Material: C1220. Size: D9.52*T1.25*R25.4. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >5Mpa. Application: Liquid cooling, water cooling, thermoelectric cooling... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 0.375
Branch Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1-1/2 in. White Coils -- 0651090
from Watts

Available Models. WPTC24-100W: 1-1/2 in. x 100 ft. coil. WPTC24-300W: 1-1/2 in. x 300 ft. coil [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Bending Flat Copper Tube -- TY-B01
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B01. Material: C1220. Size: W16.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200 Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Wall Thickness: 0.039
Car Lamp Cleaning Tube -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1/2 in. Blue 20 ft. Sticks - 50 Sticks -- 0650406
from Watts

1/2 in. x 20 ft. - 50 sticks [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Bending Flat Copper Tube -- TY-B10
from TONGYU Technology Co., Ltd.

Name: Bending Flat Copper Tube. Item No.: TY-B10. Material: C1220. Size: W13.5*H4.0*T1.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Pressure 200Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design:... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Wall Thickness: 0.039
Charge Air Cooler Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1/2 in. Blue Coils -- 0650385
from Watts

Available Models. WPTC08-100B: 1/2 in. x 100 ft. coil. WPTC08-250B: 1/2 in. x 250 ft. coil. WPTC08-300B: 1/2 in. x 300 ft. coil. WPTC08-500B: 1/2 in. x 500 ft. coil. WPTC08-1000B: 1/2 in. x 1000 ft. coil [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Beverage Coil -- TY-F33
from TONGYU Technology Co., Ltd.

Name: Beverage Coil. Item No.: TY-F33. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.3m2. Power: 200W. Dimensions: φ120*40. Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system,... [See More]

  • Application: Food & Beverage; Refrigeration; Water; Water source heat pump,water Dispenser,water purifier,beverage cooling coils,food processing,solar energy,heat exchanger,refrigeration
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 1160
Cooling Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1/2 in. Fast Pack - Blue -- 0651012
from Watts

1/2 in. nom x 10 ft. blue WaterPEX ® fast pack. Contains 50 pre-cut 10 ft. sticks packaged in a convenient, easy to carry, heavy-duty 8 mil plastic sheathe. [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Beverage Spiral Coil
from TONGYU Technology Co., Ltd.

Name: Beverage Spiral Coil. Item No.:TY-F27. Material: Stainless Steel. Pressure:15MPa. Evaporation Area: 0.04m2. Power: 300W. Dimensions: φ70*6.5. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat... [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 2176
Custom Formed Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1/2 in. Red 20 ft. Sticks - 50 Sticks -- 0650404
from Watts

1/2 in. x 20 ft. - 50 sticks [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Copper Pipe Welding -- TY-W07
from TONGYU Technology Co., Ltd.

Name: Copper Pipe Welding (D Tube+ Flate Tube). Item No.: TY-W07. Material: C1220/C2720. Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220/C2720
  • Type: Metal
  • Wall Thickness: 0.020
EGR Pipe -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
1/2 in. Red Coils -- 0650377
from Watts

Available Models. WPTC08-100R: 1/2 in. x 100 ft. coil. WPTC08-250R: 1/2 in. x 250 ft. coil. WPTC08-300R: 1/2 in. x 300 ft. coil. WPTC08-500R: 1/2 in. x 500 ft. coil. WPTC08-1000R: 1/2 in. x 1000 ft. coil [See More]

  • Application: Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Double Copper Coil Heat Exchanger -- TY-F13
from TONGYU Technology Co., Ltd.

Name: Double Copper Coil Heat Exchanger. Item No.: TY-F13. Material: copper. Pressure: 15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; copper
  • Type: Metal
  • Rated Pressure: 2176
EPDM/FKM/Silicon Molding Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM/NBR/FKM/Silicone ect
  • Type: Rubber / Silicone; Structural
  • Temperature Range: -22 to 446
Evaporator Cold Tank Component -- TY-F14
from TONGYU Technology Co., Ltd.

Name: Evaporator Cold Tank Component. Item No.: TY-F14. Material: copper/aluminum. Pressure: 8-15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design:... [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Aluminum; Copper; copper/aluminum
  • Type: Metal
  • Rated Pressure: 1160 to 2176
Filler Neck Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Flat Copper Tubing -- TY-B12
from TONGYU Technology Co., Ltd.

Name: Flat Copper Tubing. Item No.: TY-B12. Material: C1220. Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0. Appearance: Surface smooth, no sag, clean, no impurities. Parameters: Pressure 100 PSI. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design: Available [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Wall Thickness: 0.047
FKM/VMQ Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Flat Copper Tubing -- TY-B12
from TONGYU Technology Co., Ltd.

Name: Flat Copper Tubing. Item No.: TY-B12. Material: C1220. Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0. Appearance: Surface smooth, no sag, clean, no impurities. Parameters: Pressure 100 PSI. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design: Available [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Wall Thickness: 0.047
Fuel Nozzle Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
GPU Water Cooling -- TY-C02
from TONGYU Technology Co., Ltd.

Name: GPU Water Cooling. Item No.: TY-C02. Material: C1220/C1100. Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0. Solder: Ag72Cu28. Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 200Psi to detect leak. Application: CPU/GPU Liquid cooling, water... [See More]

  • Application: Water; CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220/C1100
  • Type: Metal
  • Outside Diameter: 0.197
Heater Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Heat Exchange Stainless Steel Coil -- TY-F21
from TONGYU Technology Co., Ltd.

Name: Heat Exchange Stainless Steel Coil. Item No.: TY-F21. Material: Φ7 stainless steel φ6 copper tube. Pressure: 15MPa. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; Stainless Steel; Φ7 stainless steel φ6 copper tube
  • Type: Metal
  • Rated Pressure: 2176
Hydragon fuel cell hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Exhaust
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Immersion Chiller -- TY-F29
from TONGYU Technology Co., Ltd.

Name: Immersion Chiller. Item No.: TY-F29. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.11m2. Power: 500W. Dimensions: 70*130*15. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 1160
Inner Food Grade Cleannes -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Solder Copper Pipe -- TY-W04
from TONGYU Technology Co., Ltd.

Name: Solder Copper Pipe. Item No.: TY-W04. Material: C1220/C1100. Size: D5.0*T0.75*R12.0. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat <13%, 2.5 Mpa to detect leak. [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220/C1100
  • Type: Metal
  • Outside Diameter: 0.197
Inner FVMQ Hose Assembly -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Spiral Wine Cooled Coil -- TY-F30
from TONGYU Technology Co., Ltd.

Name: Spiral Wine Cooled Coil. Item No.: TY-F30. Material: copper. Pressure:15MPa. Dimensions: 200*200*30. Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; copper
  • Type: Metal
  • Rated Pressure: 2176
NBR Molding Turbo Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM/NBR/FKM/Silicone ect
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Switch Welding -- TY-L09
from TONGYU Technology Co., Ltd.

Name: Switch Welding. Item No.: TY-L09. Material: C1220/C1100/C3710. Size: L325.6*W240.0*H41.0. Solder: BCu80PAg (Ag15% ). Appearance: No oxidation, inner and outer surfaces clean, no impurities. Parameters: 150Psi to detect leak. Application: Liquid cooling, water cooling,... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220/C1100/C3710
  • Type: Metal
  • Rated Pressure: 150
NBR/AEM Fuel Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-40 ℃~+125 ℃ ▼medium :Gasoline, diesel, lubricants and oil and gas ▼standard :SAE J30 ▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC Outer and FVMQ/FKM+ PET/Nomex/Aramid+VMQ Inner
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Threaded Copper Pipe -- KW-B06
from TONGYU Technology Co., Ltd.

Name: Threaded Copper Pipe. Item No.: KW-B06. Material: C1220. Size: D5.0*T0.2*R9.0. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure 120Psi. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220
  • Type: Metal
  • Outside Diameter: 0.197
Radiator Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Threaded Tube Evaporator Coil -- TY-F11
from TONGYU Technology Co., Ltd.

Name: Threaded Tube Evaporator Coil. Item No.: TY-F11. Material: Stainless Steel. Pressure: 15MPa. Evaporation area: 0.026 ㎡. Power: 200W. Size: 75x75x3mm. Application: Water purifier, beverage. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, beverage
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Wall Thickness: 0.118
Steel Wire Reinforced Air Hose -- customized
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]

  • Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
  • Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
  • Type: Rubber / Silicone; Structural
  • Rated Pressure: 29 to 249
Water Dispenser Evaporator Tank -- TY-F23
from TONGYU Technology Co., Ltd.

Name: Water Dispenser Evaporator Tank. Item No.: TY-F23. Material: Stainless Steel/Copper. Pressure:8-15MPa. Evaporation Area: 0.23m2. Power: 150W. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; Stainless Steel; Stainless Steel/Copper
  • Type: Metal
  • Rated Pressure: 1160 to 2176
Water Source Heat Pump Evaporator Coil -- TY-F31
from TONGYU Technology Co., Ltd.

Name: Water Source Heat Pump Evaporator Coil. Item No.: TY-F31. Material: Stainless Steel. Pressure:15MPa. Evaporation Area: 0.58m2. Power: 1000W. Dimensions: 310*310*15. Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing... [See More]

  • Application: Food & Beverage; Refrigeration; Water; Water source heat pump,water Dispenser,water purifier,beverage cooling coils,food processing,solar energy,heat exchanger,refrigeration
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 2176
Welding Copper Cooling Tube -- TY-W08
from TONGYU Technology Co., Ltd.

Name: Welding Copper Cooling Tube. Item No.: TY-W08. Material: C1220/C6801. Size: D9.52*T1.25*R9.52. Solder: BCu80PAg (Ag15% ). Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, 2.5 Mpa to... [See More]

  • Application: Water; Liquid cooling, water cooling, thermoelectric cooling system
  • Material: Copper; C1220/C6801
  • Type: Metal
  • Outside Diameter: 0.375