High Purity Tubing

18 Results
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: English
PTFE Tube
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]

  • Application: General Chemical; Food & Beverage; High Purity; Water
  • Material: Polytetrafluoroethylene
  • Type: Plastic
  • Design Units: Metric
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Type: Metal
  • Design Units: English
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Type: Metal
  • Design Units: English
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Material: Stainless Steel; T304, T316
  • Type: Metal
  • Design Units: English
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: Metric
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Type: Metal
  • Design Units: Metric
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
High Purity Pressure Tubing 2275 I.B. -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon ® 2275 I.B. [See More]

  • Application: General Purpose; High Purity; Medical / Pharmaceutical
  • Material: Tygon®
  • Type: Plastic
  • Shape: Round
Polyvinylidene Fluoride (PVDF) Tubing -- ALTAFLUOR 500®
from Altaflo

PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing and pipe provide... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Purity; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Material: Polyvinylidene Fluoride; AltaFluor®
  • Type: Plastic
  • Design Units: English
Tygon 2475 High-Purity Tubing -- 57576
from U.S. Plastic Corporation

Maximum working pressure 85 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. [See More]

  • Application: High Purity
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.188
High Purity Tubing 2275 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]

  • Application: General Purpose; Food & Beverage; High Purity; Medical / Pharmaceutical
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Tygon 2475 I.B. High-Purity Pressure Tubing -- 56492
from U.S. Plastic Corporation

Maximum working pressure - 225 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. [See More]

  • Application: High Purity
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.500
TYGON® Sanitary Silicone Pressure Tubing 3370 I.B.
from Total Plastics, Inc.

Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]

  • Application: Food & Beverage; High Purity; Medical / Pharmaceutical; Sanitary
  • Material: Tygon®
  • Type: Rubber / Silicone
  • Design Units: English
TYGON® Sanitary Silicone Tubing 3350
from Total Plastics, Inc.

Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]

  • Application: General Purpose; Food & Beverage; High Purity; Sanitary
  • Material: Tygon®
  • Type: Rubber / Silicone
  • Design Units: Metric