Multi-colored Tubing
from New England Tubing Technologies
New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties, signal carrying capabilities, or... [See More]
- Color / Clarity: Clear; Solid; Multi
- Shape: Round
- Type: Plastic; Electrical
- Application: Medical / Pharmaceutical
from New England Tubing Technologies
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic... [See More]
- Color / Clarity: Clear; Translucent; Solid; Multi
- Shape: Round
- Type: Plastic
- Application: Medical / Pharmaceutical
from Grayline, Inc.
Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: General Chemical
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Color / Clarity: Translucent; Solid; Multi
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Grayline, Inc.
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -274 to 399
- Type: Plastic
- Application: Food & Beverage
from Grayline, Inc.
Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: Medical / Pharmaceutical
from Grayline, Inc.
Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic; Electrical
- Application: General Purpose
from Grayline, Inc.
Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: Oil/Fuel
from Grayline, Inc.
Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our... [See More]
- Color / Clarity: Solid; Multi
- Material: Nylon
- Type: Plastic
- Temperature Range: -90 to 160