Pneumatic (Vacuum) Tubing
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: English
from Pexco
Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer ’s properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst... [See More]
- Application: General Purpose; Automotive; General Chemical; Hydraulic; Oil/Fuel; Pneumatic (Vacuum)
- Material: Nylon
- Type: Plastic; Structural
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Inconel 600, Monel 400; T304, T316, T321, T347, Alloy 600, Alloy 400
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
- Material: Stainless Steel; T304, T316
- Type: Metal
- Design Units: English
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T304
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; Inconel 600, Monel 400; T316
- Type: Metal
- Design Units: Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Eagle Stainless Tube & Fabrication, Inc.
As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]
- Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
- Material: Stainless Steel; T304, T316, T321, T347
- Type: Metal
- Design Units: English; Metric
from Reid Supply
Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies. . 6 inch long plain Aluminum tube. [See More]
- Application: Pneumatic (Vacuum)
- Material: Aluminum
- Type: Metal
- Outside Diameter: 1.000
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation. High chemical and mechanical resistance. Very high oil resistance [See More]
- Application: Pneumatic (Vacuum)
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from Morris Coupling Company
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]
- Application: Pneumatic (Vacuum)
- Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature); Carbon Steel, Coated Steel
- Type: Metal
- Design Units: English
from IBT Industrial Solutions
IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]
- Application: Compressed Air; Pneumatic (Vacuum)
- Type: Structural
from Total Plastics, Inc.
Black. Norprene ® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of... [See More]
- Application: General Purpose; Peristaltic; Pneumatic (Vacuum)
- Material: Norprene®
- Type: Plastic
- Shape: Round
from Pneumadyne, Inc.
Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]
- Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstands Severe or Constant Flexing
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation [See More]
- Application: Pneumatic (Vacuum)
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from Total Plastics, Inc.
Clear. Tygon ® Vacuum Tubing has extra-heavy walls that will withstand a full vacuum at room temperature (29.9 ” [759 mm] of mercury at 73 °F [23 °C]) and up to (27 ” [686 mm] of mercury at 140 °F [60 °C]). Like standard Tygon ® Laboratory Tubing, Tygon ®... [See More]
- Application: Pneumatic (Vacuum)
- Material: Tygon®
- Type: Plastic
- Shape: Round
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Application: General Purpose; Compressed Air; Pneumatic (Vacuum); Water; Withstand Rigors of Rough Handling
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations. High flexibility enables sharp turning radii for compact tubing systems. FDA approval for aqueous foods. Extremely resistant to acids and bases. Color transparent [See More]
- Application: Pneumatic (Vacuum)
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Vacuum applications up to 40 % vacuum. Very smooth inner surface for residue-free transport of materials such as granulate. Resistant to the elements and many chemicals. Outer surface slightly corrugated. Color transparent [See More]
- Application: Pneumatic (Vacuum)
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Coolant; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Highly flexible polyurethane for pressure and vacuum applications tubing. Self-extinguishing, flame resistant according to DIN 4102 B 1. Alternative product in case of flying sparks, weld spatter or special fire safety obstructions. Reinforced with PVC-coated spring coil. Highly abrasion-proof. [See More]
- Application: Pneumatic (Vacuum)
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range: -40 ℃~+85 ℃ ▼Medium :Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst. ▼Use: Hydrogen... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); VMQ + PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Space-saving tubing for mobile vacuum or pressure systems without straining the connections. Suitable for pneumatic tools [See More]
- Application: Pneumatic (Vacuum)
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Vacuum applications up to 95 %. Very smooth inner surface for residue-free transport of materials such as granulate. Suitable for continuous movement. Hight abrasion-proof [See More]
- Application: Pneumatic (Vacuum)
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-40 ℃-250 ℃ ▼medium :Engine exhaust gas ▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from FIPA Inc.
Excellent resistance to chemicals, temperature and weather conditions. Very smooth, transparent inner surface. Suitable for air, water and corrosive fluids [See More]
- Application: Pneumatic (Vacuum)
- Material: Fluoropolymer
- Type: Plastic; Structural
- Design Units: Metric
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Working temperature range :-50 ℃~+120 ℃/250 ℃ ▼medium:Water ,Antifreeze solution ▼standard :HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); EPDM + PET/Nomex/Aramid+EPDM or VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
#9660;Working temperature range :-30 ℃~+100 ℃ ▼medium :freezing medium ▼standard :SAE J1401 GB16897-2010 ▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes... [See More]
- Application: General Purpose; Aerospace (optional feature); Automotive; Cryogenic; Food & Beverage (optional feature); Hydraulic; Salt Water; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary (optional feature); Water; Hot and Cold Gases
- Material: Fluoropolymer (optional feature); Natural Rubber (optional feature); Synthetic Rubber; Aluminum (optional feature); Copper (optional feature); Stainless Steel (optional feature); Inner EPDM + PET/Nomex/Aramid+EPDM or Inner VMQ+ PET/Nomex/Aramid+VMQ
- Type: Rubber / Silicone; Structural
- Rated Pressure: 29 to 249