Translucent Tubing
from New England Tubing Technologies
New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is the industry leader... [See More]
- Color / Clarity: Translucent
- Shape: Round
- Type: Plastic; Electrical
- Application: Medical / Pharmaceutical
from Beswick Engineering Co., Inc.
Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for application in medical, dental, and industrial fluid-power systems. Max Pressure Rating: See Chart Material:... [See More]
- Color / Clarity: Clear; Translucent; Solid
- Material: Polyurethane
- Type: Plastic
- Outside Diameter: 0.375
from Pexco
Extreme chemical resistance and high temperature exposure for superior physical properties. PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. Altaflo ® 400 PFA tubing and pipe are made exclusively from... [See More]
- Color / Clarity: Translucent
- Material: Fluoropolymer
- Type: Plastic; Structural; Electrical
- Outside Diameter: 0.062 to 2.125
from New England Tubing Technologies
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic... [See More]
- Color / Clarity: Clear; Translucent; Solid; Multi
- Shape: Round
- Type: Plastic
- Application: Medical / Pharmaceutical
from New England Tubing Technologies
What is a “lumen ”?. In simple terms, a lumen is the inside space of a tubular structure. In tubing, lumen are often used for air or fluid evacuation or delivery, or to provide separate access ports for other devices like surgical scissors, stents, or cameras. New England Tubing... [See More]
- Color / Clarity: Translucent
- Shape: Round
- Type: Plastic
- Application: Medical / Pharmaceutical
from New England Tubing Technologies
New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and... [See More]
- Color / Clarity: Translucent
- Shape: Round
- Type: Plastic
- Application: Medical / Pharmaceutical
from New England Tubing Technologies
Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to... [See More]
- Color / Clarity: Translucent
- Shape: Round
- Type: Plastic; Electrical
- Application: Medical / Pharmaceutical; Borescopes/Endoscopes, Ultrasonic devices, Handheld Electrosurgical Devices
from OMEGA Engineering, Inc.
This is a tough, heat-resistant tubing, ideal for the transfer of hot liquids or gases. It is recommended for low pressure systems and uses where higher temperatures and pressures are encountered. It has good compatibility with acids and alkalis. [See More]
- Color / Clarity: Translucent
- Material: Polypropylene
- Type: Plastic; Structural
- Design Units: English
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from U.S. Plastic Corporation
1.50" OD x 1" ID x .25" Wall Black Cast Acrylic Tube has a tolerance of +/- .025 on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE. [See More]
- Color / Clarity: Translucent
- Material: Acrylic
- Type: Plastic
- Outside Diameter: 1.500
from FIPA Inc.
High flexibility enables small bending curve to build compact tubing systems. Suitable for air and tap water. Cut marks at 500 mm intervals facilitate installation. High chemical and mechanical resistance. Very high oil resistance [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from Total Plastics, Inc.
Translucent Yellow. Specifically designed to handle most fuels and industrial lubricants, Tygon ® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk of failure due to cracking and leakage. Its minimum... [See More]
- Color / Clarity: Translucent
- Material: Tygon®
- Type: Plastic
- Design Units: English
from Pneumadyne, Inc.
Multiple Color Ribbon (MCR) color codes your tubing lines. Great for identification, tracing or trouble shooting, this tubing will withstand the rigors of flexing and rough handling. A unique heat bonding process allows you to easily hand separate the tubing for routing. [See More]
- Color / Clarity: Translucent; Solid; Multi
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Plastifab Industries
Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath enclosures, windows and... [See More]
- Color / Clarity: Translucent
- Material: Acrylic
- Type: Plastic
from Advanced Technology Products
Venus FEP tubing is a more durable alternative to PTFE, yet more flexible. It is UV resistant, abrasion resistant, and virtually chemically inert. Made in the USA. [See More]
- Color / Clarity: Translucent
- Material: Fluoropolymer
- Type: Plastic
- Design Units: Metric
from Grayline, Inc.
Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer compounders... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: General Chemical
from ICO RALLY
Teflon TFE Tubing. STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500 °F (260... [See More]
- Color / Clarity: Translucent
- Material: Polytetrafluoroethylene; Fluoropolymer
- Type: Plastic; Structural
- Design Units: English; Metric
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, biotech, and general-purpose lab uses requiring high performance. Economical alternative to platinum silicone.| <b >Characteristics: </b > Exceptional tensile and tear strength, good biocompatibility, excellent chemical resistance, low... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 1.126
- Material: C-Flex
- Inside Diameter: 0.752
from Altaflo
ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]
- Color / Clarity: Clear; Translucent; Solid (optional feature); Multi (optional feature)
- Material: Fluoropolymer; AltaFluor®; FEP
- Type: Plastic
- Design Units: English
from Watson-Marlow Fluid Technology Group
Pumpsil is widely used for single-use biopharm applications, as well as pH control and media feed in fermentation, accurate metering, transfer and filtration. Absolute traceability with laser-etched part number, lot number and use-by-date. Fully documented biocompatibility and comprehensive... [See More]
- Color / Clarity: Translucent
- Design Units: Metric
- Type: Rubber / Silicone
- Wall Thickness: 0.063 to 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from U.S. Plastic Corporation
.51mm(.020") ID x 1.52mm(.060") OD x .51mm(.020") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. [See More]
- Color / Clarity: Translucent
- Inside Diameter: 0.020
- Outside Diameter: 0.060
- Shape: Round
from FIPA Inc.
Vacuum applications up to 95 %. Very smooth inner surface for residue-free transport of materials such as granulate. Suitable for continuous movement. Hight abrasion-proof [See More]
- Color / Clarity: Translucent
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from Total Plastics, Inc.
Translucent. Chemfluor ® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor ® tubings are available in a variety of different polymer types... [See More]
- Color / Clarity: Translucent
- Material: Fluoropolymer; Chemfluor®
- Type: Plastic
- Shape: Round
from Pneumadyne, Inc.
Polyurethane has outstanding memory and flexibility which. make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of... [See More]
- Color / Clarity: Translucent; Solid
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Plastifab Industries
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile... [See More]
- Color / Clarity: Translucent
- Material: Polycarbonate
- Type: Plastic
- Design Units: English
from Grayline, Inc.
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -274 to 399
- Type: Plastic
- Application: Food & Beverage
from ICO RALLY
bull; Lowest coefficient of friction of any solid material. • Made without plasticizers, chemically inert. • Highest service temperature of any plastic tubing (-275 °F to 500 °F). • Teflon ® tubing can be steamed or chemically sterilized. • Teflon ® tubing's... [See More]
- Color / Clarity: Translucent
- Material: Polytetrafluoroethylene; Fluoropolymer
- Type: Plastic; Structural
- Design Units: English
from Cole-Parmer
lt;b >Applications: </b > High-purity applications and air sampling. Ideal for particulate matter (will not adhere to liner) and applications requiring UV resistance. | <b >Characteristics: </b > HYTREL <reg > polyester liner and UV resistant PVC. Tubing is coextruded for... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.252
- Material: Bev-A-Line
- Inside Diameter: 0.165
from Watson-Marlow Fluid Technology Group
Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to keyhole surgery equipment, and seed-coating machines to printing presses. No other company has such... [See More]
- Color / Clarity: Translucent
- Shape: Round
- Type: Rubber / Silicone
- Features: Coiled
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from U.S. Plastic Corporation
This 1/4" OD x .040" Wall Translucent Natural LLDPE Tubing has a working pressure of 205 PSI @ 70F. [See More]
- Color / Clarity: Translucent
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Type: Plastic
- Outside Diameter: 0.250
from FIPA Inc.
Excellent resistance to chemicals, temperature and weather conditions. Very smooth, transparent inner surface. Suitable for air, water and corrosive fluids [See More]
- Color / Clarity: Translucent
- Material: Fluoropolymer
- Type: Plastic; Structural
- Design Units: Metric
from Total Plastics, Inc.
Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]
- Color / Clarity: Translucent
- Material: Tygon®
- Type: Rubber / Silicone
- Design Units: English
from Plastifab Industries
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile... [See More]
- Color / Clarity: Translucent
- Material: Polycarbonate
- Type: Plastic
- Design Units: English
from Grayline, Inc.
Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes. Radiopaque... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: Medical / Pharmaceutical
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, biotechnology , and ultra-pure fluid processing.| <b >Characteristics: </b > 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.252
- Material: PharmaPure
- Inside Diameter: 0.126
from Watson-Marlow Fluid Technology Group
This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full... [See More]
- Color / Clarity: Translucent
- Design Units: Metric
- Type: Plastic
- Wall Thickness: 0.063 to 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Total Plastics, Inc.
Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]
- Color / Clarity: Translucent
- Material: Tygon®
- Type: Rubber / Silicone
- Design Units: Metric
from Grayline, Inc.
Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA, FEP). These... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic; Electrical
- Application: General Purpose
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, biotechnology, and ultra-pure fluid processing.| <b >Characteristics: </b > Semi-transparent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex or other organic additives. [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.625
- Material: PharmaPure
- Inside Diameter: 0.374
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Total Plastics, Inc.
Translucent. Designed specifically for use in peristaltic pump applications, Tygoprene ® Pump Tubing maintains a pump life of over 500 hours. With a durometer of Shore A60 , it is extremely flexible and exhibits superior flex life. Tygoprene ® Pump Tubing can be considered an alternative to... [See More]
- Color / Clarity: Translucent
- Material: Tygon®
- Type: Plastic
- Design Units: English
from Grayline, Inc.
Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden... [See More]
- Color / Clarity: Translucent; Multi
- Temperature Range: -99 to 399
- Type: Plastic
- Application: Oil/Fuel
from Cole-Parmer
lt;b >Applications: </b > Pharmaceutical, biotechnology, and ultra-pure fluid processing.| <b >Characteristics: </b > Platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Remains flexible... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.437
- Material: PharmaPure
- Inside Diameter: 0.252
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Total Plastics, Inc.
Translucent. Produced from a proprietary combination of silicone elastomers, Versilic ® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more physically durable product. Its ultra-smooth inner bore reduces the risk... [See More]
- Color / Clarity: Translucent
- Material: Synthetic Rubber
- Type: Rubber / Silicone
- Design Units: English
from Grayline, Inc.
Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our... [See More]
- Color / Clarity: Translucent; Multi
- Material: Nylon
- Type: Plastic
- Temperature Range: -89 to 160
from Cole-Parmer
Cole-Parmer is pleased to introduce a new addition to the C-Flex family of tubing for your most critical applications! C-Flex ADCF is animal-derived component-free.| <b >Characteristics: </b > Exceptional tensile and tear strength, good biocompatibility, excellent chemical resistance,... [See More]
- Color / Clarity: Clear; Translucent
- Outside Diameter: 0.252
- Material: C-Flex
- Inside Diameter: 0.118
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Total Plastics, Inc.
Translucent. Peroxide-cured Versilic ® High-Strength Silicone Tubing is designed for use in applications where flexibility, resiliency and durability are required. Its smooth inner surface reduces the risk of particulate entrapment and microscopic buildup during fluid transfer. In addition, its... [See More]
- Color / Clarity: Translucent
- Material: Synthetic Rubber
- Type: Rubber / Silicone
- Design Units: English
from Cole-Parmer
lt;b >Applications: </b >Transfer of high-purity fluids in high-pressure gas, steam, or liquid applications.| <b >Characteristics: </b >Reinforced for improved burst strength, resistant to collapse under vacuum, low extractables, easily sterilized.| <b >Certifications:... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.591
- Material: PharmaPure
- Inside Diameter: 0.311
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
Thermo Scientific Nalgene 180 clear PVC tubing is ideal for applications in pharmaceutical, biotechnology, and general laboratory use. Resistant to hardening and discoloration, it offers good chemical resistance. The PVC resin meets USP Class VI and USDA requirements and may be sterilized either by... [See More]
- Color / Clarity: Clear; Translucent
- Material: Poly Vinyl Chloride
- Type: Plastic
- Outside Diameter: 0.094
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
Thermo Scientific Nalgene 489 linear low-density polyethylene (LLDPE) is a general purpose tubing suitable for many applications. Made of FDA compliant resin, is it suitable for food processing applications as well as general laboratory or industrial use. 489 LLDPE offers broad chemical resistance... [See More]
- Color / Clarity: Translucent
- Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Type: Plastic
- Outside Diameter: 0.252
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > Bio-based, phthalate-free flexible tubing| <b >Applications: </b > Food and beverage processing, dairy, laboratory, environmental, chemical, and water purification.| <b >Characteristics: </b > Silver ion antimicrobial coating inhibits... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.248
- Material: bio-based, phthalate-free
- Inside Diameter: 0.122
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > Tygon <reg > S3-B-44-4X| <b >Applications: </b > Food and beverage processing and dispensing, milk and dairy processing.| <b >Characteristics: </b > Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > TYGON F-4040-A| <b >Applications: </b > Fuels and industrial lubricants â € ”gasoline, kerosene, heating oils, cutting compounds, and glycol-based coolants. Resists most hydrocarbons.| <b >Characteristics: </b > Resists... [See More]
- Color / Clarity: Translucent; Solid
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.563
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation - E3603 </b >| <b >Applications: </b >General laboratory use.| <b >Characteristics: </b > Long life, won â € ™t age or oxidize, able to bend to sharp radius curves, and easily works with fittings. Transparent.| <b... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.094
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene <reg >, PharMed <reg >, platinum-cured silicone, or Tygon <reg > Lab tubing formulations. [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.126
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > Tygon <reg > E-3603| <b >Applications: </b > General laboratory use.| <b >Characteristics: </b > Long life, won't age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic. Transparent.| <b... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.252
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
Reduce unpacking time, save money on shipping, and ensure that you always have neough tubing on hand with bulk tubing. It's now available in Norprene <reg >, PharMed <reg >, platinum-cured silicone, or Tygon <reg >Lab formulations. Spools are available with up to 500 feet of... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.094
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > Tygon S3B-44-4X-I.B.| <b >Applications: </b > Cosmetic production, food and dairy processing, beverage dispensing.| <b >Characteristics: </b > Bio-based, phthalate-free. Handles up to four times the pressure of nonreinforced tubing;... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.874
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > B-44-4X I.B.| <b >Applications: </b > Cosmetic production, food/diary processing, beverage dispensing, printing equipment, and chemical transfer.| <b >Characteristics: </b > Handles up to four times the pressure of nonreinforced tubing,... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 1.626
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > ND-100-65| <b >Applications: </b > Pharmaceutical and biotech research applications.| <b >Characteristics: </b >Non-DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.| <b >Certification:... [See More]
- Color / Clarity: Translucent
- Inside Diameter: 0.311
- Outside Diameter: 0.437
- Wall Thickness: 0.063
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > Tygon <reg > E-1000| <b >Applications: </b > General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.| <b >Characteristics: </b > High degree of... [See More]
- Color / Clarity: Clear; Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Applications: </b >Corrosive chemical transfer, electronic applications, ink and general printing applications, and automotive applications.| <b >Characteristics: </b > Transparent, very low gas permeability, highly chemical compatible. Inner fluoroplastic liner, outer... [See More]
- Color / Clarity: Clear; Translucent
- Material: Polytetrafluoroethylene
- Type: Plastic
- Outside Diameter: 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Formulation </b >: Tygon <reg > 2001| <b >Applications </b >: Soap and detergent dispensing, water purification lines, food contact applications and chemical transfer.| <b >Characteristics: </b > Plasticizer-free, translucent, excellent chemical... [See More]
- Color / Clarity: Translucent
- Material: Tygon®
- Type: Plastic
- Outside Diameter: 0.189
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
lt;b >Applications: </b > High-purity, general laboratory, petroleum-based transfer.| <b >Characteristics: </b > Plasticizer-free, low extractables, good at low temperatures. Good resistance to petroleum-based chemicals. High tensile strength. Not recommended for use with... [See More]
- Color / Clarity: Clear; Translucent
- Material: Polyurethane
- Type: Plastic
- Outside Diameter: 0.126
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic
- Design Units: English
from Cole-Parmer
bull; FDA compliant for food contact. <b >Formulation: </b > Tygoprene XL-60| <b >Applications: </b > Ink transfer, soap and detergent delivery, cold or hot beverage transfer and dispenseing, food processing, general chemical transfer and processing.| <b... [See More]
- Color / Clarity: Translucent
- Outside Diameter: 0.189
- Material: Tygoprene
- Inside Diameter: 0.063
from ARKPLAS
Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature. [See More]
- Color / Clarity: Translucent
- Material: Polyurethane
- Type: Plastic; Electrical
- Design Units: English
from Cole-Parmer
lt;b >Formulation: </b > C-544-A I.B.| <b >Applications: </b > Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.| <b >Characteristics: </b > Exceptional abrasion and tear resistance;... [See More]
- Color / Clarity: Clear; Translucent
- Material: Polyurethane
- Type: Plastic
- Outside Diameter: 1.750