Reinforced Tubing
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry Leading Impact Strength and Vibration Cracking... [See More]
- Features: Coiled; Reinforced
- Material: Polyester
- Type: Structural
- Design Units: English
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Material: Polyurethane; Ether-Based Polyurethane
- Type: Plastic; Structural
- Design Units: English; Metric
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Material: Polyurethane; Ether-Based Polyurethane
- Type: Plastic; Structural
- Design Units: English; Metric
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Material: Polyurethane; Ether-Based Polyurethane
- Type: Plastic; Structural
- Design Units: English; Metric
from Kuriyama of America, Inc.
Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents... [See More]
- Features: Coiled; Reinforced
- Material: Polyurethane; Ether-Based Polyurethane
- Type: Plastic; Structural
- Design Units: English; Metric
from Instech Laboratories, Inc.
CO-EX ™ infusion tubing was developed to prevent the loss of compounds due to absorption into the tubing, evaporation through the tubing, or alteration due to the leaching of plasticizers from the tubing. In humans, CO-EX is used to infuse insulin, nitroglycerine, and Taxol ® (Eli Lilly)... [See More]
- Features: Coiled; Reinforced; Sterilizeable
- Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX)
- Type: Plastic; Structural
- Design Units: English; Metric
from Total Plastics, Inc.
Clear. More flexible than many other reinforced urethane tubings, Tygothane ® Pressure Tubing can be used in the most physically demanding applications, such as those requiring a tight bend radius. Specially formulated from tough, ether-based polyurethane resin, Tygothane ® tubing is... [See More]
- Features: Reinforced
- Material: Polyurethane; Tygothane®
- Type: Plastic
- Design Units: English
from ICO RALLY
bull; Open mesh polyester braid encapsulated between walls of Clear ProFLO ® Tubing to become a single hose. • Provides higher-pressure values than unreinforced ProFLO ® Clear PVC tubing. • Smooth interior permits excellent flow characteristics. • Manufactured from NON-TOXIC... [See More]
- Features: Reinforced
- Material: Poly Vinyl Chloride; Polyester
- Type: Plastic; Structural
- Design Units: English
from FIPA Inc.
Vacuum applications up to 40 % vacuum. Very smooth inner surface for residue-free transport of materials such as granulate. Resistant to the elements and many chemicals. Outer surface slightly corrugated. Color transparent [See More]
- Features: Reinforced
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from U.S. Plastic Corporation
1/8" ID x .328" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 350 PSI @ 70F. [See More]
- Features: Reinforced
- Material: Poly Vinyl Chloride
- Type: Plastic
- Outside Diameter: 0.328
from Mid-America Fittings, Inc.
Available in a number of sizes, reinforced, suitable for air brake & fuel [See More]
- Features: Reinforced
- Material: Nylon
- Type: Plastic
- Design Units: English
from Norplex-Micarta
RT130 (NEMA FR-4) is a tubular thermoset composite material consisting of medium weave glass fabric reinforcement combined with a flame retardant epoxy resin system. RT130 meets the requirements of MIL-I-24768/27*, Type GEE-F. It is designed for high electrical and mechanical strength, as well as... [See More]
- Features: Reinforced
- Material: Epoxy
- Type: Plastic; Structural; Electrical
from Total Plastics, Inc.
Clear. Tygon ® Pressure Tubing ’s unique flexibility gets it into service quickly and easily. This means less tubing footage, fittings and labor than required for rigid systems. Reinforced with a tough polyester inner-braid imbedded in the wall, it can handle four times the pressure of... [See More]
- Features: Reinforced
- Material: Tygon®
- Type: Plastic
- Design Units: English
from ICO RALLY
bull; Polyester braiding within the wall of flexible clear polyurethane hose. • Offers greater working and burst pressures than unreinforced polyurethane. • Flexible, resilient, abrasion resistant; resistant to weathering and radiation. • Suitable for a wide variety of liquids, oils,... [See More]
- Features: Reinforced; Abrasion & Radiation Resistant
- Material: Polyurethane; Polyester
- Type: Plastic; Structural
- Design Units: English
from FIPA Inc.
Highly flexible polyurethane for pressure and vacuum applications tubing. Self-extinguishing, flame resistant according to DIN 4102 B 1. Alternative product in case of flying sparks, weld spatter or special fire safety obstructions. Reinforced with PVC-coated spring coil. Highly abrasion-proof. [See More]
- Features: Reinforced
- Material: Polyurethane
- Type: Plastic; Structural
- Design Units: Metric
from U.S. Plastic Corporation
This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of 699 PSI @ 70F. It comes standard in a 100' roll and it weighs 5 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. [See More]
- Features: Reinforced
- Outside Diameter: 0.365
- Type: Rubber / Silicone
- Inside Diameter: 0.125
from Total Plastics, Inc.
Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]
- Features: Reinforced; Sterilizeable
- Material: Tygon®
- Type: Rubber / Silicone
- Design Units: English
from ICO RALLY
bull; Polyester braid incorporated within the wall of silicone hose. • Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDAsanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Non-reactive to body tissues and... [See More]
- Features: Reinforced; Inert
- Material: Synthetic Rubber; Polyester
- Type: Rubber / Silicone; Structural
- Design Units: English
from FIPA Inc.
Vacuum applications up to 95 %. Very smooth inner surface for residue-free transport of materials such as granulate. Suitable for continuous movement. Hight abrasion-proof [See More]
- Features: Reinforced
- Material: Poly Vinyl Chloride
- Type: Plastic; Structural
- Design Units: Metric
from U.S. Plastic Corporation
This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. [See More]
- Features: Reinforced
- Outside Diameter: 1.110
- Type: Rubber / Silicone
- Inside Diameter: 0.750
from Total Plastics, Inc.
Translucent. Produced from a proprietary combination of silicone elastomers, Versilic ® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more physically durable product. Its ultra-smooth inner bore reduces the risk... [See More]
- Features: Reinforced; Sterilizeable
- Material: Synthetic Rubber
- Type: Rubber / Silicone
- Design Units: English
from ICO RALLY
• Polyester braid incorporated within the wall of silicone hose. • Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]
- Features: Reinforced; UV & Ozone Resistant
- Material: Synthetic Rubber; Polyester
- Type: Rubber / Silicone; Structural
- Design Units: English
from U.S. Plastic Corporation
This 1/4" ID Nom.(.248" actual) x 15/32" OD Nom.(.470" actual) Reinforced Polyurethane Tubing has a working pressure of 250 PSI @ 70F and a burst pressure of 1000 PSI @ 70F. Standard rolls are 100' and it weighs 6.04 lbs per 100'. [See More]
- Features: Reinforced
- Material: Polyurethane
- Type: Plastic
- Outside Diameter: 0.469
from U.S. Plastic Corporation
Maximum Pressure: 250 PSI @ 73F and 100 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 160F [See More]
- Features: Reinforced
- Material: Poly Vinyl Chloride
- Type: Plastic
- Outside Diameter: 0.500