Food Processing / Beverage Tubing

109 Results
Clearflo® 70 PVC Tubing -- 1130008
from NewAge Performance Products | NAPP

Phthalate-, DEHP- and BPA-free. USP Class VI and NSF-51 compliant. Raw materials meet California Prop 65 and UL94 HB burn rating. REACH and RoHS compliant. Made from non-toxic ingredients conforming to FDA standards. Glass-like clarity lets users see fluid flow. Listed with NSF-51 for food and... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic
  • Design Units: English
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: English
Altaflo® 100 PTFE Tubing
from Pexco

Altaflo ® 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. Polytetrafluoroethylene (PTFE). Polytetrafluoroethylene is the most flexible of all fluoropolymer tubing offered. Altaflo ® 100... [See More]

  • Application: General Purpose; Automotive; General Chemical; Food & Beverage
  • Material: Fluoropolymer
  • Type: Plastic; Structural; Electrical
  • Design Units: English; Metric
PTFE Tube
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]

  • Application: General Chemical; Food & Beverage; High Purity; Water
  • Material: Polytetrafluoroethylene
  • Type: Plastic
  • Design Units: Metric
Clearflo® Ag-47 Antimicrobial PVC Tubing -- 1190014
from NewAge Performance Products | NAPP

Phthalate-, latex- and animal derived ingredient free. Antimicrobial ingredient throughout the tubing to guard against bacteria. REACH and RoHS compliant. Heat-sealable. Transparent for visual flow contact. Made from non-toxic ingredients conforming to FDA standards. Listed with NSF-51 for food and... [See More]

  • Application: General Chemical; Food & Beverage; Compressed Air; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic
  • Design Units: English
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Type: Metal
  • Design Units: English
Custom Extruded Plastic Tubing
from Pexco

Critical Tolerance Custom Plastic Extrusion. Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and profiles. The technicians at... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; ABS, Butyrate, Noryl, PETG, Polycarbonate, Polystyrene, Polysulfone, Propionate, Radel, Ultem
  • Type: Plastic; Structural
  • Design Units: English
Coiltef® Fluoropolymer Tubing -- 3400075
from NewAge Performance Products | NAPP

Made from FEP fluoropolymer tubing. Corrugations allow a nearly zero bend radius. Can be extended or compressed without affecting I.D. Made without plasticizers which can leach. Made from FDA compliant materials. Has all the chemical and electrical properties of straight-walled FEP tubing. May be... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Inside Diameter: 0.250
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Type: Metal
  • Design Units: English
Dip Tubes
from Pexco

Pexco specializes in the custom manufacturing of plastic dip tubes designed to deliver fluid efficiently from containers through a pump or spray dispenser. These tubes are critical components used in a wide range of packaging applications across industries such as industrial, personal care, food,... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Water
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
  • Type: Plastic; Structural
  • Shape: Round
Coiltef® Fluoropolymer Tubing -- 3500070
from NewAge Performance Products | NAPP

PTFE tubing offers excellent chemical and electrical properties. Translucent and available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and aids in electrical grounding. Easily flexed — spiral construction allows far... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Inside Diameter: 0.250
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Material: Stainless Steel; T304, T316
  • Type: Metal
  • Design Units: English
Polyethylene Tubing & Profiles
from Pexco

Polyethylene is a lightweight non-toxic, tough, impact and wear-resistant thermoplastic compound useful for a multitude of items. It is easy to clean and disinfect and can be FDA-approved for the storage and transport of food and water. It makes a good insulator due to its low moisture permeability... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic; Structural; Electrical
  • Design Units: English
Coiltef® Fluoropolymer Tubing -- 3600072
from NewAge Performance Products | NAPP

Made of chemically inert clear FEP. Manufactured from FDA compliant materials. Heat set into a retractable coil; excellent recoil memory. Offers all the chemical and electrical insulation properties of standard. FEP fluoropolymer tubing. Coiled construction allows flexibility to otherwise semi-rigid... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.188
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Polypropylene Tubes & Profiles
from Pexco

Polypropylene is a lightweight, non-toxic, high-impact plastic. Its properties include high chemical, corrosion and heat resistance with good dielectric properties and is also popular because some grades meet FDA requirements for food contact. Used as an insulator because of its thermal insulating... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Polypropylene
  • Type: Plastic; Structural; Electrical
  • Design Units: English
PFA Fluoropolymer Tubing -- 3100090
from NewAge Performance Products | NAPP

Chemically inert; low permeability. Lowest coefficient of friction of any solid material. Excellent electrical and weathering properties; non-flammable. Made without plasticizer which can leach into critical streams. Free of animal derived components. Raw materials are FDA and USP Class VI... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.125
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: Metric
Polysulfone Tubing, Rod & Profiles
from Pexco

Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Polysulfone
  • Type: Plastic; Structural; Electrical
  • Design Units: English
Polyethylene-Lined EVA Tubing -- 4100047
from NewAge Performance Products | NAPP

Made from Class VI, FDA-sanctioned ingredients for use with food and beverage contact surfaces. Natural translucent color for visual contact with the flow. Remains flexible at temperatures from -29 °F to 160 °F. Non-toxic; odorless, tasteless, and inert. Remains pliable even after extended... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Ethyl Vinyl Acetate
  • Type: Plastic
  • Outside Diameter: 0.188
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Type: Metal
  • Design Units: Metric
PVC Tubing & Profiles
from Pexco

Better known as “PVC ” or “Vinyl ”, Polyvinyl chloride is one of the most recognized and commonly used thermoplastic materials in the world. PVC is produced in two general forms, first as a rigid polymer (RPVC) and second as a flexible polymer (FPVC), which contains a... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical; Refrigeration; Water
  • Material: Poly Vinyl Chloride
  • Type: Plastic; Structural; Electrical
  • Design Units: English
Prolite® Polypropylene Tubing -- 4480070
from NewAge Performance Products | NAPP

Polypropylene homopolymer made from ingredients that meet FDA requirements for food contact surfaces. Animal-free ingredients. No phthalates used in the manufacture of its ingredients. Extremely lightweight, thermoformable and weldable. Extremely low moisture absorption. Excellent chemical... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Water
  • Outside Diameter: 0.250
  • Material: Polypropylene
  • Inside Diameter: 0.125
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
PTFE Fluoropolymer Tubing -- 3000074
from NewAge Performance Products | NAPP

Chemically inert; low permeability. Lowest coefficient of friction of any solid material. Excellent electrical and weathering properties; non-flammable. Made without plasticizer which can leach into critical streams. Free of animal derived components. Raw materials are FDA and USP Class VI... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
  • Material: Fluoropolymer
  • Type: Plastic
  • Outside Diameter: 0.062
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Silcon® Med-X Medical Grade Platinum-Cured Tubing -- 2840404
from NewAge Performance Products | NAPP

Platinum-cured for the highest degree of purity (least extractables). Finished product meets USP Class VI requirements. Free of BPA, latex and phthalates. Listed with NSF-51 for food and beverage equipment materials. Naturally translucent so fluid flow is visible. REACH and RoHS compliant. [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical
  • Inside Diameter: 0.030
  • Outside Diameter: 0.160
  • Wall Thickness: 0.065
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Silcon® Silicone Tubing -- 2800084
from NewAge Performance Products | NAPP

Peroxide-cured. Able to resist extreme temperatures. Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces. Listed with NSF-51 for food and beverage equipment materials. Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials). [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Compressed Air; Water
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone
  • Design Units: English
Suprene® Thermoplastic Rubber Tubing -- 460 0246
from NewAge Performance Products | NAPP

Made of first-quality, polypropylene-based, thermoplastic rubber (TPR. Outstanding compression characteristics and toughness for peristaltic pump uses. Maintains good flexibility at low temperatures. RoHS compliant. Free of conflict minerals, BPA and animal-derived ingredients. Available in FDA or... [See More]

  • Application: General Chemical; Food & Beverage; Compressed Air; Refrigeration
  • Design Units: English
  • Type: Rubber / Silicone
  • Outside Diameter: 0.250
Zelite® Low-Density Polyethylene Tubing -- 251 1159
from NewAge Performance Products | NAPP

Made from non-toxic ingredients conforming to FDA standards. Does not impart a taste or odor to critical streams. Flexible, lightweight, durable. Translucent natural or opaque colors. Made from 100% virgin grade raw materials. Good dielectric properties. Offers enhanced resistance to stress... [See More]

  • Application: General Chemical; Food & Beverage; Medical / Pharmaceutical; Compressed Air
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Clear Braided Reinforced PVC Hose -- IR-14120
from ICO RALLY

bull; Open mesh polyester braid encapsulated between walls of Clear ProFLO ® Tubing to become a single hose. • Provides higher-pressure values than unreinforced ProFLO ® Clear PVC tubing. • Smooth interior permits excellent flow characteristics. • Manufactured from NON-TOXIC... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical; Gases
  • Material: Poly Vinyl Chloride; Polyester
  • Type: Plastic; Structural
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV061VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Fluoropolymer
  • Type: Plastic; Electrical
  • Design Units: English
Metal Tubes, Sleeves or Cylinders
from Belt Technologies, Inc.

Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer... [See More]

  • Application: General Purpose; Food & Beverage; High Temp; Medical / Pharmaceutical
  • Material: Stainless Steel
  • Type: Metal
  • Design Units: English; Metric
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Type: Plastic
  • Design Units: English
Tygon S3® M-34-R
from Laird Plastics, Inc.

Tygon S3 ™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of the tubing. Its smooth, non-porous inner surface reduces buildup from butterfat,... [See More]

  • Application: Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Features: Sterilizeable
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Fluoroelastomer (THV); Natural Rubber; Synthetic Rubber; Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
  • Type: Rubber / Silicone
  • Shape: Specialty
Tubing for the OEM industry
from Watson-Marlow Fluid Technology Group

Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to keyhole surgery equipment, and seed-coating machines to printing presses. No other company has such... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical
  • Shape: Round
  • Type: Rubber / Silicone
  • Features: Coiled
Beverage Coil -- TY-F33
from TONGYU Technology Co., Ltd.

Name: Beverage Coil. Item No.: TY-F33. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.3m2. Power: 200W. Dimensions: φ120*40. Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system,... [See More]

  • Application: Food & Beverage; Refrigeration; Water; Water source heat pump,water Dispenser,water purifier,beverage cooling coils,food processing,solar energy,heat exchanger,refrigeration
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 1160
Natural UHMW Tube
from Interstate Plastics, Inc.

UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. Natural UHMW is not uv... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage
  • Material: Polyethylene (PE) / Cross-linked Polyethylene (PEX)
  • Type: Plastic
  • Design Units: English
Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing -- FEP-COR-food
from Grayline, Inc.

Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food &... [See More]

  • Application: Food & Beverage
  • Temperature Range: -274 to 399
  • Type: Plastic
  • Color / Clarity: Translucent; Multi
Imbibe™ NSF 61® LLDPE Fractional & Metric Tubing
from Advanced Technology Products

IMBIBE NSF 61 LLDPE exceeds FDA expectations for drinking water applications. [See More]

  • Application: General Purpose; Food & Beverage; Salt Water; Water
  • Design Units: Metric
  • Type: Plastic
  • Shape: Round
BPT Tubing -- PHARMED®
from Total Plastics, Inc.

Cream. PharMed ® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed ® BPT Tubing is safe for use in sensitive cell... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Pharmed® BPT
  • Type: Plastic
  • Design Units: English
EJ Beverage Ultra Barrier Tubing -- 65710
from U.S. Plastic Corporation

EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no DEHP phthalates or other plasticizers. Environmentally friendly production - does not emit dioxins. Proven to have no... [See More]

  • Application: Food & Beverage
  • Inside Diameter: 0.188
  • Outside Diameter: 0.438
Bioprene® TPE Tubing -- 903.0005.R16
from Watson Marlow Pumps Group

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
  • Material: Bioprene® TPE
  • Type: Plastic
  • Design Units: Metric
Medical Grade Braided Reinforced Silicon Hose -- IR-14600
from ICO RALLY

bull; Polyester braid incorporated within the wall of silicone hose. • Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDAsanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Non-reactive to body tissues and... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Synthetic Rubber; Polyester
  • Type: Rubber / Silicone; Structural
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV062VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Beverage Spiral Coil
from TONGYU Technology Co., Ltd.

Name: Beverage Spiral Coil. Item No.:TY-F27. Material: Stainless Steel. Pressure:15MPa. Evaporation Area: 0.04m2. Power: 300W. Dimensions: φ70*6.5. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat... [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 2176
Food Process Tubing A-60-F -- NORPRENE®
from Total Plastics, Inc.

Cream. Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene ® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene ® Food Process Tubing... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage
  • Material: Norprene®
  • Type: Plastic
  • Design Units: English
Excelon Beverage Tubing -- 54411
from U.S. Plastic Corporation

1/16" ID X 1/8" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is... [See More]

  • Application: Food & Beverage
  • Inside Diameter: 0.062
  • Outside Diameter: 0.125
  • Shape: Round
Marprene® Thermoplastic Elastomer Tubing -- 902.0005.016
from Watson Marlow Pumps Group

Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
  • Material: Marprene® TPE
  • Type: Plastic
  • Design Units: Metric
Medical Grade Silicon Tubing -- IR-14470
from ICO RALLY

bull; Silicone elastomer compound meets USP Class VI requirements. • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces. • Odorless, tasteless, and inert. • Surface properties resist sticking and encrustation, and will not support bacteria growth. •... [See More]

  • Application: General Purpose; Food & Beverage; Medical / Pharmaceutical
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone; Structural
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV091VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Double Copper Coil Heat Exchanger -- TY-F13
from TONGYU Technology Co., Ltd.

Name: Double Copper Coil Heat Exchanger. Item No.: TY-F13. Material: copper. Pressure: 15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; copper
  • Type: Metal
  • Rated Pressure: 2176
High Purity Tubing 2275 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is... [See More]

  • Application: General Purpose; Food & Beverage; High Purity; Medical / Pharmaceutical
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Excelon Food Tubing -- 54443
from U.S. Plastic Corporation

1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is... [See More]

  • Application: Food & Beverage
  • Inside Diameter: 0.062
  • Outside Diameter: 0.125
  • Shape: Round
Translucent Silicone Braided Reinforced Hose -- IR-14420
from ICO RALLY

• Polyester braid incorporated within the wall of silicone hose. • Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Synthetic Rubber; Polyester
  • Type: Rubber / Silicone; Structural
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV121VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Evaporator Cold Tank Component -- TY-F14
from TONGYU Technology Co., Ltd.

Name: Evaporator Cold Tank Component. Item No.: TY-F14. Material: copper/aluminum. Pressure: 8-15MPa. Evaporation area: 0.3 ㎡. Power: 300W. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design:... [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Aluminum; Copper; copper/aluminum
  • Type: Metal
  • Rated Pressure: 1160 to 2176
Inert Tubing SE-200 -- TYGON®
from Total Plastics, Inc.

Clear. Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon ® tubing is known, Tygon ® Inert Tubing can handle many applications where flexible tubing of the past could not be used. Its FEP inner liner provides the ultimate in chemical resistance... [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Excelon Food Tubing -- 54448
from U.S. Plastic Corporation

3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA, 3-A, and NSF criteria for contact with food and beverage products. Durometer is 65 shore A, Specific gravity is 1.21, and tensile strength is 2,100... [See More]

  • Application: Food & Beverage
  • Inside Diameter: 0.188
  • Outside Diameter: 0.250
  • Shape: Round
Translucent Silicone Tubing -- IR-14300
from ICO RALLY

• Manufactured from FDA-sanctioned ingredients. • Translucent, natural color for visual contact with flow. • Resilient, stretchable and resilient to compression set. • Does not impart taste or odor. • Ultraviolet and ozone resistant [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone; Structural
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV122VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Heat Exchange Stainless Steel Coil -- TY-F21
from TONGYU Technology Co., Ltd.

Name: Heat Exchange Stainless Steel Coil. Item No.: TY-F21. Material: Φ7 stainless steel φ6 copper tube. Pressure: 15MPa. Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; Stainless Steel; Φ7 stainless steel φ6 copper tube
  • Type: Metal
  • Rated Pressure: 2176
Plasticizer Free Tubing 2001 -- TYGON®
from Total Plastics, Inc.

Clear. Tygon ® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon ® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Peristaltic; Water
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Excelprene TPE Food Process Tubing -- 54478
from U.S. Plastic Corporation

1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F. [See More]

  • Application: Food & Beverage
  • Inside Diameter: 0.125
  • Outside Diameter: 0.250
  • Shape: Round
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV161VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Immersion Chiller -- TY-F29
from TONGYU Technology Co., Ltd.

Name: Immersion Chiller. Item No.: TY-F29. Material: Stainless Steel. Pressure:8MPa. Evaporation Area: 0.11m2. Power: 500W. Dimensions: 70*130*15. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 1160
Precision Polyurethane Pressure Tubing C-544-A I.B. -- TYGOTHANE®
from Total Plastics, Inc.

Clear. More flexible than many other reinforced urethane tubings, Tygothane ® Pressure Tubing can be used in the most physically demanding applications, such as those requiring a tight bend radius. Specially formulated from tough, ether-based polyurethane resin, Tygothane ® tubing is... [See More]

  • Application: General Purpose; Food & Beverage; Oil/Fuel
  • Material: Polyurethane; Tygothane®
  • Type: Plastic
  • Design Units: English
Tygon A-60-F Hot Food & Beverage Tubing -- 54288
from U.S. Plastic Corporation

Maximum working pressure: 34 PSI @ 73F, 21 PSI @ 180F. Minimum bend radius 1/4". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. [See More]

  • Application: Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.188
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV162VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Spiral Wine Cooled Coil -- TY-F30
from TONGYU Technology Co., Ltd.

Name: Spiral Wine Cooled Coil. Item No.: TY-F30. Material: copper. Pressure:15MPa. Dimensions: 200*200*30. Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; copper
  • Type: Metal
  • Rated Pressure: 2176
Precision Polyurethane Tubing C-210-A -- TYGOTHANE®
from Total Plastics, Inc.

Transparent. Our rigidly controlled manufacturing process makes Tygothane ® Precision Polyurethane Tubing the flexible polyurethane tubing that has consistently tight tolerances from lot to lot. Precision tolerances and high elasticity provide the user with an easy, worry-free attachment to... [See More]

  • Application: General Purpose; Food & Beverage; Oil/Fuel
  • Material: Polyurethane; Tygothane®
  • Type: Plastic
  • Design Units: English
Tygon S3 B-44-3 Beverage Tubing -- 57217
from U.S. Plastic Corporation

Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum Rating 29.9" of Hg. [See More]

  • Application: Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.125
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV170VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Threaded Tube Evaporator Coil -- TY-F11
from TONGYU Technology Co., Ltd.

Name: Threaded Tube Evaporator Coil. Item No.: TY-F11. Material: Stainless Steel. Pressure: 15MPa. Evaporation area: 0.026 ㎡. Power: 200W. Size: 75x75x3mm. Application: Water purifier, beverage. Custom Design: Available [See More]

  • Application: Food & Beverage; Water; Water purifier, beverage
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Wall Thickness: 0.118
Pressure Tubing A-60-F.I.B. -- NORPRENE®
from Total Plastics, Inc.

Cream. Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene ® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene ® Pressure Tubing... [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Norprene®
  • Type: Plastic
  • Design Units: English
Tygon S3 B-44-3 Beverage Tubing -- 57539
from U.S. Plastic Corporation

Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg. [See More]

  • Application: Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.156
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV181VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Water Dispenser Evaporator Tank -- TY-F23
from TONGYU Technology Co., Ltd.

Name: Water Dispenser Evaporator Tank. Item No.: TY-F23. Material: Stainless Steel/Copper. Pressure:8-15MPa. Evaporation Area: 0.23m2. Power: 150W. Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger. [See More]

  • Application: Food & Beverage; Water; Water Dispenser,water purifier, cold drink, beer, beverage cooling coils, food processing industry, solar energy system, heat exchanger
  • Material: Copper; Stainless Steel; Stainless Steel/Copper
  • Type: Metal
  • Rated Pressure: 1160 to 2176
Spaghetti Tubing -- TEFLON®
from Total Plastics, Inc.

See Teflon Description. Aerospace. Electronic. Mechanical. Chemical. Automotive. Medical. Industrial. Food. Available Sizes AWG. Size. Nominal I.D. Heavy Wall. Standard Wall. Thin Wall. Light Wall. 32. .010 ”. -. -. .007 ”. .005 ”. 30. .012 ”. -. .009 ”. .009... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Design Units: English
  • Type: Plastic
  • Inside Diameter: 0.010 to 1.010
Tygon S3 B-44-4X Food, Milk & Dairy Tubing -- 57201
from U.S. Plastic Corporation

Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. [See More]

  • Application: Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Outside Diameter: 0.125
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV182VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Water Source Heat Pump Evaporator Coil -- TY-F31
from TONGYU Technology Co., Ltd.

Name: Water Source Heat Pump Evaporator Coil. Item No.: TY-F31. Material: Stainless Steel. Pressure:15MPa. Evaporation Area: 0.58m2. Power: 1000W. Dimensions: 310*310*15. Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing... [See More]

  • Application: Food & Beverage; Refrigeration; Water; Water source heat pump,water Dispenser,water purifier,beverage cooling coils,food processing,solar energy,heat exchanger,refrigeration
  • Material: Stainless Steel; Stainless Steel
  • Type: Metal
  • Rated Pressure: 2176
Tubing FEP, PFE, PTFE -- CHEMFLUOR®
from Total Plastics, Inc.

Translucent. Chemfluor ® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor ® tubings are available in a variety of different polymer types... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage
  • Material: Fluoropolymer; Chemfluor®
  • Type: Plastic
  • Shape: Round
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV183VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Beverage Tubing B-44-3
from Total Plastics, Inc.

Clear. Tygon ® Beverage Tubing is specially formulated for transferring a wide variety of beverages including soft drinks, fruit juices, flavored teas and bottled water. In virtually all cases, Tygon ® Beverage Tubing will not affect the taste or odor of product transferred through it, while... [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV184VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Food, Milk & Dairy Tubing B-44-4X
from Total Plastics, Inc.

Clear. Its smooth, non-porous bore inhibits particle entrapment, promoting a sanitary fluid path by minimizing potential for bacterial growth. It has outstanding resistance to harsh alkaline cleaners and is equally unaffected by commonly used sanitizers. Non-toxic, taste-free and odor-free, Tygon... [See More]

  • Application: General Purpose; Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Shape: Round
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV193VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Laboratory Tubing R-3603
from Total Plastics, Inc.

Clear. Crystal-clear and flexible, Tygon ® Laboratory Tubing handles virtually all inorganic chemicals found in the lab. Outstanding chemical resistance. Lot-to-lot consistency for reproducible results. Increases productivity in peristaltic pumps — outlasts other clear tubing 2 to 1. [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV194VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Long Flex Life Pump Tubing LFL
from Total Plastics, Inc.

Clear. Crystal-clear Tygon ® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing production downtime due to pump tubing failure. The excellent wear... [See More]

  • Application: Food & Beverage; Medical / Pharmaceutical; Peristaltic
  • Material: Tygon®
  • Type: Plastic
  • Shape: Round
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV252VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Pressure Tubing B-44-4X I.B.
from Total Plastics, Inc.

Clear. Tygon ® Pressure Tubing ’s unique flexibility gets it into service quickly and easily. This means less tubing footage, fittings and labor than required for rigid systems. Reinforced with a tough polyester inner-braid imbedded in the wall, it can handle four times the pressure of... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV253VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Sanitary Silicone Pressure Tubing 3370 I.B.
from Total Plastics, Inc.

Translucent. Often specified in high-purity applications, Tygon ® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly... [See More]

  • Application: Food & Beverage; High Purity; Medical / Pharmaceutical; Sanitary
  • Material: Tygon®
  • Type: Rubber / Silicone
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV314VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGON® Sanitary Silicone Tubing 3350
from Total Plastics, Inc.

Translucent. Designed for high-purity applications, Tygon ® Sanitary Silicone Tubing ’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the inner surface of Tygon ® Sanitary Silicone... [See More]

  • Application: General Purpose; Food & Beverage; High Purity; Sanitary
  • Material: Tygon®
  • Type: Rubber / Silicone
  • Design Units: Metric
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV371VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
TYGOPRENE® Pump Tubing XL-60
from Total Plastics, Inc.

Translucent. Designed specifically for use in peristaltic pump applications, Tygoprene ® Pump Tubing maintains a pump life of over 500 hours. With a durometer of Shore A60 , it is extremely flexible and exhibits superior flex life. Tygoprene ® Pump Tubing can be considered an alternative to... [See More]

  • Application: General Purpose; Food & Beverage; Peristaltic
  • Material: Tygon®
  • Type: Plastic
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Black Opaque -- AP01PFV501VBK
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
VERSILIC® High Strength Silicone Pressure Tubing SPX-70 I.B.
from Total Plastics, Inc.

Translucent. Produced from a proprietary combination of silicone elastomers, Versilic ® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more physically durable product. Its ultra-smooth inner bore reduces the risk... [See More]

  • Application: General Purpose; Food & Beverage; Compressed Air
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Blue Opaque -- AP01PFV061VBL
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
VERSILIC® High Strength Silicone Tubing SPX-50
from Total Plastics, Inc.

Translucent. Peroxide-cured Versilic ® High-Strength Silicone Tubing is designed for use in applications where flexibility, resiliency and durability are required. Its smooth inner surface reduces the risk of particulate entrapment and microscopic buildup during fluid transfer. In addition, its... [See More]

  • Application: Food & Beverage
  • Material: Synthetic Rubber
  • Type: Rubber / Silicone
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Blue Opaque -- AP01PFV062VBL
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English
Vinyl Flexible Tubing
from Total Plastics, Inc.

Clear. Clear, flexible vinyl tubing comes in a wide variety of sizes. Call TPI for custom sizes. Chemical liners. Food / Beverage. Laboratory. Instrumentation. Water / Fluid lines. Material handling. Available Sizes I.D. O.D. Wall Thickness. Working Pressure R. Temp. 1/16 ". 1/8 ". 1/32... [See More]

  • Application: General Purpose; General Chemical; Food & Beverage; Water
  • Material: Vinyl
  • Type: Plastic
  • Design Units: English
Flexible, 70 Shore A Vinyl Phthalate-Free, Natural -- AP01PFV061VNA
from ARKPLAS

Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the... [See More]

  • Application: General Purpose; Food & Beverage; Sanitary
  • Material: Vinyl; Phthalate-Free
  • Type: Plastic
  • Design Units: English