Aerospace / Aircraft Tubing

22 Results
304 Fractional Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: English
620P Series 0.125 in. Nominal ID Polytetrafluorethylene (PTFE) Tubing|Master File -- 620P-0431X100
from Kuriyama of America, Inc.

Superior Chemical Resistance - Chemical resistant PTFE compatible with an extremely wide range of industrial chemicals and solvents. Handles Extreme Temperatures - Service temperature range from -454 ºF to +500 ºF. Widest temperature range of any Kuri Tec product!. Food Grade Materials -... [See More]

  • Application: Aerospace; General Chemical; Medical / Pharmaceutical
  • Material: Polytetrafluoroethylene; Polytetrafluorethylene (PTFE)
  • Type: Plastic; Structural
  • Design Units: English; Metric
Aluminum Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle is a distributor of aluminum tubing in a variety of alloys. Aluminum tubing can be used in a variety of applications from aerospace, marine, healthcare and other commercial applications where weight, strength and corrosion resistance are required. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
  • Type: Metal
  • Design Units: English
Fractional Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle ’s ISO quality management certifications ensure you of building a high quality component. [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
  • Type: Metal
  • Design Units: English
Hypodermic Tubing -- 3 to 33 Gauge
from Eagle Stainless Tube & Fabrication, Inc.

Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices we... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary; Instrumentation
  • Material: Stainless Steel; T304, T316
  • Type: Metal
  • Design Units: English
Square / Rectangular Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness, then include... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Metric Tubing -- T304
from Eagle Stainless Tube & Fabrication, Inc.

Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T304
  • Type: Metal
  • Design Units: Metric
Stainless Steel Metric Tubing -- T316
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052"). [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; Inconel 600™, Monel 400™; T316
  • Type: Metal
  • Design Units: Metric
Stainless Steel Tube Bending and Coiling -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Tubing -- Custom
from Eagle Stainless Tube & Fabrication, Inc.

Eagle manufactures both seamless and welded tubing in a range of diameters from .040 ″ through 1.00 ″ in lengths up to 17 ′. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Stainless Steel Tubing -- Cut to Length
from Eagle Stainless Tube & Fabrication, Inc.

As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Coolant; Cryogenic; Food & Beverage; High Purity; High Temp; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Pneumatic (Vacuum); Refrigeration; Sanitary
  • Material: Stainless Steel; T304, T316, T321, T347
  • Type: Metal
  • Design Units: English; Metric
Fractional Tube Size -- 1/16" OD - 008
from New England Small Tube Corporation

In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and... [See More]

  • Application: General Purpose; Aerospace; Fiber Optics Industry
  • Material: Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Stainless Steel (optional feature)
  • Type: Metal
  • Design Units: English
Spaghetti Tubing -- TEFLON®
from Total Plastics, Inc.

See Teflon Description. Aerospace. Electronic. Mechanical. Chemical. Automotive. Medical. Industrial. Food. Available Sizes AWG. Size. Nominal I.D. Heavy Wall. Standard Wall. Thin Wall. Light Wall. 32. .010 ”. -. -. .007 ”. .005 ”. 30. .012 ”. -. .009 ”. .009... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Design Units: English
  • Type: Plastic
  • Inside Diameter: 0.010 to 1.010
Zeus 0 AWG Extruded PTFE Lightweight Wall Tubing - Natural -- ZEULW-0-C [14448 from Zeus]
from Lapp Tannehill

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric... [See More]

  • Application: Aerospace; Medical / Pharmaceutical
  • Material: Polytetrafluoroethylene
  • Type: Plastic
  • Inside Diameter: 0.330
Fluorinated ethylene propylene (FEP) Tubing -- ALTAFLUOR 200® 200-0062-015-XX
from Altaflo

ALTAFLUOR 200 ® FEP Tubing & Pipe. FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes them ideal for... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Cryogenic; Food & Beverage; High Temp; Salt Water; Medical / Pharmaceutical; Compressed Air; Pneumatic (Vacuum) (optional feature); Refrigeration; Water; Electrical; Semiconductor; Environmental
  • Material: Fluoropolymer; AltaFluor®; FEP
  • Type: Plastic
  • Design Units: English
Molybdenum LX Tubing
from Rhenium Alloys, Inc.

Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to excellent high... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
  • Material: Molybdenum
  • Type: Metal; Electrical
  • Design Units: English
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Silicone Coated Tetraglas ® Tubing. Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat... [See More]

  • Application: General Purpose; Aerospace; High Temp
  • Material: Silicone Coated Tetraglas®
  • Type: Fiberglass; Electrical
  • Design Units: English
Custom Extruded Rubber Tubing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Food & Beverage; Medical / Pharmaceutical
  • Material: Fluoroelastomer (THV); Natural Rubber; Synthetic Rubber; Viton®; Butyl, EPDM, Nitrile, SBR, Silicone, Sponge
  • Type: Rubber / Silicone
  • Shape: Specialty
Clear Polycarbonate Tube
from Interstate Plastics, Inc.

Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display... [See More]

  • Application: General Purpose; Aerospace; Automotive; Medical / Pharmaceutical
  • Material: Polycarbonate
  • Type: Plastic
  • Design Units: English
DCT600 - PTFE Convoluted Tubing AMS-T-81914/2 & MIL-T-81914/2 -- DCT600-3/16
from Daburn Electronics & Cable

DCT600. PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2. Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved by... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; Medical / Pharmaceutical; Electrical, Electronics, Robotics, Marine, Biomedical, Military
  • Material: Polytetrafluoroethylene
  • Type: Plastic; Electrical
  • Design Units: English
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Application: General Purpose; Aerospace; Automotive; General Chemical; High Temp; Medical / Pharmaceutical; Thermocouple Sheaths, Semiconductors, Furnace Parts, Electronic Controls
  • Material: Molybdenum
  • Type: Metal; Electrical
  • Design Units: English
NATL PTFE Tube-Coil
from Interstate Plastics, Inc.

PTFE tubing (polytetrafluoroethylene tubing) is manufactured from a fluoropolymer that exhibits attributes not found in other plastic materials and has the lowest coefficient of friction of any plastic, allowing for unrestricted flow without deposit build-up. It also has a working temperature of 500... [See More]

  • Application: General Purpose; Aerospace
  • Material: Polytetrafluoroethylene
  • Type: Plastic
  • Design Units: English