Japan AC Power Connectors

10 Results
Japanese Adapter Plug -- 88100011
from Interpower

NOTE: This is an Obsolete Part. Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. [See More]

  • Country Selection: Japan
  • Gender: Plug
  • Connector Type: JIS; Other; JIS C8303
  • Phase: Single
Japanese Adapter Plug -- 88100012
from Interpower

Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. Plug/Socket Color: Black. Cable Selection: 3 wire. General... [See More]

  • Country Selection: Japan
  • Gender: Plug
  • Connector Type: JIS; Other; JIS C8303
  • Phase: Single
Japanese Panel Mount Single Receptacle -- 88040350
from Interpower

Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: Max. Amb. 40 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS C8303. Plug/Socket Color: Black. Cable Selection: 3 wire. Cable Size:... [See More]

  • Country Selection: Japan
  • Gender: Receptacle
  • Connector Type: JIS; Other; JIS C8303
  • Phase: Single
JAPAN 2W
from Condor Electronics, Inc.

Japan Input Plug (2 conductor - PSE) [See More]

  • Country Selection: Japan
  • Applications: Residential
  • Gender: Plug
Japanese IEC 60320/C13 Connector -- UC-837
from UNICABLE, Inc.

0.75mm2 (7A/125V): VCTF, HVCTF. 1.25mm2 (12A/125V): VCTF, HVCTF. 2.00mm2 (15A/125V): VCTF, HVCTF [See More]

  • Country Selection: Japan
  • Gender: Receptacle
  • Connector Type: IEC
  • Voltage Rating: 125
JAPAN 3W
from Condor Electronics, Inc.

Japan Input Plug (3 conductor - PSE JIS 8303) [See More]

  • Country Selection: Japan
  • Applications: Residential
  • Gender: Plug
Japanese IEC 60320/C13 Right Angle Connector -- UC-838
from UNICABLE, Inc.

0.75mm2 (7A/125V): VCTF, HVCTF. 1.25mm2 (12A/125V): VCTF, HVCTF [See More]

  • Country Selection: Japan
  • Gender: Receptacle
  • Connector Type: IEC
  • Voltage Rating: 125
US-INT
from Condor Electronics, Inc.

NORTH AMERICAN/ JAPAN INTERCHANGEABLE PLUG. COMPATIBLE WITH 6W, 15W, 18W AND 40W INTERCHANGEABLE POWER SUPPLIES [See More]

  • Country Selection: Japan
  • Applications: Residential
  • Gender: Plug
Japanese IEC 60320/C7 Connector -- UC-839
from UNICABLE, Inc.

0.75mm2 (7A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]

  • Country Selection: Japan
  • Gender: Receptacle
  • Connector Type: IEC
  • Voltage Rating: 125
Japanese JIS C8303 Plug -- UC-830
from UNICABLE, Inc.

0.75mm2 (7A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 1.25mm2 (12A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK. 2.00mm2 (15A/125V): VFF, HVFF, VCTF, HVCTF, VCTFK, HVCTFK [See More]

  • Country Selection: Japan
  • Gender: Plug
  • Connector Type: JIS
  • Voltage Rating: 125